Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Sensors, Test & Calibration
Description: The DataLoggerXP software*, in tandem with the XP2i digital pressure gauge with a purchased DataLoggerXP firmware upgrade, forms an integrated data logging solution by collecting, saving and transferring data to a Microsoft Excel spreadsheet. With the XP2i's long battery life,
- Applications: Calibration, Condition Monitoring Software
- Features: Data Acquisition Capability
- Computer Platform: PC
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement, 2000 psig Accuracy to 0.05 % of full scale Easy to use, rugged construction for reliable performance CSA; Class 1, Div 2, Groups A-D rating ATEX: rating: II 3 G Ex nA IIB T6 Combine with the 700PTPK or 700HTPK pump kits for a complete
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable Pressure
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
-
Supplier: ValueTronics International, Inc.
Description: Included: The kit consists of a power supply, an interface adapter, appropriate cables, and Fluke 700PC Pressure Module Calibration Software. Warranty: One year The Fluke 700PCK Pressure Calibration Kit makes it possible to calibrate your pressure modules at
- Type: Gauge
-
Supplier: Cole-Parmer
Description: one PC by setting the same channel (1 to 15) on the gauge as the PCs software, or read various gauges on different PCs by synching the channels to match PC and gauge. Supplied software allows reviewing of data after logging period is ended. Order optional
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: one PC by setting the same channel (1 to 15) on the gauge as the PCs software, or read various gauges on different PCs by synching the channels to match PC and gauge. Supplied software allows reviewing of data after logging period is ended. Order optional
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: one PC by setting the same channel (1 to 15) on the gauge as the PCs software, or read various gauges on different PCs by synching the channels to match PC and gauge. Supplied software allows reviewing of data after logging period is ended. Order optional
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: one PC by setting the same channel (1 to 15) on the gauge as the PCs software, or read various gauges on different PCs by synching the channels to match PC and gauge. Supplied software allows reviewing of data after logging period is ended. Order optional
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Manometer displays gauge and differential pressure/vacuum in eleven different units. Response time is 0.5 second. Simple hose fittings on the unit permit using hose/tubing with inside diameters from 1/16 to 3/16 inches. Large 5/8-inch-high digits are visible from six feet. At the touch
- Vacuum Range: 501.4254600000001 to 1,018.5745399999998 torr
- Accuracy: 0.3 ±% FS
- Display Type: Digital
- Material: Gas
-
Supplier: SensorsONE, Ltd.
Description: The P20 handheld documenting pressure calibrator is a versatile calibration instrument that combines advanced sensor technology with the latest developments in pressure instrumentation. It allows the calibration and accurate testing of all pressure instrumentation
-
Supplier: CSA Group
Description: extended to higher pressures, up to atmospheric pressure. This document, however, does not include quadrupole mass spectrometers with differential pumping technology. Therefore, it does not cover pressures exceeding 1 Pa on the inlet flange of the quadrupole mass spectrometer.
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-30000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Monarch Instrument
Description: internal lithium battery has up to a 5 year life. Typical Uses Industrial processes Food processing Water supply line Hydrant water pressure Household water pressure Building supply pressure Municipalities Oil and Gas Petro Chemical Compressors Pumps Water and waste water Vacuum
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter alone to
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: ValueTronics International, Inc.
Description: thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Powers transmitters during test using loop supply with simultaneous mA measurement Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules Allows you to creates and run automated
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: TSI Incorporated
Description: Calibration Certificate Quick Start Guide Service and Registration Cards Web Portal and Software Device and Feature Management Center >> MY.TSI.com AirPro Mobile Application Software Features & Benefits Calculates velocity when used with a pitot tube Auto zeroes pressure
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: batteries (2)1.2-m rubber tubes Static pressure tip LogDat2™ Downloading Software and USB cable, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculates
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Gefran
Description: gauge, pressure or force sensor inputs, with positive or symmetrical polarisations, calibration with sensitivity auto-calculation (from 1,5 up to 4 mV/V), indication of probe power supply break. The first input channel can also receive signals from potentiometers with 100 Ohm
- Number of Digits: 4
- Width: 96 mm
- Height: 96 mm
- Depth: 113 mm
-
Supplier: TSI Incorporated
Description: Cleanroom testing Included Items Manometer with carrying case (4) AA size rechargeable NiMH batteries Multi-country AC adapter 18 in. (46 cm) Pitot probe (2) Static Pressure probes 16 ft (4.8 m) Neoprene tubing Downloading software USB interface cable NIST-traceable calibration
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Tradeport Electronics Group
Description: Measure/source pressure using any of 29 Fluke 700Pxx Pressure Modules. Create and run automated as-found/as-left procedures to satisfy quality programs or regulations. Record and document results. Holds up to a full week of downloaded procedures and calibration results. Use many
-
Supplier: OMEGA Engineering, Inc.
Description: powered, stand-alone device used for automatically recording water level from 0 to 70' and temperatures from -40 to 80°C. The OM-CP-LEVEL101 does this by recording the absolute water pressure and then converting the water pressure to level through software. Atmospheric
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 180 F
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cygnus Instruments Limited
Description: 20mm (3/4”) thick • Fitted with a safety Pressure Relief Valve and Securing Eye • Easy calibration at the surface via CygLink software or TopSide Repeater (TSR) unit • Removable end plate for full serviceability • Wet mateable ‘MC’ style underwater connectors • Optional Topside
- Features: Material Condition
- Instrument Technology: Ultrasonic
-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load cells. The
- Operating Temperature: -4 to 131 F
- Inputs: Strain Gauge / Bridge
-
Supplier: Piezo-Metrics
Description: and calibration This OEM wireless 2 KHz strain gauge sensor transmitter provides high speed measurement of strain gauge, pressure, linear displacement and other bridge based sensors including loadcells. The small module size allows for the option of embedding it within
- Operating Temperature: -4 to 131 F
- Inputs: Strain Gauge / Bridge
-
Supplier: AMETEK Programmable Power
Description: EX10SC signal conditioning expansion chassis. Each input incorporates an independent signal conditioning path with software selectable filters for maximum flexibility. END-TO-END SELF-CALIBRATION Complete end-to-end self-calibration is provided for each signal path on a
- Analog Input Channels: 32 #
- Features: Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: TECAT Performance Systems, LLC
Description: and up to four analog outputs. The WISER Data Viewer software is used for system configuration and calibration, live monitoring, and data logging and recording. The WISER 4000 enables positive and negative shunt calibration with two independent shunt calibration legs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Gefran
Description: Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Description: long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle Adjustable pressure tailstock - Exclusive Electro limit® tailstock offers adjustable pressure from 2 to 48 ounces (50 to 1350 g) for reliability and optimum performance of
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
Find Suppliers by Category Top
Featured Products Top
-
SF15 Force Sensor Calibration Guide Sensor Overview: SF15 is a strain gauge (read more)
Browse Force and Load Sensors Datasheets for Win Source Electronics -
Gauge Computer Software making system integration simple. Attention to detail in both design and manufacture of the displacement sensor ensures precision measurement throughout the linear displacement transducer's life. Solartron (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
sensors, differential pressure sensors, and gauge pressure sensors are all widely present in oil and gas applications. Importance: (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
choice for gas or fluid interface are available upon request. Pressure ranges from 0-1 bar to 0-7 bar in gauge or absolute with a digital or analog output. A starter kit is also available! The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
). Pratt & Whitney’s GageCal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Cal software is also included with the Supermicrometer PC and automatically enters tolerances for such applications as plugs, pins, balls, threads (calculates pitch/major diameter) and flags out-of-tolerance conditions. Calibration certificates can then be saved or printed to your custom needs (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Marketplace
cGmP, particularly its 21 CFR Part 11 requirements. However, the software can also help streamline CAPA, Audits, Customer Complaints, Training, Non-Conforming Materials, Document Control, Calibration, Employee Training, and other applications. Visit them at Interphex 2004 Booth E101 Controlled
More Information Top
-
Laboratory complex for metrological characteristics calibration and research of pressure gauges
V. CONCLUSIONS The structure of a laboratory complex, methodi- cal maintenance and software which can be applied to calibration of pressure strain gauges with the con- trol of their metrological characteristics in opera- tional conditions, and also in educational process for the…
-
Cranfield University
During a test, the meter reading and gauge pressure were recorded and the mass flow obtained from the calibration software , provided by the manufacturer (ABB).
-
QP Toolbox: August 2013
The gages can be used with Fluke Compass software for automated recording of pressure calibration data.
-
A doubly anchored surface micromachined Pirani gauge for vacuum package characterization
This thin gap (SOOnm) SiO2/Si,N4/SiO2 gauge can measure absolute pressure from atmospheric to less than ImTorr without sophisticated interface electronics by using a reliable software calibration technique.
-
Design, Construction and Research Application of a Differential Electrochemical Mass Spectrometer (DEMS)
The calibration software is used to measure, synchronise, display and record the QMS mass ion current and calibration vacuum gauge pressure simultaneously.
-
Fluke Calibration PG9602 Piston Gauge Provides Improved Pressure Uncertainties To Leading Pressure Laboratories
Everett, WA (Marketwire) â Fluke® Calibration, a leader in precision calibration instrumentation and software , introduces the PG9602 Piston Gauge , a no-compromise reference standard designed for the highest level of pressure metrology and research.
-
Fluke Calibration Introduces PG9602 Piston Gauge for Absolute Pressure Measurement
Fluke Calibration, a manufacturer of precision calibration software and instruments, has introduced a PG9602 Piston Gauge , which is designed to meet the reference standards for the pressure measurements at leading pressure laboratories.
-
Quality framework proposal for Component Material Evaluation (CME) projects.
…that does not emulate the WR configuration) Software for acquiring data (sampling rate, rounding, probing trigger pressure ) Software for analyzing data (data … reporting, statistical analysis) Calibration schedules for data acquisition equipment (testers, hand tools, gages , fixtures) Calibration methods…
-
True Triaxial Piping Test Apparatus for Evaluation of Piping Potential in Earth Structures
The data logging equipment and software record the inlet and outlet pressures , the voltage across the turbidimeter (which can be corre- lated with NTU’s based on the calibration graph), and the differen- tial pressure gage .
-
Post-Delivery test report for light duty utility arm high resolution stereoscopic video system (HRSVS)
1 P w i t h program software Labview 3.1.17* Stereographics monitor, view record system … power source and power s t r i p Calibrated temperature i n d … device and thermocouple Calibrated pressure gauge Leak t e s…
Indicates content that may require registration and/or purchase.