-
Supplier: Danfoss A/S
Description: The BCP pressure switch is a series of dedicated pressure switches for safety and pressure monitoring of steam and hot water boilers. The BCP incorporates a single-pole changeover microswitch where the contact position depends on the pressure in the connection port
- Switch Point Range: 2.1755655 to 87.02262 psi
- Operating Temperature: -4 to 158 F
- Switched Current: 1 to 6 amps
- Switched AC Volts: 250 volts
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical,
- Pressure Measurement: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery operation
- Working Pressure Range: 0 to 30 psi
- Type: Gauge
-
-
Supplier: SensorsONE, Ltd.
Description: Battery powered LCD display pressure gauge for displaying readings in bar, mbar, psi, mWG, inHg, cmHg, mmHg, kPa and MPa units, all selectable by the user via the front panel buttons. Set-up a visual alarm to indicate when process limits have been exceeded. For longer battery
- Type: Absolute
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4" NPT Male Peak memory Option Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit
- Working Pressure Range: 0 to 1,450 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery operation
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4" NPT Male Peak memory Option Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit
- Working Pressure Range: 145 psi
- Type: Gauge
-
Supplier: Danfoss A/S
Description: Danfoss dual pressure switch type KP 44 is designed for use as a pump guard to control and protect supply water pumps. It combines the functions of a pressure switch and a flow monitoring device. The lefthand pressure bellows control the pump pressure. The righthand
- Switch Point Range: 7.251885 to 87.02262 psi
- Operating Temperature: -40 to 149 F
- Switched Current: 16 amps
- Switched AC Volts: 400 volts
-
Supplier: Clark Solutions
Description: The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm
- Switch Point Range: 0 to 0.7251885 psi
- Deadband: 0.007251885 to 0.017404524 psi
- Operating Temperature: -40 to 160 F
- Switched Current: 15 amps
-
Supplier: Barksdale Control Products
Description: The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: PMC Engineering LLC
Description: wide range of industrial or process applications where pressure or level limits are critical. ATM/GR Series Accuracy: ≤ ± 0.1 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge 0/4 to 20 mA Output Operating temperature: -40 to 185°F 2 Switch
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Switched Current: 2 amps
-
Supplier: Barksdale Control Products
Description: available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features
- Switch Point Range: 100 to 10,000 psi
- Deadband: 50 to 2,000 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 104 F
-
Supplier: SSI Technologies, LLC
Description: pressure gauge has an accuracy of +- .25% full scale for 75 to 3000 psi. The MediaGauge MG-MD digital pressure gauge is powered by an external 8 - 30 Vdc external power supply and comes standard with a wide variety of functions - multiple pressure unit display
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Gefran
Description: Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: Gefran
Description: Digital output signal with DP404 CAN OPEN communication protocol Transmission frequency (Baud rate): 10 Kbaud to 1 Mbaud (default 500 Kbaud) Software / Hardware selection of Baud rate and ID nodes Operation with 1 or 2 settable alarm limits "Autozero" for temperature compensation Zero and
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: The PGS40 mid pressure handpump can be used in conjunction with a precision pressure gauge or indicator for pressure testing or calibrating pressure gauges, pressure sensors, pressure switches and pressure indicators. A volume
-
Supplier: Festo Corporation
Description: Can be used for stroke-dependent signal generation as a limit switch and fixed stop Ideal for end-position sensing and position control with high accuracy requirements and small actuating forces SD-3-N for sensing fluid levels and heavily foaming liquids For use in inaccessible places
- Gap Sensor / Feeler Gauge Type: Gap Sensor
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Terra Universal, Inc.
Description: Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability Enhances pump life and efficiency
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Features: Environmental Controller
-
Supplier: IMI Norgren
Description: The VDM Series compact all-in-one output device and digital gauge reduces the number of components in your system. Because the VDM Series offers a choice of 2 switched outputs or 1 switched output and 1 analog output it’s possible to monitor the high and low limits for vacuum control
- Features: Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 1.2598432 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 3.149608 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: co-ax valves inc.
Description: without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: Reznor
Description: rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side
- Cooling Capacity: 147,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: CIRCOR Energy
Description: ratings, our valves are offered with options for mounting of automation accessories, such as pneumatic positioners, solenoids, limit switches, pressure gauges and others. The high quality of materials used in the construction of our valves allows our products to be more
- Valve Size: 0.25 to 48 inch
- Features: Bolt Flange, Threaded
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Sussman Electric Boilers
Description: finished control panel and heater enclosure Drain valve at lowest practical vessel location Temperature and pressure gauges panel mounted Operating temperature range 160° to 250°F On/off staging up to 90 amp rating Proportional temperature controller for units over 95 amps with
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Armstrong International
Description: parts for trouble-free operation. Other features include supply and control pressure gauges, a rugged cast-brass housing, and precise and rapid response to temperature changes. Brass and stainless steel bulbs and separate wells are available.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Temperature: Cooling Control, Heating Control
- Interface: Knobs / Switches / Meter
-
Supplier: Air Logic
Description: The F-4014-Series Diaphragm Amplifier is a miniature interface device that performs the same function as a piloted three-way valve, but at low outlet flow rates. Pneumatic signals of several inches of water gauge applied to the input will control the output pressure up to 35 PSI in
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Gefran
Description: and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint functions
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Goulds Water Technology, a xylem brand
Description: Multi-Stage Convertible Jet Pump – 60Hz Basic Pump Unit: Includes pump, motor, pressure switch, tubing, fittings, pressure gauge and bushing. Shallow Well Package: Includes adapter, nozzle, venturi, bolts, gasket and pipe plugs. Deep Well Jet Assembly Package: Twin Pipe
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Hartzell Air Movement
Description: switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air flow switch Inlet guard 12-gauge hot rolled steel housing Finish is powder-coated enamel
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: CIRCOR Energy
Description: switches, pressure gauges and others. The high quality of materials used in the construction of our valves allows our products to be more corrosion resistant, longer lasting and safe for demanding applications. Our valves are manufactured under a rigid quality control system to
- Valve Size: 0.25 to 48 inch
- Features: ANSI, Bolt Flange, Threaded
- Valve Type: Globe Valves
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
asset performance via fully adjustable set point and deadband; accessed through Excela’s simple-to-program menu Quick and easy electromechanical switch and gauge upgrade/replacement with one device and utilizing existing wiring Minimize nuisance trips using advanced features (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A rugged switch, the 100 Series is ideal for both heavy industry and the OEM, and carries global agency (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
. Pressure Switches & Transducers signal equipment, controls or alarms as system parameters change (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Observations on the rapid size-exclusion chromatography of proteins
A pressure - limiting switch and gauge (Barksdale Inc.), placed in the line for safety reasons, also provided sufficient pulse dampening.
-
End-of-line Pressure Unit
Consists of: electric/hydraulic pressure switch with limit switch , two pressure gauges 0–600 bar and connection fittings for 10 mm tube .
-
Two-line Systems
Consists of: electric/hydraulic pressure switch with limit switch , two pressure gauges 0–600 bars and connection fittings for 10 mm tube .
-
Condition monitoring system for TransGrid 330 kV power cable
B. GaugePuneh Gauge panels incorporating pressure gauges , transducers and alarm limit switches are located at the ends of each hydraulic section to monitor the pressure of impregnating fluid in the cable system.
-
Aging study of boiling water reactor high pressure injection systems
Limit switch failure Gauge failure Turbine control Pressure switch failure Loosebroken parts Failed breaker Blown fuse Water Binding Power supply failure Transmitter failure Other/unknown .
-
Operational and maintenance manual, 100 ton hydraulic trailer
If the pressure gage reads approximately 500 psi the limit switch is stopping the strongback.
-
Materials development for thermochemical cycles: sulfuric acid vaporizer. Semiannual technical report, October 1, 1977--March 31, 1978
PRESSURE GAGE THERMOCOUPLE GAGE - UPPER/LOWER PRESSURE LIMIT INTERLOCK SWITCH .
-
Design objectives of new digital control and monitoring of high voltage circuit breakers
This is traditionally limited to analog SF6 gauges or hydraulic pressure switches for SF6 breakers with hydraulic mechanism.
-
XPC-based real time control system for an electro-hydraulic servo shaking table
A digital I/O board is applied to limit and proximity switches , level gauge , pressure switches, pumps, motors, relays.
Indicates content that may require registration and/or purchase.