Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Makita USA, Inc.
Description: Features 5" Round - use with Pad #743031-3 6" Round - use with Pad #743032-1 4" x 4-3/8" - use with Pad #743030-5
- Grit / Micron Size: 60
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Dry
-
Supplier: Accuris
Description: LABEL, PRESSURE SENSITIVE, PAPER
-
Supplier: Accuris
Description: TAPES - PRESSURE SENSITIVE, PAPER BACKED
-
-
Supplier: Accuris
Description: LABEL, PRESSURE SENSITIVE PAPER - POLYESTER OVERLAY
-
Supplier: Accuris
Description: Pressure Sensitive Adhesive Paper Tapes
-
Supplier: Cattie Adhesive Solutions
Description: pressure is applied or the application temperature is too low, bonding problems such as adhesive creep, bubbles or detachment can occur. PSA’s are not true solids, so the strength of pressure sensitive adhesive decreases when the temperature is increased. Pressure
- Viscosity: 4,000 cP
- Use Temperature: 325 to 375 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Titebond
Description: Titebond Solvent Free Clear Pressure Sensitive Adhesive is a latex-based, clear thin spread formula for the installation of vinyl, vinyl composition and asphalt tiles, as well as foam-backed hardwood parquet tiles. It combines a fast tack with a long open time. Titebond Solvent Free is
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a
- Use Temperature: 320 to 356 F
- Cure / Technology: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
- Substrate Compatibility: Dissimilar Substrates, Paper / Paperboard
- Chemical System: Glue / Gum
-
Supplier: Flexovit USA, Inc.
Description: Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A240-B For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces.
- Outer Diameter (OD): 6 inch
- Grit Size: 240 # or Microns
- Features: Anti-loading / Lubricated, Specialty / Other
- Applications & Materials Abraded: Finishing / Deburring (Fine Grits), Metals / Metalworking, Plastics / Composites, Wood / Woodworking
-
Description: Contains the requirements for pressure-sensitive adhesive tapes made with cellulosic paper, creped, with rubber thermosetting adhesive.
-
Description: Contains requirements for pressure-sensitive adhesive tapes made with cellulosic paper, non-creped, with rubber thermosetting adhesive. Gives also the test method for measuring bond separation during thermal treatment (Flagging test).
-
Supplier: Can-Do National Tape
Description: Protective Paper. Protective paper with high tack adhesive. It is wrinkle free and leaves no residue or oil. Call for Custom Converting and Slitting.
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H522 Permanent Pressure Sensitive Adhesive Amber is a low surface energy substrate adhesive with very high tack and medium heat resistance. It is typically used for labeling, assembly, and bonding with plastics, metal, non-woven materials, and paper. It offers a
- Viscosity: 4,700 to 7,500 cP
- Substrate Compatibility: Metal, Paper / Paperboard, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: ASTM International
Description: This specification covers repositionable pressure-sensitive flags used to mark, flag, and index documents, books, periodicals, and so forth. Flags covered here consist of a single sheet of matte film partially covered by adhesive. A non-adhesive tab or section at one end of the flag
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H911 Removable Pressure Sensitive Adhesive Amber is a repositionable adhesive with medium tack, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven materials, and paper. It can be roll
- Viscosity: 6,000 to 8,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However, the selection
-
Supplier: Can-Do National Tape
Description: Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate shear properties. Supplied on a 60# silicone treated release paper. Custom slit to width
- Features: Double-Sided Adhesive
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF blue pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF clear pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: CSA Group
Description: IEC 60454-3-4:2007 contains the requirements for pressure-sensitive adhesive tapes made with cellulose paper, creped and non-creped, with rubber thermosetting adhesive. Materials, which conform to this specification, meet established levels of performance. However, the selection
-
Supplier: Intertape Polymer Group, Inc.
Description: an aggressive, long term or permanent bonding solution is needed. Available in a wide variety of sizes, types and adhesive technologies, there's sure to be a double-coated tape to suit your most demanding needs! Double-Coated Paper Double-Coated Paper products offer aggressive
- Thickness: 0.007086614173228346 to 0.011811023622047244 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Can-Do National Tape
Description: Kraft Paper Tape, CDNT 5342 CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. ASTM D 6123/D 6123M-97 (2012), Type II Strong, flexible and conformable backing.
- Width: 2 inches
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Description: IEC 60454-3-11:2007 contains the requirements for pressure-sensitive adhesive tapes, made with combined backings based on polyester film: - PET film/glass filament combination tapes; - Creped cellulosic paper/PET film combination tapes; - PET film/polyester non-woven combination
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Fastbond 4224NF blue pressure sensitive adhesive is compatible with abs, acrylic, aluminum, glass, paper, polycarbonate, pvc, stainless steel, steel and styrenic materials. Delivers great performance with a shear strength of 48 psi and peel strength of 4.4 piw.
-
Supplier: NADCO Tapes & Labels, Inc.
Description: PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated
- Thickness: 0.0060999999999999995 inches
- Peel Strength / Adhesion: 3.1875 lbs/in
- Temperature Resistance: 12.777777777777777 to 71.11111111111111 C
- Backing: Paper
-
Supplier: Budnick Converting, Inc.
Description: 3M masking tape 2214 is a 5.3mil general purpose paper tape for holding, bundling, sealing, non-critical masking and a vast number of other jobs where a pressure sensitive tape is needed.
- Thickness: 0.0053 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: GDI Adhesives H230 Removable Pressure Sensitive Adhesive Light Yellow is a repositionable adhesive with ultra low tack with very clean removal, high cohesive strength, and temperature resistance. It is typically used for labeling and bonding with plastics, metal, non-woven materials,
- Viscosity: 1,000 to 4,400 cP
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 40s Single-sided Paper with Base Acrylic Latex Adhesive PROTEX 40s Protective Paper is a 4 mil latex saturated paper used for protection of stretched and flat acrylic, plexiglass, polycarbonate, and other plastic surfaces either in flat
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old SP.110 is a 100 micron impregnated crepe paper coated on one side with a pressure sensitive silicone adhesive system. Designed for high temperature masking applications where high thermal resistance and good conformability are required. Applications: Masking and powder
- Thickness: 0.005708661417322835 inches
- Temperature Resistance: -70 C
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: pressure-sensitive Type adhesive tape, etc., used for sealing boxes, available in natural kraft paper and white kraft paper.
- Thickness: 0.004724409448818898 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: ASTM International
Description: (Type II), water-resistant polypropylene-backed tape (Type III), water-resistant woven-cloth-backed tape (Type IV), and weather-resistant paper-backed tape. The tape shall be manufactured with film, paper, or cloth backing, coated with a smooth and uniformly distributed layer of
-
Supplier: ASTM International
Description: This specification covers paper-backed pressure sensitive tapes used for light-duty packaging and masking. The paper presents two types of pressure-sensitive tape: type I - crepe paper backed, and type II - flat paper backed. The materials used
-
Supplier: Budnick Converting, Inc.
Description: IPG 750 is a natural colored crepe paper backed tape laminated to uni-directional fiberglass filaments and coated with a "hot melt" applied synthetic rubber pressure-sensitive adhesive.
- Thickness: 0.0086 inches
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: With Bloc-It® Clean Line Technology! Blue fine crepe paper masking tape with a specially formulated pressure-sensitive synthetic rubber adhesive designed for exposure to sunlight up to fourteen days. Featuring IPG's patented Bloc-it Clean Line Technology. Wherever masking is
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for
- Width: 8 to 36 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Pressure Sensitive (PSA)
Find Suppliers by Category Top
Featured Products Top
-
Picking the right adhesive can help you meet environmental health and safety goals, but avoiding performance trade-offs means you need to make a calculated spec. For fiberglass, fabrics, felts, cardboard, and more, 3M™ Fastbond™ Pressure Sensitive Adhesive 1049 offers repositionable (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
, pulse and snubber applications. Naturally, we use environmentally friendly fluids engineered to provide the highest performance and long life. Protected: Pressure sensitive interrupter Good for DC and 60 Hz AC applications As the largest power capacitor company in (read more)
Browse Power Capacitors Datasheets for Cornell Dubilier -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The Sporlan Type See-All moisture liquid indicator combines two functions of moisture and liquid indication into a single economical product. The indicator is a porous filter paper that is sensitive to moisture. A green dark color indicates the refrigerant is dry. A yellow color indicates (read more)
Browse Sight Windows Datasheets for Parker Sporlan Division -
check valves made of bronze or leather. While these designs were simplistic, the same principle is still used in today’s modern check valves. By the 1st century BC, Romans had implemented the first force pumps, using dual pistons, each with two check valves, to provide continuous high-pressure (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
pressure to become cheaper and, at the same time, more reliable and productive. In addition, the highest demands are placed on the quality of the compressed air. Compliance with the increasingly strict hygiene regulations is essential to ensure the utmost safety in terms of food quality and thus reduce (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
pressure to become cheaper and, at the same time, more reliable and productive. In addition, the highest demands are placed on the quality of the compressed air. Compliance with the increasingly strict hygiene regulations is essential to ensure the utmost safety in terms of food quality and thus (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
Conduct Research Top
-
What is a Pressure Sensitive Tape?
The Pressure Sensitive Tape Council (PSTC) defines Pressure Sensitive Tape as a continuous flexible strip of cloth, paper, metal or plastic coated on one or both sides with a permanently tacky adhesive at room temperature which will adhere to a variety of surfaces with light pressure (finger
-
Low Cost Per Cycle Silicone Press Pad with Predictable Service Life (Press Pads for Flex and Rigid Flex PCB Lamination)
for silicone based press pads. In this paper, an equation is developed which correlates pressure uniformity to durometer and thickness of a silicone press pad. Pressure sensitive paper confirms the accuracy of the theoretical calculation. The equation is helpful for press pad design, pressure uniformity
-
Adhesive Solutions to the Challenges of Bonding to Low Energy Surfaces (.pdf)
FLEXcon has been an active participant in the design and manufacturing of pressure-sensitive adhesive (PSA)- containing composites for over 50 years. These products range from material used for bumper stickers to the highly engineered PSAs used for sound damping or for bonding to low surface energy
-
Cockling-Protecting PSA Release Liners from Heat and Humidity (.pdf)
Siliconised release liners play a critical role in pressure-sensitive adhesive (PSA) systems, protecting the adhesive during transport and storage and through various converting and assembly processes. To successfully provide this protective function in varying atmospheres, the release liner must
-
Outgassing of Silicone Elastomers
is volatile component outgassing. While outgassing is a valid concern for a number of sensitive applications, there is a broad lack of understanding about silicone outgassing, as well as much misperception and confusion. As a result, silicone is often excluded from designs. This paper broadly
More Information Top
-
Industrial and Specialty Papers Volume 3, Applications
Pressure sensitive paper , being protected by an adhesive coated release liner, may be delivered in any form: rolls, sheets or even fan- folded.
-
http://waset.org/publications/11359/simulation-and-experimentation-on-the-contact-width-of-new-metal-gasket-for-asbestos-substitution
This study provides validity method using simulation analysis and the result is compared to experimental using pressure sensitive paper .
-
Federal Register > Thursday, January 31, 2002 > [67 FR 4756] Spinnaker Coating Maine Incorporated Westbrook, ME; Notice of Negative Determination Regarding App...
The survey revealed that none of the respondents increased their purchases of imported pressure sensitive paper (including EDP, thermal transfer, semi gloss etc.), while decreasing their purchases from the subject firm during the relevant period.
-
NewPage Launches OptiLabel™ HB Label Facestock Paper For Pressure Sensitive Applications
When combined with NewPage's release liner paper offerings, this creates the most comprehensive pressure sensitive paper portfolio in North America.
-
Thought-Evoking Approaches in Engineering Problems
For example, the pressure sensitive paper , e.g. carbon sheet, is rep- resentative, although it is of destructive type, i.e. changing the interfacial condition to some extent and can measure only the qualitative magnitude of the interface pressure, i.e. Contact …
-
Comparison of retruded axis articular mountings with and without applied muscular force
Pressure sensitive paper * was fixed to the lateral aspect of .
-
Boise Achieves Milestone, Completes Start-Up Of Paper Machine Upgrade For Pressure Sensitive Papers
Boise Achieves Milestone, Completes Start-Up Of Paper Machine Upgrade For Pressure Sensitive Papers .
-
Boise Board Approves $72 Million Pressure Sensitive Paper Investment
Boise Board Approves $72 Million Pressure Sensitive Paper Investment .
-
Modular Design for Machine Tools > Measurement of Interface Pressure by Means of Ultrasonic Waves
For example, there have been (1) the pressure sensitive pin (reclamation pin) method mainly used in the plastic forming sphere, (2) the footprint method used in the bearing industry and academic sphere, and (3) the pressure sensitive paper method widely used in …
Indicates content that may require registration and/or purchase.