Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Holykell Technology Company Limited
Description: Thin film hydraulic pressure sensor sputtered thin film pressure transducer unit offers an unbeatable price/performance ratio in a small package size. It features all-stainless steel wetted parts, and hermetically sealed enclosures without O-rings.
- Working Pressure Range: 0 to 72.51885 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Features: Other
-
Description: sensor. Feature Affordable performance in a compact, durable package ±1%error of span High EMI/RFI compatibality High temperature capability High accuracy is accomplished by marrying a high performance ASIC to a very stable polysilicon thin film pressure sensor. The
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: and electrical configurations are available. The differential sensor or transmitter is designed for pressure and level measurement. Our pressure differential transducer can well meet your needs. · Φ19×26mm · 0.35Bar ‒ 35Bar · Laser Trimmed Thick-film Circuit Board Used
- Measurement Type: Differential
- Device Category: Sensor
-
-
Supplier: Chief Enterprises LLC
Description: Hot-Film Air-Mass Meter
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Fuji brand Prescale - A pressure sensitive film that changes colour depending on the forces applied to it. A useful product with many applications in the NDT industry and even in general engineering. The films are supplied in rolls and are extremely thin
- Width: 10.629927 inch
- Length: 0.1968505 to 0.4724412 inch
- Features: Flexible
- Imager/ Sensor Type: Pressure Indicating Film (Single Sensor)
-
Supplier: OMEGA Engineering, Inc.
Description: • All Stainless Steel Case • Small and Lightweight • NEMA 4 Rated • Connector or Cable Models
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -55 to 195 F
- Signal Output: Analog Voltage
-
Supplier: Keller America, Inc.
Description: The TAB-pressure sensor (TAB: Tape Automated Bonding) is a silicon cell that is directly bonded to a flexible Kapton film The contacts of the TAB can directly be soldered onto a print or glass feed through.
- Working Pressure Range: 0 to 8,702.262 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 212 F
- Measurement Type: Absolute
-
Supplier: Gems Sensors & Controls
Description: For OEMs that need Intrinsically Safe pressure sensors with consistent high levels of performance, reliability and stability, the 31/32CS Series sputtered thin film units offer an unbeatable price performance ratio in a small package size. They feature all stainless steel wetted
- Working Pressure Range: 100 to 30,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmitter programming without actual system
- Working Pressure Range: -14.5 to 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 158 F
- Signal Output: Analog Current, Analog Voltage
-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure
- Working Pressure Range: -14.5036839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide variety of
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: STW Technic
Description: Optional up to 257°F, mobile hydraulic applications
- Working Pressure Range: 0 to 44,000 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Acme Chip Technology Co., Limited
Description: THIN FILM HIGH PRESSURE TRANSDUC
- Working Pressure Range: 5,076.32 psi
- Operating Temperature: -4 to 158 F
- Signal Output: Analog Current
- Measurement Type: Gauge
-
Supplier: Sitron
Description: The STD98 features a thick film capacitive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog
- Working Pressure Range: -7.251885 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Measurement Type: Absolute, Gauge
-
Supplier: Dynisco
Description: The push - rod design is suitable for applications where the use of a filled system may not be desirable, such as the extrusion of food and medical products and the manufacture of photographic film. Model EPR3 is available in pressure ranges from 0 - 1,500 through 0 - 10,000 psi.
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: VAST STOCK CO., LIMITED
Description: Pressure Sensor Development Tools RP-L-400 Thin Film Pressure Sensor
-
Supplier: ifm efector inc.
Description: environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0 to 1,450.377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 14.50377 to 1,450.36839357197 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • NEMA-4 Terminal Box Style Enclosure • Thin Film Construction for High Stability • Gage or Absolute Pressure Models
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 0 to 160 F
- Measurement Type: Absolute, Gauge
-
Supplier: Trafag Inc.
Description: Main Features Compact design Rugged housing Protection iP65 (with plug connector) Any mounting position
- Working Pressure Range: -8.702262 to 5,801.508 psi
- Operating Temperature: -13 to 185 F
- Switch Point Range: -8.702262 to 5,801.508 psi
- Deadband: 4.351131 to 725.1885 psi
-
Supplier: ASCO
Description: Numatics DPS / DVS 280 series digital sensors can be used as a digital pressure / vacuum gauge for accurate visual display of the current value. It can also be used as a controls device designed for applications requiring extremely accurate measurement of a specific value, then
- Device Category: Sensor
-
Supplier: DigiKey
Description: THIN FILM PRESSURE TRANSDUCER, G
- Working Pressure Range: 1,000 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -54.4 to 194 F
- Signal Output: Analog Voltage
-
Supplier: Gems Sensors & Controls
Description: Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged industrial package complete with turndown capabilities. Exceptional
- Working Pressure Range: 10 to 10,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: SAE International
Description: We developed a technique to measure oil film pressure distribution in engine main bearings using thin-film pressure sensors. The sensor is 7\u03bcm in thickness, and is processed on the surface of an aluminum alloy bearing. In order to increase the
-
Supplier: Accuris
Description: Plastics - Film and sheeting - Determination of water vapour transmission rate - Part 5: Pressure sensor method
-
Supplier: Baumer Ltd.
Description: 0 … 60 bar up to 0 … 1600 bar Fully welded version Robust stainless steel housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance Available with optional ATEX approval
- Working Pressure Range: 0 to 23,206.032 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Pressure Measurement: Absolute
-
Supplier: Setra Systems
Description: available with a dual pressure/temperature output. The Model 3200 Heavy Duty pressure transducer offers the same features as the Model 3100 but is resistant to pressure spikes with maximum over- pressure protection of 3x FS on pressure ranges from 75 PSI up to
- Working Pressure Range: 0 to 32,000 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: CSA Group
Description: ISO 15106-5:2015 specifies a method for determining the water vapour transmission rate of plastic film, plastic sheeting, and multi-layer structures including plastics, using a pressure sensor.
-
Supplier: SensorsONE, Ltd.
Description: THe DMP334 has a robust all stainless steel construction for use on high range hydraulic equipment. A high performance thin film sensing element provides a strong mechanical design with no oil filled cavities or thin isolation diaphragms. A choice of 4 different pressure ranges can be
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The IMP millivolt output pressure transducer includes a ceramic thick film strain gauge sensor element which has very high corrosion tolerance when used with aggressive media. The IMP ceramic strain gauge pressure transducer has a high dynamic response output signal for
- Measurement Type: Absolute
- Device Category: Sensor
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in the pipe. The
- Features: Liquid, Switch
Find Suppliers by Category Top
Featured Products Top
-
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME900 are ready-to-use monolithic pressure transducers made with a 9 mm diameter ceramic cell mounted in a dedicated housing. This groundbreaking sensor uses the piezoresistive (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The new Angst+Pfister Sensors and Power PHPSU-4502 pressure sensor series is the perfect alternative for the obsolete Honeywell SCX series. Compatible in (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ME790 and MEP790 are monolithic piezoresistive ceramic pressure sensors. The Wheatstone bridge is screen printed directly on one side of the ceramic cell by means of thick film (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
IST’s New Micro Flow Sensor for Ultra Low Gas-Flow Applications Innovative Sensor Technology has developed a new MFS02 micro flow sensor that utilizes thin film technology to (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
temperature sensors, mineral insulated cable, and pressure and vacuum sealing devices. ISO/IEC 17025:2017 accreditation and AMS 2750F compliance Conax Technologies’ calibration laboratory is ISO/IEC 17025:2017 accredited. This accreditation officially (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Printed Sensors, DC to AC Inverters & More (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc. -
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
light energy. Quantaflex is a Screen Printed, Polymer Thick Film, Flexible, Electroluminescent Lamp. Quantaflex also refers to the Proprietary System of Materials, Chemical Formulations and Manufacturing Processes used to manufacture our E.L. Lamps. Thin and flexible light (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
O-ring will fail. Fluid filled sensors suffer from freezing effects. This causes a rupture of the thin diaphragm membrane, which is welded in place to hold in the silicone oil-fill. Thin film sensors [based on 15-5 and 17-4PH stainless steels] that have their diaphragm welded to a pressure port
-
Optical Bonding of LCDs, OLEDs and Plasma Displays
for use with elements which are rigid and may be substantial in size, while lamination is suitable for affixing a thin membrane, such as an antireflective-coated plastic film, to a more or less rigid substrate, such as an LCD, OLED, Plasma display, touch sensor or anti-vandal shield.
-
Guided Wave Radar at Genentech: A Novel Technique for Non-invasive Volume Measurement in Disposable Bioprocess Bags
certain advantages over stainless steel tanks: elimination of CIP/SIP, reduced labor, reduced validation requirements and increased operational flexibility. Most bag films are multi-layer with a polyethylene or ethyl vinyl acetate fluid contacting layer. Small bags ( <= 20L) can be handled and stored
More Information Top
-
Flexible Thin-Film PVDF-TrFE Based Pressure Sensor for Smart Catheter Applications
Electrical impulse inputs to these devices yielded a resonant frequency of 6.34 MHz for the films and a damping ratio of 0.442, indicating under damped nature of the PVDF pressure sensor film (data not shown).
-
The WRAIR Projectile Concussive Impact Model of Mild Traumatic Brain Injury: Re-design, Testing and Preclinical Validation
Pressure sensor films (Fujifilm pre-scale pressure sensitive film) were adhered to the inner and outer surfaces of the helmet and recorded the distribution and magnitude of pressure from the impact of the projectile.
-
Experimental Measurement of Tibiofemoral Contact Area in a Meniscectomized Ovine Model Using a Resistive Pressure Measuring Sensor
The risk of dam- aging the articular cartilage and otherwise damaging the specimen by repeatedly inserting a pressure sensor film can thus be reduced.
-
Sensor Products adds to Pressurex line | News | The Engineer
Engineers and technicians who need to measure very high kg/cm^2 orkN or MPa pressures may find a solution in Sensor Products Inc's new Super High tactile pressure sensor film .
-
Contact pressure measurement in trunk orthoses
For our research we used pressure sensor films PRESSUREX.
-
Researchers Design New Type of Pressure Sensor Film
Researchers Design New Type of Pressure Sensor Film .
-
QP Toolbox
Sensor Products introduces a line of tactile pressure sensor films called Pressurex Pressure Points.
-
Design of a Shaker-Clamp System for Inertial Shaker of Coffee Trees
The Topaq® system consists of a scanner as well as specialized hardware and a piece of tactile pressure sensor film “ TPSF ” (in our particular experiments, the Super Low range of TPSF was used).
-
Biomechanical evaluation of interfragmentary compression at tibia plateau fractures in vitro using different fixation techniques: a CONSORT-compliant article.
A pressure sensor film was used to register the interfragmentary compression.
-
Pressure load on keel bone and foot pads in perching laying hens in relation to perch design.
Test perches were covered with a pressure sensor film and 36 laying hens (18 Lohmann Selected Leghorn, 18 Lohmann Brown) were consecutively placed on each perch in an experimental cage during nighttime.
Indicates content that may require registration and/or purchase.