Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermometrics Corporation
Description: Piercing probe temperature sensor is manufactured with heavy wall tubing to provide support for production line handling and a spring relief.
- Probe Configuration: Penetration (Needle) Probe
- Element Configuration: Single Element
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: such tasks. Compared to touch-trigger sensors, VAST XXT increases the operational safety and accuracy of the measurements. It also adds scanning functionality, thus providing information on the form of the features. The compact design of lightweight scanning sensors on the articulating
- Features: Detachable Stylus Module, Other
- Probe Type: Displacement Measuring Probe
- Mounting: Vertical
-
Supplier: ifm efector inc.
Description: View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 100 Ohms (Most Common)
-
-
Supplier: BinMaster, Inc.
Description: The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21
- Material Temperature Range: -4 to 284 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: Newark, An Avnet Company
Description: PROBE & SENSOR KIT
-
Supplier: Liberty Pumps
Description: Indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm.
- Operating Voltage: 115 volts
-
Supplier: Newark, An Avnet Company
Description: PROBE AND SENSOR KIT
-
Supplier: Newark, An Avnet Company
Description: CABLE PROBE TEMP SENSOR, 300MM, BRASS
-
Supplier: Newark, An Avnet Company
Description: CABLE PROBE TEMP SENSOR, 1.485M, BRASS
-
Supplier: Conax Technologies
Description: Thermocouple and RTD sensors are available with a single right angle (90°) bend in the sheath. This is indicated by adding a dimension and the letter “R” to the catalog description. The dimension indicates the distance from the tip of the sensor to the start of the bend. The standard
- Diameter or Width Range: 0.062 to 0.375 inch
- Probe Configuration: Angled Probe
- Features: RTD, Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: These general purpose platinum RTD sensor probes contain Omega's Platinum thin film RTD elements connected directly to PFA insulated and jacketed cable without the need for extension wires or metal transition fittings. This design makes for a more compact and reliable RTD replacement
- Sensed Temperature: -58 to 500 F
- Diameter or Width Range: 0.1181103 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Transcat, Inc.
Description: individual labs or an entire network of facilities Multiple point calibration-traceable to NIST Sensor Type: Probe/External Humidity Accuracy: ±3% RH (20 to 80% RH), ±5% RH otherwise Humidity Range and resolution: 0.0 to 100%RH, 0.1 Temperature Range: 0.00 to 55.00°C (32.00 to
- Celsius Scale: 0 to 55 C
-
Supplier: Process Sensing Technologies USA
Description: The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen
-
Supplier: Electro Optical Components, Inc.
Description: GenUV is the total solution specialist for UV detection technology. Their products are based on Gallium Nitride (GaN), Indium Gallium Nitride (InGaN) and Aluminum Gallium Nitride (AlGaN). They used this technology to develop a variety of products for UV detection.
- Wavelength Range: 280 to 400 nm
- Features: Other
- Sensor Output: Power
-
Supplier: Process Sensing Technologies USA
Description: Filter carriers protect the humidity and temperature sensors and probes against mechanical damage. Filters act as a protective barrier against contaminants/pollutants that can influence the sensor. When choosing the correct combination of filter carrier and filter there are many
- Form Factor: Sensor / Probe
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1057838-ES120-0030 Category: Sensors, Transducers>Temperature Sensors - Thermocouples, Temperature Probes Package: Bulk Standard Package: 50 Terminal Type: Connector Temperature Range: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL
- Temperature Range: -40 to 150 C
- Sensor Type: Temperature Sensor
-
Supplier: Tradeport Electronics Group
Description: Red oxygen sensor insulation-piercing probe with banana jack connector.
-
Supplier: OMEGA Engineering, Inc.
Description: This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and accessories can
- Sensed Temperature: -328 to 500 F
- Diameter or Width Range: 0.17716545 to 0.25 inch
- Sensitive Length: 23.62206 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Electro Optical Components, Inc.
Description: Features: AlGaInN-based UV sensor Optical fiber Fiber length: 1m(standard), customized length is available Applications: UV curing UV lamp/LED monitoring
- Operating Temperature: 200 C
- Display Type: None
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Features: InAIGaN-based UV Sensor Window : Quartz Dome Case Material : Aluminum Cable Length : 5 m (Standard) Applications: Measure the UV Index from Sunlight UV lamp/UV LED monitoring
- Operating Temperature: -30 to 85 C
- Display Type: None
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: Features: InAIGaN-based UV sensor Quartz window Teflon diffuser (option) Case material : Aluminum Cable length : 5m(standard), customized length is available Applications: UV curing UV spectroscopy UV air purification UV lamp/UV LED monitoring
- Operating Temperature: -30 to 85 C
- Display Type: None
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Model TK-1: Attache style case is compact, and provides a convenient means of taking thermocouples to the field. Model TK-2: Rugged carrying case design features an extra large area for a handheld thermometer, in addition to space for extra wire and accessories. The high impact plastic case has a
-
Supplier: OMEGA Engineering, Inc.
Description: These extension cables can be used for connecting sensors such as our PRS-3-100-M12 Style Sanitary Sensors, TX94SS, UWRTD-S-2 or UWRTD-2-NEMA Transmitters or other products which include an M12, 4-pin male style extrernally threaded connectors to process instruments. These cables are
- Cable Length: 6.561683333333334 to 32.808416666666666 ft
- Application: Industrial / Instrumentation and Control
- Features: Other, Polyvinyl Chloride (PVC)
-
Supplier: Advantech
Description: LoRaWAN LCD Dual Temperature Probe Sensor Food level PT100 temperature probes sensor IP65 waterproof enclosure with dust plug, suitable for harsh environment Built-in 4000 mAh replaceable battery and long battery life Integrated and compact design for wireless deployment
-
Supplier: Sensitech, Inc.
Description: The TempTale®4 Probe and Dual Sensor (TT4 Probe and Dual Sensor) temperature monitor supports applications for which a remote probe (5’ stainless steel probe or 5’ flexible probe) is required. The TT4 Dual Sensor option allows for both the
- Sampling Frequency: 0.0001 kHz
- Data Acquisition: Datalogger / Recorder
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Stainless probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. PFA Insulated Lead Wire Maximum Operating
- Sensor Type: Temperature Sensor
-
Supplier: Advantech
Description: LoRaWAN® Enabled Temperature PT1000 Round Head Probe Sensor LoRaWAN® wireless connectivity -70°C to 200°C temperature detection range IP67 for PT1000 Round Head Probe Sensor Battery life up till 5 years@25°C, 15mins interval setting Easy to deploy and maintain
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 13 - 1000 ohm nickel. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or
-
Supplier: DigiKey
Description: SENSOR AMMONIA RS485 OUTPUT
- Operating Temperature: -4 to 131 F
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic
- Diameter or Width Range: 0.125 to 0.25 inch
- Features: RTD
- Probe Configuration: Straight Probe
- Process Connection: Threaded Fitting
-
Supplier: BinMaster, Inc.
Description: The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: 3X Ceramic Parts Company Limited
Description: sensors, such as blood glucose monitors, oxygen sensors, and pH sensors Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors Aerospace sensors, such as temperature sensors and strain gauges Automotive
- Density: 0.0000059992311142436085 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: U.S. Sensor
Description: assemblies. U.S. Sensor manufactures laboratory grade temperature probes, surface temperature sensing probes, micro probes, as well as many others designed to suit specific applications. Our application engineers are experts in the design of temperature sensing
- Probe Configuration: Straight Probe
- Features: Thermistor
Find Suppliers by Category Top
Featured Products Top
-
-
Split Type Clamp-on Design Three Year Warranty Low Frequency Current Probe The BCP-611 is designed to make conducted current measurements without making direct contact with the source (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
the detection of liquids. Mini Capacitance Probe: Point Level for Liquids The MCP-100 compact sensor is useful for measuring the (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
INDUSTRY-FIRST MODULAR GOLD CUP PROBE We have launched an industry-leading version of our Gold Cup Probe to address challenges in measuring tube temperatures inside compact or (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Standard Current Probe BCP-615 This probe is capable of measuring pulse currents up to 100 amperes with wide operating frequency of 10 KHz - 500 MHz. Conducted currents (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Comparing the Three Main Types of Temperature Probes & Sensors
This blog post compares and details the three (3) main types of temperature probes & sensors most commonly found in measurement instruments today; thermocouples, Resistance Temperature Detectors (RTDs), and thermistors.
-
Comparing Thermocouple Sensor Probes and RTD Sensor Probes for Temperature Applications
One of the questions often asked to TEGAM is, "Which temperature sensor should I use, an RTD probe or a Thermocouple probe?" The answer used to be easy - a thermocouple sensor for industrial use and an RTD sensor for the laboratory.
-
Hard Disk Drive Measurement
Solartron probes and sensors are used to check critical dimensions of Hard Disk Drive components.
-
How to Set Up and Install OXY-LC Interface Electronics with SST's Zirconia 02 Probe?
To operate an SST zirconia O2 probe, it is necessary to have interface electronics to power and control the sensor. For customers that do not want to purchase the electronics, please read our application note on how to design your own interface electronics.
-
What is the Oxygen Sensor Made Of?
The oxygen sensor consists of an internal ceramic material called zirconia, with a porous platinum coating, and is protected by a metal casing. Its performance is based on changing the properties of ceramics at high temperatures, allowing oxygen to diffuse from the air. The probe has a limitation
-
Flexibility and Usefulness of Thermocouples as Sensors Explained
of the process. These sensors may be used as independent probes or can be integrated within an existing system. While there are sensors that are designed to withstand and sense extremely high temperatures but with a wider range, there are a few others which offer extremely accurate output with tight
-
Z-Height Measurement with Noncontact Sensors
and implementation problems caused by limited space, temperature changes, vacuum, target surface interference, and damage to measurement probes resulting from incidental contact with the target. Capacitive and eddy-current noncontact displacement sensors are becoming a standard technology for z-height
-
EM Simulation of Liver Probe for Thermal Ablation
XFdtd EM Simulation Software features an enhanced biological thermal sensor, which allows metals and other non-biological objects to be included in the temperature rise computation. This application example illustrates an antenna design for hepatic microwave ablation simulated in liver tissue
More Information Top
-
IEEE Standard for Calibration of Electromagnetic Field Sensors and Probes (Excluding Antennas) from 9 kHz to 40 GHz
Especially for integrated probes, where the probe sensors are constructed with a metallic structure or electronics enclosure as part of the sensing elements, the perturbations from the insertion of the probes can be significant even when the probe element sizes are less …
-
http://eprints.hud.ac.uk/9247/1/spradhanfinalthesis.pdf
measure the conductance at the tip of each probe sensor .
-
Springer Handbook of Experimental Fluid Mechanics
This is large enough to avoid most of the influence of the probe shaft on the flow at the probe sensors , as indicated by the inviscid flow considerations discussed later.
-
IEEE Standard for Calibration of Electromagnetic Field Sensors and Probes (Excluding Antennas) from 9 kHz to 40 GHz - Redline
probes, where the probe sensors are constructed with a metallic structure or electronics enclosure as part of the sensing elements, the perturbations from the insertion of the probes can be significant even when the probe element sizes are less than b/5.
-
Interfacial area and interfacial transfer in two-phase systems. DOE final report
coefficiept pipe length averagedistance between bubbles criticaldistanceatwhichtheleadingbubblebeganto exert anoticeableinfluence on the followingone separationdistancebetween the probe sensors .
-
Interfacial Area and Interfacial Transfer in Two-Phase Flow Systems (Volume II. Chapters 6-10)
where, 6, as a function of the space coordinate, r, and time, t, is equal to 0 if the probe sensor is in the gas phase and equal to 1 if the sensor is in the liquid phase.
-
http://eprints.hud.ac.uk/18192/1/Sensors_&_Actuators.pdf
To test the usability of four probe sensor systems in practical situation, multiphase flow loop tests were carried out.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14190/BrentonWare2012.pdf?sequence=1
19 4.1.1 Probe Sensors ...............................................................................................................
Indicates content that may require registration and/or purchase.