Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bruker Corporation
Description: Bruker is market leader in analytical magnetic resonance instruments including NMR, EPR and preclinical magnetic resonance imaging (MRI). Bruker's product portfolio in the field of magnetic resonance includes NMR, preclinical MRI, EPR and Time-Domain (TD) NMR. In addition. Bruker
-
Supplier: ASTM International
Description: 1.1 This document is to be used as a guide to Process Analytical Technology (PAT) instrument sampling, and covers both the sample from which PAT data is collected and the sample that is taken for reference assay. The ASTM definition of a guide is a compendium of information or
-
Supplier: West Penn Testing Group
Description: West Penn Testing Group Spectrochemical and Material Evaluation Labs are certified to ISO 9000:2009 and ISO 17025:2005 for inorganic elemental and trace analysis of ceramics, refractories, glass, composites, ferrous and non-ferrous metals and alloys. A variety of instrument techniques are
- Standards (Test / Certify To): ASTM, NIST
- Capabilities: Assays / Quantitative, Materials Testing Services, Sample Pickup / Report Courier, Sample Retention
- Test Methods: Atomic Absorption Spectroscopy (AA), Combustion Analysis, Inductively Coupled Plasma (ICP / LA-ICP), Mechanical Testing, Microscopy / Metallography, Optical Emission Spectroscopy, Scanning Electron Microscopy, Trace Analysis (ppm, ppb, ppq), Wet Chemical Analysis, X-ray Fluorescence (XRF)
- Materials: Ceramics / Glass, Chemicals, Coatings, Concrete / Mortar, Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Powders, Welds / Joints
-
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Capabilities: Analyzers, Environmental Test Chambers, Humidity / Moisture Instruments, Laboratory Equipment / Analytical Instruments, Pressure / Vacuum Instruments, Process and Online Instruments, Temperature Instruments, Weather Instruments / Solar Radiometers
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, In-house Contract Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Online Documentation, Preventative Maintenance, Product Sales - New, Rapid Turnaround, Remanufacturing / Complete Rebuild,
- Features: North America
-
Supplier: Quantachrome Instruments
Description: reputation for technical capability, practical measurement know-how and extreme sensitivity to the confidential nature of our clients' analytical requirements. Services include measurement of surface area, pore size, pore volume, density, active metal area & dispersion, temperature programmed
- Standards (Test / Certify To): ASTM
- Industry: Aerospace / Aviation, Chemical / Material Processing, Food / Beverage, Pharmaceutical / Biotech
- Materials: Ceramics / Glass, Concrete / Mortar, Fuel Cell / Battery Materials, Inorganics, Metals, Nanomaterials, Paper, Plastic / Rubber, Polymers / Organics, Powders, Sediment, Soil, Textiles, Wafers / Surfaces
- Capabilities: Materials Testing Services
-
Supplier: ASTM International
Description: This specification covers an analytical data interchange protocol for chromatographic data representation and a software vehicle to affect the transfer of chromatographic data between instrument data systems. This protocol, which is designed to benefit users of analytical
-
Supplier: ASTM International
Description: This specification covers an analytical data interchange protocol for mass spectrometric data representation and a software vehicle to affect the transfer of mass spectrometric data between instrument data systems. This specification does not provide for the storage of data acquired
-
Supplier: Siemens Process Instrumentation
Description: The precise, durable, and reliable SIPROCESS GA700 is the latest generation for process monitoring, control, optimization, and quality control in process gas analytics. The modular concept makes the measurement more flexible than ever before. Modular process gas analyzers –
- Response Time: 2.5 seconds
- Operating Temperature: 122 F
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: Metrohm USA, Inc.
Description: The 2060 TI Process Analyzer is an online wet-chemistry analyzer designed for continuous process monitoring across a wide range of industrial applications. It delivers reliable, automated measurements directly in the process environment. The analyzer supports multiple
- Titration Indication Method: Photometry
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Rosemount Analytical has designed the 400A Hydrocarbon Analyzer for high sensitivity, stability and safety. The 400A uses the flame ionization detection method in a field-proven design to provide reliable performance in analysis in high purity gases and trace levels of hydrocarbon
- Response Time: 0.6 seconds
- Operating Temperature: 32 to 110 F
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Siemens Analytical Products
Description: edition II with its combination of different analytical components offers a wide range of analytical possibilities. It is therefore possible to solve highly different measuring tasks with just one product. This reduces the costs for investment, training and stocking of spare parts.
- Operating Temperature: 0.4 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: ASTM International
Description: 1.1 This guide provides an overview to the risk-based validation of process analytical methods under a process analytical technology (PAT) paradigm for pharmaceuticals and biopharmaceuticals and as such includes guidance on assessing risk to product quality from
-
Supplier: C.I. Analytics, Inc.
Description: Versatile process analyzer ideal for detecting impurities in the oil and gas industry Having a fixed calibration curve and a single range is often not sufficient to meet your specific requirements. This is where the 9710 Process Analyzer shines through, allowing users to detect 11
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Derived from the X-STREAM process gas analyzer, the X-STREAM Enhanced analyzer leads the industry in analytical capabilities and takes process gas analysis to the next level. Offering enhanced performance, extended communication capabilities, and maximum ease of use, the
- Number of Channels: 5
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: MOXTEK, Inc.
Description: Our MXDPP-50 Digital Pulse Processor (DPP) is ideal for analytical x-ray and gamma-ray instruments such as; Silicon Drift Detector (SDD), Si-PIN, CdTe, Si(Li), and Ge detectors. MXDPP-50 is designed to digitize detector output signals, achieving high throughput, with excellent pile-up
- Computer Interface: Computer
- Detector Style: Detector Sensing Element Only, Portable Detector
- Computer Interface Options: Serial
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: Fischer Technology, Inc.
Description: With the DUALSCOPE® FMP100 and FMP150, Fischer offers high-performance handheld measurement instruments for demanding, variable tasks in professional coating thickness measurement. Equipped with a touchscreen and the Windows™ CE operating system, the instruments are fast and intuitive
- Features: Coating Thickness, Eddy Current / Electromagnetic, Magnetic
- Display: Digital Display
- Gaging Technology: Electronic
- Mounting / Loading Options: Handheld / Portable
-
Supplier: ABB Measurement & Analytics
Description: It is also the ideal solution for implementation of process analytical technology (PAT) in manufacturing environment, as part of Quality by Design (QbD) initiatives. The instrument can be located in a general purpose area or in a cabinet supplied by ABB and certified for
- Spectral / Wavelength Range: 833.3333333333334 to 2,631.5789473684213 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 5 to 95 %
- Measurement Type: Fourier Transform (FTIR)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The X-STREAM process gas analyzer delivers the analytical tools necessary for precise, accurate gas analysis in a wide variety of applications and environments. Its comprehensive package sets X-STREAM apart from other analyzers by offering multi-component analysis using infrared,
- Number of Channels: 4
- Response Time: 30 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 100 %
-
Supplier: Analytical Systems Int’l. Keco
Description: supplies, Analytical Systems International has met these requirements with their proven microprocessor based analyzer. This hydrogen sulfide analyzer or monitor provides continuous on-line process analysis based on the specific and interference free ASTM approved tape principle of
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Analytical Industries Inc.
Description: with a range of modular sample systems these O2 analyzers will suit many applications for process customers around the world. Analytical Industries' proprietary long-life oxygen sensor technology offers maintenance-free sensor operation of up to 60 months, sensor selection dependent,
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The GPR-2800 series of process oxygen analyzers allows measurements of 0-1 up to 0-25% O2 in hazardous areas. Combined with our modular sample system, this O2 analyzer will suit most applications for process customers around the world. Analytical Industries' proprietary
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: The GPR-1800 series of intrinsically safe trace oxygen analyzers are designed for use in demanding process environments where the low detection limit of the AII’s industrial oxygen sensors can be well utilized. As is typical for Analytical Industries gas analyzers, they are simple to
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Clark Solutions
Description: Model 011 miniature pump is a excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications.
- Discharge / Operating Pressure: 5.801508 psi
- Flow Capacity: 0.045903 SCFM
- Power Source: DC
- Compressor Technology: Diaphragm
-
Supplier: ABB Measurement & Analytics
Description: to guarantee optimal quality. Furthermore, through regular contact with ABB service representatives, your personnel will acquire knowledge to operate and maintain your FT-IR instrument. This plan is a low cost but comprehensive service plan. At your convenience, you can return the
- Service Capability: Calibration Service, Field / On-site, Preventative Maintenance
- Features: Europe Only
- Products Serviced / Replaced: Lab / Analytical Instruments, Process and Online Instruments
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Process safety: Oil- and particle-free vacuum ensures contamination-free, stable process conditions. Easy system integration: Compact footprint and smart DC features simplify integration into instruments and vacuum systems. Quiet operation: Low noise and low vibration support
- Ultimate Operating Vacuum: 975.3689718149961 torr
- Pumping Speed: 0.3528 CFM
- Operating Temperature: 41 to 104 F
- Mechanical: Diaphragm
-
Supplier: Edwards Vacuum
Description: field making it suitable for use with sensitive analytical instruments or maglev turbo pumps. In addition, this gauge features a linear output for easy integration with a computer or PLC.
- Vacuum Range: 0.007502847579989687 to 0.0000000007502464427489027 torr
- Accuracy: 30 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage
-
Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples
- Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /
-
Supplier: ifm efector inc.
Description: standards such as IFS Food, GMP, HACCP, DIN EN ISO 9001 and DIN EN ISO 50001. Special remarks In addition to analog process values, ifm offers the option to also specify IO-Link process values in the calibration certificate. All certificates are bilingual and issued in German and
- Services: Calibration Service
- Capabilities: Flow Instruments, Pressure / Vacuum Instruments, Specialty Instrument / Equipment Repair Services, Temperature Instruments
- Features: North America, Northeast US Only, United States Only
-
Supplier: Clark Solutions
Description: Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and mounts in any position. The unit operates oil free and
- Maximum Discharge Flow: 0.26417205 GPM
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Dosing Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Emerson Automation Solutions – Rosemount
Description: burners or sets of burners. Features Graphically displays and trends from 1 - 8 oxygen measurements Probe inputs may be from Rosemount Analytical, Westinghouse, or any competitive oxygen probe with a 4-20 mA signal output Auto Sense- automatically detects probes when they are wired into the
- Operating Temperature: 23 to 95 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Industrial Tomography Systems Plc
Description: ITS offers the following services: On-site visits, commissioning and training An on-site purpose built lab is available for the demonstration of instruments Feasibility studies Research projects Instrumentation & Sensors rental Sensor design Technical support Seminars Consultancy Projects
- Form: Bulk Solids / Granules, Gas / Liquid Gas, Liquids, Powders, Waste / Scrap
- Chemicals Processed: Chemical Agents / Additives, Foods / Beverages, Oils & Fuels, Pharmaceuticals / Drugs, Polymers, Solvents
- Materials Processed: Glass, Nuclear Materials, Pulp & Paper, Semiconductor Materials, Textiles
- Services Offered: Inspection & Analytical Testing, Process Development Services, Process Optimization, Research and Development, Technology & Licensing, Training / Consulting, Trial Facility Leasing
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Online Documentation, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Products Serviced / Replaced: Calibration Instruments, Environmental Instruments, Environmental Test Equipment, Lab / Analytical Instruments, Laboratory / Analytical Equipment, Medical / Biotech Instruments, Process and Online Instruments, Specialty Instrument / Equipment, Vehicular / Automotive Instruments, Weather Instruments
- Features: North America, Specialty / Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: and product development. Technical Capabilities: Physical testing Analytical testing Environmental studies Material identification Thermal analysis Rheometry Microscopy Dedicated Services for New Application Development and Product Enhancement Fluon® Filled PTFE Compounds: formulating and
- Form: Bulk Solids / Granules
- Services Offered: Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Research and Development
- Run / Batch Size: Laboratory / Bench, Pilot Scale
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc. oxygen analyzers for industrial gases are designed to deliver reliable and accurate oxygen measurement across a broad range of industrial applications. They support monitoring of oxygen concentration in production, storage, and (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The AII PI2-MS Ultra-Trace Oxygen Analyzer is engineered for measuring extremely low oxygen concentrations in high-purity gas and process applications. Designed for ultra-sensitive oxygen detection, it supports environments where even minimal oxygen (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc. Hydrogen Sulphide Analyzers are engineered to deliver dependable detection and measurement of hydrogen sulphide gas in a wide range of industrial environments. With responsive and accurate sensing technology, these analyzers support (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
. These analyzers are commonly used in industrial processing, medical gas verification, and specialty gas applications where dependable oxygen measurement is required on the move. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
High Temperature/High-Pressure Conditions We provide a wide range of materials to solve problems where plastics and metals fail. Ceramics are ideally suited to provide the strength and electrical, thermal, and corrosion-resistant properties needed for analytical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PROJECT BACKGROUND A company well-known for superior analytical instruments and laboratory equipment opted for RPWORLD to produce 100 units assembly parts of a Spectrometer per order, the total demand is 400 sets per year. (read more)
Browse Plastic Molding Services Datasheets for RPWORLD -
Flexible modular platform delivers continuous chemical analysis and real-time integration with plant control systems for improved uptime.
(read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
In the first of this four-part webinar series, we'll investigate how Process Analytics 4.0 provides technology that can improve productivity and reduce operational risks. In Part 1, a group of experts will give an overview of Process Analytics 4.0. Together they'll discuss real-time data (read more)
Browse Infrared Spectrometers Datasheets for Metrohm USA, Inc. -
in various industries, including environmental monitoring, food and beverage, petrochemicals, and pharmaceuticals. This blog post will delve into the principles of gas chromatography and how it helps analytical chemists obtain, process, and communicate information about different (read more)
Browse Datasheets for Environics, Inc.
Conduct Research Top
-
Process Analytical Technologies 101
This quick, one-time registration gives you access to members-only site benefits. Although PAT was originally announced for small-molecule manufacture, biotech companies have employed process analytics--without the capital letters--from the industry's beginnings. Despite the inefficiencies
-
Process Analytical Technologies 101
By Angelo De Palma, Ph.D., Contributing Editor The U.S. FDA's Process Analytical Technology (PAT) initiative promises to bring pharmaceutical manufacturing into the 21st century by automating real-time measurement, integrating data with control systems, and providing levels of process understanding
-
Process Analytical Technologies 101
of process upsets or make pass/fail quality decisions? Make sure that process engineers are experienced in the proposed analytic technology, or that the required expertise can be acquired from outside sources. Different analytic techniques require vastly different skill sets, for example calibration
-
Process Analytical Technology: Here to Stay
, Process Analytical Technology (PAT), an FDA initiative, is well positioned to have a significant impact on pharmaceutical manufacturing and drive greater efficiency, utilization and first-time quality. PAT is a framework for innovative pharmaceutical development, manufacturing and quality assurance
-
New Directions in Bioprocess Modeling and Control: Maximizing Process Analytical Technology Benefits
New Directions in Bioprocess Modeling and Control: Maximizing Process Analytical Technology Benefits. If you are a process design, quality control, IS, or automation engineer in the biopharmaceutical, brewing, or bio-fuel industry, this handy resource will help you define, develop and apply
-
Process Analytics Measurement Solutions for Industrial Applications
METTLER TOLEDO provides full sales and service coverage worldwide. Wherever our customers are, we are the competent partner. Many global manufacturers rely on our longstanding experience to ensure the highest levels of product and process quality control.
-
Green Processing
below). In the process, they re achieving significant efficiencies. For example, consider process analytical technologies (PAT). While those who use PAT understand the efficiency benefits it offers, they may not realize that it also offers environmental benefits. Process analytical technologies
-
TI's Processors Leading The Way In Embedded Analytics
This white paper explains how TI is enabling the needed analytic systems across a variety of application areas including surveillance, automotive and industrial inspection with programmable, software-compatible processors that scale from power- and size-constrained embedded systems all the way
More Information Top
-
Micro Instrumentation
While we give a general overview here of the current state of analytical instruments the reader is encouraged to read the process analytical instrument reviews that appear every two years in the journal Analytical Chemistry for more details.
-
ISA CALBRTN TECH GUD - Calibration: A Technician's Guide
Process Analytical Instrument Calibration . . . . . . .
-
ISA A GUD AUTOMTN BDY KNWLDG - A Guide to the Automation Body of Knowledge
Process analytical instruments are a unique category of process control instruments.
-
Demand from Pharmaceutical and Environmental Sectors to Sustain Process Analytical Instrumentation Market in the Short Term, States Frost & Sullivan
MOUNTAIN VIEW, Calif. - March 28 2011 - The pharmaceutical industry's process analytical technology (PAT) initiative and global green environment initiatives supported by regulations are poised to drive the demand for process analytical instruments in the next couple of years.
-
Quantum cascade lasers, systems, and applications in Europe
The average price of a gas or liquid process analytical instrument is approximately $ 31,000.
-
Internet of Things Report - Industrial - 2014
This subsector includes PLCs & I/O modules, distributed control systems (DCS), temperature/process controllers, operator panels, machine vision, embedded computer boards & I/O boards, industrial PCs, flow measurement, level measurement, encoders & resolvers, process analytical instruments , process variable transmitters, gauges/indicators/limit alarms, digital valve …
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Of particular use in mechanism detection are process analytical instruments that detect particulate matter, such as in-line microscopy or Lasentec focused beam reflectance i measurement (FBRM ).
-
ADAPTING GAS CHROMATOGRAPHY TO AUTOMATIC PROCESS STREAM ANALYSIS
Manufacturers and users alike recognize that thus far process analytical instruments have had much less success than was originally predicted for them.
Indicates content that may require registration and/or purchase.