-
Supplier: Mesa Systems Company
Description: No Description Provided
- Moisture Content Range: 0 to 50 %
- Electrical Outputs: Analog Current
- Digital Outputs: Ethernet, Serial Interface
- Variables Measured: Moisture Content, Temperature
-
Supplier: Panametrics
Description: Service experts help get and keep your process up and running Baker Hughes has an experienced staff of customer support personnel ready to respond to your moisture and gas measurement inquiries and to support other remote and onsite support needs. We offer several types of
- Features: North America, Northeast US Only, United States Only
- Industry Served: Oil and Gas, Utilities and Energy
- Discipline: Petroleum Engineering
- R&D Services: Process Design
-
Supplier: Process Sensing Technologies USA
Description: Promet I.S. Process Moisture Analyzers are heavy duty, industrial hygrometer systems for measurement of high pressure, process gases and vaporized liquids on natural gas platforms and terminals, petrochemical plants and industrial gas manufacturing facilities. Promet I.S.
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
-
Supplier: BARTEC
Description: Reliable trace moisture measurement is essential for maintaining process safety, product quality and asset protection in industrial gas and liquid processing. Even small amounts of water can cause corrosion, hydrate formation or catalyst degradation. The PMA-5674 Process
-
Supplier: Process Sensing Technologies USA
Description: Promet EExd Process Moisture Analyzers are hazardous-area rated industrial hygrometer systems for measurement of water vapor content in process gases on natural gas platforms and terminals as well as in petrochemical plants and industrial manufacturing facilities. The
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Process Sensing Technologies USA
Description: The QMA601 Process Moisture Analyzer provides highly reliable, fast and accurate measurement of moisture content in a wide variety of carrier gases. It has a lower detection limit of 0.1 ppmV with reliable accuracy at sub-ppm trace moisture levels. Using Michell’s
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Meter Group
Description: Multi-sample Moisture Content Analyzer Measure the moisture content of nine soil samples with just four minutes of hands-on work time. How it Works To start a measurement, place up to 9 soil samples in TrueDry's rotating tray, close the lid, and select a program. Select
- Moisture Content Range: 0.1 to 99 %
- Moisture Content Accuracy: 0.01 to 0.05 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Transcat, Inc.
Description: Product Highlights The testo 616 professional moisture meter provides you with a precise and non-destructive means of measuring moisture in wood and building materials, and of monitoring the drying process after water damage. Simply select the characteristic curve, and place the
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
-
Supplier: KPM Analytics
Description: The NIR-6000 industrial-grade analyzer provides continuous on-line moisture measurement in challenging process environments. Capturing measurements every four milliseconds, our analyzers can automatically adjust your process to meet your moisture
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: accurate measured values if the wood pulp is homogeneous, well mixed, and pre-dried to avoid "moisture nests" in the wood pulp mixture. The more accurate the on-line moisture measurement of the wood pulp and the moisture control, the smoother the end product (MDF, OSB
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 176 F
- Electrical Outputs: Analog Current
- Form Factor: Meter / Indicator
-
Supplier: KPM Analytics
Description: Smart RF analyzer, custom-built to your specifications, for process moisture measurement and control of even the most complex products and environments.
- Moisture Content Range: 0 to 60 %
- Moisture Content Accuracy: 0.05 to 1 ±%
- Operating Temperature: 32 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: moisture fluctuations during storage is possible, but not easy to implement. Therefore, it makes more senseto do continuous online / inline moisture measurement during the mixing process to determine the respective componenthumidities or sand moisture.
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.035 ±%
- Operating Temperature: -4 to 176 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: Panametrics
Description: Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package Includes the analyzer display, moisture
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Kett US
Description: Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: 0 to 110 F
- Electrical Outputs: Analog Current
-
Supplier: FineTek
Description: values and can be used automatically by the two digital inputs or the RS485-interface. The calibration will be done be the included software. For product or process changes different product parameters can be stored. HUMY Continuous online moisture measuring system, Online
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: Kett US
Description: Sensor Head included in KJT350 System. This sensor provides instant, non-contact, non-destructive measurement on liquids and solids. The 4-20mA output can be used for automatic process control. The integrated display provides local monitoring of the process. The smart-head
- RH/aw Range: 0 to 100 %
- Moisture Content Range: 0 to 100 %
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Mark 3 Moisture Analyzer MA-Mark-3 For More Flexibility, Reliability, and Cost-Effectiveness Short measurement times increase your flexibility and allow you to make real-time changes to your process if desired. Highly precise measurement results even with very dry samples
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders, Moisture in Fuels / Liquids
-
Supplier: Roscid Technologies
Description: 3/4"-16 process interface threads with Viton O-ring Interfaces to a variety of panel meters Molded IP67 cables available for harsh environment Applications: Petrochemical Industrial Gases Natural Gases Power generation Furnace Gas / Heat Treating Air Dryers Pharmaceutical Aerospace Medical
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: Panametrics
Description: the field to directly measure moisture content of natural gas and other process gases. The unit is assembled into a rugged and transportable case with a telescoping handle and wheels. BHGE’s patented temperature and pressure compensated TDLAS provides repeatable, accurate and
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: Alpha Moisture Systems
Description: unique requirements and objectives. Our expertise in trace moisture measurement is world-leading. Please do not hesitate to contact us; we will be delighted to help you achieve your moisture measurement and calibration goals. Involving us early on can help you complete
- Dew Point Range: -112 to 68 F
- Operating Temperature: 14 to 122 F
- Technology: Chilled Mirror
- Features: Datalogger, Self Calibrating
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The moisture meter MA150 is synonymous with easy operation and a time-tested, space saving housing design for routine use in the laboratory, incoming inspection and in-process control. 150 g weighing capacity with 1 mg resolution Operating temperature ranges from 40° C to 220° C
- Moisture Content Range: 0.05 to 100 %
- Moisture Content Accuracy: 0.01 ±%
- Operating Temperature: 104 to 356 F
- Display: Digital Readouts
-
Supplier: Process Sensing Technologies USA
Description: measurement range of –110 to +20°Cdp (-166 to 68°Fdp) with industry-standard process and electrical connections, ensuring low installation costs. The Easidew PRO XP incorporates the latest Michell Ceramic Metal-Oxide Moisture Sensor providing stable and reliable
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Transmitter
-
Supplier: KPM Analytics
Description: Product Overview Moisture, Protein, and/or Oil Analysis in 30 Seconds Trusted by thousands of quality assurance experts around the world, the SpectraStar™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: Siemens Process Instrumentation
Description: Siemens Milltronics BW500 is a full-featured integrator for use with both belt scales and weighfeeders. Milltronics BW500/L is an integrator for use in basic belt scale or weighbelt applications. Both operate with a belt scale and a speed sensor. Milltronics BW500 and BW500/L process belt
- Features: Other
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: Haida International Equipment Co., Ltd.
Description: electrolytic current and the current automatic control, digital display measurement results directly, so the analysis time is short, simple operation, high accuracy, high efficiency and thus become a wholly Automatic moisture measuring instruments. The instrument used in petroleum,
- Operating Temperature: 32 to 104 F
- Form Factor: Instrument
- Variables Measured: Moisture Content
-
Supplier: Vaisala
Description: systems in marine and paper industry. Features • Continuous measurement of moisture in oil with excellent long-term stability • Proven Vaisala HUMICAP® sensor, over 15 years in oil applications • Measurements in lubrication, hydraulic and transformer oils • Excellent
- Moisture Content Range: 0 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of dirt and
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Siemens Process Instrumentation
Description: Siemens Milltronics BW500 is a full-featured integrator for use with both belt scales and weighfeeders. Milltronics BW500/L is an integrator for use in basic belt scale or weighbelt applications. Both operate with a belt scale and a speed sensor. Milltronics BW500 and BW500/L process belt
- Features: Other
-
Supplier: Shaw Moisture Meters
Description: The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Siemens Process Instrumentation
Description: for application of more than one flow condition and/or material Moisture meter input with optional analog I/O card for calculation of dry weight 1)mA input/output for SF500 is based on I/O card ®Modbus is a registered trademark of Schneider Electric ®Allen-Bradley is a registered trademark of
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Features: Alarm
- Outputs: Analog Current
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: These modular process analyzers enable non-contact moisture and multicomponent analysis of liquid, pasty and solid substances right in your laboratory. In addition to the traditional measurement of concentration, the PMD 500 features procedures for completeness controls and
- Form Factor: Analyzer
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders, Moisture in Fuels / Liquids
-
Supplier: Kett US
Description: Entry level on-line process moisture analyzer. Utilizing smarthead technology, this system provides instant, non-contact, non-destructive measurement of liquids and solid
- Spectral / Wavelength Range: 1,450 to 1,940 nm
- Operating Temperature: 0 to 120 F
- Operating Humidity: 0 to 90 %
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: Vaisala
Description: probes can simultaneously be connected to the MM70. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the MM70 to a PC. Features • Measurement independent of oil type, age and
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
with process sensor technology is recommendable. iST now published a white paper on its moisture-in-oil sensor. Prime oil condition is essential for a smooth operation of machines. Over time, every oil changes with chemical and physical aging, as additives degrade and impurities (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Shaw Moisture Meters sample systems are engineered solutions for extracting and analysing a representative sample of the air or gas, which is then either vented off to atmosphere or returned back to the process. The range (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
maintenance strategies. Customisable measurement outputs To meet your specific process requirements, every AcuDew is factory?configured to your chosen output units. Select from: °C or °F dewpoint ppm(V) or ppb(V) moisture content g/m³ or lb (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The Superdew 3 is a single channel, inline hygrometer suitable for continuous trace moisture measurement of process gases and dry compressed air. Ideal for a wide range of applications where precise measurement, control and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
moisture content for your accurate calculations. Easy to use, watch our tutorial as it guides you through the process (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
An accurate and reliable hygrometer, easy to use for spot measurement of trace moisture in gases and compressed air. The SADP portable dewpoint meter is suitable for rapid moisture checks in a wide range of industries including power (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
for ideal sampling conditions of trace moisture measurement, ensuring the sample pressure and flow are suitable for quick and accurate dew point measurement in gases and dry compressed air. Easy to install, with an effortless docking arrangement and simple set up process, the SDH-PSS is fully configurable and includes a flow indicator, optional filter and optional pressure regulator. (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Tobacco Leaf Processing Moisture Measurement & Control
. Tobacco leaf processing is the first stage.
-
Moisture Measurement in the Soap Manufacturing Process
Moisture content of soap pellets differs depending on the desired characteristics of the soap bar. On-line moisture measurement at the exit of the Spray Dryer/Pelletizer provides immediate feedback on moisture levels enabling more rapid optimization of the process upon start-up, on-going cost
-
Fundamentals of Moisture Measurement in Industrial Applications
Moisture is not only a process variable to be measured in industrial applications, but also a common contaminant which must be controlled.
-
Moisture Measurement as Quality Assurance in High
High purity gases are used across an enormous range of applications, from carbon dioxide used as a. refrigerant gas, to argon used in the production of silicon wafers for the electronics industry. Moisture is. a common and undesirable contaminant in many high purity gases, and measuring moisture
-
Moisture & Oil in Potato Chips
Moisture Measurement and Control is extremely important in the production of potato chips, not only does it impact the taste, but also the texture and shelf-life. Oil measurement is required for labeling, is needed to ensure consistency in the flavor of the chips, and provides important process
-
Moisture Measurement in SF6 - A Permanent, Environmentally Safe Solution (.pdf)
, flowing the sample through the hygrometer and venting the gas to atmosphere during the measurement process.
-
Why Accurate Moisture Measurement is Essential for the Quality of Polyethylene Terephthalate (PET)
Polyester polymer chips such as polyethylene terephthalate (PET) are hygroscopic, meaning that they absorb moisture from their surrounding atmosphere. Too much moisture in the chips causes issues during the injection moulding and extrusion processes. As the plastic is heated, the water contained
-
Using Permeation Tubes to Prepare Trace Moisture Standards in Reactive Gases (.pdf)
The measurement of trace concentrations of water vapor in reactive gases has become very important in the semiconductor manufacturing industry. Techniques for measuring low ppm and ppb moisture in NH3, HCl, and other reactive gases have been developed, but producing standards for system calibration
-
Why Humidity Measurement is Essential to the Success of an Industrial Process
Moisture, whether in liquid or gaseous form, is one of several process variables that industry professionals must measure, monitor, and control. In industrial applications, moisture levels-i.e., humidity-can significantly impact the lifespan of the process equipment, the quality of the end product
-
Why is Moisture Measurement Critical in Lithium-ion Battery Manufacture?
Cleanliness is essential to the production process of Lithium-ion batteries, particularly for the anode and cathode coating, which needs to be carried out in two separate clean rooms as the materials cannot be allowed to come into contact with each other. The electrolyte filling must also
-
Moisture Analysis: History, Sampling and Case Study
Mass spectrometry analysis of electronic components is more than an Internal Water Vapor test as the titles of the Military Standards 883 and 750 might imply. The test provides a quantitative measurement of all gases inside a device and should be used as such. To ignore the other gases is like
-
Measurement of Oil and Fat Content in Animal Feed without Drying
Fat content is an important nutritional and quality control parameter in the manufacture of animal feed, therefore a fast and reliable measurement is required for process optimisation. Nuclear Magnetic Resonance (NMR) relaxometry can determine fat content of animal feed in the presence of 9-14%
-
Polymer Chip Drying - Spot Check Measurements (.pdf)
Drying of polymer chips, prior to molding and extrusion processes is required to reduce free moisture content. The use of moisture laden chips has an adverse effect on product quality in terms of strength and achieving a consistent, flawless appearance. Also, with PET, the most common material used
-
Measurement and Control of Compressed Air Systems (.pdf)
; or as a purge gas. The compressed air supply will contain some moisture which, if uncontrolled, could potentially cause damage to the process, pneumatic controls, tooling, finished product, or indeed the components of the air distribution system itself.
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
How Dewpoint is Affected by Pressure
Dewpoint is a measurement of water vapor concentration. Water vapor, or more simply "moisture", can be a major contaminant in process gases ranging from compressed air, to purified cylinder gases, to hydrocarbon gases, to natural gas, and many others. Moisture content can affect the gases' quality