-
Supplier: Allied Electronics, Inc.
Description: The panel-mount BDV Series is field programmable with MP3 sound files and Optional SD Card. Adjustable sound level from 0 dB to 87 dB at 1 m with front control acess for easy adjustments and changes to the messages. Can stop up to 15 messages in binary input and playing time up to 63.5
-
Supplier: Patlite (USA) Corporation
Description: The BKV is an MP3 voice annunciator which produces excellent sound quality from pre-recorded MP3 files. The panel mounting style results in a clean, integrated look for most any application and programming it is easily accomplished with Patlite's SD card (sold separate) and Patlite's free
- Sound Level: 95 dB
- Operating Voltage: 24 to 100 volts
- Supply Voltage: AC Voltage, DC / Battery
- Mounting: Flush Mount
-
Supplier: Pem-Tech, Inc.
Description: Serial I/O Programmable sensor location or tags Relays contacts for Low, High and sensor fail alarms. Optional Wireless Radio Interface Module or Fiber Optics data converter for noisy environment. Reset / Bypass alarm of main control panel using front panel switches.
- Zones / Alarm Points (IDCs): 3
- Supply Voltage: AC Voltage, DC / Battery
- Features: Acknowledge / Silence, Data Logging / Event Logging, Other, Programmable
- Audio Alarms: Air Horn, Siren
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 5
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Number of Digits: 5
- Analog Input Channels: 4
- Width: 92 mm
- Height: 45 mm
-
Supplier: CSA Group
Description: IEC 62682:2014 specifies general principles and processes for the lifecycle management of alarm systems based on programmable electronic controller and computer-based human-machine interface (HMI) technology for facilities in the process industries. It covers all alarms
-
Description: IEC 62682:2014 specifies general principles and processes for the lifecycle management of alarm systems based on programmable electronic controller and computer-based human-machine interface (HMI) technology for facilities in the process industries. It covers all alarms
-
Description: the alarm information to the operator via an HMI, usually a computer screen or an annunciator panel. Additional functions of the alarm system are an alarm and event log, an alarm historian, and the generation of performance metrics for the alarm system.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FIRE ALARM ANNUNCIATOR DISPLAY, PC BOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PMC Engineering LLC
Description: The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and
- Operating Voltage: 12 to 265 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Audio / Visual Alarm Combination, Programmable
- Mounting: Chassis / Rack / DIN Rail
-
Digital Panel Meters - PX2CVR - Temperature/Process Profile Controller, 1/8 DIN Vertical -- PX2CVR00Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field
- Features: Alarms
- Input Type: Temperature
-
Supplier: Red Lion Controls, Inc.
Description: PID Control With Reduced Overshoot Universal Input for Process, Temperature, Voltage, Current And Resistance Programmable Dual Line Display With Units And Bar Graph Four Programmable Universal Annunciators Tri-Color Display, With 7 Programmable Color Zones Field
- Features: Alarms
- Input Type: Temperature
-
Supplier: OTEK Corporation
Description: of 4 ea. 4 digit (0.4”) color coded displays with their own engineering unit annunciators (42) for any engineering unit caption, including alarm (limits) status of their own. The center display (0.6” 6 digits) has its own engineering annunciators such as gallons, liters, kilos,
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
Supplier: Allied Electronics, Inc.
Description: Input Ranges 7 Annunciators (MAX/MIN/TOT/SP1-SP4) Programmable Function Keys/User Inputs 41⁄2 Digit, Sunlight Readable LED NEMA 4X/IP 65 UL Listed, UL 508
-
Supplier: ValueTronics International, Inc.
Description: Factor Correction (PFC) for lower input current draw and lower current harmonic generation Remote voltage sense with 5V line drop compensation Automatic Voltage/Current mode crossover Constant power mode Seven load protection mechanisms Alarms and messages for over- and under-programmed trip
- DC Output Power: 11,999.99999999997 watts
- Type: DC Power Supply
-
Supplier: Caterpillar Oil & Gas
Description: reconditioning and reuse at overhaul Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves - Configurable alarm and shutdown features - Extra alarm switches available for customer-supplied inputs - Flame arrestors Ease of Installation and Packaging
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: instrument panel, annunciator panel, alarm and shutdown contactors, and fuel strainer Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work certificates, crankshaft
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Instrumentation Cat Alarm and Protection System Features: Starting System TDI dual air starting motors, LH rear Shutoff valve Two integrated relay valves with built-in screen #40 mesh and solenoid Air pressure sensor, monitored by Cat Alarm and Protection System – requires customer
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: couplings Mounting groups for engine, generator, and base Accessory module to mount attachments such as the expansion tank, heat exchanger, instrument panel and engine controls, annunciator panel, alarm and shutdown contactors, fuel strainer Flywheel Engine barring device options:
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0544 - NRC Collection of ...
accelerated requalification program alarm response procedure annunciator response procedure ARPA .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/6adce26f535aaf3d8525723b007de6c4/$File/2100726-001%20AF.pdf
In X Series flow computers the status and alarm code annunciators are programmable .
-
Indicators take control | News | The Engineer
Units offer four programmable setpoints with alarm status annunciator LEDs.
-
Patlite - BDV-15JF-K - Sounders - Voice - Allied Electronics
Alarm ; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
Patlite - SDV-128P - Beacon Towers - Modular Beacon Tower Accessories - Allied Electronics
Alarm ; Field Programmable Voice Annunciator ; 12/24 VDC; Black .
-
Industry’s First Intelligent LVDT Controllers And Indicators Simplify Application Set-Up, Offer Precise Output
DMC Dual Channel LVDT Controllers offer six independently programmable set points with eight selectable functions; DMI Single Channel LVDT Indicators offer four programmable set points with alarm status annunciator LEDs.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-0933 - A Prioritization o...
The concern in this issue is that some licensees that were not reviewed in the SEP program might have insufficient annunciators and alarms in the control room to alert the operators to some safety-related DC power supply or battery failure modes …
-
New products
LVDT Indicators offer four programmable set- points with alarm sta- tus annunciator LEDs.
-
Sequence and batch language programs and alarm-related ``C`` programs for the 242-A MCS. Revision 2
To do this, WTSE developed a second alarm scheme which uses special programs , annunciator keys, and process graphics.
-
Sequence and batch language programs and alarm related C Programs for the 242-A MCS
To do t h i s , WTSE developed a second alarm scheme which uses special programs , annunciator keys, and process graphics.
Indicates content that may require registration and/or purchase.