-
Supplier: Accuris
Description: THREADED PROJECTION WELD STUDS
-
Supplier: Accuris
Description: Projection Weld Studs with Pilot Point Product Grade A
-
Supplier: Accuris
Description: Projection Weld Studs (Noun Code - 0810) General Specifications
-
-
Supplier: Accuris
Description: Projection Weld Studs - Metric Series (Noun Code 0810)
-
Supplier: Elgin Fastener Group
Description: Projection Weld Studs Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel,
- Length: 5.25 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded, Welded
-
Supplier: Running Industry Co., Ltd
Description: Welding is the process of joining two metal components together through local heating. The temperature at the fusion point can reach 4000 to 6000 degrees. At present, we offer CO2 gas welding, arc welding, laser welding, friction welding, TIG welding, projection welding, stud welding,
- Materials: Aluminum, Steel - Stainless, Steel - Structural
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Reverse Engineering, Robotic Welding
- Features: East Asia / Pacific Only, Europe Only, North America
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
-
Supplier: Elgin Fastener Group
Description: Studs Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges:
- Length: 9 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Fastener Standards: SAE
-
Supplier: 3 Dimensional Services
Description: One of our specialties is welding. Our capabilities include laser systems for not only welding but also assembly. A high-power laser welding assembly system allows us to join similar and dissimilar materials, and stocks of different thickness that results in a high integrity weld with minimal
- Materials: Aluminum, Steel - Stainless, Steel - Structural
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low to Mid Volume Production, Machining, Prototype Services, Reverse Engineering, Robotic Welding, Testing and Inspection
- Features: Europe Only, Midwest US Only, North America, United States Only
- Frictional / Other Fusion Welding: Laser Welding, Oxyfuel / Oxyacetylene Welding, Ultrasonic / Linear Friction
-
Supplier: AMADA Weld Tech
Description: interface and is designed to control and integrate projection welders, press welders, multi-gun machines, portable guns, seam welders, robotic systems, rocker arm welders and special purpose machines. Consumer Appliances Nut and Stud Projection Welding Electronic and Automotive
- Features: Current, Current / Power, Multi-operator, Other, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Seam, Resistance - Spot, Welding Equipment
-
Description: Our weld shop specializes both in MIG and TIG welding, as well as spot welding, brazing and copper welding.
- Materials: Aluminum, Copper, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Prototype Services, Testing and Inspection
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
-
Supplier: Will-Burt Company (The)
Description: addition, Will–Burt maintains a certified weld engineer on staff to ensure that your specifications are maintained on a consistent basis.
- Materials: Aluminum, Steel - Stainless, Steel - Structural
- Additional Services: CAD / CAM Support, Design Assistance, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Brazing & Soldering: Gas Torch Brazing
- Arc / Resistance Welding: MIG (GMAW), Resistance - Projection, Resistance - Spot, Stud / Nut Welding, TIG (GTAW)
-
Supplier: Blue Grass Manufacturing Co.
Description: As a versatile contract manufacturer, at Blue Grass Manufacturing Co. of Lexington Inc., we offer many types of welding, brazing, and soldering processes. Welding processes include gas metal arc, tungsten metal arc, shielded metal arc, and resistance spot welding of steel, stainless steel and
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, High Volume Production, Machining, Piping Fabrication, Robotic Welding
- Brazing & Soldering: Gas Torch Brazing
- Frictional / Other Fusion Welding: Hot Plate / Plastic Welding, Ultrasonic / Linear Friction
-
Supplier: American Welding Society (AWS)
Description: required tail basic weld symbol dimensions and other data finish symbols specification, process, or other references and supplementary symbols. It applies the welding symbols to common types of welds groove, fillet, plug, slot, spot, projection, seam, stud, and edge. Also
-
Supplier: IPI Fabrication
Description: For over 63 years, Industrial Piping, Inc. (IPI) has provided mechanical construction, fabrication, and fire protection services to industrial manufacturing facilities. Today, as a specialty EPC contractor, we offer our customers the best solutions for their industrial process systems--the DESIGN
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, Field Welding, Piping Fabrication, Pressure Vessel Fabrication
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW)
- Other Process Capability: Hardfacing
-
Supplier: Pickwick Manufacturing Services
Description: Builds And Many Other Services These services, backed by ISO-9000 experience, AWS CWI (Certified Weld Inspector) program and our pioneering 3D Structural Steel and Tube Laser, mean that the Total Delivered Value of each part we provide goes straight to their bottom line. Let us show you how
- Materials: Aluminum, Cast Iron, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Field Welding, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Reverse Engineering, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing
-
Supplier: Mouron & Company, Inc.
Description: cutting, stamping, welding, and forming and include full in-house grinding and polishing to achieve your specified finish. Finally, our onsite installation teams put the finishing touches on your products including field welds, final grinding and polishing, leveling/alignment, and final trim
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, Field Welding, Low to Mid Volume Production, Piping Fabrication, Pressure Vessel Fabrication, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Brazing & Soldering: Gas Torch Brazing, Hot Dip Brazing / Soldering, Resistance Brazing / Soldering
-
Supplier: Ohio Valley Manufacturing, Inc.
Description: Since 1999, we have developed a diverse customer base within multiple industries, from our Mansfield, OH location. By concentrating on heavy ton, large bed applications we have distinguished ourselves from our competition. Our press sizes range from 250 tons to 4000 tons. In addition to our press
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Piping Fabrication, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Features: Midwest US Only, North America, Other Arc or Resistance Welders, United States Only
-
Supplier: CM International Industries Corporation
Description: CM International Industries is a leader in global contract manufacturing since 1995. We are totally committed to satisfying our customers through our talent, experience and quality systems. Our goal is to provide every customer with the best price, quality and service. Engineering support (pre and
- Materials: Aluminum, Cast Iron, Copper, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Machining, Piping Fabrication, Pressure Vessel Fabrication, Robotic Welding, Testing and Inspection
- Features: East Asia / Pacific Only, Midwest US Only, North America, Other Arc or Resistance Welders, Other Brazing / Soldering Unit, Other Welding Processes, United States Only
- Frictional / Other Fusion Welding: Electron Beam Welding, Friction Welder (Inertia / Rotary), Hot Plate / Plastic Welding, Laser Welding, Oxyfuel / Oxyacetylene Welding, RF Welding, Thermite / Exothermic, Ultrasonic / Linear Friction
-
Supplier: PMF Industries, Inc.
Description: No Description Provided
- Materials: Aluminum, Exotic Metals, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Spot, Stick (SMAW), Stud / Nut Welding, TIG (GTAW)
- Features: North America, Northeast US Only, Other, Other Arc or Resistance Welders, United States Only
-
Supplier: ASTM International
Description: ring, hinge pad, and hinge blade), steel (round bar for hinge pin), ordinary steel (welded studs), and yellow brass (washers, heavy hex nuts, and cotter pin). The assembly shall be free of splinters, sharp edges, burrs, projections, and weld splatters, and shall have a Class A
-
Supplier: Nelson Fastener Systems
Description: Nelson MD studs are recommended for fastening applications where threads are needed for the full fastener length. MD studs are available in thread diameters of M6 through M24. Nelson fully threaded studs have a short length of pitch diameter weld base. Most of this length
- Length: 0.4724412 to 1.3779535 inch
- Metric: M10, M12, M16, M20, M24, M5, M6, M8
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Nelson Fastener Systems
Description: Nelson S2L studs are welded to the structural steel on spacing that matches the pitch of the corrugated sheet metal. The Nelson S2L and Setlok cap system provides a quick, reliable and weatherproof roof or wall construction system. These studs and caps are also used to cover and
- Length: 0.687 to 0.968 inch
- Inch: 5/16"
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Nelson Fastener Systems
Description: to which they are welded. These studs have a special flanged weld base that is about 1/32”, or 1mm, greater than the nominal stud diameter. The “A” flange allows automatic stud feeding for increased production speeds. The flange also increases the stress area welded to
- Length: 0.25 to 0.375 inch
- Inch: # 10, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Aluminum, Stainless Steel, Steel
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson CPL studs are recommended for fastening applications to heavy gauge base materials where development of the full fastener strength is needed. The unthreaded section minimizes the weld flash diameter and height. It also reduces the possibility of stud hang up in the
- Length: 0.592 to 1.5 inch
- Inch: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Aluminum
- Features: Other
-
Supplier: Southern Stud Weld, Inc.
Description: No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and
- Length: 0.75 to 1.5 inch
- Inch: 1"
- Finish: Nickel Plated, Zinc Plated
- Features: Other
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: Material: SWS - Mild steel (Coppered) SWSS - Stainless steel To specify: Code - Thread - Length eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10
- Material: Stainless Steel, Steel
- Attachment: Welded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Brass
- Features: Other
Studs
(369 Companies)
Stud Welders
(38 Companies)
Welding, Brazing, and Soldering Equipment
(1,406 Companies)
Welding and Fabrication Services
(3,840 Companies)