Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V,
-
Supplier: Win Source Electronics
Description: Mfr: Freescale Semiconductor Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown
- VR: 85.5 volts
- Clamping Voltage (VC): 25 volts
- VBR: 95 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
-
Supplier: OMEGA Engineering, Inc.
Description: is fixed at 50 µsec. They will accept a variety of analog inputs, such as thermocouple, RTD, strain gage, voltage, and current. Some DRP-8500 models can be connected to pulse outputs from a PLC, and will then provide an analog output. The DRP-8500 series modules
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP proximity switches, contact
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Radwell International
Description: CONVERTER ANALOG TO PULSE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD SCI Series frequency to current converter is a two-wire, loop-powered, frequency to analog converter that converts a pulse rate input to a 4–20 mA output signal. The frequency to current converter accepts two forms of signal
- Operating Temperature: 32 to 150 F
- Features: DC Voltage, Frequency
- Form Factor: DIN Rail, Modular Bay / Slot System
-
Supplier: Laurel Electronics LLC
Description: down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjust from 0 to ±999,999, zero adjust from -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for use with
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Badger Meter
Description: The Blancett Frequency-to-Current (F-to-I) and Frequency-to-Voltage (F-to-V) intelligent converters are microprocessor-based devices designed to provide an analog output directly from a Blancett turbine flow meter. Adjustable Frequency Divider.
-
Supplier: Richardson RFPD
Description: The AD75004 contains four complete, voltage output, 12-bit digital to analog converters, a high stability bandgap reference, and double-buffered input latches on a single chip. The converters use 12 precision high speed bipolar current sterring switches and
-
Supplier: Dataforth Corporation
Description: The SCMVAS (Signal Conditioning Modular Voltage Attenuator System) is an analog signal conditioning system designed to safely monitor and accurately measure voltage potentials up to 495VAC (1400V peak-to-peak). These highlevel voltages are typically
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, Voltage Converter / Inverter, Voltage Output
- Form Factor: DIN Rail, Panel / Chassis Mount
- User Interface: None
-
Supplier: Microchip Technology, Inc.
Description: that can be configured perfectly to the target application with minimal external components. In addition, these devices can be programmed to dynamically respond to measurements or events within the system, dynamically tailoring the operation to the environment, or
- SSPC Type: AC/DC Controller, Analog
-
Supplier: Richardson RFPD
Description: The AD1671 is a monolithic 12-bit, 1.25 MSPS analog-to-digital converter with an on-board, high performance sample-and-hold amplifier (SHA) and voltage reference. The AD1671 guarantees no missing codes over the full operating temperature range. The combination of a merged
- Resolution: 12 bits
- Sample Rate: 1,250 kSamples/Sec
- Package Type: DIP
-
Supplier: Microchip Technology, Inc.
Description: platform upon which to develop and evaluate your power supply design. Additional Features Wide Operating Voltage Range: 4.5-40V Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control Integrated 8-Bit PIC® Microcontroller Significant Configurability: Adjustable
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30 W Type: Single output Ripple: To 167 ppm Control
- DC Input Voltage: 9 to 32 volts
- DC Input Current: 0.95 to 1.425 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.005 to 0.48 amps
-
Supplier: Cirrus Logic, Inc.
Description: The CS4392 is a 114 db stereo digital/analog converter (DAC) featuring digital interpolation, fifth-order Delta Sigma D/A conversion, digital de-emphasis, volume control, channel mixing, and analog filtering. The CS4392 accepts PCM (pulse code modulation) data at sample
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt High-Power C series of regulated DC-to-DC supplies is optimal for laser, cap-charging, pulsed power, pulse generator, and test equipment applications. Maximum Output Voltage/Power: 60 kV DC/250 W Type: Single output Ripple: < 10,000 ppm Control
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: SAE International
Description: of solenoid current with ripple components due to pulse width modulation (PWM) is one of the key technologies. The proposed current-to-digital converter directly samples the drain-source voltage of the sensing DMOS (double-diffused MOSFET) with an
-
Supplier: PR electronics
Description: frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs,
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: PR electronics
Description: Advanced features The 5223 transmitter can be configured with a standard PC and the Loop Link communications unit, or delivered fully configured. Application The f/I function performs frequency to current and voltage conversion. The f/f function can be used for pulse division or
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: ACCES I/O Products, Inc.
Description: computer. INPUT VOLTAGE RANGES Input analog voltages are amplified by a programmable-gain amplifier. Eight voltage ranges are available: 0-10V, 0-5V, an offset voltage range of +1.25V to +3.75V and 1.25 to 6.25 unipolar and ±10V, ±5V, ±2.5V, and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Microcontrollers (MCU) - Dual Channel Digitally Enhanced Power Analog Current Controller -- MCP19214Supplier: Microchip Technology, Inc.
Description: dynamically tailoring the operation to the environment, or intelligently responding to faults for robust operation. The MCP19214 has independent voltage and current control, and can be configured for constant voltage or constant current operation on each of the two
- ROM Type: Flash
- Features: Other
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality High density, up to 128 single-ended or differential analog inputs 18 input ranges, 9 unipolar and 9
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: excitation voltage supply. These units are USB 2.0 high-speed devices, offering the highest speed available on the USB 2.0 bus. It is available with 12 or 16-bit analog to digital converters with speeds capable of up to 500kHz (divided equally by the total number
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Dataforth Corporation
Description: low-low - to be set on the analog input and digital I/O special function channels with alarm output mapped to a user selectable analog or digital output channel. Key 8B isoLynx® SLX300 Features Modbus RTU and TCP Support 1500Vrms Input-to-Output &
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Electro-Sensors, Inc.
Description: wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 0 MB
-
Supplier: Laurel Electronics LLC
Description: an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. With the Extended main board, the transmitter can be programmed to output either total or rate or rate. For example, the output can track the speed of a moving slab from the
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Hoffer Flow Controls, Inc.
Description: PRODUCT DESCRIPTION The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 221 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Features: Frequency Converter / Translator, Other Output
-
Supplier: Acromag, Inc.
Description: 0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC @ 500mA) control output 10-36V DC power Software configured, ideal for integrator/totalizer applications,
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
- Features: AC Current Input, Application Software Included, Current Loop Converter, DC Current Input, DC Voltage Input, Voltage-to-Frequency Converter
-
Supplier: Allied Electronics, Inc.
Description: pulses/revolution between 60 and 128 are available. Channels: Two separate output channels in quadrature, 90° ±45°. Output Voltage: High level voltage — 2.4 volts min. with 10 KΩ load to ground; Low level voltage — 0.4 volt max. Operating Temp: –20°C to
-
Supplier: Microchip Technology, Inc.
Description: with a small difference between the boost converter input and output voltage, also referred to as the headroom voltage. Operating the boost converter with a small headroom voltage, or, more or less equivalent, operating with a small voltage step-up
- Features: Other
- Package Type: SOIC
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
The ADF4377 is a high performance, ultralow jitter, dual output integer-N phased locked loop (PLL) with an integrated voltage controlled oscillator (VCO) ideally suited for data converter and mixed signal front end (MxFE) clock applications. The high performance PLL has a figure of merit of (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
-chip buffer can be used to provide standard output voltage reference values compatible with modern precision converters. The ADR1001 divider network and output buffer combination is trimmed to within ±0.25% initial accuracy. In addition, a pair of matched resistors is also included on (read more)
Browse Current Sensors Datasheets for DigiKey -
-healing properties, and strong pulse resistance. They serve as effective EMC filters, absorbing transient voltages and stabilizing DC links, which helps maintain efficient power transfer and reduces stress on (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
DAC81416RHAR is designed for professional applications including PLC output modules, automated test equipment, process control, and industrial analog output systems, bringing the essential capabilities of a precision data-converter IC into one clearly defined orderable device. Engineers can use (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
D/A Conversion Using PWM and R-2R Ladders to Generate Sine and DTMF Waveforms
of complex analog waveforms.: (PWM and R-2R Ladder). Both the Pulse Width Modulation (PWM) and resistor ladders require only a few external components to create a D/A converter with the PICmicro? microcontroller series. These techniques can be used to generate dual-tone multiplexed frequencies (DTMF
-
16HV785: Programmable Lead Acid Battery Charger
The 16HV785 provides an unprecedented level of configurability for charging lead battery packs. Its precise, 10-bit Analog-to-Digital converter and high-frequency Pulse-Width Modulator enable the 16HV785 to provide optimum control of charging algorithms for lead battery chemistries. Special
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
More Information Top
-
Laser fusion study. Final report
D. Step Motor Servo Velocity Control System An analog voltage to pulse rate converter is utilized, as shown in Figure 11, to mechemfce a velocity control system. j .
-
1967 Index IEEE Transactions on Industry and General Applications Vol. IGA-3
Dalasta, Derio, see Conrad, Richard R., T-IGA 67 May/Jun DiNicolantonio, Frank; Pulse - to - analog voltage converter .
-
On-chip source synchronous interface timing test scheme with calibration
Programmable Pulse Generator Pulse Converter Pulse - to - Voltage Converter Analog -to- Digital Converter Q .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19455/kim_dissertation_201221.pdf?sequence=1
Pulse Converter Pulse - to - Voltage Converter Analog -to- Digital Converter Test result .
-
Frequency-stabilization to 6x10^-16 via spectral-hole burning
The FPGA instructs a digital to analog converter (DAC) to output voltage pulses to an intensity servo to control the optical power and pulse duration.
-
Journal of Aircraft > Low-Visibility Visual Simulation with Real Fog
The oscillator output signal produces voltage pulses Zv through a digital- to - analog converter ; the voltage pulses are frequency dependent: .
-
A wirelessly monitoring system design for Total Hip Replacement surgery
In a word, the 16-bits voltage - pulse converter for analog - to - digital conversion, which mainly consists of a 4-bit ramp-down quantizer and a residue amplifier with the gain of 24 .
-
Aeroacoustics: Fan, STOL, and Boundary Layer Noise; Sonic Boom; Aeroacoustics Instrumentation > Hypersonic Flow Velocity Measurements using Laser Velocimeter
By using a time-width- to - pulse -height converter , an analog voltage output proportional to the measured transit time (Doppler time of 1/Doppler fre- quency) is obtained.
-
66.3: Integrated Power‐LED Module Driving System for LED Backlights
Separate controller board is constructed with the color controller generating PWM duty control signals for PWM dimming and with the micro control unit (MCU) / digital to analog converter (DAC) generating analog voltage for PAM ( pulse amplitude modulated) dimming .
-
Fundamental Concepts in Biophysics
The purpose of performing cancellation of fast capacitive tran- sients is to avoid saturating the amplifier, the recording medium, or the analog - to - digital converter while applying voltage pulses to the patch.
Indicates content that may require registration and/or purchase.