-
Supplier: E-T-A Circuit Breakers
Description: Type: 3120-...-M... (push button) Two pole rocker switch/thermal-magne tic circuit breaker with trip-free mechanism (S-type TM CBE to EN 60934). The addition of a magnetic tripping module to the type 3120 range described in catalogue section Thermal Overcurrent
- Continuous Current Rating: 0.1000 to 16 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: Plug-in
- Number of Poles: 2
-
Supplier: Chief Enterprises LLC
Description: Circuit breaker, Series 17, Surface SbyS, Type 3 with trip button, 150A
- Continuous Current Rating: 150 amps
-
Supplier: TE Connectivity
Description: Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
- Continuous Current Rating: 30 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated Breaking Capacity (Icn): 1000 amps
-
-
Supplier: Chief Enterprises LLC
Description: Circuit Breaker, Series 19, type 3, panel, red button, 80A, term hdwr
- Continuous Current Rating: 80 amps
-
Supplier: Chief Enterprises LLC
Description: Circuit Breaker, Series 19, Type 3, Panel, Lighted red button, 150A
- Continuous Current Rating: 150 amps
-
Supplier: Chief Enterprises LLC
Description: Circuit Breaker, Series 19, Type 3, Panel, Lighted red button, 80A
- Continuous Current Rating: 80 amps
-
Supplier: TE Connectivity
Description: Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : No Illumination Type : No Light Product Type : Circuit Breaker Termination Features Termination Type : 6.35 [.25] Straight Quick Connect Tab
- Continuous Current Rating: 40 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated Breaking Capacity (Icn): 1000 amps
-
Supplier: Waytek, Inc.
Description: Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will
- Continuous Current Rating: 50 amps
- Positively Trip-free: Yes
- Rated DC Voltage: 48 volts
-
Supplier: Waytek, Inc.
Description: Recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturer to locate the circuit breaker in an unprotected location and be confident the circuit breaker will
- Continuous Current Rating: 30 amps
- Positively Trip-free: Yes
- Rated DC Voltage: 48 volts
-
Supplier: Allied Electronics, Inc.
Description: Product Highlights: W58 Series Number of Poles = 1 Actuator Style = Push to Reset Current Rating = 30 Amps. Button Color = White with Black Rate Marking, Red Trip Band
- Continuous Current Rating: 30 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
-
Supplier: Allied Electronics, Inc.
Description: Product Highlights: W58 Series Number of Poles = 1 Actuator Style = Push to Reset Current Rating = 15 Amps. Button Color = White with Black Rate Marking, Red Trip Band
- Continuous Current Rating: 15 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 50 volts
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: -magnetic protection in pole 1, thermal or no protection in pole 2). All are offered with rocker switch or push button control - two buttons for ON/OFF or one button press-to-reset only, in designs to suit one of three different panel cut-out sizes. Illumination is
- Continuous Current Rating: 0.1000 to 16 amps
- Number of Poles: 1 to 2
- Operating Temperature: -22 to 140 F
- Positively Trip-free: Yes
-
Supplier: Waytek, Inc.
Description: The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit
- Continuous Current Rating: 100 amps
- Positively Trip-free: Yes
- Rated DC Voltage: 48 volts
-
Supplier: Waytek, Inc.
Description: The new recessed button has been designed to meet the increasing demands of small spaces within vehicle compartments. This new recessed button allows the manufacturers to locate the circuit breaker in an unprotected location and be confident the circuit
- Continuous Current Rating: 150 amps
- Positively Trip-free: Yes
- Rated DC Voltage: 48 volts
-
Supplier: E-T-A Circuit Breakers
Description: the choices available (thermal-magnetic protection in pole 1, thermal or no protection in pole 2). All are offered with rocker switch or push button control - two buttons for ON/OFF or one button press-to-reset only, in designs to suit one of three different panel
- Continuous Current Rating: 0.1000 to 16 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: Plug-in
- Number of Poles: 2
-
Supplier: Allied Electronics, Inc.
Description: 125 V, Panel Mount Type, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal
- Continuous Current Rating: 15 amps
- Number of Poles: 1
- Rated AC Voltage: 125 volts
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: 125 V, Panel Mount Type, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal
- Continuous Current Rating: 12 amps
- Number of Poles: 1
- Rated AC Voltage: 125 volts
- Trip Unit Type: Thermal Overcurrent Circuit Breaker
-
Supplier: Sensata Technologies
Description: -pull version is supplied with a black button with a white indicating band. Orientation of the button when marked with an amperage notation must be specified when using the fourth decision table. Push-to-reset is supplied with a contrasting color indicating shaft. In addition,
- Trip Unit Type: Magnetic-Hydraulic Circuit Breakers
- Type of Manual Actuator Provided: Rocker
-
Supplier: RS Components, Ltd.
Description: Carling Technologies CLB-Series is a compact, single pole, push-to-reset thermal circuit breaker designed to protect equipment. The CLB-Series features a wide range of current ratings, with a variety of bushing and termination options available. The CLB-Series utilizes a simple,
- Continuous Current Rating: 30 amps
- Number of Poles: 1
- Rated DC Voltage: 32 volts
- Trip Unit Type: Thermal Overcurrent Circuit Breaker, Thermal Magnetic Circuit Breaker
-
Supplier: RS Components, Ltd.
Description: . Compact space saving package Current Rating = 7A Number of Poles = 1 Series = CMB Terminal Contact Type = Pin Break Time = Time Delayed Special Features = A Compact Single Pole Push to reset Family Of Thermal Circuit Breaker Rated AC Voltage = 250V Rated DC Voltage =
- Continuous Current Rating: 7 amps
- Number of Poles: 1
- Rated AC Voltage: 250 volts
- Rated DC Voltage: 32 volts
-
Supplier: RS Components, Ltd.
Description: feature two uniquely designed terminals that provide the highest level of balanced circuit protection. The M series breakers are available in choices of rocker actuator styles and colours, including paddle and baton style handle actuators, push-to-reset and push-pull
- Continuous Current Rating: 20 amps
- Number of Poles: 1
- Rated DC Voltage: 80 volts
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: RS Components, Ltd.
Description: Length = 8.9mm Overall Dimensions = 35.5 x 51.1 x 14.6mm Reset Actuator Type = Button Circuit Breaker Type = MCB Rated DC Voltage = 50V Terminal Contact Type = Quick Connect
- Continuous Current Rating: 12 amps
- Number of Poles: 1
- Rated DC Voltage: 50 volts
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Description: SMARTStart® PDU is capable of monitoring line voltage, circuit breaker status, and internal temperature to provide the required power and circuit protection to connected equipment. Operational control is performed either manually by front panel push buttons or
-
Supplier: CableOrganizer.com, Inc.
Description: from radio frequency and electromagnetic interference (RFI/EMI) Equipped with a circuit breaker and has a 15 amp rating. If the circuit trips, it can be reset with the push of a button Install an M-8x, M-8Lx, or M-8Dx in to the top slot of your rack, and the
-
Supplier: Hydrofarm, Inc.
Description: resettable breakers - protects lamp and household circuits Only ballast on the market designed for vertical operation for coolest running and optimum grow space Drives the highest light output for maximum plant growth Universal reflector adaptor and 8 ft heavy duty cord included
- Ballast Technology: HID Ballast
- Lamp Wattage: 600 watts
- Nominal Voltage: 120 V, 220/240 V
-
Supplier: Hydrofarm, Inc.
Description: , single function push buttons for ease of use. Photocell allows daytime, night time or 24-hour operation. Two receptacles control up to 15-amps of power. Memory backed up with lithium battery. Resettable circuit breaker built-in. Sentinel has taken digital
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Snap-in or flange mounted Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial
- Continuous Current Rating: 0.0500 to 20 amps
- Number of Poles: 2
- Operating Temperature: 14 to 131 F
- Rated AC Voltage: 240 volts
-
Supplier: Carling Technologies, Inc.
Description: The H-Series hydraulic/magnetic circuit breaker provides dependable circuit protection in a low cost, compact package. By meeting IEC spacing requirements, H-Series is the ideal choice for international market applications. It also features a “trip-free” mechanism, which will
- Continuous Current Rating: 1 to 35 amps
- Molded Case Circuit Breaker: Yes
- Mounting Style: Drawout Mount
- Number of Poles: 1 to 3
-
Supplier: DigiKey
Description: Circuit Breaker Thermal Magnetic 1.2A 240V AC 65V DC Pushbutton DIN Rail
- Continuous Current Rating: 1.2 amps
- Mounting Style: DIN Rail Mounted
- Trip Indicator: Yes
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Altech Corp.
Description: Features: UL 1077 Recognized AC / DC Quick Connect Terminals 4 Different Mounting Options
- Continuous Current Rating: 2.7 amps
- Number of Poles: 1
- Rated AC Voltage: 240 volts
- Rated Breaking Capacity (Icn): 60 amps
-
Supplier: Danfoss A/S
Description: Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW
- Continuous Current Rating: 0.2500 to 16 amps
- Mounting Style: DIN Rail Mounted
- Rated Breaking Capacity (Icn): 6000 to 50000 amps
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys GV2 - Magnetic and thermal magnetic motor circuit breakers up to 15 kW Manual and local control, when the motor circuit-breaker is used on its own, and automatic and remote control when combined with a contactor Motor protection provided by thermal-magnetic devices
- Lock or Interlock: Yes
- Motor Circuit Protector: Yes
- Mounting Style: DIN Rail Mounted
- Number of Poles: 3
-
Supplier: Trimax Circuit Protectors
Description: trip point of the bi-metal element, the contact snaps open, disconnecting the load. The reset button on the manual version pops out, thus providing a visual trip indication, and the circuit remains disconnected until manually reset. The auto reset version
- Rated AC Voltage: 125 to 250 volts
- Rated Breaking Capacity (Icn): 3 to 80 amps
- Rated DC Voltage: 32 volts
- Type of Manual Actuator Provided: Pushbutton
-
Supplier: OptiFuse
Description: Line Voltage circuit breakers that conform to UL 1077 standards offering circuit protection up to 240 VAC and 50 VDC up to 100A
- Mounting Style: Plug-in
- Rated AC Voltage: 125 to 250 volts
- Rated Breaking Capacity (Icn): 1 to 80 amps
- Rated DC Voltage: 32 to 350 volts
Find Suppliers by Category Top
Featured Products Top
-
compared to fuses Reduces downtime costs by immediately resetting the circuit breaker Physically isolates and disconnects circuits during maintenance, without having to remove anything Provides an immediate indication of a faulty circuit via LED – making it easy to (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
QLB and QMB series are compact and cost effective thermal circuit breakers with a wide range of amp ratings from 3A - 40A and offered in single pole and push-to-reset with safety agency certifications. We offer a large variety of bushing types, terminals, name plates, button colors and (read more)
Browse Circuit Breakers Datasheets for Qualtek Electronics Corp. -
The 104 is a miniaturized single pole thermal circuit breaker with push-to-reset, tease- free, trip-free, snap action mechanism (R-type TO CBE to EN 60934). It is available in versions for PCB or panel mounting, snap-in or threadneck, or as an integral type and is approved to CBE standard EN (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
. Current ratings: Your choice! The scenario above is possible with E-T-A’s thermal circuit breaker/switch combinations, e.g. the three-pole rocker-actuated 3130 or the 3140-multipole model with push button operation. The (read more)
Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
integrated E-Stop pushbutton, a position indicator for easier installation, a button reset, three cable entries, and an optional signaling lamp. The unit is capable of spanning lengths of up to 50 meters. Its rugged, metal housing and watertight design (IP 65) make it ideal in hostile environments (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
customer satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
blanking •Fixed blanking with movable edge region •Double reset •Contactor control (EDM) •Automatic mode •Re-start mode •Beam coding The selection and configuration of these functions are made via a single push-button and an integrated 7 (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
edge region double reset contactor control (EDM) automatic mode re-start mode beam coding Set up is simplified as selection and configuration of these functions are made via a single push-button and the 7-segment display. After (read more)
Browse Light Curtains Datasheets for Schmersal Inc.