-
Supplier: Accuris
Description: Overhead electrical conductors, aluminium, steel-aluminium, aluminium alloys and steel-alluminium alloys
-
Supplier: Accuris
Description: Aluminium and aluminium alloys - Scrap - Part 7: Scrap consisting of castings
-
Supplier: Accuris
Description: Aluminium and aluminium alloys Scrap Part 7: Scrap consisting of castings
-
-
Supplier: Accuris
Description: Aluminium 94246. GK-Al Si 7 Mg. Aluminium alloy castings
-
Description: Wrought aluminium and aluminium alloys -- Extruded rods/bars, tubes and profiles -- Part 7: Chemical composition
-
Supplier: CSA Group
Description: ISO 6362-7:2014 specifies the chemical composition of wrought aluminium and aluminium alloys. The chemical composition limits of aluminium and aluminium alloys specified herein are completely identical with those registered with the Aluminium Association (known as
-
Supplier: Newark, An Avnet Company
Description: SPACER, ROUND, ALUMINIUM, 7MM ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: aluminium box size S7 silver grey
-
Supplier: Newark, An Avnet Company
Description: PANEL, ALUMINIUM, 19", 7U; Panel Type:Rack Panel; Rack U Height:7U; Panel Material:Aluminium; Body Colour:Unfinished; For Use With:Standard 19" Rack Cabinets; External Height - Metric:311.15mm; External Width - Metric:482.6mm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Lens with window aluminium anodized D19.7
-
Supplier: RS Components, Ltd.
Description: Aluminium Capacitor SMD 35V 4.7uF
- Capacitance Range: 4.7 microF
- Operating Temperature: -55 C
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: DIN RAIL TS 35 X 7.5 ALUMINIUM SLOTTED 1M LENGTH
-
Supplier: EKSMA OPTICS
Description: Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT -
- Diameter/Width: 12.700000000000001 to 76.2 mm
- Thickness: 3 to 12.700000000000001 mm
- Diameter: 12.700000000000001 to 76.2 mm
- Mirror Materials: BK7 Glass, UV Grade Fused Silica, Zerodur
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Harwin Plc
Description: M3 Clearance Circular Aluminium Spacer, Ø5mm O/D. 7mm body length. Clear Passivation coating for corrosion resistance.
-
Supplier: American Welding Society (AWS)
Description: Addresses the minimum fabrication, equipment, material, process procedure requirements, and inspection requirements for aluminum brazing using the atmosphere furnace, vacuum furnace, and flux processes. ANSI Approved. ISBN 0-87171-022-6
-
Supplier: Essentra Components
Description: Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
- Diameter: 0.438 inch
- Material: Aluminum
- Features: Other
-
Description: ISO 8536-7:2009 specifies caps made of aluminium-plastics combinations intended for use on infusion glass bottles which are in accordance with ISO 8536-1.
-
Supplier: Essentra Components
Description: Vinyl coating provides a more permanent solution for protecting cables against vibration The screw mount area is bare to ensure firm tightening Available in 14 sizes to accomodate bundle diameters from 3/16 to 1-1/4" .204" Hole for a #10 or M5 screw
- Diameter: 0.438 inch
- Operating Temperature: 0 to 50 C
- Material: Aluminum
- Features: Other
-
Description: silica, fusion of the residue, dissolution of the melt in dilute acid, aspiration of this second solution into another such flame, measurement of the absorbance of the resonance line energy from the spectrum of aluminium and comparison with that of calibration solutions at 309,3 nm.
-
Supplier: CSA Group
Description: silica, fusion of the residue, dissolution of the melt in dilute acid, aspiration of this second solution into another such flame, measurement of the absorbance of the resonance line energy from the spectrum of aluminium and comparison with that of calibration solutions at 309,3 nm.
-
Supplier: CSA Group
Description: ISO 8362-7:2006 specifies aluminium-plastics combinations for the injection caps of injection vials, as specified in ISO 8362-1 and ISO 8362-4, where the plastics part does not overlap the diameter of the vial body.
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: SAE International
Description: No scope available.
-
Description: connection between aluminium conductors or aluminium to copper conductors. It applies to terminal blocks intended to connect round conductors, with or without special preparation, having a cross-section between 2,5 mm2 and 300 mm2 (AWG 12 to 600 kcmil), intended to be used in circuits
-
Supplier: Bervina Ltd.
Description: Bervina produce single piece construction backlash free aluminum parallel couplings in three sizes to serve your motion control needs. Parallel couplings accomodate large parallel misalignment and work with high torque capacity. The parallel coupling has a very high torsional stiffness that makes
- Bore Diameter: 0.09842525 to 0.393701 inch
- Coupling Diameter: 0.85826818 inch
- Coupling Length: 0.787402 inch
- Angular Misalignment: 1 degrees
Find Suppliers by Category Top
Featured Products Top
-
7 independent power circuits in a rugged, industrial?grade housing. Designed for 360° continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
amplifiers are suitable for strain gauge sensors and some internally amplified transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
suitable for strain gauge sensors and some internally amplified transducers. Our S7 amplifiers are specifically designed to be installed close to the transducer so that the signal can be boosted as soon as possible. The S7 signal conditioning units are mounted in a die-cast aluminium housing and (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
, Hastelloy® X alloy, super-duplex stainless steel and AlSi7Mg aluminium alloy. These specialist materials provide manufacturers with the ability to create new parts for a wide range of applications. Renishaw is releasing these five material files for its laser powder bed fusion (LPBF) systems to (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
. These smart aluminium enclosures feature a modern, cohesive design. Diecast front and rear bezels fit flush with the main case body for a smooth appearance. Inside, there are M3 PCB pillars on the rear panel. M3 holes and guide rails in the assembly extrusions accommodate internal plates. All (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
available. TECHNOMET aluminium enclosures feature a modern, cohesive design. Diecast front and rear bezels fit flush with the main case body. Snap-on trims hide the fixing screws. The enclosures can be specified either with or without a bail arm that doubles as a desk stand. Larger sizes (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
An Instrument For Investigation of the Cosmic Microwave Background
Radiation at Intermediate Angular Scales
The primary used for SK93/94 is machined out of a solid QC7 aluminum plate.
-
Part and Mold Design (.pdf)
118.0 QC7 Aluminum .
-
Tracker Monitor Device For VLA Embedment
Aluminum QC7 , BrushWellman Engineering Materials, Cleveland Ohio.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43170/251433769-MIT.pdf?sequence=2
QC7 Aluminum .
-
Journal of Propulsion and Power > Ammonium nitrate-magnesium propellant combustion and heat transfer mechanisms
Sub- stituting magnesium for aluminum has the performance pen- alties of reduced energy density and final flame … … loading by quantifying the relative contri- butions of the three mechanisms listed above (Qs, qc7 and qr).
-
Effects of the addition of Co on the thermoelectric properties of the AlPdMn quasicrystalline system
Quasicrystalswere synthesized using Aluminum (4N purity), Manganese (4N) and Palladium (3N). In the ingot QC6, 2% COby weight was added and in QC7 , 0.8%COby weight was added …
-
Gold bonding wire for semiconductor applications
… evident that the tensile strengths of wires made from gold doped with lead, aluminium , calcium, thallium, tin … QC7 6 Z 0 w4 .
Indicates content that may require registration and/or purchase.