-
Supplier: Renesas Electronics Corporation
Description: max), and fast switching speeds (tON = 52ns, tOFF = 40ns). A 5O maximum rON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 2O. The ISL43240 is a quad single-pole/double-throw (SPDT) device and can be used as a quad SPDT,
- Supply Voltage (VS): 2 to 12 volts
- Min Operating Current: 0.00001 mA
- tON: 52 ns
- tOFF: 40 ns
-
Supplier: Texas Instruments
Description: 10-Ohm Quad SPDT Analog Switch 16-TSSOP -40 to 85
- Supply Voltage (VS): 2.3 to 3.6 volts
- Max Ron: 7 ohms
- Min Operating Current: 0.0025 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, CMOS, QUAD, SPDT ANALOG SWITCH, MONOLITHIC SILICON
-
-
Supplier: Utmel Electronic Limited
Description: Analog Switch Quad SPDT 16-Pin SOIC
- Supply Voltage (VS): 3.3 volts
- Max Ron: 0.0008 ohms
- Min Operating Current: 0.001 mA
- Power Dissipation: 650 milliwatts
-
Supplier: Utmel Electronic Limited
Description: Analog Switch Quad SPDT 16-Pin SOIC Tube
- Supply Voltage (VS): 3.3 volts
- Propagation Delay: 3.5 ns
- Min Operating Current: 0.0007 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: Analog Switch Quad SPDT 16-Pin TSSOP Tube
- Supply Voltage (VS): 3.3 volts
- Propagation Delay: 3.5 ns
- Min Operating Current: 0.7 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Texas Instruments
Description: Quad SPDT Analog SwitchQuad-Channel 2:1 Multiplexer/Demultiplexer w/ 2 Controls 0- 25 Only
- Operating Ambient Temperature: 25 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: CMOS Analog Switchs, Quad SPDT, 35 Ohm (Max), 0 to 70 C, PDIP20
-
Supplier: Allied Electronics, Inc.
Description: IC SW ANALOG QUAD SPDT 20-SSOP
-
Supplier: Texas Instruments
Description: 0.45-Ohm Quad SPDT Analog Switch Quad-Channel 2:1 Multiplexer/Demultiplexer with Two Controls 16-UQFN -40 to 85
- Supply Voltage (VS): 1.65 to 4.3 volts
- Max Ron: 0.3 ohms
- Min Operating Current: 0.00015 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS - TS3A5018PW - ANALOG SWITCH, QUAD, SPDT, TSSOP-16
- Supply Voltage (VS): 2.5 volts
- Max Ron: 0.0003 ohms
- Min Operating Current: 0.0025 mA
- Operating Ambient Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Voltage High Bandwidth Quad SPDT Product overview: STG3692QTR from STMicroelectronics is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and
- Supply Voltage (VS): 1.65 to 4.3 volts
- Bandwidth: 800 MHz
- Min Operating Current: 0.0001 mA
- Power Dissipation: 1,120 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: The DG411 series monolithic CMOS analog switches are drop-in replacements for the popular DG211 and DG212 series devices. They include four independent single pole throw (SPST) analog switches, and TTL and CMOS compatible digital inputs.brbr These switches feature lower analog
- Supply Voltage (VS): 9 to 40 volts
- Min Operating Current: 0.00000010000000000000001 mA
- tON: 175 ns
- tOFF: 145 ns
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL84467 device is a low ON-resistance, low voltage, bidirectional, Quad SPDT (Dual DPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.39?)
- Supply Voltage (VS): 1.65 to 4.5 volts
- Min Operating Current: 0.00015 mA
- tON: 33 ns
- tOFF: 16 ns
-
Supplier: Newark, An Avnet Company
Description: SWITCH, SPDT, QUAD, 17OHM, 20TSSOP; Comparator Type:-; Response Time:-; Supply Voltage Range:10V to 30V, ± 4.5V to ± 20V; Comparator Case Style:-; No. of Pins:20Pins; IC Output Type:-; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: CMOS, 2.5 O Low Voltage, Quad SPDT Switch
- Supply Voltage (VS): 1.8 to 5.5 volts
- tON: 19 ns
- tOFF: 7 ns
- Package Type: TSSOP
-
Supplier: Lingto Electronic Limited
Description: IC SWITCH QUAD SPDT 20SSOP
- Max Ron: 0.5 ohms
-
Supplier: ODG (Origin Data Global)
Description: IC SWITCH QUAD SPDT 20QFN
- TJ: -40 to 85 C
- Features: Other
-
Description: IC SWITCH QUAD SPDT 16TQFN
- Supply Voltage (VS): 1.65 to 4.5 volts
- Max Ron: 0.4 ohms
- tON: 33 ns
- tOFF: 16 ns
-
Supplier: DigiKey
Description: QUAD SPST / DUAL SPDT BEYOND-THE
- Supply Voltage (VS): 3 to 5.5 volts
- Max Ron: 2.5 ohms
- Bandwidth: 78 MHz
- tON: 600,000 ns
-
Supplier: Radwell International
Description: (PRICE/EA) ANALOG SWITCH, QUAD, SPDT, SOIC-16; ANALOG SWITCH TYPE:SPDT; NO. OF CHANNELS:4CHANNELS; ON STATE RESISTANCE MAX:45OHM; SUPPLY VOLTAGE RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Analog Switch Quad SPDT 20-Pin
- Pin Count: 20
- Features: Other
- Package Type: SOIC
-
Supplier: Rochester Electronics
Description: MAX333 Quad SPDT CMOS Analog Switch
- Package Type: DIP, PDIP
- Features: Other
- Logic Family: Standard CMOS / CMOS (4000)
-
Supplier: Laurel Electronics LLC
Description: dual contact relays are mutually (isolated) Form C relays and can be wired to be normally open (NO) or normally closed ($0) when not energized. The quad contact relays are normally open (NO) Form A relays and share a common (isolated) ground in pairs. The solid state relays are rated for 120
- Operating Temperature: 32 to 140 F
-
Supplier: Acme Engineering Products
Description: zone. In this configuration, all channels have their own SPDT relay output at Low gas levels and/or 4-20mA signals proportional to the gas readings. In a more practical application, the channels are divided into groups that collectively serve various fan zones. In this latter configuration,
- Number of Channels: 4
- Operating Humidity: 5 to 95 %
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current, Switch
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
suitable for precision signal switching and amplifying applications in +1V to +10V systems where low input capacitance and fast switching speed are desired. They offer high input impedance, low input bias current, and negative current temperature coefficient. This is a dual version of the quad (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
sensor technology: electrochemical for toxic gases and oxygen; catalytic bead for combustibles. The UNISET has up to four SPDT relay outputs fully user-configurable to operate at different thresholds and time delays. It also supports an alarm buzzer with a kill switch. A 10-bar graph displays the (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products