Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Robuster Quartz
Description: Quartz boat is a loader which can be inserted by silicon wafer. So it is applied in semiconductor area. The cleaning process for quartz boat is very strictly. The boat should be dipped in concentration of 4-5% HF solutions keeped for 4 hours. Then soaked in DI water for 1 hours.
- Shape / Form: Fabricated / Custom Shape
- Glass Type: Quartz
- Features: Specialty / Other
-
Supplier: Robuster Quartz
Description: raw material, meticulous attention to detail, and stringent quality control process throughout various quartz manufacturing processes. We also stocks and supplies quartz glass in the other forms such as fused quartz silicon trays, quartz wares, quartz tubing,
- Width / O.D.: 0.0393701 to 1.574804 inch
- Outer Diameter (O.D.): 0.0393701 to 1.574804 inch
- Applications: Chemical / Materials Processing, Electrical / HV Parts
- Glass Type: Quartz
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: We are experienced of all kinds of vacuum chuck for automation and mechinery industries,especially these with glass, quartz and ceramics material. With glass or quartz transparent material, the light could transmits from bottom, or the designer could put CCD under the table for
- Materials: Ceramic
- Jaws: None / NA
- Features: Other
- Chuck Geometry: Round
-
-
Supplier: Daitron Co., Ltd.
Description: The wafer edge grinders are designed to grind edge and circumference of a wide variety of wafers including silicon, compound semiconductors, such as, SiC, GaN, GaAs, and InP, oxide wafers, such as sapphire, quartz, LT, and LN, and glass, at high precision through
- Maximum Wafer / Part Size: 304.7998354080889 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: CoorsTek
Description: End effectors, also referred to as semiconductor handling "blades", are the robot's hand to handle and move semiconductor wafers between positions. So end effectors must be dimensionally precise and thermally stable, while having a smooth, abrasion-resistant surface to safely handle
- Features: Alumina / Aluminum Oxide, Aluminum Nitride, Carbide Materials, Silica / Silicate Materials, Silicon Carbide, Specialty Ceramic, Yttria
- Applications: Chemical / Materials Processing, Wear Parts / Tooling
- Silicate Type: Quartz
- Shape / Form: Wafer Carrier / Holder
-
Supplier: El-Cat, Inc.
Description: EL-CAT Inc. is a stocking distributor of Silicon Wafers, Compound Semiconductors and other Crystal Materials for use in electronics.
-
Supplier: CoorsTek
Description: CoorsTek provides wafer boats, pedestals, and custom wafer carriers for both vertical / column and horizontal configurations. Advanced ceramics deliver excellent thermal resistance and plasma durability while mitigating particles and contaminants. Semiconductor-grade silicon carbide
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Wafer Carrier / Holder
- Features: Other
-
Supplier: JST Manufacturing, Inc.
Description: JST's Cleanroom Carts provide a particle-free, static-safe, low-humidity environment for the transport of sensitive materials. Specialized designs and materials provide secure transport of wafer boxes, reticles and other critical parts as well as acids and corrosives.
-
Supplier: CoorsTek
Description: ideal for microscopic patterning from wafers to large flat panel displays (FPD). Ceramic Components for Lithography & Wafer Inspection Perfect for next-generation lithography and wafer-handling applications, our ultra-pure ceramic components ensure minimal contamination and
- Applications: Chemical / Materials Processing
- Features: Dielectric / Electrical Insulation, Other
- Shape / Form: Wafer Carrier / Holder
-
Supplier: Matexcel
Description: The graphene film is grown on copper foil and then transferred on to silicon wafer substrates. Size: 1cm*1cm monolayer ratio: >95%. We can offer custom service for your different request of size and layers.
- Features: Silica / Silicate Materials
-
Supplier: Rhenium Alloys, Inc.
Description: our proprietary process insures minimal filament sag ensuring long life. Tubular double-ended quartz infrared lamps are high-powered heat sources incorporating a tungsten filament within a quartz envelope. They are of the halogen type, which avoids blackening of the tubes and
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: width: <5μm Dicing street width: ≥300μm Positional accuracy: ±10μm (between parallel lines) Applicable workpiece materials: Transparent materials such as coated and uncoated glass, and quartz.
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.023628 inch
- Z-axis / Vertical Travel: 0.1968505 inch
- Laser Output Power: 0 to 1 watts
-
Description: definition. - Etch channels maximum number at quartz wafer of seed which do not pass through from surface to back surface are classified for three grades in 4.2.13 a). Users use seed portions of quartz wafers for devices. They request quartz wafers with less
-
Supplier: CSA Group
Description: definition. - Etch channels maximum number at quartz wafer of seed which do not pass through from surface to back surface are classified for three grades in 4.2.13 a). Users use seed portions of quartz wafers for devices. They request quartz wafers with less
-
Description: Applies to single crystal wafers intended for manufacturing substrates made of synthetic quartz crystal, lithium niobate, lithium tantalate, lithium tetraborate crystals for surface acoustic wave (SAW) filters and resonators. Lays down specifications and measuring methods.
-
Supplier: Advanced Abrasives Corp.
Description: work piece or polishing cloth, it will dry soft and so reduce scratching otherwise associated with standard colloidal silica re-crystallization. Applications: Chemical - Mechanical Planarization (CMP) of sapphire wafers, silicon wafers, gallium nitride, quartz, ceramics,
- Type: CMP / Wafer Planarization
- Compound / Abrasive Type: Ceramic, Silica
- Materials / Substrates Finished: Ceramics / Glass, Semiconductors / Electronics (Wafers)
- Form: Liquid / Dispersion
-
Supplier: CoorsTek
Description: Lift pins are used in assemblies to lift and move wafers through semiconductor processing positions. Since they are exposed to chamber or other processing conditions, they require robust thermal stability and corrosion resistance. Semiconductor Processing Components CoorsTek is your partner
- Features: Alumina / Aluminum Oxide, Aluminum Nitride, Carbide Materials, Silica / Silicate Materials, Silicon Carbide, Specialty Ceramic, Yttria
- Applications: Chemical / Materials Processing, Wear Parts / Tooling
- Silicate Type: Quartz
- Shape / Form: Wafer Carrier / Holder
-
Supplier: PTB Sales, Inc.
Description: The Sycon STM-100 Thickness/Rate Monitor/MF a precision mass and film thickness measurement instrument for use in thin film deposition processes and other quartz crystal microbalance applications.
- Applications: CVD / PVD Films
- Form Factor: Monitor / Instrument
-
Supplier: Conax Technologies
Description: LeakDefender™ brand thermocouples are used in ASM® EPSILON® Reactors in conjunction with the TC Sentry System™ to monitor for quartz sheath leaks in real time. In the harsh environment of a reactor, the quartz sheath is attacked and can fail prematurely. This will cause at least one or
-
Supplier: PTB Sales, Inc.
Description: The STC-200 utilizes the time tested 6Mhz quartz crystal as the sensor device. It's CRT display allows the clear presentation of data and deposition status. Both numeric and graphical data are used. The Run Time display is the main operating display. All the critical process information is
- Applications: CVD / PVD Films
- Form Factor: Monitor / Instrument
-
Supplier: Tronics Microsystems
Description: customers will have access to advanced DRIE process up to 1:30 aspect ratio. As well as reliable and qualified deep vacuum wafer level package process below 10mTorr. Tronics offer is not limited to wafer processing. We also perform wafer level test and dicing. This ensures
- Services: Design / Engineering, Production, Prototyping, R & D / Development
- Capabilities: Dry Etching (Plasma / RIE), Inspection / Testing, Metallization - Electroplating, Oxidation / Doping, Packaging / Backend Processing, Photolithography, Screen Printing, Wafer Bonding, Wet / Chemical Etching
- Features: Europe Only, Specialty / Other
- Materials: Quartz, SOI, Silicon
-
Supplier: Wafer World, Inc.
Description: sq ft facility is situated in Palm Beach County, FL. Wafer World, Inc. is an ISO 9001:2008 and AS9100:2004 certified manufacturing facility for Silicon, Gallium Arsenide, Germanium, Indium Phosphide, Sapphire and Quartz.
-
Supplier: Surventis Surface Treatment LLC
Description: Tech Cool MicroCut 28S is a fully synthetic coolant specially formulated for wire-saw cutting of the toughest materials, including ceramics and metallic alloys. This coolant can be used on annular saws for wafering ceramics, optical, electro-optical and quartz materials and is designed to
- Function: Coolant (Flood / Mist), Grinding Fluid
-
Supplier: Terra Universal, Inc.
Description: Versatile storage systems optimize the purity, safety and productivity of front-end wafer fabrication Support platens securely support delicate quartz tubes of varying diameters to minimize costly damage Ergonomic, space-saving designs minimize floorspace requirements, provide easy
- Length: 48 inch
- Width: 24 inch
- Cart / Truck Type: Cabinet Cart
- Tires: Solid / Cushion
-
Supplier: Terra Universal, Inc.
Description: Versatile storage systems optimize the purity, safety and productivity of front-end wafer fabrication Support platens securely support delicate quartz tubes of varying diameters to minimize costly damage Ergonomic, space-saving designs minimize floorspace requirements, provide easy
- Height: 89.5 to 100 inch
- Width: 78.75 inch
- Depth: 43.4 to 55.1 inch
- Use: Industrial
-
Supplier: SpeedFam Corporation
Description: poromeric structure helps to produce exact surface finishes. All pads are offered with adhesive backing which simplifies its fixing and removal. Sizes: 305mm to 1400mm diameters Applications: Silicon Wafer, Glass, Plastic, Ceramics, GaAs, Quartz, Metal Parts etc.
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
-
Supplier: Bullen Ultrasonics, Inc.
Description: possible in small workpieces, wafers, larger substrates, and material blanks. Aspect ratios as high as 25-to-1 are possible, depending on the material type and feature size. View the ultrasonic machining 3D animation to learn more about how ultrasonic machining works.
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Glass, Quartz
- Features: Midwest US Only, North America, United States Only
-
Supplier: Precision Surfacing Solutions
Description: flatness. Precise optical flatness control of work piece. The LLCD series of machines ability to be set up for use as a lapping or polishing means they can be used for processing large Plano optics including : Calcium, Fluoride, Fused, Silica, BK7, Quartz, Zerodur etc. In addition to
- Maximum Part Diameter / Width: 780 mm
- Features: Automated Loading, Flat Panel Display, Integral Process Controller, MEMS, Magnetic Storage, Optical Coatings, Other, Semiconductor Manufacturing
- Type: Batch System (Single Chamber / Multiple Wafers), Continuous / Web System, Inline System (Semi-continuous)
- Materials Processed: Dielectric / Ceramic, Metal, Oxides, Silicon
-
Supplier: Rogue Valley Microdevices, Inc.
Description: facility contains processing equipment capable of volume manufacturing yet flexible enough to accommodate wafer sizes from 50mm to 200mm. We offer full Device Fabrication and Design services along with a variety of individual processes to support our growing network of satisfied customers.
- Materials: Ceramic, Compound Semiconductor, Glass, Quartz, SOI, Silicon
- Services: Design / Engineering, Pilot / Scale-Up, Production, Prototyping, R & D / Development
- Capabilities: Dielectric / CVD Thin Film, Metallization - PVD Thin Film, Oxidation / Doping
- Features: North America, Northwest US Only, Specialty / Other, United States Only
-
Supplier: Integrated Sensing Systems, Inc.
Description: No Description Provided
- Capabilities: 2D / Surface Micromachining, 3D / Bulk Micromachining, Dielectric / CVD Thin Film, Dry Etching (Plasma / RIE), Inspection / Testing, Metallization - Electroplating, Metallization - PVD Thin Film, Oxidation / Doping, Packaging / Backend Processing, Photolithography, Screen Printing, Wafer Bonding,
- Materials: Compound Semiconductor, Glass, Quartz, SOI, Silicon
- Services: Design / Engineering, Pilot / Scale-Up, Production, Prototyping, R & D / Development
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Universal Semiconductor, Inc.
Description: No Description Provided
- Capabilities: 2D / Surface Micromachining, 3D / Bulk Micromachining, Dielectric / CVD Thin Film, Dry Etching (Plasma / RIE), Inspection / Testing, LIGA, Metallization - Electroplating, Metallization - PVD Thin Film, Oxidation / Doping, Packaging / Backend Processing, Photolithography, Wafer Bonding, Wet /
- Materials: Ceramic, Compound Semiconductor, Glass, Metal / Nickel, Polymer / Organic, Quartz, SOI, Silicon
- Services: Design / Engineering, Pilot / Scale-Up, Production, Prototyping, R & D / Development
- Features: North America, Southwest US Only, Specialty / Other, United States Only
-
Supplier: ATV Technologie GmbH
Description: (options depending) Chamber Height: 100mm Heated Area: 230 x 217mm Chamber Lid Open/Closing: Manual IR Heating: Array of 8 IR lamps in Quartz glass tubes (2 Heating zones) Power connection: 3Ph-N-PE 230/400V, 50/60Hz Power: 6,5 kW Features SRO-700 Flux-less, with Flux and solder paste FORMIC
- Temperature Range: 450 to 700 F
- External: Bench / Cabinet
Find Suppliers by Category Top
Featured Products Top
-
INSACO Offers Wafer Carriers With or Without Multiple Holes INSACO, Inc has become recognized as a worldwide leader in custom machined ceramic and sapphire parts for the semiconductor industry. Through this experience (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Watch>> - Sapphire for GaAs, Indium Phosphide, & Other Semiconductors Sapphire Wafer Carriers (read more)
Browse Wafer Cassettes Datasheets for Insaco, Inc. -
Watch>> - Sapphire for GaAs, Indium Phosphide, & Other Semiconductors Sapphire Wafer Carriers (read more)
Browse Wafer Cassettes Datasheets for Insaco, Inc. -
high-end electronics displays Ceramic industry — cutting industrial ceramics such as alumina, silicon carbide, zirconia, cordierite, and titanate Semiconductor industry — slicing quartz and other crystal substrates foundational to semiconductor wafers and chips (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
not flake from the quartz substrate, which could cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
flake from the quartz substrate, which can cause particle contamination to the wafer. Durability – The coating does not decompose, out-gas, or sublimate under vacuum at high temperature. Slower devitrification – The coating greatly (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
epitaxial reactors s in conjunction with the TC Sentry System™ to monitor quartz sheaths for leaks in real time. In the harsh environment of a reactor, the quartz sheath is attacked and can fail prematurely, causing wafer contamination and reduced tool (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing and precision contour processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Semiconductor Materials Optical Glass Sapphire Components Quartz Processing Silicon Wafers Gemstone Cutting Advanced Ceramic Materials Manufacturing Expertise Vimfun specializes in the (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Fused Quartz, a Critical Component of the Solar Power Industry
at affordable prices . is fused quartz. Quartz glass is used in many key facets of photovoltaic (PV) cell manufacturing,. including the use of furnaces, light sow-yes, reaction chambers and tools used in the. production of solar ccli thin films and silicon wafers. Due to its stability, chemical purity
-
Programmable Crystal Oscillators with Sub-ps Jitter and Multiple Frequency Capability
The August 23, 1943 issue of LIFE Magazine carried the following letter to the editor: Sirs: In proportion to size these little glass like quartz wafers are perhaps the most remarkable of all the tools science has given to war. When the story of the almost incredible progress in research
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
300-mm silicon wafer 'crossover' seen by '09 The 300-mm silicon wafer "crossover " is not expected to take place until the end of this decade -- which is much later than analysts expected. DRAMs and processors up but analog down in October The latest worldwide chip figures from the Semiconductor
More Information Top
-
Development of a quartz digital accelerometer for environmental sensing and navigation applications
Large scale roughness of an as-received quartz wafer surface raeatsured by noncontact profilometry .
-
Towards Synthesis of Micro-/Nano-systems
Pre-machining quartz wafer .
-
Resist On Quartz Inspection In A Manufacturing Environment
Production reticles are stepped onto resist -coated, transparent quartz wafers .
-
New Advances In Reticle Qualification Techniques
A new technique is now available which more closely matches standard wafer fab processing and eliminates the need for metal etching by allowing direct automatic inspection of developed resist images on a quartz wafer (ROQ) substrate.
-
Improvement of thickness uniformity of quartz crystal wafer by numerically controlled plasma CVM
In case of the polishing by sun-and-planet motion, the steel career for holding a quartz wafer is required.
-
Handbook of Manufacturing Engineering and Technology
Moreover, the thickness uniformity of quartz substrates for quartz resonators used in computers or in mobile telecommunication devices is also very important because multiple resonators are fabricated on a single quartz wafer by a lithography process and the thickness of the wafer …
-
Wafer scale synthesis of dense aligned arrays of single-walled carbon nanotubes
Here we present an easy one-step approach to pattern uniform catalyst lines for the growth of dense, aligned parallel arrays of single-walled carbon nanotubes (SWNTs) on quartz wafers by using photolithography or polydimethylsiloxane (PDMS) stamp microcontact printing (μCP).
-
Fabrication of SMD 32.768 kHz tuning fork‐type crystals: Photolithography and selective etching of an array of quartz tuning fork resonators
Quartz tuning fork blanks with optimum shock‐resistant characteristics were designed using finite element method (FEM) and processing condition was devised for reproducible precision etching of Z‐cut quartz wafer into array of tuning forks.
-
Plasma-assisted quartz-to-quartz direct bonding for the fabrication of a multilayered quartz template for nanoimprint lithography
The multilayered quartz template is fabricated by bonding a square piece of a standard quartz wafer , which is about 625 μm in thickness, to a wet-etched 6.35 mm thick quartz photomask plate.
-
Wafer-level quartz dry etching technology
Abstract—Wafer-level quartz dry etching technology has been developed, which enables deep reactive ion etching (DRIE) for through-etch of ≥120-μm-thick crystal quartz wafers and an X- cut quartz DRIE.
Indicates content that may require registration and/or purchase.