Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amphenol Fiber Systems International
Description: M28876 Fiber Optic Connectors Amphenol Fiber Systems International (AFSI) manufactures a complete line of circular fiber optic connectors designed and qualified to MIL-PRF-28876, Rev. E. These connectors are precision-machined to stringent tolerances and
- Insertion Loss: 0.4 to 0.5 dB
- Operating Temperature: -28 to 65 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Amphenol Fiber Systems International
Description: FS12H Pierside 12-Channel Fiber Optic Connector The Amphenol Fiber Systems International (AFSI) FS12 fiber optic connector is for harsh environment, broadcast and pierside applications. This connector is available in either single mode or multimode and uses
- Insertion Loss: 0.3 to 0.4 dB
- Operating Temperature: -46 to 71 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Hubbell Incorporated
Description: INTRA-BUILDING BACKBONE/HORIZONTAL FIBER INTERCONNECTION, INTER-BUILDING OSP ENTRANCE TERMINATION, DATA CENTER/WAN MAIN CROSS-CONNECT TERMINATION, QUICK DEPLOYMENT REMOTE DATA LINK, FIBER TO THE SUBSCRIBER, LOW REFL FCST MODEL
- Insertion Loss: 0.5 to 0.75 dB
- Operating Temperature: -40 to 75 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
-
Supplier: Newark, An Avnet Company
Description: QUICK-PACK ADAPTER PLATE, 24 FIBERS, LC CONNECTOR, QUAD, BLUE
-
Supplier: Black Box
Description: For emergency restoration work or quick fiber connections. Fiber passes through back end of connector through metal element, & beyond end of activation cap. Pressing the activation cap locking arm closes the metal element securely around the fiber.
- Connector / Adapter: Connector
- Fiber Application: Multimode
- Connector Type: ST
-
Supplier: Corning Optical Communications
Description: With proven field-installable connector technology, fiber terminations using the OptiSnap®connector system are fast, easy and reliable. Corning high-precision mechanical splice technology enables fiber optic networks to be installed quickly and cost effectively. The
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
Supplier: Accuris
Description: TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, SOCKET TERMINUS, FRONT RELEASE, CERAMIC FERRULE, QUICK CONNECT TYPE FIBER OPTIC TERMINI (QCT) (FOR MIL-PRF-28876 CONNECTORS/RECEPTACLES WITH BACKSHELLS)
-
Supplier: Accuris
Description: TERMINI, FIBER OPTIC, CONNECTOR, REMOVABLE, ENVIRONMENT RESISTING, LONG PIN TERMINUS, FRONT RELEASE, CERAMIC FERRULE, QUICK CONNECT TYPE FIBER OPTIC TERMINI (QCT) (FOR MIL-PRF-28876 CONNECTORS/RECEPTACLES WITH BACKSHELLS)
-
Supplier: Electro Standards Laboratories
Description: Remote Control access can be accomplished using ASCII RS-232 commands. The QuickSwitch® 6262 dimensions are 19"W x 1.75"H x 10"D. Features: Allows quick connection to any one of eight fiber optic LC Duplex devices. All fiber ports are LC duplex, multimode, 50/125 micron and
- Wavelength Range: 850 nm
- Number of Input Ports: 1
- Number of Output Ports: 8
- Connector Type: LC
-
Supplier: Accuris
Description: Termini, Fiber Optic, Connector, Removable, Environment Resisting, Socket Terminus, Front Release, Ceramic Ferrule, Quick Connect Type Fiber Optic Termini (QCT) (for MIL-PRF-28876 Connectors/Receptacles with Backshells)
-
Supplier: Accuris
Description: Termini, Fiber Optic, Connector, Removable, Environment Resisting, Long Pin Terminus, Front Release, Ceramic Ferrule, Quick Connect Type Fiber Optic Termini (QCT) (for MIL-PRF-28876 Connectors/Receptacles with Backshells)
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Quick installation 62.5-micron fiber connectors.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Quick installation 62.5-micron fiber connectors.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Quick installation 62.5-micron fiber connectors.
- Connector Type: Audio / Video Connector
-
Supplier: HUBER+SUHNER AG
Description: Features Quick-lock mating connector for remote radio head and industrial applications Ruggedised outdoor design with 2 × LC interface Plugs directly into SFP module, compatible with all standard SFP modules Full compensation of positioning tolerances and SFP module tolerances Bayonet,
- Connector / Adapter: Connector
-
Supplier: Electro Standards Laboratories
Description: QuickSwitch® 7263 ST Duplex A/B/Cut-Off Switch/Converter allows the user the capability of accessing two separate fiber optic 100Base-FX ports from a 100Base-TX port. The Model 7263 also has a Cut-Off or "no-connect" position in which state there is no connection between any of the
- Wavelength Range: 1,300 nm
- Number of Input Ports: 1
- Number of Output Ports: 2
- Data Rate: 0.1 Gbps
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Crimp Lock Fiber Optic Connector, Multimode, ST The ideal choice for quick or emergency 62.5-micron multimode fiber connections.
- Connector Type: Audio / Video Connector
-
Supplier: Amphenol Fiber Systems International
Description: Optron Amphenol Fiber Systems International (AFSI) manufactures a complete line of circular hybrid connectors designed and qualified to MIL-PRF-28876, Rev. E. Optron connectors are precision-machined to stringent tolerances and designed to provide superior optical performance in
- Insertion Loss: 0.4 to 0.5 dB
- Operating Temperature: -54 to 65 C
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Pre-polished, pre-stubbed factory polished ferrule
- Maximum Cable Diameter: 0.9 mm
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these fiber optic connectors? Ideal for emergency restoration work or quick fiber connections made on the spot No epoxy means no mess, no toxicology issues, and no waiting The preradiused PC zirconia ceramic ferrule ensures fiber contact and
-
Supplier: Newport MKS
Description: The 77863 Monochromator Fiber Adapter is for Oriel® Bundles with an 11 mm quick connect ferrule termination. The female flange on the 77863 couples to the male flange of a Fixed Slit Holder, and holds the fiber in the slit plane; the fiber replaces the slit. The
-
Supplier: Allied Electronics, Inc.
Description: The 3M™ ST Connector product line provides high repeatability and low light loss for premises, LAN and telco applications. The improved 3M™ connector design is compatible with the AT&T ST connector product line as well as the Premise Distribution System (PDS) components and
-
Supplier: L-com, Inc.
Description: cleaning thread available. Features Pen-shaped fiber optic connector cleaner. It features a simple, one-push action cleans 2.5mm ferrules, adapters, and termini 400 cleanings per tool, with remaining thread cleaning window feature Application Fiber Maintenance Fiber
- Connector / Adapter: Adapter, Connector
-
Supplier: Electro Standards Laboratories
Description: QuickSwitch® Specifications: PORT CONNECTORS: (18) LC duplex fiber optic connectors labeled A, B, and COM. (3 for each of the 6 channels). CONTROL: (1) Pushbutton control allows local switching. DISPLAY: (2) Red, front panel LEDs' indicate switch position and power status.
- Number of Ports: 18 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Newark, An Avnet Company
Description: FIBER, CONN,CRIMP INSERT,2QUICK,100PK
-
Supplier: Newark, An Avnet Company
Description: FIBER, CONN,CRIMP INSERT,2QUICK,12PK
-
Supplier: TelephoneStuff.com
Description: FCC2 is a non-flammable, environmentally safe, residue free solvent engineered to clean fiber connector end-faces. Offering excellent cleaning on particulate, fingerprint oils, salts and other residues, this product is exclusively produced for Noyes Test & Inspection by Micro Care
-
Supplier: TelephoneStuff.com
Description: QuickPack with reusable field-terminable fiber optic connectors. Features: - 50 connectors for the price of 45 - Save time with one bag to open - Reduce material waste on the jobsite - Recloseable bag is great for truck stock - Tamper resistant seal ensures a full bag - FREE
- Fiber Mode: Multimode
- Connector Type: ST
-
Supplier: Electro Standards Laboratories
Description: APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and
- Wavelength Range: 1,310 to 1,500 nm
- Number of Input Ports: 1
- Number of Output Ports: 1
- Data Rate: 1 Gbps
-
Supplier: Newport MKS
Description: kits that contain a single adapter body, FC, SC and ST interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano
- Connector / Adapter: Adapter
- Fiber Application: Multimode
- Connector Type: SC
-
Supplier: Newport MKS
Description: kits that contain a single adapter body, FC, SC and ST interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano
- Connector / Adapter: Adapter
- Connector Type: ST
- Fiber Application: Single Mode
-
Supplier: Newport MKS
Description: that contain a single adapter body, FC, SC and ST interchangeable connector tips, a universal mating sleeve for quick ferrule-to-ferrule connections and a fiber stop to ensure that bare cleaved fibers are flush with the front of the connector ferrule. Piano wires
- Connector / Adapter: Adapter
- Connector Type: FC
- Fiber Application: Multimode
-
Supplier: TelephoneStuff.com
Description: QuickPack with reusable field-terminable fiber optic connectors. Features: - 50 connectors for the price of 45 - Save time with one bag to open - Reduce material waste on the jobsite - Recloseable bag is great for truck stock - Tamper resistant seal ensures a full bag - FREE
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: TelephoneStuff.com
Description: QuickPack with resuable field-terminable fiber optic connectors. Features: - Save time with one bag to open - Reduce material waste on the jobsite - Recloseable bag is great for truck stock - Tamper resistant seal ensures a full bag - FREE polishing film included
- Fiber Mode: Multimode
- Connector Type: SC
-
Supplier: Charles Industries, LLC
Description: pad. The CFXC-WPS pedestal supports six feed fibers for connection to the WDM input connections and is orderable with up to 72 distribution (customer) fibers. The pedestal has factory installed and tested fiber fanouts, routed from the bulkhead adapters to the fiber
Find Suppliers by Category Top
Featured Products Top
-
Chassis Mount Quick-Connect World Series™ Power Transformers Designed to meet both U.S. and international standards (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
Times Microwave Systems LMR® Cables, Connectors and Accessories Low-loss Cables With Quick Termination Connectors The LMR® cable solution features a full range of (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Single-Turn Wave Springs in Quick Connectors (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Amphenol Aerospace offers multi-channel circular connectors with high-density MT fiber optics for use in the harsh environments found in military and aerospace applications. Amphenol (read more)
Browse Circular Connectors Datasheets for DigiKey -
Neill–Concelman (BNC) Connectors: BNC connectors are a quick connect/disconnect variation, typically being found in settings where ease of set up or removal is most desirable (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
connectors in seconds, including EMI filtering, ESD/transient protection, and resistors. Made from durable silicone rubber, our EESeals® are quick and easy to install, even in the field, and their innovative design ensures reliability in extreme environments. Using just your fingertip, you can (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc.
Conduct Research Top
-
A Quick Guide to Common Fiber Optic Connectors
Connectors are supporting the processing of more data -- at faster speeds and in smaller footprints -- than ever before. Traditional approaches can 't keep up with this demand, which is why design engineers are turning to fiber optics as a solution. With the increased use of fiber optic
-
Connectors Tough Enough for OSP
When designing a next generation fiber network, ever service provider (SP) wants to build an extremely flexible and reliable infrastructure - and to do so as quickly as possible and at the lowest possible cost. To achieve all these objectives, carriers around the world increasingly rely
More Information Top
-
Recent Lucent Technologies patents
Quick Connect Fiber Optic Connector Hang a Deformable .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps2014/c2001/ccmigration_09186a008033a3fc.pdf
Do not use force or quick movements when connecting the fiber optic connectors in the adapters.
-
http://www.cisco.com/en/US/docs/cable/rf_gateway/installation/guide/Cabling.pdf
• Do not use force or quick movements when connecting the fiber optic connectors in the adapters.
-
http://www.cisco.com/en/US/docs/switches/metro/me4924-10ge/hardware/installation/guide/cat492410ge.pdf
• Do not use force or quick movements when connecting the fiber -optic connectors in the adapters.
-
Catalyst ME 4924 Switch Installation Guide - Switch Installation [Cisco ME 4900 Series Ethernet Switches] - Cisco
•Do not use force or quick movements when connecting the fiber -optic connectors in the adapters.
-
Nonlinear image reconstruction algorithm for diffuse optical tomography using iterative block solver and automatic mesh generation from tomosynthesis images
The fibers of each group are connected to a quick connector .
Indicates content that may require registration and/or purchase.