Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors BNC(F) QUICK CR
- Frequency Range: 4 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: HUBER+SUHNER AG
Description: QLA 00 series contains connectors with a quick latch coupling mechanism: connection is achieved by simply pushing the plug into the jack. Three latching springs automatically engage, thereby securing the mated connectors against axial forces. No twisting action is required. The
- Frequency Range: 1.4 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Accuris
Description: Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors
-
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER QN coaxial connectors are available with 50 ohm impedance. The frequency range extends to 11 GHz, depending on the connector and cable type, however most of the QN connectors are return loss optimised for frequencies up to 6 GHz. The interface is based on the inner
- Frequency Range: 11 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: TE Connectivity
Description: Style : Front Mount RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Application Operating Frequency (GHZ) : 1 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type
- Frequency Range: 1 GHz
- Number of Contacts: 1 #
- Gender: Female / Jack
- Features: RF and Microwave Connector, Wire-to-Board Connector
-
Supplier: Accuris
Description: Radio-frequency connectors Part 39: Sectional specification for CQM series quick lock RF connectors
-
Supplier: Accuris
Description: Radio-frequency connectors \x96 Part 39: Sectional specification for CQM series quick lock RF connectors
-
Supplier: Accuris
Description: Radio-frequency connectors Part 42: Sectional specification for CQN series quick lock RF coaxial connectors
-
Supplier: Central Components Mfg.
Description: Features Note: This page represents major RF connector types. However, many more types, features and sizes are available. Please call or use our Contact Us page for more information or use the Part Number Inquiry form, left. BNC: Usable with low reflection to 1GHz on 50Ω cable.
- Voltage Rating: 500 to 1,500 volts
- Frequency Range: 0 to 7 GHz
- Connector Type: BNC
- Features: RF and Microwave Connector
-
Description: IEC/PAS 61169-39:2008(E) is a sectional specification providing information and rules for the preparation of detail specifications for CQM series quick lock RF connectors together with the pro forma blank detail specification. It also prescribes mating interface dimensions for
-
Supplier: Newark, An Avnet Company
Description: QUICK CONNECT RIGHT ANGLE SMA ADAPTER 50 OHMS ROHS COMPLIANT: YES
-
Supplier: CSA Group
Description: IEC 61169-39:2009 is a sectional specification. It provides information and rules for the preparation of detail specifications for CQM series quick lock RF connectors together with the pro forma blank detail specification (DS). It also prescribes mating interface dimensions for
-
Description: IEC 61169-45:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ohms in microwave, telecommunication,
-
Supplier: CSA Group
Description: IEC 61169-45:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SQMA quick lock RF coaxial connectors. The connectors are normally used with 50 Ohms in microwave, telecommunication,
-
Supplier: Mini-Circuits
Description: RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω
- Frequency Range: 18,000 MHz
- VSWR: 1.15 to 1.25 :1
- Connector Type: SMA
-
Supplier: CSA Group
Description: other fields, connecting with RF cables or micro-strips. It also prescribes mating face dimensions for general connectors-grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail
-
Description: connectors-grade 2, dimensional detail of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to CQN series RF connectors. This specification indicates recommended performance
-
Supplier: TRU Corporation
Description: TRU Corporation quick disconnect RF connectors provide high integrity connections with a fast on/off capability and reliable mating without bayonets, screws, or tools.
- Voltage Rating: 1,000 volts
- Number of Contacts: 1 #
- Frequency Range: 6 GHz
- Features: Circular / Cylindrical Connector, Other, RF and Microwave Connector
-
Description: IEC 61169-41:2011 provides information and rules for preparation of detail specification of CQA series quick lock R.F. coaxial connectors together with the pro-forma blank detail specification. It also prescribes mating face dimensions for general connectors - grade 2,
-
Supplier: CSA Group
Description: IEC 61169-41:2011 provides information and rules for preparation of detail specification of CQA series quick lock R.F. coaxial connectors together with the pro-forma blank detail specification. It also prescribes mating face dimensions for general connectors - grade 2,
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and measures
- Frequency Range: 12,400 MHz
- VSWR: 1.03 :1
- Features: Other
- Connector Type: Type N
-
Supplier: TRU Corporation
Description: TRU Corporation offers Quick Change (QC) Adapters for military and commercial customers with a wide array of custom and standard RF coaxial solutions. These quick-change RF adapters are designed for use with high-power testing and monitoring equipment as well as specialty
- Voltage Rating: 2,700 volts
- Frequency Range: 7 GHz
- Connector Type: BNC
- Features: Circular / Cylindrical Connector, Coupling / Adapter, RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: connectors feature quick connect/disconnect snap-on mating and operate to 4 GHz with low reflection. SMC connectors have #10-32UNF-threaded screw-on couplings and operate reliably to 10 GHz. Mini 75 Ohm connectors are matched-impedance SMB connectors to be
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: DigiKey
Description: 4.3-10 Male Low PIM Quick Lock C
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Nordic Semiconductor ASA
Description: nRF Connect for Desktop is a cross-platform tool framework for assisting development on nRF devices. It contains many apps to test, monitor, measure, optimize and program your applications. nRF Connect for Desktop is designed to be used with our development kits and dongles. The apps
-
Supplier: APITech
Description: Inmet Product
-
Supplier: Allied Electronics, Inc.
Description: cost. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables Low VSWR Single Crimp
-
Supplier: Heilind Electronics, Inc.
Description: QUICK EXHAUST
-
Supplier: Allied Electronics, Inc.
Description: connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions
-
Supplier: Allied Electronics, Inc.
Description: connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions
-
Supplier: Heilind Electronics, Inc.
Description: SMA STR JACK TO PLUG ADAPTER, QUICK CONNECT
- Gender: Female / Jack, Male / Plug
-
Supplier: Fairview Microwave Inc.
Description: tri-metal plating material. This 4.3-10 male coaxial quick lock RF connector is RoHS compliant, you can find this 4.3-10 male coaxial quick lock connector datasheet specifications above. Fairview Microwave male 4.3-10 connector purchases will ship the same
- Frequency Range: 6 GHz
- Features: Coaxial Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: tri-metal plating material. This 2.2-5 male coaxial quick lock RF connector is RoHS compliant, you can find this 2.2-5 male coaxial quick lock connector datasheet specifications above. Fairview Microwave male 2.2-5 connector purchases will ship the same day.
- Frequency Range: 6 GHz
- Features: Coaxial Connector
- Geometry: Straight
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® mDot™ is an inexpensive LoRaWAN™ Ready, Low-Power Wide Area Network (LPWAN) RF module, capable of 2-way communication over distances in excess of 10 miles / 16 km with excellent noise immunity and the ability to penetrate deep into buildings and through structures. The mDot
- Data Rate: 0.293 to 20 kbps
- Maximum Transmission Distance: 16,093.431309547093 m
- Operating Temperature: -30 to 70 C
- Applications: Mobile / Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
RF Connectors for Military, Commercial and Civil Aviation In aerospace and defense, there are different types of connections that are used for connecting cables. These connections can be found on different types of aircraft such as helicopters, UAVs, ground vehicles, and even commercial (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
A coaxial RF (Radio Frequency) connector is an electrical connector designed to work with radio frequencies in multi-megahertz to a several-gigahertz range. RF connectors are typically used with coaxial cables and are designed to maintain the shielding that the coaxial design offers. Better (read more)
Browse Coaxial Connectors Datasheets for Rego Electronics Inc. -
Chassis Mount Quick-Connect World Series™ Power Transformers Designed to meet both U.S. and international standards (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Cinch Connectivity Solutions, a Bel group company, now offers a 2.92 mm Quick Connect Adapter and High-Frequency SMA Quick Connect Adapters, designed to adapt from a standard threaded jack to a Quick Connect Plug. These adapters allow for rapid test connections to devices using 2.92 mm and SMA (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
Times Microwave Systems LMR® Cables, Connectors and Accessories Low-loss Cables With Quick Termination Connectors The LMR® cable solution features a full range of (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
Helium Leak Testing for Quick Connectors in Data Center Cooling Systems The rapid growth of global data consumption has driven a massive increase in data (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
Single-Turn Wave Springs in Quick Connectors (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
, and systems. Among the many types of connectors available on the market today, coaxial connectors have emerged as indispensable tools in the handling of Radio Frequency (RF) signals that need to be moved (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
Anaren AIR Module Users Manual: A2500R24x (.pdf)
an integral antenna,. whereas the A2500R24C takes an external antenna through a U.FL connector. The modules operate in the US 2.4GHz ISM band. These radio modules are ideal for achieving low power wireless connectivity without having to deal with extensive RF, antenna. design and regulatory compliance
More Information Top
-
5.3.05 -- Featured Article: A 300 W MOSFET Linear Amplifier For 50 MHz
Winchester Electronics' WSML subminiature locking RF connectors are a new snap-on quick connect /disconnect 50 Ohm RF connector designed to displace threaded SMA connectors in cable-to-panel or cable-to-PCB applications.
-
2005 IMS MTT-S - Exhibition Guide
Winchester Electronics’ WSML™ subminiature locking RF connectors are a new snap-lock quick connect /disconnect 50 Ω RF connector designed to replace threaded SMA connectors (DC–12 GHz) in cable-to-panel or cable-to-PCB applications.
-
Winchester Electronics Introduces WSML Subminiature Locking RF Connectors
WSML connectors are a new snap-on quick connect / disconnect 50-Ohm RF connector designed to displace threaded SMA connectors in cable-to-panel or cable-to-PCB applications.
-
Removing cosite interference using tunable filter technology
This variation in intermodulation levels seemed to have a direct relationship to the quality of the connection made by the quick - disconnect RF connectors between the filters and the multicoupler manifold.
-
Making a Case for a New Connector
Our quick lock version of the 7/16 connector is in the final stages of development, and we will release more quick lock versions of RF connectors with threaded connection in the future.
-
Push-pull SMA-type connectors from Aerco
Aerco now stocks a range of Quick-Lock-Standard (QLS) RF connectors made by Telegärtner that offers a quick - connect version of the sub-miniature SMA standard connectors.
-
TE Connectivity - 5414666-1 - Coaxial/RF Connectors - RF Adapters, In-Series - Allied Electronics
The Tyco Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect /disconnect coaxial connections.
-
TE Connectivity - 5413589-8 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
The TE Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect /disconnect coaxial connections.
-
TE Connectivity - 5225398-7 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
The TE Connectivity BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect /disconnect coaxial connections.
-
TE Connectivity - 5221185-8 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
The TE Electronics BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect /disconnect coaxial connections.
Indicates content that may require registration and/or purchase.