-
Supplier: Air Compressors Direct
Description: Quiet Sanding •A built-in silencer muffles noise level Dual Action Pad Motion •Ensures a swirl-free finish Balanced Ball Bearing Construction •Increased durability and lower vibration Adjustable Built-In Regulator •Allows for positive speed control for different applications Tool Specs
-
Supplier: ATI Industrial Automation
Description: Historically, deburring and material removal has largely been a manual operation due to the limitations of previously available automated deburring tools. Conventional automated deburring tools can perform adequately along a straight edge or surface, with little or no compliance for
- Idle Speed: 40,000 rpm
- Power: 0.455674930866959 HP
- Power Type: Pneumatic
- Type: Straight
-
Supplier: Visumatic Industrial Products
Description: replacement in under 60 seconds! Our engineered tooling tip nosepieces are designed to fit your part surface geometry for repeatable screw installation. Paired with our reliable Model 94 feeder, the VPD screwdriving system is the machine builder's quiet capable partner for fastening
- Drive Style: Electric, Pneumatic
- Features: Feeder System
- Screwdriver Style: Fixtured
-
-
Supplier: Impaqt Robotics Private Limited
Description: quiet operation, and the ability to connect a single pneumatic tube to operate two tools and an air-blow-off port, which significantly reduces the complexity of the robot's pneumatic system. The interface's design considerations extend to ease of use, with tool
- Pay Load or Weight: 2.4255 lbs
- Applications: Material Handling, Pick and Place
-
Supplier: PHD, Inc.
Description: Series PFC Pneumatic Frame Clamps feature a rugged cam design that provides consistent clamping force of up to 11,250 pounds throughout a wide power window. A wide jaw throat accommodates large parts with simple tooling. Series PFC Clamps are designed to clamp heavy parts such as the frame of
-
Supplier: Deca Vibrator
Description: The TV Stainless Steel Pneumatic Turbine Vibrator is comprised of a body section, one end plate having a right hand thread, and a detachable foot. Vibration is produced by the centrifugal force of the positive and negative unbalanced moments in the rotor. The rotor is supported on two heavy
-
Supplier: Transcat, Inc.
Description: reaction forces are not transmitted back to the operator. Light weight - single direction 2000 N·m stall tool weighs just 6.2 kg. On Bi-Directional tools, the direction control knob is locked while the tool is running to prevent accidental damage to the gearbox. Fast - 1000 N·m
-
Supplier: Sunex Tools
Description: 3/8" Air Impact Wrench Model #: SX4335 300 ft. lbs. of quiet power One hand forward/reverse 79 dBA Weighs only 2.75lbs Protective boot also available : SX4335BT
-
Supplier: Sunex Tools
Description: 3/4" Air Impact Wrench Model #: SX4355 1,400 ft. lbs. of quiet power One hand forward/reverse 84 dBA Weighs only 7.55 lbs Protective boot also available : SX4335BT
-
Supplier: Transcat, Inc.
Description: reactions supplied as standard. Bespoke reactions available Very quiet operation - reducing the need for protection with sound pressure levels from 77dB(A) to 79dB(A) Square Size: 3/4" Max Air Pressure: 6.5 bar Tool Weight: 6.24 kg Reaction Plate Weight: 1.4 kg Free Speed: 20.4 rpm
- Torque: 1,769.91150442478 to 8,849.55752212389 In-lbs
- Type: Torque Wrench
-
Supplier: Sunex Tools
Description: 1/2" Air Impact Wrench w/2" Ext. Anvil Model #: SX4345-2 750 ft. lbs. of quiet power 1100 ft. lbs. of breakaway torque One hand forward/reverse 82 dBA Weighs only 4.55 lbs Protective boot also available: SX4345BT
-
Supplier: PennEngineering®
Description: squeeze the trigger, and place the tip of the protruding screw in the hole and the screw is driven home, twisting off cleanly when precise torque is reached. Our StickShooter® air tools are lightweight, ergonomic, and quiet. These tools provide years of reliable operation. If
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: PennEngineering®
Description: squeeze the trigger, and place the tip of the protruding screw in the hole and the screw is driven home, twisting off cleanly when precise torque is reached. Our StickShooter® air tools are lightweight, ergonomic, and quiet. These tools provide years of reliable operation. If
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: Visumatic Industrial Products
Description: distance in its class Visumatic Standard Collapse high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your
- Features: Feeder System
- Screwdriver Style: Fixtured
- Drive Style: Pneumatic, Torque Controlled
-
Supplier: DEPRAG, Inc.
Description: Robust Uninfluenceably accurate Ergonomic Durable Quiet ESD screwdrivers are especially designed for the operation in electrostatic exposed areas - and where an ESD-safe assembly is required (specifications according to EN 100 015). The supplied conductive pressure hose allows a simple -
- Torque Range: 0.0140625 to 0.553125 Ft-lbs
- Rated Free Speed: 300 to 1,900 rpm
- Operating Noise Level: 62 to 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Visumatic Industrial Products
Description: tall surface features. The Visumatic Advant-edge Advanced Microprocessor controls Lever, Trigger or Push-to-start Delivered complete with the simplest, most reliable feed system available. One Movement, Zero Adjustments Extremely quiet steel enclosure eliminates debris Longest blow distance
- Drive Style: Electric, Pneumatic, Torque Controlled
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Air Compressors Direct
Description: Tank Size 25 Gallons Power 11 CFM @ 90 PSI Reliable 6 HP Robin/Subaru Engine •Starts easy, works hard, and runs quiet •Twin Cast Iron Pump Cylinders •Durable and dependable, operates smoothly •Tough enough for professional use & larger tools up to 11 CFM Sturdy 25 Gallon Tank •Handles
- Flow Capacity: 11 SCFM
- Horse Power: 6 HP
-
Supplier: Makita USA, Inc.
Description: "Tool-less" screw depth adjustment for easy depth setting High torque for driving screws up to 2-15/16" long Built-in L.E.D. light illuminates the work area Adjustable stopper base can be set for different screw lengths Ergonomic in-line D-handle design for driving control Silent clutch for
- Rated Free Speed: 3,000 rpm
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: GT Schmidt Marking Systems
Description: marking is available in most cases from stock at Schmidt.To roll mark flat parts a round type holder is required, and to roll mark round parts a roller bearing cradle and a straight type holder is necessary.The pneumatic operation of the Series 12 means quiet, smooth, and trouble-free
- Operation: Air / Pneumatic
- Applications: Date Stamp
- Media Handling: Glass / Ceramics, Irregular Surfaces, Metals, Plastics, Semiconductors / Electronics, Textiles / Composites, Wood / Corrugated Paper
- Automation: Manual
-
Supplier: Bluetools
Description: The Taylor T-7445 5" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action.
- Type: Sander
-
Supplier: Bluetools
Description: The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with a built-in regulator and built-in muffler, the Taylor pneumatic palm sander has a fast cutting action.
- Type: Sander
-
Supplier: Makita USA, Inc.
Description: Precise Fastening of Screws with Adjustable Torque Setting 6 stage externally adjustable torque sensitive clutch mechanism designed for driving to a pin-point torque Silent synchronized pin clutch for reduced wear and quiet operation for a longer tool life "Sure-Lock" depth adjustment
- Drive Size: 1/4" Hex
- Drive Style: Electric
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Eco-friendly brushless motor powered screwdrivers in a compact transformer-less profile High-Torque brushless motor powered electric screwdrivers Brushless motor and newly designed clutch provide a more consistent torque output over the life of the tool More accurate torque control and
- Torque Range: 0.29166666666666663 to 3.3166666666666664 Ft-lbs
- Rated Free Speed: 650 to 1,200 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: DEWALT Industrial Tool Co.
Description: for maximum air tool run time 2 inch gauges allow for an easy to read surface Wide track, semi-pneumatic tires allow for additional stability, easy movement, and no tire maintenance
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Vortec
Description: from fill to discharge mode. And the Dual Force Vac can handle viscous liquids and particulates. Quiet and safe, the Dual Force Vac is air-powered with no moving parts, meaning no motor burn out and no shock hazard. It quickly installs on a 55 gallon drum and comes with a 10 foot hose and
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Bluetools
Description: The Taylor T-7311 is a 6" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While smooth and quiet, the Taylor pneumatic sander has a fast cutting action. for fast material removal. The Taylor 7311
- Type: Sander
-
Supplier: Norlok Technology, Inc.
Description: Superior features include... APU - Advanced Power Unit. The New Surelok III is Faster, Smoother, Quieter and Uses less air than ever before. Stainless Steel Ready. Order your rectangular tool kit and clinch up to 2 layers of 18 Gauge Stainless Steel (304,308,316 etc). No hassle 2 minute
- Pressure: 80 to 100 psi
- Stroke: 2.5 inch
- Rate: 60 to 150 Strokes / Minute
- Thickness: 0.022 to 0.075 inch
-
Supplier: Bluetools
Description: smooth and quiet, the Taylor pneumatic palm sander has a fast cutting action. for fast material removal. The Taylor T7553 features a built-in regulator and a built-in muffler. With lower vibration, the Taylor T-7553 can be operated for a longer period of time, with less operator
- Type: Sander
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy.
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EXAIR’s patent pending EasySwitch vacuum simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy.
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -221.44522588197228 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: PennEngineering®
Description: The PEMSERTER® Series 2000® press has established itself as the productivity leader in the world of fastener installation. This press has 71.2 kN / 8 tons of force and a 61 cm / 24” throat depth. The high speed hydra-pneumatic actuating system delivers insertion speed that cannot be met by
- Capacity / Operating Force: 0.20232 to 8.00288 tons
- Throat: 24.015761 inch
- Technology: Hydraulic
- Operation: Insertion or Press Fitting
Find Suppliers by Category Top
Featured Products Top
-
high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your productivity goals quickly with (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your productivity goals quickly with (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
More Information Top
-
Practice and knowledge - of the industry - new of derMontanuniversität, communications
Also, the electrical ECP-Hochmomentschrauber with a sound pressure level is of under 70 dBs clearly quieter as compressed air tools as well as cleaner and more ergonomic.: employees are affected not through oily exhaust air and benefit from lesser vibrations .
-
XXXVth Sir Peter Freyer Memorial Lecture and Surgical Symposium 2010
They are quieter than their prede- cessor pneumatic driven tools but care should be taken always from these potential occupational noise hazards at closer distances.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/1293/RD-Sustainable%20Manufacturing-1130.pdf?sequence=1
•Uses DC electric tools, which are quieter and more precise than pneumatic tools , place less stress and strain on the operator and use less energy.
-
Federal Register > Monday, August 5, 2002 > [67 FR 50610] Hearing Conservation Program for Construction Workers
Are quieter tools powered by means other than pneumatic power available for the kinds of construction jobs traditionally done by pneumatic tools?
-
Noise control for industry
An- other company purchased quieter electric hand tools in lieu of noisier pneumatic ones.
-
New Acoustic Liner Material Absorbs Noise; Withstands High Temperatures | EurekAlert! Science News
It also can be used to quiet hair dryers, fan housings, pneumatic tools and combustors." .
-
Noise exposure in the orthopaedic operating theatre: a significant health hazard
Modern power tools are quieter than older ones and battery-powered tools do not require noisy con- necting and disconnecting of pneumatic hoses.
-
Flowing presses
Pneumatic cylinders the articulated members of the drive extend and the running games between members balance so that the transforming tool can mount just and calmly .
-
Power Tools Go Ergonomic | Remodeling | Tools and Equipment, Power Tools, Hand Tools, Products, Design, OSHA, Bosch
The pneumatic BT200K-2, BT125K-2, and the SX150-K1 trim and finish tools feature oil-free engines with an ultra- quiet rear exhaust and an open-nose design to allow for quick jam clearing.
Indicates content that may require registration and/or purchase.