-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom's DPB1U Series of circuit breaker panels provide distribution and overload protection for 1 to 12 circuits. The circuit panels are only one mounting position (1.75 inches) high. The panel provides 1 to 12 single-bus breakers or
- Operating Temperature: 14 to 158 F
-
Supplier: Unipower, LLC
Description: Breaker sizes are 1 to 30 amperes. Breaker alarms are indicated by a red LED for each bus and two Form C relay contacts per bus with multiple connection points. The panels come with brackets that permit mounting in either a 19- or 23-inch relay rack. They can be
- Operating Temperature: 14 to 158 F
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s DPB2U-AB Series circuit breaker panels provide distribution and overload protection for up to 18 DC circuits. The panels are two rack units (3.50 inches) high. They distribute up to 300 amperes of load current for each A or B bus, with
- Operating Temperature: -4 to 158 F
-
-
Supplier: Unipower, LLC
Description: Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates with INV2500 or INV2500-HS Terminal Block or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Up to 8 AC Circuits with Breakers Single (A) or Dual (A & B) Sections 50A AC Per Section
- Current Rating: 50 amps
- Operating Temperature: 32 to 122 F
-
Supplier: Interact Power, Inc.
Description: Rack Mount DC Power Distribution Units • High Current DC Power Distribution. • Remote Reset Breakers • Fuse Panels
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: Allied Electronics, Inc.
Description: Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker
-
Supplier: Allied Electronics, Inc.
Description: to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting
-
Supplier: Allied Electronics, Inc.
Description: to indicate power on. Includes 15 A, 125 VAC circuit breaker to prevent accidental line overload. UL recognized (under the component program of UL and CSA certified). Features: Standard 19" Rack Mounting
-
Supplier: Allied Electronics, Inc.
Description: Features: Standard 19" Rack Mounting Designed for Use with IEC Power Cords IEC 320-C14 Inlet and IEC 320-C13 Outlets Includes 10 A, 220 VAC Circuit Breaker
-
Supplier: E-T-A Circuit Breakers
Description: This 1RU power management system designed to accommodate E-T-A type 1180 UL 1077 thermal circuit breakers with isolated A and B power regions for redundancy. The Standard 19" mounting rack chassis design is available with mounting flange options for EIA 19", 23" and ETSI
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: TelephoneStuff.com
Description: Advanced AC surge protection, 8 AC outlets, 15 amp, protect or disconnect circuitry, rack mount 1U. Applications: Power Protection. Features: - Eight protected AC power outlets - Protect or Disconnect Circuitry - Front panel circuit breaker - Power indication light -
- Mounting: Rack Mount Type
-
Supplier: TelephoneStuff.com
Description: Unsafe Voltage and Trigger - Front panel circuit breaker - Single-height rack mountable chassis (1U) - 10-foot power cord - Rear panel ground lug
- Mounting: Rack Mount Type
-
Supplier: TelephoneStuff.com
Description: auto-resetting over-voltage and under-voltage protection - Protect or Disconnect circuitry - Four front panel, transformer spaced, convenience outlets - Power switch (with guard) controls all 12 outlets - Three front panel indicator lights: Power, Ground OK and Unsafe Voltage - Front
- Mounting: Rack Mount Type
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Standard 19" rack mount Compact and economical rack cooling solution. Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the top to exhaust air out or below specific pieces of equipment for spot cooling Choice of two operating
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 8
- Current Rating: 30 amps
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: CableOrganizer.com, Inc.
Description: requirements of each rack or enclosure Quest Multi-Outlet PDUs provide either horizontal or vertical power distribution to accommodate a wide variety of network racks and enclosures. These affordable, high-quality power strips are ULlisted and feature a 15A circuit
-
Supplier: L-com, Inc.
Description: to eliminate deflection. An illuminated combination power switch/circuit breaker is located on the front panel. Occupies one rackspace, finished with a durable black powder coat. UL recognized, listing pending. Order online today! Features 8 circuit-breaker
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit
- Number of Electrical Outlets: 9
- Current Rating: 20 amps
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power strips ? Generous 9 foot AC power cord with NEMA 5-20P plug Operates on 115 volt AC / 60Hz current Circuit breaker located on front panel (master switch) Occupies only 1 rack space Middle Atlantic 115 volt 15 amp and 20 amp rack
-
Supplier: TelephoneStuff.com
Description: circuit breaker - Single-height rack mountable chassis (1U) - 10-foot power cord - Power indication light
- Protection: Circuit Breaker
- Unit Type: Rack Mount
-
Supplier: Siemens Energy Sector
Description: up to 36 kV up to 31.5 kA up to 2500 A Type-tested, LSC2B-PM type IAC switchgear according to IEC 62271-200 Air as insulating medium is always available Evidence of the making and breaking capacity for the circuit-breakers and the make-proof earthing switches inside the panel
- Maximum Voltage: 36,000 volts
- Maximum Current: 31,500 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: capacity for the circuit-breakers and the make-proof earthing switches inside the panel Single busbar, Duplex-switchgear Withdrawable vacuum circuit-breaker Withdrawable vacuum contactor Platform concept worldwide, local manufacturing presence Use of standardized
- Maximum Voltage: 24,000 volts
- Maximum Current: 50,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: circuit breakers. This ensures limited operation of the installed system and provides additional security for safety-critical systems
- Maximum Voltage: 9 to 32 volts
- Maximum Current: 102 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Siemens Energy Sector
Description: short-circuit making current, max. kA 63 63 63 Rated peak withstand current, max. kA 63 63 63 Rated normal current of busbar, max. A 2000 2000 2000 Rated normal current of feeder, circuit-breaker, max. A 2000 2000 2000 Rated normal current of feeder, switch-disconnector A 630
- Maximum Voltage: 24,000 volts
- Maximum Current: 25,000 amps
- Main Device: Breakers
- Style: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: 15A circuit breaker protects connected equipment from dangerous overloads. The reversible all-metal housing mounts in 1U of space in EIA-standard 19-inch racks, as well as on a wall or workbench or under a counter. With a compatible rack and Tripp Lite’s PDUSIDEBRKT
- Power Rating: 1,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: downtime. A 20A circuit breaker protects connected equipment from dangerous overloads. The reversible all-metal housing mounts in 1U of space in EIA-standard 19-inch racks, as well as on a wall or workbench or under a counter. With a compatible rack and Tripp Lite’s
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Schneider Electric
Description: of arc flash events inside the gear per ANSI/IEEE standard C37.20.7. Low Voltage Drawout Switchgear with Masterpact Circuit Breakers
- Maximum Voltage: 250 to 600 volts
- Maximum Current: 4,000 to 100,000 amps
- Main Device: Breakers
- Style: Ground Mounted, Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: rooms and network wiring closets 4 rear C19 outlets NEMA L6-30P input plug with 12 ft. (3.6 m) power cord Rear-panel grounding lug Dual 20A circuit breakers protect against overloads Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: SOCOMEC
Description: SIRCOVER UL UL1008/98 are heavy duty manual transfer switches. They ensure switching transfer of sources or transfer of two low voltage circuits on load as well as their safety disconnection. These switches are extremely durable and are tested and approved for use in the most demanding
- Maximum Voltage: 600 volts
- Maximum Current: 100 to 1,200 amps
- Main Device: Breakers
- Switch Control: Manual
-
Supplier: Tripp Lite by Eaton
Description: adapters Rear-panel grounding lug 16A circuit breaker protects against overloads C19 Plug Adapters Included For connecting to AC power in various power environments Locking retainer clips included Adapters: C14, NEMA L6-20P, NEMA L5-20P, NEMA 5-20P and NEMA 5-15P Switchless
- Power Rating: 3,800 watts
- Voltage: 115 VAC, 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are not affected
- Maximum Voltage: 1,200 volts
- Maximum Current: 200 to 630 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Siemens Energy Sector
Description: Up to 36 kV Up to 20 kA Up to 630 A Single busbar Type-tested Metal-enclosed Climate-independent Maintenance-free Individual panels and block versions No gas work at site Fast and easy to install Rated voltage kV 36 Rated short-duration power-frequency withstand voltage kV 70 Rated lightning
- Maximum Voltage: 36,000 volts
- Maximum Current: 20,000 amps
- Main Device: Breakers, Fusible
- Style: Rack Mounted
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Maximum Surge Current: 10,000 amps
- Clamping Voltage: 25 volts
- Number of Protected Lines: 8 #
- Operating Temperature: -40 to 158 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: the front & rear panel rails of rack cabinets as they (and the equipment plugs) will interfere with mounted equipment and mounted accessories. NOTE #2: To properly use on rack cabinets, allow sufficient depth BEHIND the rear panel rails for vertically
- Number of Electrical Outlets: 6
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
, no minimum load requirements, short circuit and overload protection with enhanced surge capabilities, front panel AC input power switch with indicator, overtemp protection on heat sinks and thermostatically controlled fans. Optional features include selecting your desired AC input voltage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
. 1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated for 20A, 125VAC service, with a circuit breaker to prevent accidental overload. A (read more)
Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
industrial electrical components or equipment on the mounting plate like fuses, transformers, circuit breakers, relays, PLC etc. and to be fully integrated in the hazardous area as control- or distribution panel. (read more)
Browse Industrial Enclosures Datasheets for BARTEC
More Information Top
-
Design, construction, and demonstration of a prototype mobile Global Broadcast Service (GBS) joint in-theater injection (JITI) terminal
Each rack and the table had its own power strip mounted at the back of the racks , and each had its own circuit breaker on the shelter power panel .
-
Combined switch and break functions from Aerco
Suitable for rack , panel or plug-in mounting in telecommunication equipment, the rail industry, heavy-duty vehicles and other applications where a high degree of protection is required in a small package, these magnetic circuit breakers operate quicker than thermal units and …
-
http://www.mouser.com/catalog/supplier/library/pdf/Hammondoutletstrips.pdf
~ Electrical rating of 120VAC/20A ~ 20A outlets with 20A circuit breaker , 12 gauge wire - 12/3 SJTW 20A heavy … … extreme temperature ranges ~ Includes hardware for mounting to rack Amhal struts or relay … … depth BEHIND the rear panel rails for vertical mounting …
-
http://www.cisco.com/en/US/docs/routers/asr9000/hardware/rcsi/regulatory/compliance/asr9krcsi.pdf
… Power Disconnection, page 31 Statement 1004—Installation Instructions, page 33 Statement 1005—Circuit Breaker , page 34 Statement 1006—Chassis Warning for Rack - Mounting and Servicing, page 37 … … page 47 Statement 1018—Supply Circuit , page 49 Statement 1019—Main … … 1029—Blank Faceplates and Cover Panels , page 62 Statement 1030—Equipment …
Indicates content that may require registration and/or purchase.