Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GAO Tek, Inc.
Description: This Radio Frequency (RF) spectrum analyzer is specially used to test wireless networks in telecommunications, broadcasting, CATV and EMC testing fields.
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVH is a rugged, handy cable and antenna analyzer, designed for use in the field. Its low weight and simple operation make it indispensable for anyone who needs an efficient measuring instrument outdoors for the installation and maintenance of antenna systems
- Connection to Host: Radio / Telemetry
- Display Options: Video Display
- Frequency Range: 100 to 8.00E6 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Used to characterize the performance of digital radios by analysis of constellation patterns.
-
Supplier: ValueTronics International, Inc.
Description: . In addition to the frequency agile 0.3 GMSK RF generator, the RF analyzer has a frequency agile local oscillator, a coherent data demodulator, a pulse demodulator, a FM demodulator, a DSP based analyzer for phase and frequency error, a synthesized spectrum
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 140 MHz The Anritsu ME538L, Microwave System Analyzer, that is used to measure the transmission line characteristics in the BB and IF bands in terrestrial microwave
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Microwave System Analyzer Transmitter Section Only The Anritsu ME538MT Microwave System Analyzer/Link Analyzer (Transmitter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: indispensable tool for performing radio measurements. Key Facts Frequency range from 100 kHz to 3 GHz Analog modulation and demodulation (CW, AM, FM) Up to 150 W peak input power and up to 100 W continuous input power Signal level for receiver measurements
- Connection to Host: Radio / Telemetry
- Display Options: Video Display
- Frequency Range: 100 to 3.00E6 kHz
- Instrument Type: Portable / Benchtop Instrument
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements,
-
Supplier: L-com, Inc.
Description: The AvaLAN AW2400-SPEC uses our 2.4 GHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable spectrum
- Frequency Range: 2.40E6 kHz
-
Supplier: Kaelus
Description: The iVA series Cable & Antenna Analyzer is an exciting new product from Kaelus that enables users to accurately measure and locate VSWR/return loss faults in their RF infrastructure. The wireless connectivity allows unprecedented measurement flexibility and opens up new & important
- Connection to Host: Radio / Telemetry
- Display Options: None
- Frequency Range: 560000 to 2.75E6 kHz
- Frequency Resolution: 1000 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZNBT is the first multiport vector network analyzer offering up to 24 integrated test ports. The instrument can simultaneously test multiple DUTs or measure one DUT with up to 24 ports. The R&S®ZNBT offers short measurement times even in scenarios with a large
- Display Options: None
- Frequency Range: 9 to 2.00E7 kHz
- Instrument Type: PC-Based Instrument / Module
-
Supplier: RIGOL Technologies, Inc.
Description: Rigol's DSA700 series spectrum analyzer makes radio, IoT, and educational/hobbyist measurements more accessible than ever with value analyzers designed for lower frequency RF test. The DSA700 shares the popular mechanical package of the DSA800 series analyzer with
- Analyzer Type: Instrument
-
Supplier: GL Communications, Inc.
Description: GRS entities. Each simulated radio will have similar capabilities and its own set of parameters like Contact address, Radio type, Frequency-Id, and Permitted user list which can be configured in the profiles. GL tools for signalling emulation and voice quality testing offer an
-
Supplier: OROS
Description: of time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR36 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Accuracy: 0.0050 % FS
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Vehicular
- Application Software Included: Yes
-
Supplier: Teledyne LeCroy
Description: With the Frontline Sodera Wideband Bluetooth Protocol Analyzer you see all Bluetooth traffic on all channels - everything that is in the air! View inquiry and paging packets along with Bluetooth all low energy and all BR/EDR packets. See them all simultaneously as they happen
- Indicators: Yes
- Network Protocol: Other
- Software Included: Yes
- Wireless: Yes
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: The AvaLAN AW900-SPEC uses our 900 MHz radio receiver and spectrum analysis functionality to provide you with a sensitive site survey tool in a rugged weatherproof enclosure. Now you can take the mystery out of wireless technology through the use of a network addressable spectrum
- Analyzer Type: Instrument
- Connection to Host: Ethernet
- Display Options: None
- Frequency Range: 879000 to 945000 kHz
-
Supplier: thinkRF
Description: RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550 The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality.
- Analysis Type: Swept-Tuned
- Analyzer Type: PC-Based
- Connection to Host: USB, Ethernet
- Dynamic Range: 100 dB
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Analysis Type: Fast Fourier Transform (FFT), Swept-Tuned
- Analyzer Type: Instrument, PC-Based
- Battery Powered: Yes
- Connection to Host: RS232, RS485, USB, Digital Interface, Ethernet, Radio / Telemetry
-
Description: . Automatic network analyzers are used to measure complex reflection and transmission characteristics of one- and two-port devices at radio and microwave frequencies. Measurement uncertainties are a function of both the magnitude and phase angle of the device under test as well
-
Supplier: Campbell Scientific, Inc.
Description: The AVW216 has the same features and capabilities as the AVW200, with the addition of an internal spread-spectrum radio for wireless communication. The radio operates at the 2.4GHz frequency, for use world wide. The new AVW200 family of vibrating-wire interface modules applies a
- Applications: Mobile / Wireless Systems
- Communication Interface: Serial Interface
- Data Rate: 38.4 to 1200 kbps
- Features: Visual Indicator, LED Indicators
-
Description: CISPR 16-1-1: 2019 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for specialized equipment for discontinuous disturbance measurements. NOTE In accordance
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FM18VNA005-48 vector network analyzer (VNA) ruggedized 18 GHz test cable N male to SMA male in 48 inch, RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF
- Application: RF
- Cable Length: 4 ft
- Connector Type: Other
-
Supplier: Pasternack
Description: Radio frequency assembly handheld RF analyzer rugged phase stable cable N male to N female cable 144 inch length using PE-FF430 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect
- Cable Length: 12 ft
- Impedance: 50 ohms
- Product Category: Cable Assembly
- Standards: RoHS
-
Supplier: Pasternack
Description: Radio frequency assembly handheld RF analyzer rugged phase stable cable N male to N male cable 144 inch length using PE-FF430 coax, RoHS from Pasternack is part of the largest selections of same-day ship coaxial cables for RF, microwave and millimeter wave interconnect
- Application: RF
- Cable Length: 12 ft
- Standards: RoHS
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMCA1403-60 rugged portable phase stable RF analyzer cable N male to RA N male cable FM-FT430 coax in 60 and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview
- Cable Length: 5 ft
- Impedance: 50 ohms
- Product Category: Cable Assembly
-
Supplier: CSA Group
Description: part of CISPR 16 specifies the characteristics and performance of equipment for the measurement of radio disturbance in the frequency range 9 kHz to 18 GHz. In addition, requirements are provided for specialized equipment for discontinuous disturbance measurements. NOTE In accordance
-
Supplier: thinkRF
Description: RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550 The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality.
- Connectors: SMA
- Converter Type: Downconverter
- Features: RoHS
- Form Factor: Desktop / Tower
-
Supplier: LORD MicroStrain Sensing Systems
Description: deployments. The node can simultaneously log data to internal memory and/or transmit realtime data to a host computer at user programmable data rates. Node Commander® software supports configuration of the wireless node including discovery, initialization, radio frequency, sample rate,
- Acceleration: -200 to 200 g
- Features: Battery Powered, Wireless
- Frequency Range: 32 to 512 Hz
- Operating Temperature: -4 to 185 F
-
Description: TV—will have data transfer capabilities of over 1 Mbps. Now, as this significant turning point quickly approaches, this book presents everything industry professionals need to know about the Radio Frequency (RF) measurements and tests that must be made on this new generation of digital
-
Supplier: IET Labs, Inc.
Description: . These inductance decades are convenient elements for use in wave filters, equalizers, and turned circuits throughout the range of audio and low radio frequencies. As components in oscillators, analyzers, and similar equipment, they are especially useful during the preliminary
- Electrical Standards & Sources: Inductance / Inductor
- Features: System Component
- Form / Technology: Decade Box / Substituter
-
Supplier: Richardson RFPD
Description: are populated on the board. The ADRV9371-N/PCBZ is optimized for performance over a narrow tuning range 1.8GHz – 2.6GHz. It will exhibit diminished RF performance on tuned RF frequencies outside of this band. This board is primarily intended to provide RF engineers with the ability to connect
- Category: Development Board
-
Supplier: Benchmark Maintenance Services, Inc.
Description: first and only ultrasonic technology to analyze a broad spectrum of ultrasound, and select the proper frequency band of the leak sound AUTOMATICALLY! Because they work like an AM radio, manually tuned heterodyne only ultrasonic detectors can miss key sounds if not tuned properly. DND
- Technology: Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
Fujian Lilliput Optoelectronics Technology Co., Ltd.
XSA800 Spectrum Analyzer: Elevating RF Analysis
manufacturing. Applications: RF Research & Development: Perfect for in-depth exploration of radio frequencies, aiding innovation and advancement. Education and Training: Empower learning with a (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Fujian Lilliput Optoelectronics Technology Co., Ltd. -
-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
be dealt with is to be able to detect its presence. The following detection methods, each with their strengths and weaknesses have been commercialized by counter-UAS providers: ? Radio Frequency Analysers which detect the radio wave communication between a drone and the controller. Some (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
unnecessary costs. With some attention and proper equipment matching, results will be accurate and useful, and expenses will remain at a minimum. Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Smart Use Of Preamps In RF Testing Any type of radio frequency (RF) testing requires antennas. Equipment under test may or may not have them - some devices aren't designed to broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
What is NMR Spectroscopy Analyzer?
The NMR analyzer is mainly composed of magnetic field, field stabilization and shimming system, radio frequency source, probe, receiving system, signal recording and data processing system, and some accessories such as temperature change unit
-
Case Study: Red Dog Radios Matches the Capabilities of a Large Land Mobile Radio Dealer with Copper Mountain Technologies' 2-Port 1.3 GHz Analyzer
Mountain Technologies' TR1300/1 which features a frequency range of 300 kHz to 1.3 GHZ and a 130dB dynamic range, helps Red Dog Radios match the capabilities of a large LMR shop without exceeding their limited budget.
-
Field Analyzers in EMC Radiated Immunity Testing
In radiated immunity testing, it is common practice to utilize a radio frequency (RF) field probe to measure the electric field at the location of the unit under test (UUT). Most RF field probes are designed to measure the root mean square (RMS) of a continuous wave (CW) electric field over a broad
-
Receiver Testing with the Anritsu MS2830A Signal Analyzer, MG3710A Vector Signal Generator, and S412E LMR Master
level. New spectrum allocations push public safety radios up in frequency near 3G and 4G transmissions. Digital radios such as those that utilize the APCO Project 25 (aka P25) standard react to interference differently from analog radios.
-
Microwave Material Measurements Without Cables
Measuring the performance of microwave materials requires a test apparatus that includes a measurement fixture and a microwave analyzer, which are usually connected with microwave or radio frequency (RF) cables. These RF cables are the bane of many measurement scenarios and can be a significant
-
Technology Roundup: Reducing Operator Error at Its Source
the situation doesn t match the expectation. More equipment is being designed to eliminate operator error and improve root cause analysis, while radio frequency identification (RFID) is playing a part in more systems throughout the plant. Editor-in-Chief Agnes Shanley interviewed three experts
-
Design and Development of Medical Electronic Instrumentation
of emission of and immunity against. radiated and conducted electromagnetic disturbances as well as design practices for electromagnetic. compatibility. Projects include a radio-frequency spectrum analyzer, near-field. H-field and E-field probes, comb generator, conducted emissions probe, line impedance
More Information Top
-
Diagnostics of Space Plasma on Board International Space Station ‐ ISS
Radio Frequency Analyser (RFA) has been developed jointly by SRC PAS in Warsaw and by IRF in Uppsala.
-
Aerospace Robotics II
Therefore, as one of main aspects of TWINCube CubeSat scientific mission, each sub-satellite will be equipped with Radio Frequency Analyzers which will perform diagnostic measurements of electromagnetic emissions of the surrounding plasma.
-
Electromagnetic Emission From Visual Display Units: A Non-Hazard
Singer Model NISI -65 T Radio Frequency Analyzer /Receiver.
-
Measurement of the carrier recovery time in SOA based on dual pump FWM
In this approach, the conversion efficiency is measured by the radio frequency analyzer .
-
Polarization switched frequency shifted feedback fiber laser
Signal detection: polarization analyzer (PSY), oscilloscope (OSC), optical spectrum analyzer (OSA) and radio frequency analyzer (RFA).
-
Intra-cavity fiber laser polarization mode beating sensing
Experimental setup: polarization controller (PC), isolators (ISO), fiber Bragg gratings (FBG), mirrors (M1, M2), polarizing beamsplitter (PBS), collimators (C) photodiode (PD), polarization analyzer (A), radio frequency analyzer (RFA).
-
Electromagnetic Earth environment - new radio diagnostic
The proposed LOIS (LOFAR Outrigger In Scandinavia) wide-area radio sensor network in Sweden and the Radio Frequency Analyzer (RFA) for in situ measurements of three components high-frequency (HF) electric and magnetit fields on board the LEO satellites represent the testbed…
-
The academic Chibis-M microsatellite
…and gamma ray emis sion of 0.02–1.0 MeV [18, 19]; —a DUF UV detector (SINP MSU) of the emis sion spectrum from UV (180–400 nm) to IR (650– 800 nm) [20]; —an RFA radio frequency analyzer (IKI) in the frequency…
-
Laboratory Science with Space Data
The PWC contains a combined wave sensor, flux gate magnetometer, Langmuir probe, spacecraft potential monitor, plasma discharge stimulator, Correlating Elec- tron Spectrograph (CORES), Radio Frequency Analyzer (RFA), signal analyzer and sampler, data acquisition and control unit, telemetry information storage block and ground…