Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : AC 200 ~ 240V (50/60Hz) Display Relative Power (%) Accumulative Time (Hours) Absolute Optical Power (mW/cm2) 3 Color LED (Green, Yellow, Red) Output Relay – 4-20 mA Current Applications: UV Purification (Water, Air) UV Curing UV Lamp/LED
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Switch or Alarm
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : AC 100 ~ 240V (50/60Hz Display : Absolute Optical Power (Max. 100 mW/cm2) Output 2 Relay (NO&COM, NC&COM) 4-20 mA Current (Option) RS485 Communication (Option) Applications: UV Purification (Water, Air) UV Curing UV Lamp/LED monitoring
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage
- Computer Interface: Computer
- Display Options: Digital
-
Supplier: Electro Optical Components, Inc.
Description: GenUV, the leading company for the solution of light sense, released the multi-functional portable UV measuring instrument. This product can measure the electricity of UV source very clearly based on GaN sensor technology. Recently, the demands for deep UV light source which is relevant
- Operating Temperature: 32 to 122 F
- Display Options: Digital
- Detector Style: Portable Detector
-
-
Supplier: Electro Optical Components, Inc.
Description: Features: Fixing method : Panel Insertion Power : Display : AC 85 ~ 265V (50/60Hz) Display Absolute Optical Power : Max. 20 mW/cm2 Relative Power (unit : %) Accumulative Time (unit : Hrs) Output 1 Relay (NO/NC) 1-5 V Voltage (Depends on Relative Power) 4-20 mA Current (Depends on
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: Kipp & Zonen, Inc.
Description: Light Weight ISO 9060 Second Class Pyranometers Optional integrated ventilation unit The CNR4 net radiometer measures the energy balance between incoming short-wave and long-wave Far Infrared (FIR) radiation versus surface-reflected short-wave and outgoing long-wave radiation. The CNR4 net
- Wavelength Range: 300 to 42,000 nm
- Operating Temperature Range: -40 to 80 C
-
Supplier: Kipp & Zonen, Inc.
Description: 22 pyranometers. Adaptors and alternative turntables are available to suit other pyranometers and albedometers. CFR is supplied without reference pyranometers. These should be purchased separately and be of similar characteristics to the field radiometers under test. To ensure that
- Mounting / Environment: Lab / Benchtop
-
Supplier: Kipp & Zonen, Inc.
Description: Direct solar measurements using an integrated solar tracker Diffuse and scattered measurements by programmed sky scans Active sun sensor tracking correction The POM-01 sky radiometer uses a single detector and a rotating filter wheel to measure radiation in seven narrow wavebands from 315 nm
- Wavelength Range: 315 to 1,020 nm
- Operating Temperature Range: -10 to 45 C
-
Supplier: Campbell Scientific, Inc.
Description: The CNR1 net radiometer is manufactured by Kipp & Zonen for applications requiring research-grade performance. The radiometer measures the energy balance between incoming short-wave and long-wave IR radiation versus surface-reflected short-wave and outgoing long-wave IR radiation. The
- Height: 6.1 inch
- Weight: 8.8 lbs
- Operating Temperature: -40 to 158 F
- Measured Wavelength: 305 to 2,800 nm
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model TIR-570 Total Infrared Radiometer represents the state-of-the-art for making precise field measurements of downwelling broadband atmospheric infrared irradiance. The TIR-570 uses a advanced chopped pyroelectric detector and precision interference filter integrated with a
-
Supplier: Solar Light Company, Inc.
Description: The PMA2140 global radiometer measures irradiance within the range of 400 to 1100nm. It is especially useful in cost-sensitive applications where the flat spectral response of thermopile based instruments is not needed.
- Height: 1.8 inch
- Weight: 0.44375 lbs
- Operating Temperature: 32 to 122 F
- Measured Wavelength: 400 to 1,100 nm
-
Supplier: Campbell Scientific, Inc.
Description: The SI-111 (previously known as the IRR-P) is a precision infrared radiometer made by Apogee Instruments that makes continuous measurements in field conditions. The SI-111 is composed of a thermopile, which measures surface temperature, and a thermistor, which measures sensor body
- Height: 2.4 inch
- Weight: 0.41875 lbs
- Operating Temperature: -67 to 176 F
- Measured Wavelength: 8,000 to 14,000 nm
-
Supplier: Kipp & Zonen, Inc.
Description: Virtually maintenance free Easy to use NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick
- Wavelength Range: 200 to 100,000 nm
- Operating Temperature Range: -30 to 70 C
-
Supplier: Solar Light Company, Inc.
Description: The PMA2100 is a research grade datalogging radiometer that can be used with over 35 different detectors measuring UVA, UVB, UVC, Visible, and IR light. The PMA2100 uses intelligent sensor detection and data processing allowing you to add new sensors quickly to measure different kinds of
- Wavelength Range: 260 to 400 nm
- Power Range: 0.00001 to 200 mW/cm²
- Accuracy: 0.2 %
- Operating Temperature Range: 0 to 50 C
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Multi-Filter Rotating Shadowband Radiometer (Model MFR-7) is a field instrument that simultaneously measures global, diffuse, and direct normal components of spectral solar irradiance. The MFR-7 uses independent interference filter-photodiode combinations, mounted in a
- Height: 17.5 inch
- Operating Temperature: -22 to 122 F
- Measured Wavelength: 415 to 940 nm
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Radiometers ROHS
-
Supplier: Solar Light Company, Inc.
Description: Class manufacturing practices and NIST traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. All Radiometers have an analog voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a
- Wavelength Range: 280 to 320 nm
- Power Range: 0 to 10 mW/cm²
- Operating Temperature Range: -40 to 50 C
- Mounting / Environment: In-situ / Field
-
Supplier: Solar Light Company, Inc.
Description: traceable calibrations ensure a high degree of reproducibility and comparability from unit to unit. > An analog model is available with a voltage output which is proportional to the measured UV irradiance. In addition all 501 Radiometers have a controlled internal temperature that ensure a
- Wavelength Range: 320 to 400 nm
- Power Range: 0 to 10 mW/cm²
- Operating Temperature Range: -40 to 50 C
- Mounting / Environment: In-situ / Field
-
Supplier: OTT Hydromet
Description: The CUV5 is a general-purpose instrument for applications in meteorology, for material testing, for monitoring of lamps and for use in ageing tests in solar simulators. The high quality dome and diffuser give optimised directional response. An optical filter provides sensitivity to combined UVA and
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: OTT Hydromet
Description: The SUV-B series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-B spectrum 280-315nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: Yankee Environmental Systems, Inc.
Description: The SDR-1 Single Detector Rotating Shadowband Radiometer is identical to our standard Multifilter Rotating Shadowband Radiometer (MFR-7) except that it has a single cosine-corrected broadband silicon channel that provides fully automatic measurements of global, diffuse, and direct
-
Supplier: Dymax
Description: CE Marked – Available Globally Consistent light-curing requires periodic monitoring of light intensity or dose. The ACCU-CAL™ 160 radiometer greatly simplifies both validating and monitoring a light-curing process. This radiometer is available in both UV and LED versions and can
- Wavelength Range: 328 nm
- Power Range: 1 to 10,000 mW/cm²
- Accuracy: 0.5 %
- Resolution: 1 mW/cm²
-
Supplier: Yankee Environmental Systems, Inc.
Description: The Model UVMFR-7 Ultraviolet Multi-Filter Rotating Shadowband Radiometer is an instrument that measures diffuse and total global irradiance, and computes direct irradiance at four or seven narrow-bandwidth wavelengths in the UV-B and UV-A regions. It extends the YES shadowband instrument
- Height: 17.5 inch
- Measured Wavelength: 300 to 368 nm
- Accuracy: 2 to 3 (+/- %)
- Weather Component Sensed: Measures Solar Radiation
-
Supplier: OTT Hydromet
Description: The SUV-E measures according to ISO 17166:1999 and CIE/S 007/E-1999 the erythemally active UV radiation that causes harm to human skin. It converts the irradiance in W/m2 into the UV Index for public health information. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: Dymax
Description: CE Marked – Available Globally The ACCU-CAL™ 50 radiometer UV intensity meter is a simple-to-operate device that measures UV-A (320-390nm) intensity and dose (energy). Degradation of UV curing bulbs, lightguides, and reflectors can significantly reduce intensity, resulting in incomplete
- Wavelength Range: 320 nm
- Sensor Diameter: 1.4566937 inch
- Power Range: 1 to 40,000 mW/cm²
- Resolution: 1 mW/cm²
-
Supplier: OTT Hydromet
Description: The SUV-A series offers the latest detector technology, digital signal processing and Modbus® output and covers the UV-A spectrum 315-400nm. Ultraviolet (UV) radiation is part of the Sun’s light spectrum that reaches the earth. UV radiation breaks down into wavelengths that are invisible to the
- Output Options: Analog Voltage
- Weather Component Sensed: Measures Solar Radiation
- Features: Radiometer
- Interface Options: Serial Interface
-
Supplier: Campbell Scientific, Inc.
Description: The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific
- Sensed Temperature: -13 to 122 F
- Probe Configuration: Air Probe, Surface
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
-
Supplier: Accuris
Description: Characterization and Calibration Methods of UV Radiometers
-
Supplier: Campbell Scientific, Inc.
Description: The NR-LITE is a rugged net radiometer manufactured by Kipp & Zonen. Net radiometers measure the energy balance between incoming short-wave and long-wave IR radiation relative to surface reflected short-wave and outgoing long-wave IR radiation. This net radiometer includes two
- Weight: 1.4375 lbs
- Operating Temperature: -22 to 158 F
- Measured Wavelength: 0 to 100,000 nm
- Spectral Sensitivity: 10 (µV(or A)/Wm-2)
-
Supplier: Dymax
Description: CE Marked – Available Globally Consistent curing requires periodic monitoring of visible energy intensity or dose. The ACCU-CAL™ 50-LED radiometer is simple to operate and offers repeatable measurement of visible light. The ACCU-CAL 50-LED can measure visible light energy emitted from
- Wavelength Range: 350 nm
- Sensor Diameter: 1.4566937 inch
- Power Range: 1 to 40,000 mW/cm²
- Resolution: 1 mW/cm²
Find Suppliers by Category Top
Featured Products Top
-
The Konica Minolta CA-527 is our next generation Display Color Analyzer from Konica Minolta Sensing, offering reliability, faster measurements, and ultra-low luminance. Its expanded measurement dynamic range covers the range from ultra-low to high luminance, providing a broader range of measurement accuracy and repeatability than its predecessor.
(read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
The CA-410 is the next step in this analytic technology. The enhanced accuracy of the XYZ filters, the CA-410 pushed its spectral sensitivity even closer to the color-matching functions defined by CIE in 1931. The accuracy of chromaticity measurements has been further improved by calibrating the analyzer with reference that replicates the optical spectrum of current displays. Users can m...
(read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
The CAS 140D spectroradiometer offers higher accuracy for luminous color measurement, suitable for meeting national and international vehicle regulations of state-of-the-art LED headlamps, brake lamps and signal sources.
(read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
Instrument Systems brings you a selection of exciting turnkey systems for use in evaluating display characteristics. It allows for the easy measurement of different spot sizes due to the variety of interchangeable lenses
(read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
The CS-2000 Spectroradiometer enables accurate luminance and chromaticity measurements of various optical devices and features the world’s top level capability to detect extremely low luminance levels of 0.003 cd/m2. It is easy to operate with a color LCD screen and a simple operation panel.
(read more)
Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc. -
Getting the right light-curing equipment can make or break a production process. This educational blog covers key considerations for choosing and using Dymax spot, flood, and conveyor systems, along with radiometers and accessories: How (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
ProMetric® Imaging Radiometer, and features ProMetric or (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Source The NIR Intensity Lens captures the complete angular distribution of an NIR light source (to ±70 degrees) in a single image, and achieves an angular resolution of up to approximately 0.05 degrees per image sensor pixel. Paired with the ProMetric® Imaging Radiometer, the (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Emissivity Correction for a Radiometer
The radiant power received by a radiometer is not only a function of the measured target temperature, but also the optical properties of its surface. These properties include absorptance a, reflectance r, and transmittance t. For a Lambertian type surface they are related by Kirchoff 's law.
-
Microwave Radiometer Systems: Design and Analysis, Second Edition
Microwave Radiometer Systems: Design and Analysis, Second Edition. Written by leading experts in industry and academia, this authoritative resource offers a solid understanding of radiometer systems and explains how to design a system based on given specifications, such as technical aspects
-
Variations in Calibrations of Radiometers Using Cut-on Optical Filters
The spectral bandpass of infrared radiometers using thermopile detectors are often controlled with a 6 um cut-on filter. These filters normally have a cut-on tolerance of +1 um and the cut-off wavelengths are determined by the substrate transmission, which is usually germanium or silicon
-
A Simple DC Radiometer
One of many applications of the thermopile detector is the remote measurement of temperature. In this Application brief we explain the basic principles of remote temperature measurement. Every object at temperature T (above absolute zero - 273.15 C) emits electro-magnetic radiation. The total
-
Temperature Compensation of a DC Radiometer
The thin film thermopile detector like its forefather, the wire thermocouple, requires either a reference junction temperature measurement or a constant temperature sink for its reference junction. The later is usually difficult to implement in an instrument because of size and weight requirements.
-
Spectral Selectivity vs. Spectral Error: Shedding Light on ISO 9060:2018
In late 2018, the ISO 9060 standard for solar radiometers underwent a remarkable update that brought significant changes on the classification of solar radiation measurement quality. At first glance, ISO 9060:2018 appears to be mainly a renaming of radiometer classification launched in the original
-
Ventilation Case Study in Finland
Kipp & Zonen radiometers were used for a case study in Finland on the effects of different types of ventilation units on keeping pyranometers clean, especially in the winter conditions of snow and rain showers, freezing rain, frost and other situations. This initial review of the case study results
-
Thermal Response Characteristics of Marine Grade Radome Composites Designed for use on Spruance Class Naval Destroyers
FLIR radiometers. The front face surface temperature of the sandwich structure was measured with a cooled shortwave (3-5 um) radiometer (Merlin MWIR ). The corresponding response of the sandwich composite's back face was measured with a Thermacam 290. Additionally, K type thermocouples were bonded
More Information Top
-
Encyclopedia of Remote Sensing
… Emerging Technologies; Emerging Technologies, Free-Space Optical Communications; Emerging Technologies, Radar; Emerging Technologies, Radiometer ; Geodesy; Geomorphology; Geophysical …
-
Oceanography from Space
14 The Validation of Sea Surface Temperature Retrievals from Spaceborne Infrared Radiometers . . . . . . . . . . . . . . . . . .
-
Spectral measurements of the cosmic microwave background
The measurement at 4.0 cm used a direct-gain total-power radiometer to measure die difference …
-
Measuring Precipitation From Space
… imaging scheme of Rosenfeld and Lensky (1998) to the Advanced Very High Resolution Radiometer (AVHRR) onboard the …
-
Thermal Microwave Radiation: Applications for Remote Sensing
2.11.1 Ground-based radiometers 67 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42913/244303119-MIT.pdf?sequence=2
… a tsunami in the deep ocean is proposed using a new space-based passive microwave radiometer system.
-
Calibration Of A System Of Portable Infrared Collimator Test Sources
… is quite difficult, and therefore should be done by actually measuring the irradiance produced with a radiometer .
-
The Phoenix series large scale LNG pool fire experiments.
Flame Heat Flux - Narrow-angle Radiometers .
Indicates content that may require registration and/or purchase.