-
Supplier: OMEGA Engineering, Inc.
Description: The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: PANEL CUTOUT PUNCH; Punch Type:Rectangular; Punch Size:-; Product Range:-; For Use With:All DMS-20-P Series Meters; Length:44.45mm; Signal Input Type:Voltage, Current RoHS Compliant: NA
-
Supplier: OMEGA Engineering, Inc.
Description: The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized
- Shapes: Rectangle
-
-
Supplier: Newark, An Avnet Company
Description: PANEL CUTOUT PUNCH FOR DMS-30/40; Punch Type:Rectangular; Punch Size:-; Product Range:-; Length:2.75" RoHS Compliant: NA
-
Supplier: Greenlee Textron, Inc.
Description: RECTANGULAR TYPE 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY ELECTRONIC CONNECTOR PANEL PUNCH UNIT USED ON ITEM 238 USED ON ITEM PART NO
- Type: Ejector Punch
-
Supplier: OMEGA Engineering, Inc.
Description: The panel punches are designed to create panel cut outs for OMEGA's family of thermocouple connectors. Three styles of panel punches are available. The CP series is for rectangular connectors, the RHS is for round connectors and the DPP are DIN sized
- Shank Diameter: 0.625 to 1.6875 inch
- Shapes: Round
-
Supplier: TelephoneStuff.com
Description: Die set tools used to punch rectangular access hole into base board panels of modular furniture using common hand tools. The access hole is sized to allow the installation of Suttle Modular Communications Plates (2.75" W x 1.38" H). Plates are designed to snap into the hole made.
-
Supplier: TelephoneStuff.com
Description: Die set tools used to punch rectangular access hole into base board panels of modular furniture using common hand tools. The access hole is sized to allow the installation of Suttle Modular Communications Plates (5.25" W x 1.38" H). Plates are designed to snap into the hole made.
-
Supplier: MilesTek Corporation
Description: The Universal Master Rack Panel System offers installers the ability to customize their installation with different connections within a single rack panel. The USP Universal Series Sub-Panels can save time, money and rack space. The Master Rack Panel features six punched
-
Supplier: L-com, Inc.
Description: L-com's Universal Master Rack Panel System offers installers the ability to customize their installation with different connections within a single rack panel. The USP Universal Series Sub-Panels can save time, money and rack space. The Master Rack Panel features six
- Height: 2
-
Supplier: Allied Electronics, Inc.
Description: 0.264 in. Pitch Free-Hanging Pin and Socket Plug Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that the housing enters
-
Supplier: Allied Electronics, Inc.
Description: Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 16-18 AWG Wire Size Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be
-
Supplier: Allied Electronics, Inc.
Description: Rated Voltage 250 VAC, Rated Current 13 A (Max.), Soft Shell Connector Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be punched so that
-
Supplier: Allied Electronics, Inc.
Description: Crimp Terminal, Pin and Socket Type, 0.125 in. Inner Diameter, 10-14 AWG Wire Size Mounting Information: 1. Recommended panel thickness “E” is 0.040"-0.100" (1.02-2.54 mm) and is dependent on “T” and “R”; 2. The pin housing must be inserted in a rocking manner; 3. The panel must be
-
Supplier: Ralston Metal Products Limited
Description: bracket. The 2000-FM enclosure is equipped with an 11ga removable rear mounting panel mounted on 3/8 collar studs. To aid in panel installation, support brackets are welded to the bottom of the enclosure and the centre post is removable. (Optional left side mounting panels are
- Length / Height: 60 inch
- Width/Diameter: 61 inch
- Depth: 18 inch
- Height: 60 inch
-
Supplier: METCASE
Description: section Top section fits over the rear panel and also secures the front bezel Die cast front bezel provides a modern look to the cases Front panels recessed in the bezel to protect controls Pre-punched wall mounting points in the rear panel Four M4 earth studs provided inside
- Length / Height: 9.84 to 15.74 inch
- Width/Diameter: 7.08 to 11.81 inch
- Depth: 4.56 inch
- Material: Aluminum
-
Supplier: METCASE
Description: Self-adhesive gaskets for front and base panels (IP 54 models) Stainless steel M3 Torx® T10 and MS M3 Posidrive fixings supplied Four non-slip rubber feet included Accessory front panel is recessed for a membrane keypad Pre-punched PCB fixing points in base For IP 54 protection
- Length / Height: 4.01 inch
- Width/Diameter: 7.87 to 15.74 inch
- Depth: 7.87 inch
- Height: 4.01 inch
-
Supplier: Ralston Metal Products Limited
Description: full-length back panel. Back panel is designed that it may be cut in half to make two half panels that require no extra drilling for installation. The removable 12 ga. panel is mounted on six unistrut channels to allow for panel adjustments and to provide stiffness
- Length / Height: 60 inch
- Width/Diameter: 36 inch
- Depth: 24 inch
- Height: 60 inch
-
Supplier: Ralston Metal Products Limited
Description: bracket. The 2000-CP enclosure is equipped with an 11ga rear mounting panel mounted on 3/8 collar studs. To aid in panel installation, support brackets are welded to the bottom of the enclosure and the centre post is removable. (Optional side panels are only available at the
- Length / Height: 72 inch
- Width/Diameter: 61 inch
- Depth: 18 inch
- Height: 72 inch
-
Supplier: Ralston Metal Products Limited
Description: full length back panel. Back panel is designed that it may be cut in half to make two half panels that require no extra drilling for installation. The removable 12 ga. panel is mounted on six unistrut channels to allow for panel adjustments and to provide stiffness
- Length / Height: 72 inch
- Width/Diameter: 30 inch
- Depth: 24 inch
- Height: 72 inch
-
Supplier: Lapp Tannehill
Description: and ozone resistant Ideal for industrial applications where cable harnesses need to be installed Accomodates up to 23 cables and fits standard 24-pole industrial connector entry holes Frame dimensions are 36 x 112mm Ask about our EPIC® rectangular hole punch for easier panel cutting
- Application: Cable & Wire
- Material: Nylon / Polyamide
- Features: Other
-
Supplier: TMP Pro Distribution
Description: The GP212-sw is a premium, high-performance, rectangular dual 12" 4th order band-pass subwoofer designed for ground stacked use in touring or installed concert applications where space constraints or enclosure size are an issue. With an impressive combination of punch, low-frequency extension
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The GP212-sw is a premium, high-performance, rectangular dual 12" 4th order band-pass subwoofer designed for ground stacked use in touring or installed concert applications where space constraints or enclosure size are an issue. With an impressive combination of punch, low-frequency extension
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Legrand
Description: knockouts) and brackets as needed for mounting the box. If ordered prewired, the only required electrical connections are at the main panel. Safety. Covers rotate 180 degrees to rest on adjacent floor, eliminating accidental closure.
- Length / Height: 15 inch
- Width/Diameter: 34 inch
- Depth: 25 inch
- Features: Hinged Cover, Knockouts, Other, Screw-on Cover
-
Supplier: Equipto Electronics Corporation
Description: requirements Choice of front, rear or front and rear doors, panels or combination Four-point door lock system is easily operated Line filters/wave guides to meet your needs Field replaceable door gasketing Proprietary honeycomb air filter in choice of .5", .625" and 1" depths Fiber wave
- Features: EMI/RFI Coating, Hinged Cover, RoHS Compliant
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
-
Supplier: icotek Corp
Description: cut-outs. Therefore, the punches are suitable for most icotek cable entry systems. Centre punches are integrated in the die for exact drilling of mounting holes. The punches are for hydraulic operation only. Scope of delivery: Punch, die and draw stud robust plastic storage case
- Shapes: Rectangle, Square
-
Supplier: FKN Systek, Inc.
Description: cleanly on each side so that no further clean up is required to remove excess material, as is often the case when using hand tools or when breaking the panels manually. In addition, since only one tab is cut at a time, minimal stress is imparted to the board during the process as the
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.312 INCH X 2.625 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
- Type: Ejector Punch
- Shapes: Rectangle
-
Supplier: icotek GmbH
Description: Mild steel, aluminum or plastics with a max. sheet thickness of 3 mm can be punched easily by using the icotek rectangular and square punches and dies. Available for cut-outs sizes of 10-, 16-, and 24- multi-pin heavy industrial connectors and also for 46 x 46 mm and 46 x 112 mm
- Overall Length: 1.8110246 to 4.4094512 inch
- Shapes: Rectangle, Square
Find Suppliers by Category Top
Featured Products Top
-
?powered hydraulic driver with steel internal construction is rated for up to 30,000 cycles and engineered for exceptional durability in high?use and production environments. Round punches support PG, ISO, trade size conduit, and metric standards from 15.5?mm to 50.5?mm, while square and rectangular punches expand capability for DIN cutouts and panel?mounted components. (read more)
Browse Datasheets for Automationdirect.com
More Information Top
-
Effect of hull-to-bulkhead flexible connection on blast resistance of double hulled ships
Figure 6 - Geometry of Rigidly Supported Sandwich Panel Subject to a Rectangular Punch Indentation ..........................................................................
-
Spanlose production: punches
6 cutting plate 7 cutting dies of 7a rectangular hole dies 7b lateral cutting dies 7c separating dies 8a leg spring or 8b leaf spring with holding block 9 resilient strip centering with stroke limiting screw according to image 5.22 position…
-
Orientating attempts over the Chemismus of inflammatory factors (" mining factor ") in the tear liquid
A small electric motor moves by means of suitable lJbersetzungen, a rectangular plate that slowly moves naeh yon on the dies of the syringes driiekt and them thereby behind forward.
-
Punch the Spanlose production
…that a clear height in the strip passage measure hzmax Ä 1; 3 s or by thick sheet metals hzmin D s C .0;5:: given 1 / mm 6 cutting plate , 7 cutting dies , of 7a rectangular hole dies 8a, 7b…
-
Manual Operational body of water protection
Rectangular plate packets are compressed to the operation over hydraulic system dies or over a spindle.
-
Carton for beverage containers.
The top panel compises a pair of substantially rectangular opening flaps with a punch open line of weakness as the midline.
-
Design and Construction of Watertight Exterior Building Walls
Using panels with simple geometries, i.e., rectangular without " punched " openings, and simple anchorage arrangements that avoid restraint of thermally-induced bowing further reduces the likelihood of cracking.
-
Optical Measuring Device For Interior Dimensions Of Automobiles
Thus, the measured length and rotating angle are calculated into rectangular coordinate values with a microcomputer, and the coordinate values can be repre- sented on a panel and also punched out on a teletypewriter.
-
Theories and Applications of Plate Analysis: Classical Numerical and Engineering Methods
To prevent such so-called punching shear failures, the thickness of the slabs is usually increased around the columns by rectangular or square drop panels (Fig. 10.6.2a).
-
Soaps
…in flap hinged to and extending from each of said narrow side wall panels, and superimposed overlapping end closure flaps extending from said wide said wall panels , adhesive means for securing … in flaps having a rectangular -shaped punch -in portion severable from…
Indicates content that may require registration and/or purchase.