Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Refrigeration Oil Description
-
Supplier: Chevron Lubricants
Description: Premium-quality oils recommended for use in refrigeration compressor systems, Capella WF oils are manufactured using specially refined naphthenic mineral oils, assuring the exceedingly low pour points necessary for refrigeration compressor lubricants.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Naphthenic / Naphthalene
-
Supplier: Tecsia Lubricants USA
Description: Refrigeration compressor lubrication requires the highest quality raw materials and formulation expertise to assure proper lubrication over the lubricant life required by OEMs. Tecsia Lubricants is proud to introduce Xaerus refrigeration compressor lubricants developed to enable
- Kinematic Viscosity (@ 40°C): 68 cSt
- Applications: Compressors / Piston Pumps
- Type / Function: Lubricant
- Composition / Chemistry: Mineral Oil
-
-
Synthetic Oils, Greases, and Lubricants - Synthetic Refrigeration Compressor Oil -- Molykote® L-0660Supplier: Dupont Molykote
Description: Hydro cracked mineral oil for use in refrigeration compressors utilizing ammonia. Low volatility, long life lubricant suitable for use in low temperature systems.
- Viscosity Index: 100
- Pour Point: -38.2 F
- Flash Point: 440.6 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
-
Supplier: CITGO Petroleum Corporation
Description: CITGO North Star Refrigeration Oils are premium quality naphthenic oils, blended for use in refrigeration compressors. Special properties provide excellent refrigeration compressor lubrication including: • Light color • Low acid number • Low pour and floc points •
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
-
Supplier: Accuris
Description: Oil, Refrigeration
-
Supplier: Dupont Molykote
Description: reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each application and that product and equipment life and performance is maximized. FEATURES Lower overall
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 59
- Pour Point: -22 F
- Flash Point: 345 F
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, wax-free, highly refined refrigeration oil. Designed to lubricate reciprocating and rotary refrigerant compressors for ammonia, CFC's, and HCFC's.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Petroleum / Mineral Oil
- Type / Function: Lubricant
- Composition / Chemistry: Mineral Oil
-
Supplier: Accuris
Description: OIL FOR REFRIGERATION SYSTEM
-
Supplier: Accuris
Description: OIL - REFRIGERATION
-
Supplier: Cornell Pump Company
Description: industrial refrigeration marketplace. Our products are engineered to be rugged and dependable and each Cornell pump is backed by an industry-leading three-year warranty. Standard Refrigeration Pump: CB Series REFRIGERANT EMISSION FREE™ SEALING TECHNOLOGY An ultra-reliable system
- Pump Type: Centrifugal Pumps
-
Supplier: ISC Sales, Inc.
Description: driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units.
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: Howden
Description: AustCold Custom Refrigeration Packages AustCold supplies custom designed compressor packages ready for installation in a wide range of industries including oil and gas, petrochemicals, mining, chemicals, and power generation. Refrigeration systems of large capacity using a
-
Supplier: ISC Sales, Inc.
Description: driven by a crankshaft to deliver refrigerant at high pressure from the low side to the high side of a refrigeration system. ISC offers three different brands of reciprocating refrigeration compressors and knowledgeable cross referencing assistance to prevent under or over sized units.
- Input Power: 93.26824260255063 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Refrigeration Oil is a premium quality synthetic lubricant developed for use in rotary screw compressors in refrigeration service compressing ammonia, methyl chloride or carbon dioxide. Syncon Refrigeration Oil is available in one viscosity
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAG), water insoluble, natural gas compressor oil for wet gas. Designed for wet gas compression or propane refrigeration where conditions demand products that resist hydrocarbon dilution.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Parker Sporlan Division
Description: ensure trouble-free performance. Markets: • Food Retail Refrigeration • Air Conditioning - Commercial Features/Benefits: • Externally adjustable oil level controls • Oil Level Control – Suitable for up to 90 psi differential pressure, optional oil level equalization
- Pressure Rating: 700.532091 psi
- Valve Type: Control Valves
-
Supplier: Danfoss A/S
Description: The MLI sight glass is mainly used to indicate the condition of the refrigerant as well as the liquid level in the receiver or the oil level in the compressor. MLI is equipped with a sensitive indicator that reflects a colour, depending on the moisture content in the refrigerant. MLI are
- Thread or Flange Size: 0.875 to 1.625 inch
- Pressure Rating: 362.59425 psi
- Window Shape: Circular
- Optical / Window: Glass
-
Description: At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can
- Volume Capacity: 5.984416 to 14.96104 gallons
- Diameter / Width: 8.625 to 12.75 inch
- Pressure Rating: 300 psi
- Diameter: 8.625 to 12.75 inch
-
Supplier: Frascold S.P.A.
Description: guarantee high reliability standards. A wide range of accessories for lubricating oil management is also available.
- Input Power: 119,383.3505312648 watts
- Features: Other
- Construction: Screw
-
Supplier: Aerzen USA Corp.
Description: Component of your process efficiency: AERZEN process gas compressors AERZEN process gas compressors are installed as single or multiple stage units in chemical, petrochemical, raw material and energy producing plants and in many other production centers of the processing industry all over the
- Discharge / Operating Pressure: -13.05 to 754.2 psi
- Flow Capacity: 323.73 to 70,632 SCFM
- Gases Handled: Air / Plant Air, Ammonia, Argon, Corrosive / Sour Gas, Nitrogen (N2), Propane
- Applications: Oil Refining / Chemical Processing, Process Gas Feeding / Injection, Refrigeration / Gas Drying
-
Supplier: Richardson RFPD
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage regulation and line
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 70 C
- Electrostatic Capacitors: Oil
-
Supplier: UL Standards & Engagement
Description: of storage, b) Refrigerants, c) Gasoline or gasohol formulated in accordance with Standard Specification for Automotive Spark-Ignition Engine Fuel, ANSI/ASTM D 4814, d) Diesel fuel formulated in accordance with Standard Specification for Diesel Fuel Oils, ANSI/ASTM D 975, e) Heating fuel
-
Supplier: Howden
Description: Howden XRV oil-injected screw compressors Singled-walled oil injected range, developed specially for the refrigeration market, allowing ease of installation and ideal for horizontal separator applications. Howden’s XRV range of screw compressors have been developed specially for
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Vaisala
Description: greenhouses, cold storage & refrigeration, food transportation, CO2 safety, hydraulic and lubrication oil monitoring, demanding HVAC such as animal shelters, swimming pools, parking garages, and facilities using vaporized hydrogen peroxide decontamination. Indigo 200 allows for easy
-
Supplier: Danfoss A/S
Description: QDV is a quick closing shut-off valve, designed particularly for draining oil from systems containing refrigerant (ammonia) under pressure. The valve will close immediately on release of the handle, thus protecting user and environment against unnecessary refrigerant leaks. In order to
- Valve Size: 0.5905515 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: -58 to 302 F
- Valve Type: Drain Valves, Shut Off Valves
-
Supplier: Allied Electronics, Inc.
Description: Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
-
Supplier: Allied Electronics, Inc.
Description: Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
-
Supplier: Allied Electronics, Inc.
Description: Phase Shifting Air Conditioning Refrigeration
-
Supplier: Rogers Machinery Company, Inc.
Description: between pump piston & cylinder Clearances are filled with oil Unequaled durability, even in dirty applications Applications: Evacuating Refrigeration Systems Liquid Gas Storage Brake Filling Systems Low-Pressure Chemical Vapor Deposition (LPCVD) Silicon Crystal Growing Leak Detection
- Mechanical: Rotary Piston
-
Supplier: Allied Electronics, Inc.
Description: Features Extremely Low Losses and Heat Dissipation Non-PCB Oil Filled Self-Healing Ability UL Approved Internal Protection Device 10% Tolerance (Additional Tolerances Available) Applications Refrigeration Air Conditioning Equipment Power Supplies General AC
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil lubrication, perfectly coordinated
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Description: variety of Drive and Motor Arrangements Oil Injection Lubrication and Cooling Internal Oil Passages Made in the USA
- Flow Capacity: 71 to 5,067 SCFM
- Applications: Oil / Vapor Recovery, Refrigeration / Gas Drying
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: MINERAL REFRIGERATION OIL 1 GAL.
- Type / Function: Specialty / Other
-
Supplier: CSA Group
Description: ISO 6743-3:2003 establishes the detailed classification of lubricants for use in family D, air compressors, gas compressors and refrigeration compressors. The intention of ISO 6743-3:2003 is to provide a rationalized range of the most commonly used internationally available lubricants for
Find Suppliers by Category Top
Featured Products Top
-
) • Refrigeration systems (evaporators and condensers) • Industrial cooling (oil cooling, process cooling) • Data center cooling and energy recovery systems HEXNOVAS provides customized design solutions based on thermal duty, pressure drop requirements, and fluid properties. For more details, visit: https://hexnovas.com/Copper-Brazed-PHE/ (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. Oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Nylotube® Semi-Rigid & Flexible Grade Tubing Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. It has generally (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Good resistance to petroleum hydrocarbons and fuels. Widely used with most oils, hydraulic fluids, alcohol. Many compound variations for specific applications. Basic temperature range: -40 F to +250 F (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
applications and loads. These valves are most commonly paired with a Parker Sporlan Superheat Control, Subcool Control, Chiller Control or Interface Board (IB). Markets: • Air Conditioning • Refrigeration (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
performance, including flexibility and protection, under conditions beyond those of standard types. The number and types of applications that require these conduits are diverse, ranging from chemical production, to offshore drilling platforms, pipelines, steel production, robotics, refrigeration (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
the materials we work with and the applications suited to them. BUNA-N (NITRILE) NBR - N70 The standard for most general applications: petroleum base lubricants, hydraulic oils, gasoline, fuels, alcohol, L.P. gases, water and many other (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
making the switch from original. equipment manufacturer oil to aftermarket oil. PROTECT YOUR INVESTMENT: FIVE FACTORS TO CONSIDER BEFORE MAKING. THE SWITCH TO AFTERMARKET OIL. Across the refrigeration industry today, a growing significance is being placed on the value of using original equipment
-
SuperMarkets Place a Premium on Efficiency (.pdf)
Last summer as the price of oil approached $150/barrel, the supermarket refrigeration industry-along with everyone else-was interested in methods and technologies to conserve energy. But as we enter 2009 with a sluggish (at best) economy, the price of oil has dropped below $50/barrel, creating
-
Improved Reliability and Lower Total Cost of Ownership with Magnetic Bearings
With over 20 years of experience Lukoil, a leading oil & gas business of Russia, aspired to expand oil & gas fields in Russia. For the expansion, Lukoil decided on the Bolshekhetskaya depression in West Siberia where large deposits of Cenomanian gas lay. Developing and constructing a compressor
-
How to Select a Pressure Transducer for Industrial Applications
applications ranging from HVAC/R compressors, refrigeration and variable speed pumps to hydraulic pressure, oil and water. selecting and installing the correct transducer for a new application is a very important decision. Selecting the wrong transducer can result in system problems.
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
Situation: Ammonia offers refrigeration pump and compressor manufacturers an improved efficiency over Freon based systems. However, the thermodynamic behavior of ammonia is very different from Freon. When the refrigeration pump turns on, the ammonia temperature rapidly changes from 100°F to -70°F
More Information Top
-
Encyclopedia of Lubricants and Lubrication
In such cases, a compatible refrig- eration oil can be used [4].
-
Two-Phase Flow in Refrigeration Systems
Without such details, it is difficult to develop pre- dictive models for solubility of HFCs and refrigeration oils based on structural parameters.
-
Elastohydrodynamic Lubrication with Polyolester Lubricants and HFC Refrigerants, Final Report, Volume 1
adversely influence the lubrication properties of refrigeration oils as well as their heat transfer .
Indicates content that may require registration and/or purchase.