-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: ABB Measurement & Analytics
Description: Thanks to Taylor’s “All-Welded” technology in remote seal manufacturing as well as to the longstanding expertise, 266GRT can offer unmatched total performances and a wide selection of options such as fill fluid, diaphragm material, capillary protection and mounting connections. ABB,
- Working Pressure Range: 0.0870221036143182 to 8,702.21036143182 psi
- Operating Temperature: -40 to 248 F
- Signal Output: FOUNDATION Fieldbus, HART® Protocol, PROFIBUS®
- Media: Gas, Liquid
-
Supplier: NOSHOK, Inc.
Description: 4-1/2 and 6 inch gauge sizes Clamped connection allows ease of installation and removal of seal for maintenance and cleaning Wetted materials polished to Ra 20 or better Specifications: UPPER HOUSING: 316 stainless steel DIAPHRAGM MATERIALS: 316 stainless steel STAINLESS STEEL LADISH
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 600 psi
- Process Connection Size: 1-1/2", 2", 3", Female
- Instrument Connection: 1/2" NPT, 1/4" NPT, Integral Bleed Connection
-
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals,
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: uncooperative medium. Whether the problem is high viscosity, incompatibility with metals, crystal formation, high temperature or some other trait, chances are a KOBOLD DRM diaphragm seal is the solution to your dilemma. By separating the pressure gauge from the medium via a
- Maximum Working (Static) Pressure: 580 psi
- Seal Design: Clamped Diaphragm
- Process Connection Type: Flanged, Sanitary, Threaded
- Fill Fluid: Other, Silicone, Vegetable Oil
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex gauge is
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Seetru Limited
Description: maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: PMC Engineering LLC
Description: operation make this an ideal pressure transducer for remote applications for long term operation and where limited power is available. The TM is ideal for the OEM looking for good price/performance and customer/technical support. TM Series Full scale ranges from 1 to 15,000 psi
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.5 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Seetru Limited
Description: valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the gauge is fitted with elastomer seals in materials to suit the required service. Flat Reflex glass Excellent level indication even
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Siemens Process Instrumentation
Description: power generation. Pressure transmitters are available with various types of remote seals and different versions for measuring: Gauge pressure Absolute pressure Differential pressure Level Volume Flow
- Accuracy: 0.065 ±% FS
- Operating Temperature: -40 to 212 F
- Pressure Measurement: Absolute, Differential, Gauge
- Signal Output: Analog Current, FOUNDATION Fieldbus, HART® Protocol, PROFIBUS®
-
Supplier: NOSHOK, Inc.
Description: All welded, all metallic housing design does not utilize an o-ring or gasket Displacement is limited to 0.035 cubic inches, requiring the use of gauges with less than 4-1/2" dial size and bourdon tube range no lower than 0 to 15 psi Pressure rating is 2,500 psi Specifications: UPPER
- Process Temperature at the Seal: -60 to 650 F
- Maximum Working (Static) Pressure: 2,500 psi
- Diaphragm Size (Diameter): 1.9 inch
- Diaphragm Displacement: 0.034999999999999996 cubic inches
-
Supplier: Clippard
Description: transducer. CPS Pressure Sensor Benefits: Standalone or use in conjunction with Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic applications Multiple electrical connection options Customizable pressure ranges and mounting options
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged All Stainless Steel Construction Well Suited for Corrosive Media • 1 /2 " NPT Conduit Wire Port • Reverse Supply Voltage Protection • Ideal for Monitoring Remote Applications • Shock and Vibration Resistant
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 212 F
- Signal Output: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Performance of 0.075% accuracy, optional 0.065% Two-year stability of 0.10%, optional five-year stability Coplanar platform enables integrated manifold, primary element and remote seal solutions Calibrated spans/ranges from 0.5 inH2O to 2000 psi (1,2 mbar to 138 bar)
- Type: Gauge
-
Supplier: Winters Instruments
Description: direct current ratings, gold contacts, hermetically sealed contacts• Wide variety of adjustable pressure ranges• 1 year warrantyApplications: • Common applications include: pumping stations, remote locations, ideal for High-Low level control (requiring dual elements)
- Switch Point Range: 15 to 5,000 psi
- Deadband: 0.7 to 576 psi
- Operating Temperature: -40 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: ratings, gold contacts, hermetically sealed contacts• The standard pressure-sensing element uses a strong Buna N elastomer diaphragm• Other diaphragm materials are available• 1 year warrantyApplications: • Common applications include: pumping stations, remote locations, ideal for
- Switch Point Range: 15 to 300 psi
- Deadband: 0.3 to 30 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Stellar Technology
Description: operation. The units can also be accessed via PC for additional remote data collection. The digital “state-of-the-art” electronics and communications are combined with rugged, reliable straingage technology to provide a highly accurate, well-built, and reliable sensor. Other features
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -40 to 85 F
- Measurement Type: Absolute, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Terra Universal, Inc.
Description: included to prevent damage to walls or seal Glove Box Solutions for Every Industry These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure. Clean, Sturdy, Versatile Each
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: Heat Wagon
Description: Air flow switch Ductable Flame safeguard control Fused disconnect switch Hi limit switch Manifold pressure gauge Motor overload - manual reset Panel mounted voltage meter Remote thermostat Weather sealed control box
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: King Engineering Corporation
Description: suitable for process control or remote level indication. The unique AcraSensor titanium diaphragm satisfies the 3-A Sanitary Standard (74-03) and is appropriate for flush mount, clean-in-place installation. An FDA-approved silicone rubber O-ring seal forms a crevice-free, positive
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with
- Required Airflow: 230 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with
- Required Airflow: 290 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with
- Required Airflow: 350 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: ValueTronics International, Inc.
Description: 1.00 to 10.00 kHz: 0.05% + 1 count Sensitivity: 1 V peak-to-peak-minimum Pressure Accuracy from 0.025% of range using any of 29 pressure modules (for detailed specifications refer to pressure modules in options and accessories). Modules available for differential, gauge,
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Labconco Corporation
Description: aluminum and steel construction; 99.99% efficient exhaust HEPA filter; pressure gauge; upper diffuser screen; fluorescent lamp and switches for light and remote blower; 1/4" thick tempered safety glass front sash and sides; ergonomic 10° angled and hinged pivoting sash with
- Required Airflow: 230 SCFM
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Burger & Brown Engineering, Inc.
Description: BTU's per Minute Calculation with Optional Glycol % Input 3/8", 1/2", 3/4" and 1" NPT(F) or BSPP(F) flow connection sizes Local or remote mount user interface Pressure gauges are available Specifications Connection Size Flow Range LPM Flow Range GPM 3/8" & 1/2" 1 to 15 .3 to 4
- Features: Liquid
-
Supplier: Rogers Machinery Company, Inc.
Description: with replaceable element Front mounted control panel includes: On/Off switch Power on light High temperature shutdown with indication light Run time hourmeter Pressure gauge Automatic start/stop operation Control voltage starter with motor overload protection Internal vibration
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: RDM Industrial Products, Inc.
Description: Alarm (Digital or Analog) Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: (Digital or Analog) Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood.
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: HDT Global
Description: low pressure safety switch is standard on Nordic Air units. These switches save other costly components from damage. 8. Nordic Air units use a heavy duty 16 gauge G90 Galvanized cabinet and chassis for long life. 9. These strong, dependable Water or Air cooled units are available in
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
Find Suppliers by Category Top
Featured Products Top
-
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
several similar strain gauges elements. About us RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
pressure gas from the supply enters the regulator through the inlet port. The inlet pressure gauge will indicate this pressure. The gas then passes through the normally open pressure control valve orifice and the downstream pressure rises until the valve actuating diaphragm is deflected sufficiently to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Maintenance: The HA model’s sealing performance can be easily monitored by maintenance and production personnel using the seal’s pressure gauge system. The pressure gauge system is effective in quickly alerting maintenance and production (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
to 105°C, a stainless steel construction, and a laser-welded design. The MediaSensor™ family comes in a choice of three pressure sensing type conventions: absolute, vented gauge or sealed gauge. Pressure Sensing Types: Absolute (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc.
More Information Top
-
ABB 261GR - Gauge Pressure Transmitters (Pressure Measurement Products)
The compact transmitter class for gauge pressure with remote seals within the 2600T series.
-
ABB Safety-Critical Transmitters - Pressure Measurement Products (Measurement Products USA)
Gauge pressure transmitter with remote seal .
-
ABB 268HR - Safety-Critical Transmitters (Pressure Measurement Products)
The 268HR is the “Enhanced Version” of ABB 268 Safety-Critical gauge pressure transmitter with remote seal .
-
ABB 264PR - Gauge Pressure Transmitters (Pressure Measurement Products)
Model 264PR is a gauge pressure transmitter with remote seal .
-
ABB 266GRH - Gauge Pressure Transmitters (Pressure Measurement Products)
Model 266GRH is a gauge pressure transmitter with remote seals suitable for measuring liquid, gas or steam pressure as well as liquid level in open tanks.
-
ABB 266GRT - Gauge Pressure Transmitters (Pressure Measurement Products)
Model 266GRT is a gauge pressure transmitter with remote seals suitable for measuring liquid, gas or steam pressure as well as liquid level in open tanks.
-
Pressure Gauge Installation, Operation and Maintenance (.pdf)
In situations where the process temperature is extreme, utilizing a syphon or remote mounting the pressure gauge with a capillary and diaphragm seal are reasonable alternatives.
-
ABB Gauge Pressure Transmitters - Pressure Measurement Products (Measurement Products USA)
Gauge pressure transmitter with all-welded, remote diaphragm seal .
Indicates content that may require registration and/or purchase.