-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable
- Other DC Voltage: 30 VDC
- Torque Constant: 2.7612 in-oz/amp
- Other Output Power: 0.0380622589312401 HP
- Continuous Current: 1.3 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: directions, speed and torque,compact industrial design makes less vibrations,low noise level and typically life time up to 20000h.Ironless DC motor Typical Applications: Portable devices, Medical equipment,Precision Instruments,Robot,Security Engineering, Automation, Aerospace
- Other DC Voltage: 30 VDC
- Torque Constant: 2.16648 to 2.57712 in-oz/amp
- Other Output Power: 0.0403406335855749 HP
- Continuous Current: 1.4 amps
-
-
Supplier: Assun Motor Pte. Ltd.
Description: DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 3 to 26 VDC
- Torque Constant: 0.59472 to 4.89936 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.16 to 0.85 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.28856 to 11.28552 in-oz/amp
- Other Output Power: 0.00361859503923761 to 0.00763925619394607 HP
- Continuous Current: 0.12 to 0.7 amps
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 1 In-lbs
- Gearbox Ratio: 1,740 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.15625 In-lbs
- Gearbox Ratio: 211 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.4875 In-lbs
- Gearbox Ratio: 845 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 3 VDC
- Continuous Current: 0.006 amps
- Continuous Torque: 0.08125 In-lbs
- Gearbox Ratio: 109 : 1
-
Supplier: Johnson Pump, An SPX Brand
Description: The F3B-19 Oil change is a reversible rubber impeller pump with integrated quick reversing switch. Designed to remove old oil from the engine/fill new oil back into the engine. Typical Applications Sampling, refuelling of diesel, spraying of fertilisers and pesticides, watering of road
- Maximum Discharge Flow: 5.544 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.375 inch
- Media Temperature: 131 F
-
Supplier: Assured Automation
Description: positioner and a battery “spring return” feature that allows the actuator to fail closed or fail open in the event of a power failure. Features Multi-voltage: Low: (MV1) 12 to 24vAC/DC (sizes 1200 & 2600 are 24vAC/DC) High: (MV2) 85 to 240vAC/DC. Internal thermostat controlled
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Newport MKS
Description: The BGS50CC uses a miniature DC servo motor with a motor mounted rotary encoder, a reduction gear and a belt drive in order to fold the motor. The result is a very small and lightweight package providing a very high resolution output and great minimum incremental motion
- Rated Speed: 0.000393700787401575 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
-
Supplier: Radwell International
Description: AC SERVO MOTOR, BRUSHLESS, REVERSIBLE SHAFT ROTATION, 3 PHASE, BSM SERIES, 67 MM FRAME SIZE, SIZE 3, 33 WINDING CODE, 0.93 KW, 2 NM TORQUE, 6 AMP, 6000 RPM, TENV ENCLOSURE, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Midwest Motion Products, Inc.
Description: At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog
- Other DC Voltage: 120 VDC
- Continuous Current: 7.5 amps
- Continuous Torque: 12.0625 In-lbs
- Shaft Speed: 4,748 rpm
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical
- Other DC Voltage: 6 to 12 VDC
- Torque Constant: 1.255992 to 6.721752 in-oz/amp
- Other Output Power: 0.000268044076980564 to 0.0609800275130783 HP
- Continuous Current: 0.02 to 1.49 amps
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral
- Supply Voltage (DC): 2.8 to 5.5 volts
- Operating Temperature: -40 to 175 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE9563-3QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, one HS-CAN transceiver supporting CAN FD, CAN partial networking (incl. FD tolerant mode), three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 175 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: DigiKey
Description: Motor Starter, Reversible 8 ~ 30VDC Supply 10A 24V Load
- Maximum Output Voltage: 24 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 8 to 30 volts
- Operating Temperature: -25 to 100 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Reversible motor driver / Reversible Motor Driver 8-Pin SIP Product overview: BA6955N from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Reversible motor driver / Reversible Motor Driver Automotive 10-Pin SIP Product overview: BA6247N from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Reversible motor driver / Reversible Motor Driver Automotive 16-Pin SSOP-A Product overview: BA6950FS from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion
-
Supplier: Radwell International
Description: DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 12 V, 10 IN-LB TORQUE, 50 RPM, 1.2 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 115 VDC
- Other Output Power: 0.0309 HP
- Continuous Current: 0.63 amps
- Continuous Torque: 31.9 In-lbs
-
Supplier: Sinotech
Description: speed will reduce to half, when the diameter of the rolling shaft rises to 2times. It must keep this proportion when the motor works. 3. Adapt to block rotate: The design of the torque motor is different from induction and reversible motors. It can keep steady torque in
- Other Output Power: 0.0201033057735423 to 0.0536088153961128 HP
- Continuous Current: 0.98 to 1.98 amps
- Continuous Torque: 1.5929203539823 to 4.51327433628319 In-lbs
- Gearbox Ratio: 3 to 200 : 1
-
Supplier: American Control Electronics
Description: enclosure, the RGA series can be used in a wide range of environments. With the available field supply for shunt-wound motors, full assortment of adjustments that are standard on all our 4Q drives, and optional factory installed isolation module, the RGA series is a flexible and well equipped
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: Lingto Electronic Limited
Description: REVERSIBLE BRUSH-TYPE DC MOTOR D
- Device Type: Transceiver
-
Supplier: Radwell International
Description: CONTACTOR,REVERS,S00,9A,110 VDC,3P,SCRW. FREE 2 YEAR RADWELL WARRANTY
- Control Voltage (Separate Control): 110 volts
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Bodine Electric Company
Description: Input 115 VAC, 50/60 Hz, 1-phase. Output 0-130 VDC. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Forward-Brake-Reverse (FBR) switch for dynamic braking. DIP switches to easily calibrate control for different motor
- Rated Power: 326.43884910892723 to 466.34121301275314 watts
- Continuous Output Current: 3.7 amps
- Peak Output Current: 7.1 amps
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 2000 and
- Other Output Power: 0.067011019245141 to 0.2546418731315358 HP
- Continuous Torque: 2.1238938053097343 to 3.1858407079646014 In-lbs
- Shaft Speed: 2,000 to 6,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 4000
- Other Output Power: 0.1675275481128525 HP
- Continuous Torque: 2.654867256637168 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 6000
- Other Output Power: 0.2546418731315358 HP
- Continuous Torque: 2.654867256637168 In-lbs
- Shaft Speed: 6,000 rpm
- Operating Temperature: 104 F
-
Supplier: parvalux by maxon
Description: Series wound motors can be wound for either AC or DC power supply, are designed for reversing as standard, with speed varying inversely with the load when in operation. The SD12 Series Range is a series-wound AC/DC motor that features a motor speed between 3000
- Other Output Power: 0.1273209365657679 HP
- Continuous Torque: 2.654867256637168 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 104 F
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD6941FM is the reversible motor driver for output 1.25A (1Motor), and can control a DC motor in four modes (Forward,Reverse, Standby, Brake) corresponding to two control logic inputs. This IC incorporates a various protections and its power-supply maximum ratings is
- Peak Output Current: 1.25 amps
- Supply Voltage: 50 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
-
Description: uni-directional hydraulic motors and cylinders, provide pilot flow to servo valves, pressurize lube systems, and supply multifunction circuits through external valving. Bi-directional, reversible units operate double-acting cylinders and bi-rotational motors. Markets: •
- Operating Pressure: 3,495.40857 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
DC Motor Resource: Motor Calculations, Formulas And Examples When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
MICROMO is pleased to present the 3272 CR DC Micro Motor from FAULHABER. Setting new standards (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
Hydraulic Equipment and Support Systems for Mining
The remote control robot has four reversible DC motor , and the functions need to implement are as follows: left forward, total forward, right forward, left backward, total backward, right backward, rise, decline, clamping and relax, so the input points need is ten.
-
Gimbal actuator
RESPONSE TO A 3 DEGREE STEP COMMAND FROM THE NULL POSITION FOR A POSITION FEEDBACK, REVERSIBLE DC MOTOR GA CONCEPT .
-
Electric Machinery and Transformers
Braking or Reversing DC Motors .
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/1512/Bhuyan%2009221152%2c%20Sidddiqui%2009221154%2c%20Chowdhury%2009221155%2c%20Zaferullah%2009221186.PDF?sequ...
5.3 Reversing DC Motor .
-
Introduction to Embedded Systems
Figure 8.59 shows a basic topology for a reversible DC motor H-bridge driver implemented with bipolar transistors.
-
Mastering the Raspberry Pi
The H-Bridge driver can be used to drive a reversible DC motor or a bipolar stepper motor (also LEDs as in chapter 12).
-
Dynamics and Control of Electrical Drives
… Model of BLDC............................................................305 4.4 Characteristics of BLDC Machine Drives ..............................................309 4.4.1 Start-Up and Reversal of a Drive ................................................310 4.4.1.1 Drive Start-Up ..............................................................310 4.4.1.2 Reversing DC Motor .....................................................317 4.4.2 …
-
A unity-power-factor buck-type PWM rectifier for medium/high-power DC motor drive applications
Operating characteristic of the 2-Q reversible dc motor drives.
-
An approach to diagnosis of mechatronic systems
Part I: Controller of a reverse DC motor is a power cascade of MOSFET bridge (Fig.5).
-
A unity power factor buck type PWM rectifier for medium/high power DC motor drive applications
Therefore, for these machines, 2-Q reversible dc motor drives have been designed by the use of a unidirectional unity pf buck type PWM rectifier on the armature side (Fig.2), and a four-quadrant (4-Q) dc-dc converter on the …
Indicates content that may require registration and/or purchase.