-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 220 F
- Features: Current Output, DC Voltage Input, Frequency-to-Voltage Converter, General Lab and Industrial, Other
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: SPECTEC
Description: No Description Provided
- Operating Temperature: -40 to 220 F
- Features: Current Output, DC Voltage Input, Frequency-to-Voltage Converter, General Lab and Industrial, Other
- User Interface: None
- Form Factor: Stand Alone
-
Supplier: Artesyn Embedded Power
Description: a regulated low noise 28 Vdc output that can deliver up to 21.5 amps. Rated at 600 watts, they can operate over an ambient temperature range of -40 to 85˚C, continuing to deliver full power up to a baseplate temperature of 100˚C. The converters use a 320 kHz fixed
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: 28 to 30 volts
- DC Output Current: 21.5 amps
- DC Output Power: 600 watts
-
-
Supplier: Skyworks Solutions, Inc.
Description: steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, ANALOG TO WIRELESS, GPRS, RJ11, EU; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:1.8GHz; Module Interface:RJ11; Kit Features:RJ-11 Port Provides Dial Tone, Ring, Busy and DTMF Detection
-
Supplier: Richardson RFPD
Description: The ADL6317 is a transmit variable gain amplifier (VGA) that provides an interface from radio frequency digital-to-analog converters (RF DACs), transceivers, and systems on a chip (SoC) to power amplifiers. Integrated balun and hybrid couplers allow high
- Frequency Range: 1,500 to 3,000 MHz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining
- Features: MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 132976-LT5511EFE#PBF Packaging: Tube/Rail Frequency: 10MHz to 3GHz Gain: 0dB Noise Figure: 15dB RF Type: CATV Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active
- RF Frequency Range: 10 to 3,000 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 138732-TRF1122IRTMR Packaging: Reel - TR Frequency: 2.1GHz to 2.7GHz Gain: 20dB RF Type: MDS, MMDS, WCS Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL)
- RF Frequency Range: 2,100 to 2,700 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand
- Clock Speed: 20 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 4.5 to 5.5 volts
- Number of I/O Ports: 87
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 130029-STW82102BTR Packaging: Reel - TR Frequency: 1425MHz to 1910MHz Gain: 8dB Noise Figure: 10.5dB RF Type: General Purpose Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and
- RF Frequency Range: 1,425 to 1,910 MHz
- Features: Other
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses a wide band
- Data Rate: 100 kbps
- Sensitivity: -104 dBm
- Output Power: -3.000000000000001 dBm
- Operating Frequency: 868 to 928 MHz
-
Supplier: Littelfuse, Inc.
Description: Our comprehensive range of rectifier diodes offers class-leading performance and reliability. Devices are available with blocking voltages from 200V up to 7.2kV. Optimized to offer low conduction losses, these devices are ideally suited to line frequency
- Features: Other, Rectifier Diode
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 122,880 kHz
- Resolution: 16 bits
-
Supplier: Richardson RFPD
Description: The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two radio frequency
- Input Frequency Range: 450 to 2,700 MHz
- Output Frequency Range: 450 to 2,900 MHz
- Conversion Gain: 29 dB
- Noise Figure: 11 dB
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA855N6 -- BGA855N6Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGC100GN6 | Coupler BGSX24MU16 | Antenna cross switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGS14WMA9 | RF Switches BGA729N6 | Multi-purpose LNAs BGS16MA12 | RF Switches BGS15MU14 | RF
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA725L6 -- BGA725L6Supplier: Infineon Technologies AG
Description: figure: 0.65 dB Low current consumption: 3.6 mA Operating frequencies: 1550 - 1615 MHz Supply voltage: 1.5 V to 3.6 V Digital on/off switch (1V logic high level) Ultra small TSLP-6-2 leadless package (footprint: 0.7 x 1.1 mm2) B7HF Silicon Germanium technology RF output
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Silicon Carbide Power MOSFET Z-FETTM MOSFET Features High Speed Switching with Low Capacitances High Blocking Voltage with Low RDS(on) Easy to Parallel and Simple to Drive Resistant to Latch-up RoHS Compliant, Halogen Free Benefits Higher System Efficiency Reduced Cooling
- rDS(on): 0.28 ohms
- Features: MOSFET, Other
- Package Type: TO-247
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-18443VG(X)+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Richardson RFPD
Description: Technical Features Ultra-Low Loss, High Frequency Operation Low Forward Voltage (VF) Drop with Positive Temperature Coefficient Zero Reverse Recovery Current Zero Forward Recovery Voltage Temperature-Independent Switching Behavior Applications Railway, Traction, and Motor Drives
- Features: MOSFET, Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.04 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit
- Minimum Frequency Range: 0.11 MHz
- Maximum Frequency Range: 0.11 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: non-condensation) Storage: -10° to 50°C 5 % to 95 % RH (absolute humidity 1 g/m3 to 29 g/m3, non-condensation) The NF Corp SA-600 Series is a wideband current amplifier (current to voltage converter) with a high gain and wide frequency band. The
-
Description: aspects in relation to this interference, methods and examples for establishing limits and prediction of tolerable levels of interference from high voltage overhead power lines and associated equipment, to the reception of radio signals and services. The frequency range
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-20543VG+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 20 to 54 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 24 to 31 dBm
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range: RF Input frequency range: 10 MHz to 110 GHz Analysis offset frequency range: 1 Hz to 100 MHz Phase noise measurement with
-
Supplier: Mini-Circuits
Description: integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current protection protect the amplifier from damage in case of unexpected spikes in
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Microchip Technology, Inc.
Description: The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or
- Input Voltage (VIN): 3.6 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to lower or
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 3.6 volts
- Features: Other
-
Supplier: CSA Group
Description: prediction of tolerable levels of interference from high voltage overhead power lines and associated equipment, to the reception of radio signals and services. The frequency range covered is 0,15 MHz to 3 GHz. Radio frequency interference caused by the pantograph
-
Supplier: Renesas Electronics Corporation
Description: can be adjusted from 0V to 2.5V by setting REFIN2 voltage. An optional external charge pump can be monitored through SECFB. This device features a linear regulator providing 3.3V/5V, or adjustable from 0.7V to 4.5V output via LDOREFIN. The linear regulator provides up to
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Wolfspeed
Description: Wolfspeed introduces its latest breakthrough in SiC power device technology: the industry’s first 1700-V 45mOhm SiC MOSFET. MOSFET is designed to support new 1500V bus applications in topologies such a boost converters and Aux power supplies. Optimized for high-frequency power
- Features: MOSFET, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL8014 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 4A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Allied Electronics, Inc.
Description: Overvoltage Protection: Built in on all models. When OVP fires, the output converter stops providing input power to output. Output voltage decay is dependent upon loading. Fan Output: An additional 12 VDC, 100 mA output suitable for powering a DC fan is included in all models.
-
Supplier: Infineon Technologies AG
Description: body diode & low Q oss Reduced turn on and turn of delay times Compliant to AEC Q101 standard Benefits Increased safety margin due to higher breakdown voltage Reduced EMI appearance and easy to design in Better light load efficiency Lower switching losses Higher switching
- rDS(on): 0.66 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
Impact of Additive Phase Noise on Frequency Multiplier Chains for SATCOM Mini-Circuits Vice President of Engineering, Joe Merenda discusses the impact of additive phase noise on frequency multiplier chains using SATCOM frequency converter example. The talk covers BUC (read more)
Browse RF Phase Shifters Datasheets for Mini-Circuits -
Converter Frequency to Wavelength Converter (read more)
Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Bm, covering frequencies up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
amplifier used to make a given input current higher. They are characterized by a low input impedance and high output impedance. A voltage amplifier amplifies a given voltage for a larger voltage output. These are characterized by high input impedance and low output impedance. Transconductance (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer baluns offer superior amplitude balance, phase (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
Key Product Features: High-Frequency Noise Suppression: (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
demands not only high energy storage but also powerful converters and cabling to deliver energy quickly. Planes can take advantage of wings for lift, but eVTOLs must rely solely on battery power. Several other challenges facing eVTOL technology include: (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
A simple scheme for precise relative frequency stabilization of lasers
We have now carefully revised its design such that for the first time a locking scheme which is based on an rf frequency - to - voltage converter can be used for highly precise, highly accurate spectroscopy in the optical domain.
-
CR4 - Thread: Infrasonic Horns / Whistle Can Be Manufactured?
You might be interested in: RF Frequency Converters , Frequency - to - Voltage Converter Chips, Frequency Sensors .
-
CR4 - Thread: What are "Pules"?
You might be interested in: RF Frequency Converters , Frequency - to - Voltage Converter Chips, Frequency Sensors .
-
CR4 - Blog Entry: Battle for the Electromagnetic Spectrum: "The Secret History of Iraq's Invisible War"
You might be interested in: Electromagnetic Flow Meters, RF Frequency Converters , Frequency - to - Voltage Converter Chips .
-
CR4 - Thread: Plotting A Graph
You might be interested in: RF Frequency Converters , Frequency - to - Voltage Converter Chips, Frequency Sensors .
-
Iodine-stabilized frequency-doubled Nd:YAG lasers at &lgr;=532 nm: design and performance
A frequency - to - voltage converter and a rf - spectrum analyzer provide the on-line information of the noise characteristics of the laser systems on shorter time scales.
-
International comparison of two iodine-stabilized frequency-doubled Nd:YAG lasers at λ = 532 nm
A frequency - to - voltage converter and an rf spectrum analyser provide on-line information of the noise characteristics of the laser systems on shorter time scales. .
-
Towards an Optical Lattice Clock Based on Neutral Mercury
This signal is analyzed with a frequency - to - voltage converter or a RF spectrum analyzer.
-
Frequency discriminators for the characterization of narrow-spectrum heterodyne beat signals: application to the measurement of a sub-hertz carrier-envelope-of...
We describe a radio-frequency ( RF ) discriminator, or frequency - to - voltage converter , based on a voltage-controlled oscillator phase-locked to the signal under test, which has been developed to analyze the frequency noise properties of an RF signal, e.g., a …
-
CR4 - Thread: Uneven Frequency
You might be interested in: RF Frequency Converters , Frequency Sensors, Frequency - to - Voltage Converter Chips .
Indicates content that may require registration and/or purchase.