-
Supplier: DigiKey
Description: 100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 300V
- DC Rated Voltage Range (WVDC): 300 volts
- Features: Other
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: special terminations are available for high power LC filter applications. Applications: Microwave Integrated Components GaAs Integrated Circuits DC Blocking RF Bypass Decoupling Temperature Compensation Circuits LC Filter Tuning
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
-
Description: Features : ● inner string, double-sided metallized structure ● plastic shell, epoxy resin potting ● lead out of copper sheet or copper wire ● high pulse intensity and high contact reliability ● low inductance
- Capacitance Range: 0.047 to 6.5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 850 to 3,000 volts
- Packing Method: Bulk Pack
-
Supplier: RS Components, Ltd.
Description: PP Power Capacitor 250uF 5% 400V 250V
- Applications: Automotive, Power Capacitors
- Technology: Film Capacitors
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a
- Capacitance Range: 0.0000018000000000000001 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Richardson RFPD
Description: Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with
- Capacitance Range: 0.0001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Knowles
Description: Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
- Capacitance Range: 0.00000025 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of
- Capacitance Range: 0.00000003 to 0.0024000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Power Pulse Super Capacitor Product overview: BZ154B473ZNB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Configuration / Form Factor: Leaded Capacitor
- Applications: Power Capacitors
-
Supplier: Knowles
Description: Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes. The
- Capacitance Range: 0.000001 to 0.000095 microF
- DC Rated Voltage Range (WVDC): 3,600 to 20,000 volts
- Applications: High Voltage Capacitor, Power Capacitors
- Electrostatic Capacitors: Teflon®
-
Supplier: AVX Corporation
Description: Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors,
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Technology: Monolithic / Single Layer, Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Maxwell Technologies, Inc.
Description: They are cost effectively packaged in industry standard, radial cylinders with either wire or snap-in leads. The HC works in tandem with batteries for applications that require both a constant low power discharge for continual function and a pulse power for peak loads. In these
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of aluminum electrolytic capacitors are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military, medical and consumer electronics applications.
- Capacitance Range: 1 to 680,000.0000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 550 volts
- Operating Temperature: -40 to 125 C
-
Supplier: AVX Corporation
Description: Medium Power Film Caps AVX Medium Power film capacitors incorporate a dry segmented and non-segmented metallized polypropylene or polyester dielectric. The segmentation provides controlled self-healing, designed to achieve very high dielectric strength and avoid catastrophic
- Capacitance Range: 5.000000000000001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 1,000 to 1,700 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors, Leaded Capacitor
-
Supplier: KEMET Electronics Corporation
Description: KEMET's complete line of power film and paper capacitors, available in both surface mount and through-hole form factors, are designed for use in all types of electronic equipment including power and alternative energy, industrial, telecommunications, automotive, military,
- Capacitance Range: 0.001 to 600 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 to 3,000 volts
- AC Rated Voltage (WVAC): 160 to 1,000 volts
-
Supplier: Maxwell Technologies, Inc.
Description: UPS/backup power, wind turbine pitch control, solar power smoothing, heavy transportation, public transit vehicles and many other applications. The K2 Series works in tandem with batteries for applications that require both a constant power discharge for continual function and a
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Maxwell Technologies, Inc.
Description: high reliability board soldering. The cells work in tandem with batteries for applications that require both a constant low power discharge and a pulse power for peak loads. In these applications, the ultracapacitor relieves batteries of peak power functions resulting in an
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds
- Capacitance Range: 0.047 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 to 12 volts
- Operating Temperature: -55 to 105 C
-
Supplier: EPCOS AG
Description: components are found in virtually every electrical and electronic device, where their job is to ensure flawless operation. They guarantee a reliable supply of power, process electrical signals, and protect electronic circuits against faults and failures. EPCOS EPCOS, a TDK Group Company,
- Capacitance Range: 40.00000000000001 to 16,400.000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 350 to 680 volts
- AC Rated Voltage (WVAC): 750 to 1,200 volts
-
Supplier: AVX Corporation
Description: High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of 1.2kV – 100kV, with standard and custom terminal options. Our proprietary Controlled
- Capacitance Range: 88 to 1,620 microF
- DC Rated Voltage Range (WVDC): 1,200 to 100,000 volts
- Technology: Film Capacitors
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 68PF 63V C0G/NP0 0505
- Capacitance Range: 0.000068 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 5UF 10% 875VDC RADIAL
- Capacitance Range: 5.000000000000001 microF
- AC Rated Voltage (WVAC): 350 volts
- Operating Temperature: -40 to 85 C
- ESR: 5.8 milliohms
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
-
Description: CAP FILM 1.5UF 10% 450VDC RADIAL
- Capacitance Range: 1.5 microF
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High voltage up to 1,200 VAC
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,500 volts
- AC Rated Voltage (WVAC): 850 volts
-
Supplier: APITech
Description: We offer a wide variety of tubular ceramic capacitors, which are small in size, lightweight, non-polar, and offer high dielectric strength. These capacitors are fired to produce true monolithic structures, which are impervious to moisture and contamination. API's ceramic
-
Supplier: Evans Group
Description: The THQ Series capacitor shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte with additives. The components shall be hermetically sealed in a welded tantalum case with a glass-to-metal anode terminal seal. THQ series capacitors
- Capacitance Range: 1,100.0000000000002 to 200,000.00000000003 microF
- DC Rated Voltage Range (WVDC): 10 to 125 volts
- Operating Temperature: -55 to 125 C
- Leakage Current: 150 to 500.00000000000006 microamps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1400UF, 400V, 85C, 50.8X92 MM, HIGH POST 10-32, FOR A SIZE DRIVES.. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 1,400 microF
- Configuration / Form Factor: Leaded Capacitor
- Applications: Power Capacitors
- Lead Style: Screw Leads
-
Supplier: Newark, An Avnet Company
Description: POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:100nF RoHS Compliant: Yes
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: GE Grid Solutions
Description: deliver superior customer care, system reliability, and operating efficiency. Our capacitor product line is an integral part of our portfolio. GE provides power capacitors that meet ANSI® / IEEE® and IEC® standards. Our low voltage capacitors are UL Listed. Ratings range
- AC Rated Voltage (WVAC): 240 to 500,000 volts
- Features: 3-phase
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor, Power Capacitors
-
Supplier: Newark, An Avnet Company
Description: FILTER, POWER LINE, EMI, 2A; Capacitance:1000pF; Voltage Rating:100V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Automotive RoHS Compliant: Yes
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
-
Supplier: MACOM
Description: MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit applications operating up through the Ku-band frequency. MACOM’s
- Capacitance Range: 0.000009999999999999999 to 0.00015000000000000001 microF
- Applications: Aerospace, High Frequency, RF / Microwave Capacitors
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Precision multi-turn trimmer capacitors, fixed and variable inductors, multi-layer capacitors and hardware for applications requiring non-magnetic high performance components. Our expertise in non-magnetic and low magnetic design allows us to support applications ranging from MRI and NMR to base station antenna systems designed with low PIM in mind.
(read more)
Browse Capacitors Datasheets for Knowles -
cleaner signals, improved reliability, and simplified manufacturing. With high voltage and current handling in a compact, surface-mountable package, XG Series capacitors perform across a wide range of advanced high-power applications. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Quantic Eulex's Gap Capacitors deliver exceptional stability, ultra-low loss, and high Q factors for high-frequency and RF applications. Designed for precision performance, these capacitors ensure reliable signal integrity and efficiency in demanding environments. With superior temperature (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
with a very stable X8G High Q material system that provides excellent low loss performance. Optimized for lowest possible ESR, the electrode system provides low metal losses resulting in flatter performance curves and reduced losses at higher frequencies. High Power RF - A range of (read more)
Browse Capacitors Datasheets for Knowles -
Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be (read more)
Browse Capacitors Datasheets for Knowles -
The MXT Series Metallized Polypropylene Film Capacitor, designed to suppress conducted electromagnetic/radio frequency interference (EMI/RFI) at a circuit’s power input. These capacitors are perfect for use in harsh environments having met the demanding 85/85 THB (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
benefits include very low insertion loss, high isolation, excellent linearity, and high input power handling, along with fast settling time for efficient RF signal routing. The device does not require blocking capacitors when no DC voltage is present on the RF ports, simplifying design. These (read more)
Browse RF Switches Datasheets for Richardson RFPD -
phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power amplifiers. The high voltage, three-phase input avoids the requirement for costly step down (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
5FHA200K Vishay / Cera-Mite | Mouser
RF Power Barrel Capacitors Class 1 Ceramic .
-
Watercooled Power RF-Capacitor (5000PF-24KV-3000KVA) from CHIJIA Electronic Technology Inc., China
• Barrel -Styled High Voltage Low frequency Ceramic RF Power Capacitor (CT ...
-
ceramic capacitor ( Page 4 ) - offers from ceramic capacitor manufacturers, suppliers, exporters & wholesalers
RF High Power Ceramic Capacitor 5KV~30KV/100pf~6000pf HV RF Disk / Plate ceramic capacitor, RF Barrel / Doorknob ...
-
SDIO pulsed power R&D requirements
RF power is not transmitted during the experiment, though the entire high-voltage system will simulate the power require- ment and operation of a neutral particle beam. For the high- current system, the capacitor voltage is fed to a rotating arc gap switch which, together with an inductor, forms the inductive energy storage PFN to drive a railgun barrel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17998/57196449-MIT.pdf?sequence=2
… this step, the parylene surface was treated with 02 plasma in a Plasmod barrel plasma asher for … The plasma was formed at 200mTorr at 50W RF power . MIS (metal-insulator-semiconductor) capacitors were also fabricated in .
-
High-Performance D/A-Converters
S.C. Cripps, Advanced Techniques in RF Power Amplifier Design, 2nd edn. Background calibration, 87 Backside measurement, 90 Bandgap voltage, 11 Bandpass filter, 15 Barrel -shift algorithm, 80 Base-emitter junction, 86 Binary array, 21 Bipolar design, 5 … … 106, 250 Brownian bridge, 66 Brownian motion, 66 Buffer-latch circuit, 171 Bypass capacitor , 192, 202 .
-
A VHF driven coaxial atmospheric air plasma: electrical and optical characterization
The measured current decreased to near zero when the B- loop normal vector was aligned perpendicularly to the normal vector from the barrel capacitor and peaked when the B-loop normal vector was parallel with the capacitor normal vector. … B = µ0I/2πr, where µ0 is the permeability of free space, I is the RF current amplitude and … The plasma current trace is a near perfect 162 MHz sinusoid for all powers and flows studied …
-
VCSEL-based optical front ends for low-cost 10Gb/s transceivers
A single 3.3V power supply is required. External capacitors with up to 220nF are required for bypassing RF signal and control loops. LC duplex receptacle barrel .
-
http://dspace.mit.edu/bitstream/handle/1721.1/33283/62276525-MIT.pdf?sequence=2
Figure 5-10: A 9V battery adapter for the JONA barrel connector. Solar/ RF Power Harvesting … smaller solar panels to collect power from indoor fluorescent lighting, storing the energy in capacitors in parallel.
-
Time-resolved RF-driven probe measurements of the plasma parameters in a pulsed RF argon discharge
Time-resolved RF-driven probe measurements of the plasma parameters in a pulsed RF argon discharge . The tuning capacitors in the matching unit were tuned to achieve maximum power consumption in plasma when operated in CW mode given a particular selected gas pressure and applied power. … length of cylindrical tungsten wire of radius 250 µm protruding from a ceramic barrel , the latter connected …
Indicates content that may require registration and/or purchase.