Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV14800 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14800 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The package options are
- Power Gain: 16 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be
- Power Gain: 16 dB
- Output Power: 530 watts
- Operating Frequency: 500 to 1,800 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV14250 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14250 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor could be
- Power Gain: 18.2 dB
- Output Power: 250 watts
- Operating Frequency: 500 to 1,600 MHz
- Features: HEMT, Other
-
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV35150 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high-efficiency, high-gain and wide-bandwidth capabilities, which makes the CGHV35150 ideal for 2.9 – 3.5-GHz S-band radar-amplifier applications. The transistor is supplied in
- Power Gain: 13.5 dB
- Output Power: 150 watts
- Operating Frequency: 2,900 to 3,500 MHz
- Features: HEMT, Other
-
Supplier: Infineon Technologies AG
Description: lead-tip-inspection (LTI) feature Applications 24 GHz radar system Automotive radar systems
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: lead-tip-inspection (LTI) feature Applications 24 GHz radar system Automotive radar systems
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Integra Technologies, Inc.
Description: The high power pulsed radar transistor device part number IB1214M375 is designed for L-Band radar systems operating over the instantaneous bandwidth of 1.215-1.400 GHz. While operating in class C mode this common base device supplies a minimum of 375 watts of peak pulse power
- Power Gain: 8.7 dB
- Operating Frequency: 1,200 to 1,400 MHz
- Output Power: 375 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Infineon Technologies AG
Description: schemes, including FMCW and Doppler. Integrated digital blocks controlling the chip are implemented to support radar system design. The device is manufactured in Infineon’s B11HFC BiCMOS technology, offering a cutoff frequency higher than 300GHz. It is housed in Infineon's plastic
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -40 to 85 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Integra Technologies, Inc.
Description: S-Band Radar Transistor The high power pulsed radar transistor part number IB2729M5 is designed for S-Band ATC radar systems operating over the instantaneous bandwidth of 2.7-2.9 GHz. While operating in class C mode this common base device supplies a minimum of 5 watts of
- Power Gain: 8.1 dB
- Operating Frequency: 2,700 to 2,900 MHz
- Output Power: 5 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: Integra Technologies, Inc.
Description: Part number ILT3035M30 is a miniaturized power amplifier which is internally matched to 50 ohms. It is designed for S-Band radar systems and operates over the instantaneous bandwidth of 3.0-3.5 GHz. It utilizes gold metal LDMOS transistor technology operating in common source
- Power Gain: 12.5 dB
- Operating Frequency: 3,000 to 3,500 MHz
- Output Power: 30 watts
- Features: Bipolar RF Transistors, Other
-
Description: Antenna Design, Modeling & Measurements Microwave Devices, Circuits & Components Millimeter-wave & Terahertz Technology Microwave Photonics, Circuits & Systems RF, VHF & UHF Technology EM Field Theory & Numerical Techniques Microwave Measurements Industrial, Scientific and Medical
- Type: Conference
- Industry: Electronics and Semiconductor, Networking and Computing
-
Supplier: Integra Technologies, Inc.
Description: 1.215- 1.400 GHz. Fabricated with all gold metal contact, wire bonding and package for maximum reliability. All devices are 100% screened for large signal RF parameters in the broadband RF test fixture across the entire specified operating bandwidth with no variable or external tuning.
- Power Gain: 12.5 dB
- Operating Frequency: 1,200 to 1,400 MHz
- Output Power: 250 watts
- Features: Bipolar RF Transistors, Other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotating Media Displays & TVs Medical Systems Radar Antennas Security Systems Material Handling Systems Video Surveillance Systems Marine Propulsion Systems Sensor Platforms Packaging Machines Semi-conductor industry Our advantage 1. Product advantage:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: uninterrupted transmission of an optical signal while rotating along the fiber axis. The FORJ is widely used in missile guidance systems, robotic systems, remotely operated vehicles (ROVs), oil drilling systems, sensing systems, medical devices (OCTs), broadcasting and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed The Fiberoptic Rotary Joint (FORJ) is the optical equivalent of the electrical slip ring. It allows uninterrupted transmission of an optical signal while rotating along the fiber axis. The FORJ is widely used in missile guidance systems, robotic systems, remotely
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mini-Circuits Category: RF and Wireless RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Frequency: 50MHz ~ 10GHz P1dB: 22.9dBm Gain: 21.6dB Noise Figure: 2.1dB RF Type: EDGE, LTE,
- Frequency Range: 50 to 10,000 MHz
- Minimum Gain: 21.6 dB
- Maximum Gain: 21.6 dB
- Noise Figure: 2.1 dB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373220-PHA-102+ Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Mini-Circuits Package: Tape & Reel Product Status: Active RF Type: Radar, LTE, WiMax, WiFi, WLAN Frequency: 50MHz ~
- Frequency Range: 50 to 6,000 MHz
- Minimum Gain: 11.9 dB
- Maximum Gain: 11.9 dB
- Noise Figure: 6.7 dB
-
Supplier: Mini-Circuits
Description: ZHL-30W-262-S+ is a ruggedized High Power Amplifier delivering 30W signals covering the 2400 MHz ISM, WLAN and S-Band radar bands. This amplifier supports a variety of applications from communication, radar to critical test and measurement systems and includes over-temperature
- Operating Temperature: -20 to 41 C
- Amplifier Type: Power Amplifier
- Applications: Radar Systems
-
Supplier: DigiKey
Description: IC RF AMP RADAR 50MHZ-6GHZ SOT89
- Frequency Range: 50 to 6,000 MHz
- Minimum Gain: 11.9 dB
- Maximum Gain: 11.9 dB
- Output Power( P1dB): 26.5 dBm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar offers a wide variety of custom-designed transmitter subsystems for applications ranging from radars, communication links, and sensors to scientific instruments operating in various types of environments. Transmitter subsystems can be configured utilizing any desired architecture and
- Features: Other
- Applications: Radar Systems, Terrestrial RF/Microwave Systems
-
Supplier: Northrop Grumman Corporation
Description: WPTB32A0912Ax 960-1215 MHz Bipolar RF Transistor The WPTB32A0912Ax application-specific transistor uses the 3217 L-Band die which was developed for pulsed radar systems. Optimal internal matching delivers high performance for applications such as the MIDS and JTIDS communication
- IC(max): 18,000 milliamps
- VCBO: 70 to 85 volts
- Power Gain: 7.4 to 9 dB
- Operating Frequency: 960 to 1,215 MHz
-
Supplier: DigiKey
Description: RF IC Front End Radar Automotive Systems 64-TQFP-EP (10x10)
-
Description: systems to cover any type of RoF systems for delivering the signal.A remote radar system generally consists of a central station (CS) and remote radar heads (RRHs) connected by radio over fibre (RoF). Each RRH has a maximum detection range of several hundred metres
-
Supplier: Qorvo
Description: output power, gain, efficiency, and power flatness, this Spatium is the ideal building block for microwave high power transmitters for EW and radar applications. The QPR3238 includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK
- Frequency Range: 32,000 to 38,000 MHz
- Minimum Operating Voltage: 24 volts
- Maximum Operating Voltage: 24 volts
- Amplifier Type: Power Amplifier
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's AN/ALQ-218 Radar Warning Receiver / Electronic Support Measures / Electronic Intelligence (RWR/ESM/ELINT) Sensor System is the U.S. Navy's choice for airborne situational awareness and signal intelligence gathering. A passive, high performance SIGINT sensor
-
Supplier: kTB Solutions
Description: kTB Solutions supplies Low Noise Amplifier Systems from DC to 110GHz, and the noise figure can be as low as 0.7 dB. Features: Broad Band Low Noise Applications: Wireless Receiver Laboratory Test Radar Low Noise Amplifier Systems Brochure
- Frequency Range: 700 to 8,000 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Noise Figure: 2.5 dB
-
Supplier: MACOM
Description: MACOM's upconverters are widely used in point-to-point radio, broadband communications, and RADAR applications. Operating between the 17 - 40 GHz frequency range, our upconverters feature an integrated image reject (balanced) mixer, LO buffer, and RF buffer. Some products also include
- Input Frequency Range: 17,680 to 45,000 MHz
- Conversion Gain: 2 to 35 dB
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems, Radar Systems, Terrestrial RF/Microwave Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 844620-PMA2-133LN+ Features: RF Amplifier IC Radar, VSAT 10GHz ~ 13GHz Package: Reel - TR Package: 6-TDFN Exposed Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open
- Features: Other
- Package Type: Surface Mount Technology (SMT)
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: Richardson RFPD
Description: radar, weather radar, penetration radars, antimissile system radars, target tracking radars and long range surveillance radars. The GaN HEMT typically operates at 50 V, typically delivering >65% drain efficiency.
- Power Gain: 15.2 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: Other
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses
-
Supplier: Mini-Circuits
Description: The ZHL-2150+ is a Class A, L-band amplifier, ideal for a variety of lab applications as well as applications including communications, radar and more. The amplifier provides unconditional stability. Housed in a rugged aluminum alloy case measuring 3.00 x 2.00 x 0.80”, the unit features SMA
- Frequency Range: 950 to 2,450 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 11 dBm
-
Supplier: Mini-Circuits
Description: systems including point to point radios, military EW and radar, DBS, and VSAT.
- Minimum Operating Voltage: 14 volts
- Maximum Operating Voltage: 14 volts
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
-
Supplier: Richardson RFPD
Description: damage to the junction and the anode airbridge during handling. Applications: The high cut-off frequency of these diodes allows use through low millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, automotive radar
- Operating Frequency: 0 to 26,000 MHz
- CT: 0.05 pF
- Features: Other, RF Diodes
- Diode Type: Schottky Barrier Diodes
-
Supplier: Richardson RFPD
Description: connectorized terminations used predominantly in the Test and Measurement & ATE industries. Its small form factor and low cost point (by function) makes it ideally suited for high I/O mmWave semiconductors and systems in test, verification and certification applications. With RF&S’s
- Power Rating: 0.5 watts
- VSWR: 1.67 :1
- Frequency Range: 81,000 MHz
- Features: RF Terminator
-
Supplier: Qorvo
Description: wideband communications systems, electronic warfare, test instrumentation and radar applications across both military and commercial markets. QPA2962 is 100% DC and RF tested on-wafer to ensure compliance to electrical specifications. Lead free and RoHS compliant.
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Applications: Radar Systems
Find Suppliers by Category Top
Featured Products Top
-
Empower RF Systems released a high-performance X-Band pulsed power amplifier module for new Radar applications where portability and extended range are a key requirement.
(read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling Diverse applications include radar, communications, sensors, IF filters, test and measurement MTB (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Crane designs and manufactuers high-performance RF and IF components and millimeter-wave systems and subsystems for defense, space and commercial end-use customers. With over 60 years of experience, we’re proven on major military communication, electronic warfare, radar and satellite (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
LadyBug's engineering and product development for its RF power sensors set a benchmark for accurate and reliable power measurement across frequencies up to 75 GHz. Combining precision, robust design, and affordability, these sensors cater to a wide spectrum of needs, including manufacturing test (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted situations the compact size of these KRYTAR couplers are ideal. These couplers can be also be manufactured to meet military specifications. KRYTAR offers complete (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Operating Temperature 0 degree Celsius to 55 degree Celsius Applications Radar systems (airborne, ground-based, marine) Satellite communication antennas High-power industrial RF equipment (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in microwave communication systems such as base stations, relay stations, and satellite communications, enhancing communication quality and stability. Radar Systems: Provides efficient signal transmission and isolation between radar transmit and receive units, ensuring (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Impedance(omega): 50 Certification: ISO9001,ISO14001,RoHS Warranty: 1 year Applications: Radar System Telecom Infrastructure (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
~ +70ºC Certification: ISO9001,ISO14001,RoHS Warranty: 1 year Applications: Radar System Telecom Infrastructure (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
Conduct Research Top
-
Additive Manufactured Antennas and RF Components
PIDSO RF & Radar Engineer Stefan Pratschner and PIDSO Electronics Engineer Christina Zimmermann share their insights on cost efficient antenna & RF component prototyping and small batch production by the means of additive manufacturing. They address current and future trends as well
-
Radar Technology Advancements and New Applications
Recent breakthroughs in radar technology combined with the demand for compact, affordable and high precision radar for military and commercial applications, has led to a renaissance in the methods and use of radar. Many of the upcoming sectors of technology growth, namely autonomous vehicles
-
RF Power in a Coaxial Cable Assembly
assemblies with regard to power handling. Why do we need RF Power transmission? In Radar, for example, we transmit high power in order for the signal to be sent at great distance. Any cable attached to this antenna must be able to handle the same power and thus must be carefully chosen.
-
Military Embedded: GaN in Space Military RF Trends
Satellites, spacecraft, and communications systems are leveraging the performance benefits of gallium nitride (GaN) RF components as demonstrated by the successful landing of the Mars Perseverance Rover. GaN also fuels innovation in military electronic warfare and radar systems.
-
High Power RF And Microwave Passive Considerations and Constraints
Figure 1 • For either weather or military radar, high power amplifiers often generate hundreds to thousands of watts of RF energy to the radar antennas or antenna arrays. Source: http://www.erh.noaa.gov/iln/research/ThunderstormProject/TSP.php. RF and Microwave passive components bear a burden
-
Automotive 600V/m Radar Pulse Test Solution
these events automobile manufacturers have developed Electromagnetic Compatibility (EMC) standards to test electronic components and whole vehicles. Some known man-made events are the L-band & S-band Air Traffic Control Radar Pulses commonly used at or near airports. These high intensity RF fields
-
Microwave Journal: The RF GaN Device Market: A Roller-Coaster Ride
In as little as five years, analysts at Yole Développement (Yole) predict the already mighty RF GaN device market will mushroom from some $900 million to $2.4 billion. Three decades of investment from defense organizations around the world has placed this high power density, high efficiency
-
Wolfspeed Addresses Growing Ultra-High Frequency Radar Market With New GaN HEMT
The device was engineered for the growing ultra-high frequency (UHF) radar market, in which defense, public safety and land mobile radio applications seek to upgrade performance and component life cycle availability by implementing GaN RF power devices. The new UHF GaN RF device delivers greater
More Information Top
-
Laser Radar Systems, Some Examples
This phenomenon has been used extensively in RF radar systems to determine moving targets in a stationary background, and to determine radial velocity.
-
Development of a Maritime Electronic Warfare and Sensor Systems EMI Mathematical Assessment Capability
For the EW&S systems EMI test case that will be described in this paper, the authors assessed the EMI between an air search type microwave RF radar system and a microwave radar Electronic Support (ES) system, where each system was fitted onboard …
-
Journal of Spacecraft and Rockets > In-Orbit Demonstration of an Optical Navigation System for Autonomous Rendezvous Docking
Soyuz and Progress conducted automated RVD to Mir and ISS using a RF radar system (Kurs) [4] that was accurate enough to support docking.
-
A fiber-optic-based 1550-nm laser radar altimeter with RF pulse compression
The design is a hybrid of an RF radar system with an opticalfront end.
-
MEMS-based sensor arrays for military applications
In RF radar systems one wants to replace a large powerful and centralized system for long-range operations within a distributed system for short distance operations.
-
Jerry Chang
These compact power solutions modules (PSMs) help to simplify the addition of high-power amplifier stages to pulsed RF radar systems at L-band and S-band frequencies.
-
Flexible detection and postprocessing module for optical processing applications
The AOLR processor is designed to accommodate not only high speed and performance laser radar systems, but more conventional pulsed Doppler RF radar systems as well.
-
Review of laser sensing devices and systems
Laser radars for seekers typically provide 50 µrad angular resolution and simultaneous 7.5 cm range accuracy, a capability unavailable in IR or RF radar systems .
Indicates content that may require registration and/or purchase.