-
Supplier: Newark, An Avnet Company
Description: HANDWHEEL, RHEOSTAT/TAP SWITCH KNOB; Accessory Type:Handwheel With Pointer; For Use With:Ohmite Rheostat and Tap Switch Knob; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: CTS Electrocomponents Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats Series: 270 Package: Bulk Product Status: Active Resistance (Ohms): 100k Tolerance: ±20% Built in Switch: Rotary, SPST Taper: Linear
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Series: 7280 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Power (Watts): 2W Built in Switch: None
- Resistance Range: 5,000 ohms
- Tolerance: 5 +/- %
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/BI Category: Potentiometers, Variable Resistors- Rotary Potentiometers, Rheostats Series: 7480 Package: Bulk Product Status: Active Resistance (Ohms): 5k Tolerance: ±5% Built in Switch: None Number of Turns: 5 Size - Body: Round - 0.875" Dia (22.20mm)
- Resistance Range: 5,000 ohms
- Tolerance: 5 +/- %
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPST-NC (1 Form B) Switch Function: On-On Current Rating (Amps): 690mA
- Potentiometer Type: Digital Potentiometer
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches RHEOSTAT SWITCHES
-
Supplier: DigiKey
Description: ROTARY POT, 9.5MM, SWITCH, 10K
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Resistance Taper: Log / Audio
-
Supplier: RS Components, Ltd.
Description: Rheostat Knob 56 diam x 21mm
-
Supplier: Betatronix LLC
Description: with MIL-S-3786. These switches can work in conjunction with conductive plastic rheostats or potentiometers, and can be ganged to the same shaft or concentric shaft. In the area of precision, low-current-capacity, multi-position switches, Betatronix can supply highly accurate precious metal
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic Filter Resistor, Heat Sink, High-Current Resistor, High-Frequency Resistor, High-Voltage
-
Description: Potentiometer, 10K, dip switch
- Potentiometer Type: Digital Potentiometer
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10007AF100AA0 coordinate switch is distinguished by its ergonomic design, with black plastic housing. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm
- Operating Temperature: -25 to 70 C
- Standards and Certifications: CSA, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10307AF100AA0 coordinate switch is distinguished by its ergonomic design, with matte metal collar. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has drilling dimensions of 22mm
- Operating Temperature: -25 to 70 C
- Standards and Certifications: CSA, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: Siemens SIRIUS ACT 3SU10507AF880AA0 coordinate switch is distinguished by its ergonomic design, with shiny metal collar and plack plastic grip. The device can be engaged in 4 positions – with one switch point per actuating direction, without mechanical interlock. The device has
- Operating Temperature: -25 to 70 C
- Standards and Certifications: CSA, UL
- Features: Other
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: Aerospace, Air Cooled, Audio / Video, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, General Use, Harmonic Filter Resistor, Heat Sink, High-Current Resistor, High-Frequency Resistor, High-Voltage
-
Supplier: Newark, An Avnet Company
Description: PUSH-PUSH SWITCH AND 10K POT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:-; Product Range:MDSSP Series; Potentiometer Mounting:Panel; Shaft Diameter:6mm; No. of RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 17 MM 1 KOHM 20 % SWITCH ROTARY POTENTIOMETER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER W/SWITCH, LINEAR, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
-
Supplier: Gesswein Co., Inc.
Description: instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately. Features: High torque at constant RPM. Quick-change
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Radwell International
Description: POT, SPEED W/SWITCH, 9114-CONDUCTIVE PLASTIC POT, 5K WITH SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gilson Company, Inc.
Description: Vibrating Table consolidates fresh concrete in cylinder and beam molds. Large platform is 20x20x10in (508x508x254mm). Included separate control box has on/off switch, silicon rectifier, and rheostat knob to adjust amplitude of 3,600 VPM vibration. Power cable supplied by user. Load
-
Supplier: Edmund Optics Inc.
Description: at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to
-
Supplier: Edmund Optics Inc.
Description: at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to
-
Supplier: Edmund Optics Inc.
Description: at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to
-
Supplier: Edmund Optics Inc.
Description: at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to
-
Supplier: RS Components, Ltd.
Description: 23E 1 turn Pot Switch 10K Log 20mm DPST
- Resistance Taper: Log / Audio
- Features: Other
- Mounting / Packaging: Panel Mount
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other types of panel
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.Turns-counting dials are designed for use with precision rotary potentiometers or other types of panel
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 10 to 30 +/- %
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: Allied Electronics, Inc.
Description: shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log tapers and reverse log tapers. 408 and 409 available with
-
Supplier: Allied Electronics, Inc.
Description: shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log tapers and reverse log tapers. 408 and 409 available with
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" long bushing with 1⁄8" dia. × 7⁄16" long (FMS) slotted shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log
-
Supplier: Allied Electronics, Inc.
Description: shaft. NS = S.P.D.T. rotary switch. PPS = push-pull S.P.D.T. switch. 309 for 409 locking bushing available as special order. Also available as special order with S.P.S.T. or S.P.D.T. switches up to three multiple sections, log tapers and reverse log tapers. 408 and 409 available with
-
Supplier: Renesas Electronics Corporation
Description: consumption.brbr The three terminals accessing the resistor chain naturally configure the ISL23511 as a voltage divider. A rheostat is easily formed by floating an end terminal or connecting it to the wiper.
- Operating Temperature: 125 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000006 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Richardson RFPD
Description: used with asymmetric LED loads. The output current can be dimmed using either an external 150kOhm rheostat or via a 1-10V external voltage. Active power factor correction is standard. Connections are via screw terminals and the AC input feature loop-through connections to allow daisy chaining
- Input Voltage: 200 to 264 volts
- Output Voltage: 34 volts
- Output Current: 349.99999999999994 milliamps
- Form Factor: Enclosed
-
Supplier: Backer Hotwatt Inc.
Description: Model ACVC100-1 or -2 Surface Mount Power Control The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and rheostats.The SR100 is supplied
- Input (Pickup) Voltage Range: 120 to 240 volts
- Maximum Load Current: 15 amps
- SSPC Type: AC Controller, DC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9318 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface.brbr The potentiometer is implemented by a resistor array composed of 99
- Operating Temperature: 85 C
- No. of Tap Positions: 100 #
- Current Rating: 0.0003 amps
- Potentiometer Type: Digital Potentiometer
Find Suppliers by Category Top
Conduct Research Top
-
Understanding Digital Potentiometers Resistor Variations
this variation can have a real effect in a Rheostat S ) creates the Relement into a string of resistors (R configuration (variable resistor). S AB resistance. The node between each R resistor is a S In the Potentiometer configuration, if the A and B contact point (source or drain) for the wiper switch
More Information Top
-
CR4 - Thread: Ventury Location
These fans are generally installed for a cost of $2,000 to $3,000, and it is recommended that they have a rheostat switch placed near the fireplace so that the homeowner can regulate the volume of air moving up the chimney.
-
States > Delaware > State > Register > 2004 > [2004 DE REGISTER 101] 01/01/2004
2.26.2 Body instrument panel lights shall be controlled by an independent rheostat switch .
-
States > Delaware > State > Register > 2006 > [2006 DE REGISTER 801] 08/01/2006
2.26.2 Body instrument panel lamps shall be controlled by an independent rheostat switch .
-
States > Utah > State > Proposed Regulations > 2011 Documents > July 15‚ 2011 > [2011 UT Proposed ut-20110715-0031-0002919] R909-3 - Standards for Utah S...
(b) Body instrument panel lights shall be controlled by an independent rheostat switch or may be in combination with headlight rheostat switch.
-
States > Delaware > State > Proposed Regulations > 2012 Documents > August 1‚ 2012 > 14-1101 - Standards for School Bus Chassis and Bodies Placed in Prod...
2.25.2 Body instrument panel lights shall be controlled by an independent rheostat switch .
-
States > Delaware > State > Proposed Regulations > 2012 Documents > August 1‚ 2012 > 14-1103 - Stds for School Bus Chassis-Bodies Placed in Production on...
2.26.2 Body instrument panel lamps shall be controlled by an independent rheostat switch .
-
Change switched outlet to new light - Self Help Forums
I installed 6 drop in recessed cans and rewired the outlet as constant and ran brand new wire to the switch, which is a rheostat switch .
Indicates content that may require registration and/or purchase.