-
Supplier: DigiKey
Description: CCTV BALUN BNC MALE TO RJ45 FEM
- Connector: BNC, RJ-45
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Visual Sound, Inc.
Description: certain control modules, pan/tilt heads, and SmarTouch wired touchpanels that utilize an RJ11 NET connector. 4-wire to RJ11 one-to-one converter 4-pin network connector is located on one side of the unit 6-position, RJ11 modular telephone jack is located on
- Connector Type: Audio / Video Connector
-
-
Supplier: Smartmore Corporation Limited
Description: (1)Both front and back are RJ45 interfaces, which are used for network connection; (2)Dust-proof cover to prevent dust from entering when not in use for a long time; (3) Ultra Five Cables and Six Cables can be Used; (4)It can be directly installed on the open panel and installed with
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Black Box
Description: Converts 10/100/1000BASE-TX to 1000BASE-FX. Built-in, broadcast storm control, flow control and CRC error checking. Completely compatible with IEEE802.3/802.3u auto-negotiation function.
- Form Factor: Module
- Network: Multimode Fiber
- Connector: RJ-45
-
Supplier: Win Source Electronics
Description: Category: Uncategorized Win Source Part Number: 1420138-IBM 8133-70XX - RJ-45 to DB-25 Converter Cable Manufacturer: IBM
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1415227-IBM 70XX-8133 - RJ-45 to DB-25 Converter Cable Manufacturer: IBM
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: 10 and 100 Mbps. The unit contains LED indicators to provide visible verification of transmission status and media converter functions.
- Network: 10/100Base-TX, 100Base-FX, 100Base-T, 100Base-TX, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, Other
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, ANALOG TO WIRELESS, GPRS, RJ11, EU; No. of Channels:-; Protocol:-; Supply Voltage Max:-; Frequency RF:1.8GHz; Module Interface:RJ11; Kit Features:RJ-11 Port Provides Dial Tone, Ring, Busy and DTMF Detection
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Electro Standards Laboratories
Description: kg) RJ45 CAT6 8-TO-1 SWITCH APPLICATION, NO ENCLOSURE: The drawing illustrates a COMMON device connected the RJ45 COMMON port with access to eight devices, Device A, Device B, Device C, Device D, Device E, Device F, Device G, and Device H, connected to ports A, B,
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: LED Indicator
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: L-com's LC-MCGSFP Gigabit Ethernet Media Converter is designed to meet the various needs for extending your network and is able to extend a copper based network via fiber cable to a maximum distance up to 80km. Our LC-MCGSFP is fully compliant with IEEE802.3,
- Network: 10/100Base-TX, 100Base-TX
- Features: Other
- Connector: RJ-45
-
Supplier: Advantech
Description: 100Base-T RJ45 SFP Module w/ Wide Temp Support up to 100Mbps Copper RJ-45 connector Industrial standard small form-factor pluggable (SFP) package Comes with metal enclosure for EMI The Class 1 laser product complies with EN 60825-1 Supports plug-n-play operation
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: L-com, Inc.
Description: space Used to convert 10Base-T to an AUI 10Base-5 Network No power supply needed, saves space and money Set switch allows you to enable or disable the SQE function depending on your application
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ45 connectors for daisy chaining of meters without a hub Not recommended for new designs, but fully supported for existing designs Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol Supports continuous data streaming
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Black Box
Description: Convert async 232 to 422/485 at speeds up to 19.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422 environment in factory automation, building automation, and process automation.
- Data Rate: 19.2 kbps
- Serial Protocol: RS232, RS422
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Serial Communications Products - Async RS232 to RS485 Interface Converter, DB25 to RJ-45 -- IC521A-FSupplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Serial Protocol: RS232, RS485
-
Supplier: Sealevel Systems, Inc.
Description: are also provided to allow daisy chaining SeaLINK devices or interfacing standard USB peripherals. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: The Planet PT-ENW-9803 provides a fast and easy way to upgrade an existing system to be able to handle 10G speeds. The standard RJ45 interface will accept Cat6a or Cat7 cables, removing the need to bring fiber directly to the desktop. This card is also a
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Newark, An Avnet Company
Description: FAST ETHERNET CONVERTER 100BASE-TX RJ45 TO 100BASE FX 1300NM MM (ST) 2KM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DAC AUDIO DUAL 18BIT 28SOIC / Bit Digital to Analog Converter 28-SOIC Product overview: AD1865R-J from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC DAC AUDIO DUAL 18BIT 28SOIC
-
Supplier: Quarktwin Technology Ltd.
Description: Converter Offline Flyback Topology 66kHz D²PAK-6
- Input Voltage (VIN): 8 to 20 volts
- Output Power: 55 watts
- Operating Temperature: -25 to 85 C
- Configuration / Function: Flyback Converter
-
Supplier: Belden Inc.
Description: Industrial Ethernet media converter is especially suited to extreme operating conditions, e.g. the kind of conditions that are found in transformer stations in the electricity industry.
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface Development Tools SMA TO RF45 CONVERTER
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: TRENDnet Inc.
Description: MT-RJ type multi-mode fiber port connects over distances of up to 2km (1.2miles) 10/100Base-TX port supports Auto-Negotiation, Auto-MDIX and Full-Duplex mode Functions as a stand alone converter or with the TFC-1600 fiber chassis
- Network: 100Base-TX, Multimode Fiber
- Connector: MTRJ Multimode, RJ-45
- Form Factor: Module
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
Ethernet connectivity, link fault detection, and diagnostic capabilities. IMC-561 | -10°C to 60°C The IMC-561 features one 10/100/1000BASE-T RJ45 port and one 100FX/GbE SFP slot. It supports an operating temperature range of -10°C to (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
extension solution. Please refer to below information. Product Series - 1x1 port with various outline dimensions 3x1 port : single RJ45 + double deck USB3.0 Speeds at 10 (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
seamless high dynamic range (SHDR) technology. When enabled, the input signal path gain of the channel is automatically optimized on a sample-by-sample basis, minimizing converter noise on each sample without impacting linearity. The 11 MHz bandwidth, picoamp input analog buffers, wide (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Networking Issue
I have heared about RJ11 to RJ45 & RJ45 to RJ11 converters , is it possible to use these converters n use a normal telephone line to setup network.
-
Sell ZP16P PCI Card
1 RJ45 to 4 RJ11 port converter .
-
Multi access detection system for line monitoring in fiber to the home (FTTH)
… the home, the optical signal is converted into an electrical signal using an optical electrical converter (OEC). These interfaces would include RJ11 jacks for telephony, RJ45 jacks to high- speed data, and 75 ohm coax ports for CATV and DBS service [3].
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314823637792/litdoc28984685AB_20110831234628.pdf
External power supply, 100-240 V ~Power supply 24 VDC to Converter 100 with connector type KPJX-3S-S RJ45 shieldedEthernet connection RJ11 shieldedSubnet connection .
-
Connector on coax cable.
When moving it to some other room in the house. 2> The rf rated for a Analog converter can be installed under -15, a Digital converter can … 3> Is your house wired for RJ45 , RJ11 , and RJ12 if so you have a central junction box in your basement, and this could make it more interesting .
-
Low-cost home monitoring using a Java-based embedded computer
The TINI board is mounted on a socket connectors which provides a RJ45 10/100Base-T Ethemet interface, a RJ11 1-Wire network socket, two DB9 RS-232 ports, one iButton clip and a +5V (250 mA) power connector. … connector endowed with Controller Area Network (CAN) interfaces, infrared ports, memory expansions, A/D converters and several general … Unlike most small, embedded-controlleroperating systems, TINI OS is designed to .
-
CR4 - Thread: DB9 to RJ11 Converter
Re: db9 to rj11 converter … found this: http://www.lammertbies.nl/comm/cable/unitronics-rj11.html. but I am afraid they confuse RJ45 for RJ11.
-
Inspiron 640m laptop output to TV with no color? - Techist - All Things Tech
* RJ45 Ethernet port * RJ11 Modem port my problem is when i connect SVIDEO to RCA(yellow) converter to TV, the screen show out with non-color (black and white).
-
TIA
To test the modular cables with RJ45 /RJ12/ RJ11 AND BNC. TIA-3000 - O/E Converter Energising the unit, the optical signal presented to it is faithfully reproduced on the CRT of the …
-
Phoenix Contact - 5543630 - Terminal Blocks and Strips - Interface Modules - Allied Electronics
EZ- RJ45 CAT6+ CONNECTOR. Power Products > Converter (DC-DC Power Supplies Interface Module; Feed Thru; Din Rail RJ Int. 6 pin RJ11 Jack Conn to Screw Term .
Indicates content that may require registration and/or purchase.