-
Supplier: Electro Standards Laboratories
Description: Model 4137 Interface Converter Application: The HP VersaLink Fiber to RS232 Converters are used to connect fiber optic linked terminals to a controller having an RS-232 interface port. While RS-232 is a versatile communication standard, conversion to
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Black Box
Description: Convert async 232 to 422/485 at speeds up to 19.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422 environment in factory automation, building automation, and process automation.
- Data Rate: 19.2 kbps
- Serial Protocol: RS232, RS422
-
Supplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. Allows connection of any device with an RS-232(DB9) port to a USB port on your PC or Notebook. Operates up to 500Kbps. Allows connection of any device with an RS-232 (DB9) port to the USB port on a PC or Notebook. Compliant with the Standard Specification of
- Connector Type: Audio / Video Connector
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Features: DB25, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Data Rate: 19.2 kbps
- Features: DB25, DB9, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS422
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Advantech
Description: 4-port RS-232 Serial to USB Converter Full compliance with USB V1.1 and V2.0 specifications. RS-232 port supported Transmission speed up to 921.6 kbps Bus-powered; no need for external power supply Plug & Play installation No additional IRQs or I/O ports required Hot swap
- Output Interface: RS232
- Features: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: options allow an external power source to be connected to a DC jack on the rear of the unit. The supplied power is fused and connected to pin 5 on each of the four RJ45 connectors. Select the appropriate configuration option for your application. Optional power supplies are
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: options allow an external power source to be connected to a DC jack on the rear of the unit. The supplied power is fused and connected to pin 5 on each of the eight RJ45 connectors. Select the appropriate configuration option for your application. Optional power supplies are
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: are also provided to allow daisy chaining SeaLINK devices or interfacing standard USB peripherals. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services FlexPoint RS-232 to Fiber Converter, Multimode, 5 km, MT-RJ Extend RS-232 communications as far as 58 kilometers!
-
Supplier: Red Lion Controls, Inc.
Description: The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects
- Features: RS232/422/485, Serial Data Converter
-
Supplier: Electro Standards Laboratories
Description: The Model 4164 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter (board) from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data
- Network: 100Base-T, 10Base-T, RS232/422/485
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator, Rack Mountable
-
Supplier: Electro Standards Laboratories
Description: The Model 4163 is a RoHS compliant high speed ruggedized Ethernet to RS485/422/232 interface converter from Electro Standards Laboratories. This unit converts Ethernet 10/100 Mbps IEEE 802.3 compliant data from a standard LAN/WAN connection to a serial asynchronous data
- Network: 100Base-T, 10Base-T, RS232/422/485
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO buffers Speeds up to 921.6kbps simultaneously
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: 128-byte, DB9, Other, Printed Circuit Board (PCB), Serial Adapter, Serial Data Converter
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol Supports continuous data streaming
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Keller America, Inc.
Description: Interface converter with screw-type terminal: • Supply via USB for one connected final consumer (U-Out = 11,8 VDC / I-Outmax = 40 mA) (Supply is provided via an external power supply unit (12–20 VDC) if more than one final consumer is connected) • Screw-type terminal with connection for: +Vcc
- Features: Indicators, Serial Data Converter
- Output Interface: RS485, USB
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Serial adapter for USB 1.1 and 2.0 port hosts Two serial ports—field selectable RS-232/422/485 Small, (4" x 4" x 1.8") rugged industrial enclosure PC/104 module size and mounting compatibility Speeds up to 921.6Kbps Power and individual port activity LEDs All required power drawn
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: 128-byte, DB9, DIN Rail Mounted, Other, RS232/422/485, Serial Adapter, Serial Data Converter
-
Supplier: Weidmuller
Description: infrastructure for machine and equipment manufacture, we offer a wide range of switch products to suit the individual needs of our customers. In particular, Gigabit Switches (unmanaged and managed) and media converters, Power-over-Ethernet switches, WLAN modules and serial/Ethernet
- Cable Length: 1.1482945833333333 ft
- Operating Temperature: 0 to 60 C
- Number of Conductors: 8 #
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ45 connectors for daisy chaining of meters without a hub Not recommended for new designs, but fully supported for existing designs Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: DigiKey
Description: Converter, RS-232 to RS-485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models
- Data Rate: 192 kbps
- Operating Temperature: 0 to 50 C
- Agency Approvals: FCC, RoHS, WEEE
- Output Interface: RS232
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2010 and 2011 async to sync converters let asynchronous DTEs communicate over synchronous analog or digital connections. The Model 2010 supports data rates from 150 bps to 19.2 kbps. The Model 2011 supports data rates from 19.2 to 64 kbps. Both models
- Data Rate: 64 kbps
- Operating Temperature: 0 to 50 C
- Agency Approvals: FCC, RoHS, WEEE
- Output Interface: RS232
Find Suppliers by Category Top
Featured Products Top
-
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, thanks to its impressive -40 to 75°C wide operating temperature range. With a configuration that includes a 10BASE-T1L SPE port and a 10BASE-T RJ45 port, the IMC-553 is adept at addressing diverse connectivity requirements. Clear visibility into the device's status is ensured by the 3-pin (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
seamless high dynamic range (SHDR) technology. When enabled, the input signal path gain of the channel is automatically optimized on a sample-by-sample basis, minimizing converter noise on each sample without impacting linearity. The 11 MHz bandwidth, picoamp input analog buffers, wide (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
pressure rating of 5 bar, the XMLBM05A2S11 covers both vacuum and positive-pressure conditions. Its adjustable rising-pressure switching range extends from -0.5 to 5 bar, while its falling-pressure switching range extends from -1 to 4.5 bar. This wide adjustment range makes the switch suitable for (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
In addition to the IP 40 protection in all versions, the DG11 is available in a version with IP 67 opposite the device. The use of the device in harsh dust or splash water environments is ensured by a protective cover for the circuit breaker as well as sealing (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Harmonizing Automotive Electronics Testing with Telemetry
At the analysis station, the base station modem was connected to the PC through RJ11 to RS232 converter .
-
WAVE Bioreactor™ 2/10
These are RJ11 modular straight cables that plug directly into RJ11 RS485 jacks located on the rear .... The RS-485 to RS-232 adaptor uses power from the PC port. .... Please contact GE Healthcare for information on alternative externally powered converters . .... RS232 -RS485 Adapter .
-
Panel Meter Accessories - Process Monitoring - Grainger Industrial Supply
○ DIN-Rail Frequency to Analog Converter , DC Powered(1). .... ○ Extended RS232 Serial Communications Output Card with 9 Pin D Connector(1). .... ○ Extended RS485 Serial Communications Output Card with Dual RJ11 Connector(1) .
-
The integrated monitoring system for running parameters of key mining equipment based on condition monitoring technology
The communication module, including fre- quency shift keying modulation circuit, phase-locked loop frequency demodulation circuit, RS232 interface, RJ45/ RJ11 interface, and related interface circuit. .... be con- verted into digital signals via the signal conditioning circuit, then, sent to the DSP signal … signal acquisi- tion circuit includes a 16-channel analog electronic switch ADG506AKN, A/D converter AD976, and sin…
-
Serial Programming/RS-485 - Wikibooks, open books for an open world
USB to serial converters come with ADDC (Automatic Data Direction Control) to automatically sense and control data direction, making the handshaking control method obsolete. .... Preferred to RS232 due to cheaper cabling run costs and the common availability of cables (similar to .... The LocalTalk network uses RS-485-compatible differential signaling on standard 4-wire RJ11 telephone connectors and…
-
Final Technical Report: Residential Fuel Cell Demonstration by the Delaware County Electric Cooperative, Inc.
…from propane line to create a large flow o 5080 module working • Could not test outdoor temp/humidity sensor because it is on back order • Summary of issues for Erich o RS232 /485 from Info Node to ADAM 5000 o Thermocouple … communications to my laptop with laptop’s base station instead of USB to serial converter cable – direct … cables o Tab up, blank, blank, blue on white, blue, blank, blank • RJ11 terminations o Black…
-
gsm termination - offers from gsm termination manufacturers, suppliers, exporters & wholesalers
12 ports asterisk gsm card gsm to fxs converter BD4G8A(E) is a Asterisk based GSM card,it supports up to 4 ports GSM ... .... Sell Etross fwt 8848 gsm fixed wireless terminal 2 rj11 . .... Sell 3G data logger with RS232 /485 PORT, 64 additional I/O S275 .
-
Wireless Infrastructure for Performing Monitoring, Diagnostics, and Control HVAC and Other Energy-Using Systems in Small Commercial Buildings
• Connector TBD • 3 in. length • GPRS RS-232 • Connects GPRS Module to WebMC Baseboard • RS232 to TBD connector • 1 in. length. .... • RJ11 to Hirose DF1B-4P-2.5DSA. .... Analog-to-Digital Converter .
-
Low-cost home monitoring using a Java-based embedded computer
…on a socket connectors which provides a RJ45 10/100Base-T Ethemet interface, a RJ11 1-Wire network … connector endowed with Controller Area Network (CAN) interfaces, infrared ports, memory expansions, A/D converters and several general .... Unlike most small, embedded-controlleroperating systems, TINI OS is designed to . .... be interfaced with other signal processing and transmission devices by means of a RS232 port and can…
-
uart ( Page 13 ) - offers from uart manufacturers, suppliers, exporters & wholesalers
UARTs) COM-0, five-wire DB9 RS232 serial port COM-1, four-wire RJ11 serial port COM-2, four-wire RJ11 serial ... .... port andSPI high speed serial port,it can take photos and uploaded the image data to host ... .... I2S, SD / MMC, UART, SPI, I2Cand four-channel analog to digital converter (ADC) and has a…
Indicates content that may require registration and/or purchase.