-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Switchcraft 1/4" panel mount stereo jack. Tip shunt. Ftis panels to.156" thick.
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
-
Supplier: Legrand
Description: Four conductor modular wall mount telephone jack for hanging phones. Ivory. RJ11 modular jack. High-impact thermoplastic face plate and back body. Nickel-plated steel screw terminals. Zinc-plated mounting lugs.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Allied Electronics, Inc.
Description: Wall Mount Phone Jack Use when mounting wall-type telephones. Easy-to-hook-up screw-type terminals. Heavy-duty construction. Complies with USOC numbers RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC. Wall mounting type jack
-
-
Supplier: Newark, An Avnet Company
Description: M XLR to 1/4? Phone Jack Matching Transformer; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:Steel Body; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: AVPUSPJ - AVP 1/4" Stereo Phone Female Panel Mount Kit, adapter plate, hardware. Universal Connector Kit for use with AVP Universal Bulkhead Panels.
- Gender: Female / Jack
-
Supplier: TelephoneStuff.com
Description: 6-Outlet Plug Strip with 2 RJ11 Phone Jacks 120 volt 15 amp surge protected 6-outlet strip with switch & RJ11 all purpose duty and 6 foot cord length. Features: - Multi-stage protection - MOV surge protection for all outlets between line and neutral, neutral and ground, line and ground
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: Quail Electronics
Description: The 5063.3262 adapts the DB 9 Pin Female Connector into the RJ45 8P8C Phone Jack.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: LPINDOOR DSL/PHONE RJ11 JACK ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 1/4" PHONE AUDIO, JACK, 12POS, PCB; No. of Contacts:12Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: Commercial phone jack, 2- and 3-contacts, for max. panel thickness of 5.5 mm, with washer and nut. 2-pole. Technical Data: Electrical Rated Current in [A]: 1 Contact Resist. in [mOhm]: less than 10 Contact Resistance after lifetest in [mOhm]:
- Gender: Female / Jack
-
Supplier: Newark, An Avnet Company
Description: SN SERIES 1/4" RT. ANGLE PHONE JACK
-
Supplier: Allied Electronics, Inc.
Description: 1/4 in. Right Angle Phone Jack, PC Mount, 3 Conductor, Double closed circuit
-
Supplier: Heilind Electronics, Inc.
Description: 1/4" R/A PHONE JACK PCB
- Gender: Female / Jack
-
Supplier: Legrand
Description: Four conductor Surface mount modular RJ11 Telephone Jack. Ivory. Nickel-plated steel screws and washers. Brass terminals. Comes with mounting screws and adhesive pad. Snap-on cover and base constructed of high-impact thermoplastic
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Visual Sound, Inc.
Description: HamiltonBuhl (VCOM) Comprehensive premium 3.5mm plug to standard phone (1/4") jack audio adapter
- Features: 1/4'' Phone Plug / Jack, 3.5 mm
- Connector Type: Audio / Video Connector
-
Supplier: Computer Network Accessories, Inc.
Description: RJ11/12 two line phone tap. Taps two line phone jacks into Line 1, Line 2 and Line 1 + 2.
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Visual Sound, Inc.
Description: HamiltonBuhl (VCOM) Comprehensive premium stereo 3.5mm plug to stereo standard phone (1/4") jack audio adapter
- Features: 1/4'' Phone Plug / Jack, 3.5 mm
- Connector Type: Audio / Video Connector
-
Supplier: Allied Electronics, Inc.
Description: Jack, Phone; Panel Mount; 2; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
-
Supplier: Allied Electronics, Inc.
Description: Jack, Phone; Panel Mount; 3; Nickel Plated Copper Alloy; 0.437 in.; 1/4 in.
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing 3.5mm Phone Male-1/4 Phone Female Audio Adapter
- Features: 1/4'' Phone Plug / Jack, 3.5 mm
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet)
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Utmel Electronic Limited
Description: Phone Connectors 2 COND 1/4" BLACK
- Features: Other
- Connector Type: Phone Jack / Plug
- Geometry: Straight
-
Electrical Connectors - Neutrik NJ3FP6-BAG Locking 1/4-inch Phone Jack D-size Shell -- NEUNJ3FP6CBAGSupplier: HAVE, Inc.
Description: NEUNJ3FP6CBAG - Neutrik NJ3FP6-BAG Locking 1/4" phone jack, D-size shell, black metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: NEUNJ3FP6C - Neutrik NJ3FP6 Locking 1/4" phone jack, D-size shell, nickel metal housing and silver contacts The 3 pole phone jack panel mount version provides stable and secure connections where accidental disconnect or shock and vibration may occur. It latches with
- Gender: Female / Jack
-
Supplier: Utmel Electronic Limited
Description: Phone Connectors 2 CONDUCTOR 1/4"
- Voltage Rating: 25 volts
- Current Rating: 1 amps
- Features: Other
- Connector Type: Phone Jack / Plug
-
Supplier: Selecta Products
Description: " WALL JACK TYPE THERMOPLASTIC MATERIAL 3 INCH 4.66 INCH 0.36 INCH WHITE MANUFACTURERS COLOR NAME HANGING PHONE FOR USE WITH/FITS APPLICATION TELEPHONE APPROVAL UL 514/1683, CSA "
- Connector Type: Phone Jack / Plug
-
Supplier: Thomas & Betts Corporation
Description: WALL JACK TYPE; THERMOPLASTIC MATERIAL; 3 INCH; 4.66 INCH; 0.36 INCH; LIGHT ALMOND MANUFACTURERS COLOR NAME; HANGING PHONE FOR USE WITH/FITS; APPLICATION TELEPHONE; APPROVAL UL 514/1683, CSA
- Connector Type: Phone Jack / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 8C/RJ45 Modular Wall Jack, White
- Connector Type: Phone Jack / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 4C/RJ11 Modular Wall Jack, White
- Connector Type: Phone Jack / Plug
-
Supplier: Computer Network Accessories, Inc.
Description: Dual 6C/RJ12 Modular Wall Jack, White
- Connector Type: Phone Jack / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The SALE-9320 is a Bantam Phone Plug Connector. The frame is nickel plated machined brass. All internal insulation is injection molded nylon. The handle is a black molded flexible rubber cover. This is RoHS complaint.
- Gender: Male / Plug
- Connector Type: Phone Jack / Plug
-
Supplier: Radicom Research, Inc.
Description: This special modem is specially designed for use in medical application including office or home monitoring systems and data retrieval. Each V92HU-E2-MD-DJ has dual RJ-11 phone jacks built-in, allowing users to connect it to phone line and a telephone set simultaneously. Its
- Network Equipment: Modem
-
Supplier: Legrand
Description: Single gang, single opening four conductor modular jack. White. Decorator-style rectangular design. RJ11 modular jack. Fits standard single gang electrical box. May be used in multigang applications. Face constructed of high-impact thermoplastic. Brass terminals with nickel-plated
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Phone Jack / Plug
- Features: RJ-11
-
Supplier: Central Components Mfg.
Description: Modular Telephone Plugs, Jacks
- Connector Type: Phone Jack / Plug
- Features: RJ-45
-
Supplier: Conxall Corporation
Description: 1/4" Mono 2 Conductor Thick Panel Mount Jack w/Cable Clamp, Nickel Finish 2 and 3 conductor 1/4 inch end pin jacks feature long threaded bushings ideal for mounting into panels and chassis up to 1.25 inches thick. The metal bushing helps eliminate hum pick-up, and is ideal for musical
- Features: 1/4'' Phone Plug / Jack
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
More Information Top
-
15' FIVE OUTLET TELEPHONE EXTENSION CABLE, Electronix
CONNECTS ONE MODULAR RJ11 OR RJ14 PHONE PLUG TO 5 JACKS .
-
5555077-2 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Jack Type = RJ14 … UL 1863, Communication Circuit Accessories, near end crosstalk (NEXT), EIA/TIA 568A, modular jacks, phone jacks, input/output, box …
-
520258-2 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Jack Type = RJ14 … UL 1863, Communication Circuit Accessories, near end crosstalk (NEXT), EIA/TIA 568A, modular jacks, phone jacks, input/output, box …
-
5520242-2 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Jack Type = RJ14 … UL 1863, Communication Circuit Accessories, near end crosstalk (NEXT), EIA/TIA 568A, modular jacks, phone jacks, input/output, box …
-
555165-2 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Jack Type = RJ14 … UL 1863, Communication Circuit Accessories, near end crosstalk (NEXT), EIA/TIA 568A, modular jacks, phone jacks, input/output, box …
-
5406545-1 TE Connectivity / AMP Brand | Telephone & Telecom Connectors
• Jack Type = RJ14 … UL 1863, Communication Circuit Accessories, near end crosstalk (NEXT), EIA/TIA 568A, modular jacks, phone jacks, input/output, box …
-
Electronics/Cables - Wikibooks, open books for an open world
Registered Jack (RJ) - Untwisted and Twisted pair RJ11 = 6 Phone Line RJ14 = 6 Double Phone lines .
-
LEVITON Data and Communication - Electrical - Grainger Industrial Supply
• Quick Connect Stainless Steel Jack , Wall Mount, RJ14 Single Plate Type, Almond, 6 Conductors • Duplex Phone Wall JackDuplex Phone Wall Jack .
-
CR4 - Thread: Pinouts and Fuction of Modular Telephone Jack
You can then talk to someone on the other phone . jack of all trades http://en.wikipedia.org/wiki/RJ11,_ RJ14 ,_RJ25 .
-
10 base-T transmission over existing telephone wire within homes
Or, there may be a phone jack somewhere in the middle of a line with a cord plugged into it. The bridged taps were modular (flat) line cords, connected with an RJll or RJ14 connector.
Indicates content that may require registration and/or purchase.