Products & Services

See also: Categories | Featured Products | More Information

Supplier Catalog
Go To Website
  • Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,

    • Bore Diameter: 1.7716545 inch
    • Coupling Length: 3.55512003 inch
    • Rated Torque: 1,769.9115044247785 In-lbs
    • Coupling Type: Metal Bellows

  • Description: those unnecessary pairs, thereby reducing the size and weight of the cable. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

    • Cable Length: 3 ft
    • Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
    • Connector Type: DIN / Mini-DIN, Telco 50
    • Application: LAN / Ethernet, Networking

  • Description: (such as Tripp Lite’s N042-001-WH). Compatible with all Cat6a cables, regardless of what size wire they use, the BHDBT-001-FF features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The durable, high-impact polycarbonate housing resists scratching and

    • Coupling / Adapter: Coupling / Adapter
    • Gender: Female / Jack
    • Connector Type: Modular Connector and RJ Connector
    • Features: RJ-45

  • Description: Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected

    • Rated Voltage: 0.125 kilovolts
    • Rated Amperage: 4 amps
    • Operating Temperature: -20 to 105 C
    • Cable Length: 6.6000000000000005 ft

  • Description: Remke M12 Etherlink Connectors feature our industrial-strength Micro-Link molded connectors with industry-standard D-coding for Ethernet and Fieldbus use. M12 connectors are very sturdy despite their small size, and they provide a reliable connection even when subjected

    • Rated Voltage: 0.125 kilovolts
    • Rated Amperage: 4 amps
    • Operating Temperature: -20 to 105 C
    • Cable Length: 13.1 ft

  • Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset,

    • Bore Diameter: 0.787402 to 1.7716545 inch
    • Coupling Length: 3.55512003 inch
    • Rated Torque: 1,176.9911504424779 In-lbs
    • Coupling Type: Metal Bellows

  • Description: wallplate (such as Tripp Lite’s N042-001-WH). Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet connections. Compatible with all Cat6a cables, regardless of what size wire they use, the N235-001-SH-6A’s

    • Coupling / Adapter: Coupling / Adapter
    • Gender: Female / Jack
    • Connector Type: Modular Connector and RJ Connector
    • Features: RJ-45

  • Find Suppliers by Category Top

    Electrical Connectors (3,299 Companies)
    Search by Specification | Learn More about Electrical Connectors
    Modular Connectors and RJ Connectors (438 Companies)
    Search by Specification | Learn More about Modular Connectors and RJ Connectors
    Board Mount Connectors (297 Companies)
    Search by Specification | Learn More about Board Mount Connectors
    Fiber Optic Connectors (515 Companies)
    Search by Specification | Learn More about Fiber Optic Connectors
    RF and Microwave Connectors (521 Companies)
    Search by Specification | Learn More about RF and Microwave Connectors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire