-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Serial Communications Products - Async RS232 to RS485 Interface Converter, DB25 to RJ-45 -- IC521A-FSupplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Serial Protocol: RS232, RS485
-
Supplier: Electro Standards Laboratories
Description: The RS-485 / HP Versalink Fiber Interface Converters are used to connect fiber optic linked terminals to a controller having an RS-485/RS-422 interface port. While RS-485 is a versatile communication standard, able to communicate over long distances and at fast data
- Primary Port Maximum Cable Distance: 75 m
- Secondary Port Maximum Cable Distance: 0.5 km
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
-
Supplier: Black Box
Description: Convert async 232 to 485 at speeds up to 115.2 kbps with distances up to 4000 ft over CATx. These devices are great for connecting 232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Black Box
Description: Convert async RS232 to 485 at speeds up to 115.2 kbps with distances up to 4000-ft. over CATx. Devices are great for connecting RS232 devices into an existing 422/485 environment in factory automation, building automation, and process automation.
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS485
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2084 high speed RS-232 to RS-485 interface converter supports async RS-232 data rates to 115.2 kbps over 2-wires. Passing one control signal in each direction, the Model 2084 can handle up to 50 terminal drops in a multipoint polling environment. The Model 2084
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Features: DB25, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS485
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Sealevel Systems, Inc.
Description: are also provided to allow daisy chaining SeaLINK devices or interfacing standard USB peripherals. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you
- Data Rate: 115.2 to 921.6 kbps
- Number of Ports: 16
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ45 connectors for daisy chaining of meters without a hub Not recommended for new designs, but fully supported for existing designs Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Electro Standards Laboratories
Description: The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Output Interface: Fiber Optic, RS232, RS422, RS485
- Features: Indicators, Serial Data Converter
-
Supplier: L-com, Inc.
Description: The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports,
- Connector: DB-9, RJ-45
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: The ESport-101 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport101 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485
- Connector: DB-9, RJ-45
- Features: Other
- Network: RS232/422/485
-
Supplier: Laurel Electronics LLC
Description: control of an external master, or to a continuous streaming mode where data is output at specified intervals at rates up to 60 per second. The Laureate LMOD RS485 interface board is similar to L485 interface board, except that it providess dual RJ45 connectors
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: Red Lion Controls, Inc.
Description: The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects
- Features: RS232/422/485, Serial Data Converter
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: DigiKey
Description: Converter, RS-232 to RS-485
-
Supplier: Laurel Electronics LLC
Description: Features Connects a host meter to an Ethernet LAN while also acting as a gatway for up to 31 Laurel devices on an RS485 bus Includes an RJ45 jack to the Ethernet LAN plus an RJ11 jack to the RS485 bus Suitable for all 1/8 DIN Laureate DPMs, counters,
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 222N Series of converters now comes in two "flavors": The Model 222N allows an RS-232 device with DB-25 port to connect to an RS-422 device up to 4000 feet away over two twisted pair. The Model 222N9 does the same thing for an RS-232 device with a DB-9
- Data Rate: 19.2 kbps
- Features: DB25, DB9, RJ-11, RJ-45, Serial Data Converter
- Output Interface: RS232, RS422
-
Supplier: S.I. Tech, Inc.
Description: 0.5 lb (200 grams) Termination: A switch is provided to terminate RS-485 line Features: 9.6 Kbps asynchronous half duplex operation 6600 ft. (2Km) distance capability 0°C to 50°C operating range ST connector receptacle (SMA option) Designed to work with Johnson Controls System
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest converter of its kind, and requires no AC power or batteries to operate. And
- Network: 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: Adding a RS422 interface to a PC is now a snap. The TB253P serial converter does this for full duplex signals at data rates up to 19.2 Kbps, without AC or DC power. The unit features a DB9F connector, (allowing it to be plugged directly into any one of the PCs com ports)
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services FlexPoint RS-232 to Fiber Converter, Multimode, 5 km, MT-RJ Extend RS-232 communications as far as 58 kilometers!
-
Supplier: DigiKey
Description: ADC32RF45 - 14 Bit 3G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: RS232/RS422/RS485
- Manufacturer: Texas Instruments
-
Supplier: DigiKey
Description: AD5544, AD5545 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: SFCable.com
Description: 6ft USB to Serial RS232 DB9 Adapter. The Sabrent USB to Serial SBT-USC1M converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: USB Connector
-
Supplier: Newark, An Avnet Company
Description: CABLE, USB TO RS232 SERIAL, 1.8M, WIRE END; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes
-
Supplier: SFCable.com
Description: The Sabrent USB to Serial converter is the perfect solution for transferring data from a PDA or digital camera. The USB to DB9 provides a connection between an available USB port and the more traditional RS-232 serial port found on many devices. This adapter is designed for
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: USB Connector
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted pair cable to
-
Supplier: Moxa Inc.
Description: The Transio A52 and A53 are smart RS-232 to RS-422/485 bi-directional converters that come with all of the great technical specs that Moxa is known for. This includes data direction control built into the hardware for both the RS-422 and RS-485 interfaces, LED indicators for power and
- Secondary Port Maximum Cable Distance: 1.2000000000000002 km
- Features: LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Temperature Monitoring System Offers Food Processors High Level of Control
NewID Dongle Kit - RS232 to RS485 Converter ; RJ45 to DB25F Converter; 7 ft CAT5 RJ45 Cord; and 485PS - Power Supply .
-
Temperature Monitoring System Offers Food Processors High Level of Control
NewID Dongle Kit - RS232 to RS485 Converter ; RJ45 to DB25F Converter; 7 ft CAT5 RJ45 Cord; and 485PS - Power Supply .
-
Schneider Electric - ATV212HU22M3X - Electric Motors, Motor Controllers & Peripherals - Inverter Drives - Allied Electronics
Converter ;USB TO RS485 ( RJ45 Plug);with Input/Output Cables .
-
Schneider Electric - ATV12H037F1 - Electric Motors, Motor Controllers & Peripherals - Inverter Drives - Allied Electronics
Converter ;USB TO RS485 ( RJ45 Plug);with Input/Output Cables .
-
rs232 422 485 to ethernet - offers from rs232 422 485 to ethernet manufacturers, suppliers, exporters & wholesalers
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
rs485 - offers from rs485 manufacturers, suppliers, exporters & wholesalers
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
Electrical Instruments Manufacturers, Electrical Instruments Product Catalogs Directory
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
Auto Wire Connector - Auto Wire Connector Manufacturers, Suppliers
RJ45 Ethernet To Serial RS232 RS485 RS422 Converter Board .
-
All Products : Aalborg, Manufacturer of High Quality Flow Instrumentation
ADAPTER RJ45 TO DB9 FEMALE (8X8) FOR ZFM MODBUS INTERFACE CABLE TO USB/ RS485 CONVERTER (XS890 .
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
… line modems for point-to-point, point-to-multipoint or line connections • Fiber-optic cable modules (via RS485 converters ) • Wireless devices from various manufacturers Via two RJ45 interfaces, the TIM 4R … … module can be connected to the Ethernet, i.e …
Indicates content that may require registration and/or purchase.