Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KUKA Deutschland GmbH
Description: While painting applications previously were difficult to automate, KUKA and its partner, Dürr, have come up with ready2_spray: a powerful, maximum-performance solution which is simple and cost-effective - and includes service around the globe.
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Mounting: Machine / Reciprocator, Reciprocator / Robotic Arm
- Equipment Type: Outfit / Complete System
-
Supplier: Sames North American Corporation
Description: High performance dual gun atomizer High reliability for Automotive applications Easy to maintain Performance High flow rate - up to 1200cc/min High transfer efficiency compared to conventional gun Heavy duty piston for extended life of trigger Integrated High voltage cascade Productivity Remotely
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
-
Supplier: Sames North American Corporation
Description: The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun has been the standard in the world of automotive finishing, often copied but never equaled. High performance gun atomizer High
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
-
-
Supplier: Sames North American Corporation
Description: The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun has been the standard in the world of automotive finishing, often copied but never equaled. High performance gun atomizer High
- Air Flow Consumption: 8.23662 to 47.0664 SCFM
- Air Flow / Gas Consumption: 8.23662 to 47.0664 SCFM
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: PVA - Precision Valve & Automation
Description: The Delta 8 is a robotic selective conformal coating/dispensing system, providing maximum work area flexibility to perform a wide variety of applications. Maintaining the preferred features of previous workcells, the Delta 8 features a robust overhead three-axis motion platform suitable for
- Spray Technology: Airless
- Automation / Control: Automatic
- Power Source: Electric
- Mounting: Floor / Skid
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover robots and robotic equipment rated 600 V or less and intended for installation in accordance with the National Electrical Code, NFPA 70. Equipment evaluated to these requirements is intended to meet the requirements of Robots and Robotic
-
Supplier: Autofina Robotics Pvt Ltd.
Description: practical robotics education and bridge the industry-education gap. Setting up an Industrial Robotics Lab involves securing space, procuring equipment like industrial robots and application tables, and implementing safety training. The focus is on creating an environment
- Robot Type: Articulated Robot
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding, filling, coating, sealing, filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Proceco Ltd.
Description: The flexibility of Proceco's robotic washing equipment can reduce the maintenance time for components by up to 80%. Large complex parts can be cleaned with this new, non-polluting equipment. A 5-axis robotic spray head in this universal washer directs high-pressure
- Machine Type: Spray Washers
-
Supplier: RobotWorx
Description: Applicatory for a variety of painting applications, the Fanuc P-200E has six axes, and is a vertically articulated electric servo-driven robot. The Fanuc P-200E combines top of the line motion performance with highly integrated application equipment and a user-friendly programming interface.
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 2,800 mm
- Robot Type: Articulated Robot
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system features Saint-Gobain’s patented ProPlasma
- Equipment Type: Complete Machine
- Options / Components: Controller / Sensing System, Feeder / Metering Unit, Power Supply
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Supplier: Visual Components
Description: Components Academy. With VIsual Components, you can create a robot simulation program in a really short period of time. How exactly? By using ready-made components. Visual Components eCatalog has a library of virtual models of robots, machines, and equipment from dozens of leading brands in
-
Supplier: Walther Pilot North America
Description: This compact size automatic spray gun is ideally suited for use with robots. The hard coated gun body is ideal for applications in the food processing industry (before processing in the US). Flat jet and round jet can be externally controlled. Wide choice of nozzle sizes. The needles and
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: RobotWorx
Description: The Motoman EPX2900 completes painting applications with a smooth and consistent finish. Offering a large work envelope the versatile EPX2900 is ideal for use in automotive factories, painting agricultural equipment and other machinery and large parts. The EPX2900 has a hollow wrist and is
- Number of Axes: 6 #
- Load Capacity: 20 kg
- Reach: 2,900 mm
-
Supplier: Sames North American Corporation
Description: The Nanobell 805 is a world-class electrostatic rotary bell atomizer designed for robotic application of solvent or water-based coatings with internal/direct charge. It perfectly fits hollow wrist large painting robots for high productivity. Sames automotive expertise accessible to all
- Air / Supply Pressure: 101 psi
- Air Supply Pressure: 101 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: RobotWorx
Description: safe and explosion-proof. It is paired with the NX100-FM controller for safety in all environments. Multiple mounting positions provide layout flexibility and integration options. A hollow wrist with a 50mm diameter allows for the mounting of spray equipment and eliminates interference
- Number of Axes: 6 #
- Load Capacity: 15 kg
- Reach: 2,054.0000000000005 mm
- Features: Ceiling Mounted, Wall Mounted
-
Supplier: Progressive Surface
Description: This custom robotic thermal spraying booth with a 4-axis Gantry robot is ideally suited for Plasma spraying, HVOF spraying, and Arc Spraying coatings on aircraft turbine engine and airframe components. The main spindle provides rotation up to 600 rpm. A secondary spindle provides indexing
-
Supplier: Tridak LLC - A DYMAX Company
Description: array of spray nozzles. This creates infinite combinations of spray flow and dispense patterns, which can meet the requirements of the most challenging applications. Independent selection of the spray nozzles provides the best means to match fluid properties with desired deposit
-
Supplier: Oerlikon Metco
Description: Petrochemical General engineering Key characteristics Sprays several material types with a single nozzle / electrode configuration Machine-mount for use with robotic or traverse mechanisms Supports components with complex geometries and tight clearances Compatible with controlled
-
Supplier: Oerlikon Metco
Description: customer requirements. Core thermal spray technology Single and multiple process systems Control and management systems Integrated robotic handling systems in a variety of high-level problem-solving designs Work stations designed for highly efficient production Customized handling
-
Supplier: RobotWorx
Description: The Fanuc P-250iA/15 is a full-sized painting robot with features designed to optimize painting automation. A hollow wrist and option two motors allow for improved efficiency and better spray coverage. The P-250iA can bebsp;operated at coating speeds up 1500mm/sec. The outer arm is easily
- Number of Axes: 6 #
- Load Capacity: 15 kg
- Reach: 2,800 mm
-
Supplier: Progressive Surface
Description: This plasma spraying cell incorporates an acoustical spray booth, ventilation system, an ABB IRB-4400 Robot, standard and extension plasma torches, and Progressive Surface's CITS closed loop plasma spray control system. The system includes dual load doors with multi-axis spindles, and
-
Supplier: Oerlikon Metco
Description: We’ve designed out PPG gun series for automation flexibility. To ease fitting onto a robot system, the power cable can be positioned either vertically or horizontally. These guns can deposit both hard and soft wire coatings. Key characteristics Fast and simple wire feedstock changeover Both
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding, filling,
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: Automatic glue dispenser machine is to spray or dispense the glue automatically for bonding, filling, coating, sealing, filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: ESAB Welding and Cutting Products
Description: Features Swift Arc Transfer (SAT™) is a high productivity MIG process using AristoRod™ non-copper coated wires with Advanced Surface Characteristics at travel speeds well beyond the limits of normal spray arc welding The advantage AristoRod™ non-copper-coated wire over copper-coated wires is
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), Welding Equipment
- Features: Other Arc or Resistance Welders
-
Supplier: Progressive Surface
Description: This robotic thermal spray system was specifically designed for applying HVOF chrome replacement coatings on aircraft landing gear components. The M710i 6-axis Fanuc robot is ideally suited for thermal spraying complex parts. The integrated rotating spindle is programmable from the
-
Supplier: Progressive Surface
Description: This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings are loaded into the machine at an outside station. A 4-stop dial table
-
Description: frequency range of 9 kHz to 18 GHz. ISM equipment which incorporates radio transmit/receive functions (host equipment with radio functionality) is included in the scope of this document, see Annex F. However, the emission requirements in this document are not intended to be applicable
-
Supplier: Oerlikon Metco
Description: partner gives you much more than a laser cladding system supplier. We have decades of laser cladding production experience with customers that range from general industry to aerospace. Combine that with our renowned experience in the design of fully integrated, robotic thermal spray
-
Supplier: Impaqt Robotics Private Limited
Description: the complexity and clutter of wiring. Additionally, the inclusion of an air blow-off port facilitates the cleaning of workpieces or equipment, ensuring operational efficiency and the maintenance of quality standards in processes such as machine tending and spray painting applications.
- Pay Load or Weight: 1.2789 lbs
- Applications: Material Handling, Pick and Place
- Power Supplied: Pneumatic
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Hobart Brothers, an ITW Company
Description: construction equipment, pressure vessels, pipe fabrication, railcar construction and repair, general fabrication. Widely used in high-speed robotic and automatic welding applications and semi-automatic applications. AWS ER70S-6
- Diameter / Thickness: 0.045 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Dynatect Manufacturing, Inc.
Description: Dynatect produces turnkey roll-up door systems including all components and metalwork. Motorized machine roll up doors are generally suitable for light-duty or indirect machine tool applications with light to moderate direct coolant spray and no direct heavy chip loads. These doors are used
- Width: 96 inch
- Material: Aluminum
- Application: Industrial
- Type: Roll Up Doors
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Typical applications: Industrial machine processing centers, rotary tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors, emergency lighting equipment, robots, exhibition/display equipment,
- Number of Circuits: 47
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
Thanks to more than 65 years of experiences, SAMES Technologies has built up a unique know-how in lots of different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your...
(read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with multi trigger technology. Minimum color change loss Compact design 7th range quality Multi trigger technology means that the color change block is integrated inside this atomizer's body. 1 superhigh runner and 5 high runner colors have very low loss of paing and solvent during color changes. It also means a high speed color change. (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic sprayer for solvent based paint equipped with high speed rotary (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
Robotic Sprayer for two-component solvent-based paints equipped with high speed rotary bell. Low material loss High reliability Easy to maintain PPH 707 SB-2K is a sprayer dedicated to the electrostatic application with internal charge of 2 components (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
of VOCs (volatile organic compounds) which facilitates the compliance of the installation with environmental legislation and reduces dirt from the spray booth due to the application. Moreover, a purge valve is integrated to the spray, which allows priming, rinsing and draining of the equipment, with (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
SCARA and articulating arm robots might be the most recognizable form of robot on the market today, but look to gantry robots for getting the big jobs done in the least amount of space. Gantry robots, also called Cartesian robots, are almost ubiquitous with automation but still are not (read more)
Browse Robots Datasheets for Isotech, Inc. -
equipment • Robotic arm drive systems • AGV drive platforms • Electric propulsion systems • eVTOL research and development platforms Power demanding applications with high torque and flexible integration. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
These new connectors are ideal for use in the rail and mass transit (RMT), heavy equipment vehicles, industrial automation and robotics markets. Used on RMT door systems, on camera and communication systems, as well as on HVAC systems, the Max-M12 can easily transmit high (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
force across two independent clamping points, these collars achieve more uniform pressure while minimizing shaft deformation—particularly valuable in precision equipment and high-vibration environments. Technical (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
How the Internet of Things Can Transform Your Manufacturing
building a connected network of heaters, coolers, robotic spray arms, automatic control consoles, and other equipment.
More Information Top
-
Technology modernization assessment flexible automation
• robotic spray equipment - Robotic spray equipmentis currently availabletechnology.
-
Plasma Catalysis for NOx Reduction from Light-Duty Diesel Vehicles
Developed programs for the robotic spray equipment to allow thermal spray coating of air inlets on both HDL and V12 turbochargers.
-
Towards Proving the Feasibility of a New, Composite Polymer Liner
…those remaining strategic and coordinated tasks which explicitly serve to build proof systematically across the spec- trum of uncertainty, primarily in the area of geomechanics and ground control, but also liner chemistry, safety & health, robotic spray equipment and business case economics.
-
Design and construction of the Second Avenue subway project in New York / Entwurf und Bau der Second Avenue Subway in New York
These include drilling and blasting using computer con- trolled and guided multi-boom drills, powerful scoop- trams and robotic shotcrete spraying equipment .
-
Handbook of Noise and Vibration Control Complete Document
The disadvantage of the use of such materials is that they require costly spray and robotic equipment .2 It is believed that the use of body and floor panel damping is effective mostly at reducing structureborne interior automobile noise in the 100…
-
Technical and Economical Aspects of Current Thermal Barrier Coating Systems for Gas Turbine Engines by Thermal Spray and EBPVD: A Review
Necessary capital equipment includes a robotic spray booth, equipped with both HVOF and plasma torch/con- sole systems, along with the necessary cleaning and grit blasting facilities.
-
News Digest
The centre features state-of-the-art robotic spray paint application equipment that uses a three-coat process.
-
High Power Diode Laser-Treated HP-HVOF and Twin Wire Arc-Sprayed Coatings for Fossil Fuel Power Plants
BHEL Corporate R&D, Hyderabad, is equipped with robotic thermal spray and HPDL facilities.
-
High-Power Diode Laser Surface Treated HVOF Coating to Combat High Energy Particle Impact Wear
BHEL Corporate R&D is equipped with robotic thermal spray and HPDL facilities.
-
Fukushima Aftermath: Whither the Indian Point Nuke?/Fukushima Daiichi nuclear disaster - Wikibooks, open books for an open world
…explain, suggesting leakage.[81][82] SDF military trucks sprayed water onto the building to try to replenish the pool on 20 March.[83] On 22 March, the Australian military flew in Bechtel-owned robotic equipment for remote spraying and viewing of the…
Indicates content that may require registration and/or purchase.