-
Supplier: Newark, An Avnet Company
Description: SWITCH, BASE, NGR SERIES ROCKER SWITCHES; For Use With:NGR Series Rocker Switches; Product Range:- RoHS Compliant: Yes
-
Industrial Enclosures - Switch, Rocker, Dpdt, 5A, 250V, Black; For Use With Multicomp Pro -- 98K8615Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, DPDT, 5A, 250V, BLACK; For Use With:Multicomp Pro Rocker and Paddle Switches; Product Range:-; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Switch Operation:(On)-Off-(On) RoHS Compliant: Yes
-
Industrial Enclosures - Switch, Rocker, Spdt, 5A, 250V, Black; For Use With Multicomp Pro -- 98K8617Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, SPDT, 5A, 250V, BLACK; For Use With:Multicomp Pro Rocker and Paddle Switches; Product Range:-; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Switch Operation:On-On RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH, ROCKER, DPDT, 15A, 250V, CLEAR; For Use With:NGR Series Rockers; Product Range:NGR Series; Actuator / Cap Colour:Transparent; Contact Configuration:DPDT; Contact Current AC Max:15A; Contact Current DC Max:15A RoHS Compliant: Yes
-
Supplier: Phoenix Mecano Inc.
Description: matched mounting drill holes that are suitable for standard adapters and rocker switches. All enclosure contours are designed according to vehicle standard 74/60/EWG. Vibration and shock tests based on motor vehicle or lorry test specifications are available on request. Power and data
- Length / Height: 5.905515 inch
- Width/Diameter: 3.93701 inch
- Height: 5.905515 inch
- Width or Diameter: 3.93701 inch
-
Supplier: Radwell International
Description: SWITCH ENCLOSURE, COVER, ON/OFF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: Lovato Electric 8 LM2T S220 Lever Switch Actuator Category: Lovato Switches Manufacturer: Lovato Electric Inc Rugged, reliable and customizable switches manufactured by Lovato To create a switch assembly: Select a control station enclosure, choose a switch operator, order
-
Supplier: Waytek, Inc.
Description: Create your own Lovato Platinum Series 22 mm switch panel by selecting your control station enclosure, switch actuator, and contact elements that meet the needs of your application. Lovato Platinum 22 mm Series switches offer a high degree of protection with IP66, IP67 and IP69K
- Operating Temperature: -13 to 158 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: Appleton Electric
Description: 2-POLE CONTACT CONFIGURATION MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 227 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING EXPLOSIONPROOF,
- Features: Explosion Proof, Other
- Ingress Protection(IP) Rating Against Moisture: Type 3, Type 7
- NEMA Rating: Type 9
-
Supplier: Radwell International
Description: CONTROL UNIT, SAFE-T-STOP WIRELESS MACHINE STOP OPERATOR, OPERATOR CONTROL UNIT WITH BUILT-IN MACHINE STOP CAPABILITIES, SEVEN FUNCTIONS INCLUDE THREE ROCKER SWITCHES, ON/ALARM AND OFF/STOP BUTTONS, IP65-RATED ENCLOSURE, LARGE, RED STOP BUTTON, UP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Low-cost, high performance fan tray features sealed ball-bearing AC fans ready for installation in any standard 19" rack. Ideal for various rack and enclosure applications including industrial control cabinets and network system enclosures. Fan trays ship complete with an included 6
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers a variety of control options for linear actuators, multipurpose actuators, and small horsepower systems. These include single phase AC and DC motor controls as well as AC – DC controls. Features: NEMA 12 CSA approved enclosure Momentary rocker switch for
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 35 amps
- Supply Voltage (DC): 12 volts
- Frequency: 50 Hz
-
Supplier: Allied Electronics, Inc.
Description: The DA200 series timer is a microprocessor based repeat cycle timer housed in a 1/8 DIN style enclosure. Two 4 digit push-button switches on the front of the unit provide exact setting of the ON and OFF time setpoints. Four time ranges from 99.99 seconds to 99 hours and 99 minutes can be
-
Supplier: TPI Corporation
Description: CONSTRUCTIONAL FEATURE EXPLOSIONPROOF INCLUDES ROCKER SWITCH, BALL BEARING, SPIRAL WIRE FRONT AND REAR GUARD, 10 INCH WHEEL, (4) ALUMINUM PADDLE BLADE PB MODEL
- Air Flow Rate: 18,200 SCFM
- Drive Type: Belt Drive
- Draft: Forced Draft
- Material of Construction: Steel
-
Supplier: Warner Linear
Description: 5-25 ft. (1.524-7.62m) lengths Enclosure: 4.72”L x 4.72”W x 3.15”H (119.89mm L x 119.89mm W x 80.01mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Fusing: External fuse mounted on enclosure for easy replacement Switching: DPDT momentary rocker switch for manual actuator
-
Supplier: Greenlee Textron, Inc.
Description: 2-STAGE MOTOR/ENGINE TYPE ON-BOARD AND REMOTE ROCKER CONTROL SWITCH TYPE FIBERGLASS REINFORCED POLYAMIDE PUMP CYLINDER MATERIAL OIL CAPACITY 0.8 QUART COUPLER SIZE 3/8 INCH FEMALE ENCLOSURE IP43
- Maximum Discharge Flow: 0.07919999999999999 to 2.376 GPM
- Maximum Discharge Pressure: 10,000 psi
- Power Source: DC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Warner Linear
Description: x 3.54”H (169.93mm L x 169.93mm W x 89.916mm H) polycarbonate housing NEMA 4, 4x, 12, 13 Fusing: External fuse mounted on enclosure for easy replacement Switching: DPDT momentary rocker switch for manual actuator control or Customer may supply their own switch Live Power
-
Supplier: Electric Generators Direct
Description: Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Microprocessor Controlled •Digital voltage regulator prevents damaging voltage spikes •Provides added protection from overloads and faults Sound-Attenuating Enclosure •Lowers noise levels while providing cross-flow cooling Control Panel w/ LED Status Indicator Light •Start-Stop/Prime
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: General Digital Corporation
Description: speed to reduce noise Integrated Power Supply (externally mounted) Power factor correction Auto power-on Connectors Analog VGA: DE-15 Socket NTSC: BNC DVI-D: 30-pin Micro Cross Socket Power: IEC-320 AC Plug with On/Off rocker switch Touch: DE-9 Socket Operating temperature: 0° C to
- Diagonal Screen Size: 20.1 inch
- Screen Width: 15.72 to 16.06 inch
- Voltage Rating: 24 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: Hammond Manufacturing Company Inc.
Description: Sensor Magnet LEDACSWSCR - 90-260V AC Switch Screw LEDACMSSCR - 90-260V AC Sensor Screw LEDDCSWMAG - 20-60V DC Switch Magnet LEDDCMSMAG - 20-60V DC Sensor Magnet LEDDCSWSCR - 20-60V DC Switch Screw LEDDCMSSCR - 20-60V DC Sensor Screw LED Light Kit Cords Units shown: inch.
-
Supplier: Allied Electronics, Inc.
Description: programmable to have the ON time first instead of the OFF time first and to reset or non-reset on power interruption. The time ranges and the operating characteristics of the unit are programmed using 7 miniature rocker switches located inside the unit housing. Features: Housed in Standard
-
Supplier: TAKK Industries, Inc.
Description: high strength body and provides an operation error alarm indicator, rocker on/off switch, illuminated ion pulse rate, and lockable setting key-locks. The Model 3750 Controller can be operated from a remote location with integrated DIN connection. The input voltage is 115 VAC, 50/60 Hz.
- Number Of Emitters: 1 to 2
- Input Voltage: 115 VAC, 12-24 VDC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Microcontroller Controlled, Other, Replaceable Emitter
-
Supplier: Laurel Electronics LLC
Description: Cooling slits in top and bottom surfaces. Easy to machine front and rear panels. Back panel with computer-style C14 AC power inlet and AC power switch. Certificates of Compliance CE Certificate RoHS 3 Compliant Designed for benchtop and laboratory use, these enclosures provide an
- Height: 3.16535604 inch
- Length: 8.661422 inch
- Width / Diameter: 10.236226 inch
- Inside Height: 2.7165369 inch
-
Supplier: Laurel Electronics LLC
Description: Cooling slits in top and bottom surfaces. Easy to machine front and rear panels. Back panel with computer-style C14 AC power inlet and AC power switch. Certificates of Compliance CE Certificate RoHS 3 Compliant Designed for benchtop and laboratory use, these enclosures provide an
- Height: 3.16535604 inch
- Length: 8.661422 inch
- Width / Diameter: 10.236226 inch
- Inside Height: 2.7165369 inch
-
Supplier: Tripp Lite by Eaton
Description: and horizontal mounting, making the PS361220 ideal for a variety of uses in rack-mount, workbench, industrial, office and telecom environments. An illuminated, rocker-style, power switch with a transparent guard prevents accidental turn-offs, while a 20-amp circuit breaker guards
- Frequency: 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: test areas, work stations, offices, hobby shops and more. An illuminated, rocker-style power switch with a locking, transparent guard helps prevent accidental turn-offs, while a 15-amp circuit breaker guards against dangerous circuit overloads. To match the decor of most professional
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Dover Flexo Electronics, Inc.
Description: chassis and transducer ground. Auto Zero (AZ). Unit will automatically zero the output on each power up. Jumper selected. Digital Meter (DM). 4-digit red LED display installed in place of standard analog front panel meter. Dual Calibration (DC). Front panel rocker switch allows setting
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: Tripp Lite by Eaton
Description: powering multiple loads in equipment racks, computer rooms, repair ships, workbenches, table tops, labs, test areas, work stations, offices, hobby shops and raceways in a variety of internetworking, telecommunication and audio/video applications. An illuminated, rocker-style power
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: excellent visibility to the work area, made possible with angled cab doors, a tapered engine enclosure and a patented sloped rear window. Cat Comfort Series Seat The Cat® Comfort Series suspension seat has an ergonomic high-back design, with extra thick contoured cushions and infinitely
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: enclosure and a patented sloped rear window. Cat Comfort Series Seat The Cat® Comfort Series suspension seat has an ergonomic high-back design, with extra thick contoured cushions and infinitely adjustable lumbar support that evenly distributes the operator’s weight. Multiple seat controls
- Type: Motor Grader
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: excellent visibility to the work area, made possible with angled cab doors, a tapered engine enclosure and a patented sloped rear window. Cat Comfort Series Seat The Cat® Comfort Series suspension seat has an ergonomic high-back design, with extra thick contoured cushions and infinitely
- Type: Motor Grader
-
Description: Lighted AC Rocker ON/Off Switch in a ventilated rugged enclosure. Keep in mind that all DC including (PoE) voltage drops over distance and thicker gauge wire will help this issue. As a rule of thumb you will lose 6V per every 200 feet of wiring, depending on the gauge. For
- Number of Ports: 8
- Output Voltage: 56 volts
- Output Power: 60.999999999999986 watts
- Operating Temperature: -4 to 149 F
Find Suppliers by Category Top
More Information Top
-
The use and development of teleoperators for hostile environment applications at Savannah River Site
tionai control of vehicle drive motors; rocker switches are enclosure .
-
Federal Register > Monday, February 3, 2014 > [79 FR 6146] Foreign-Trade Zone (FTZ) 269-Athens, Texas; Notification of Proposed Production Activity; Schneider ...
… training boards; hand-held universal remote controls; infrared code learning units; touch screens; network training boards; relay training boards; controller power supplies; programmable and single-zone thermostats; wireless training boards; bus coupler enclosures , boxes and covers; rocker switch assemblies; demo cases; termination …
-
Metronomic Photodynamic Therapy as a New Paradigm for Photodynamic Therapy: Rationale and Preclinical Evaluation of Technical Feasibility for Treating Malignan...
The cage- mounted light source for fractionated delivery, seen in Fig. 2, comprises a diode laser or LED enclosed within a 9 X 6 cm plastic enclosure with a single external ON/OFF rocker switch connected to an optical fiber.
-
Assembly in the industrial production
c) The assembly − finished bending of the AMP connections − forms thread feeding and mating of switching rocker , control button and cover − of two … … − (2 stations) and the cover with housing screws − the switch housing with laser inscribes …
-
http://dspace.mit.edu/bitstream/handle/1721.1/36687/77537094-MIT.pdf?sequence=2
The temperature control circuit system is enclosed by a plastic box into which openings were cut out with a handheld Dremel to mount the temperature controller and rocker switch .
-
A low-cost, MR-compatible olfactometer
Electrical Metal enclosure : Newark 91F706/CU-2106-B two-piece painted aluminum minibox $6.36 at www.newark … … 92N4145/2142 snap-in AC power outlet receptacle $1.03 at www.newark.com Power switch : Newark 89C8962/PRASA1-16F-BB000 on–off rocker switch $0.70 at …
Indicates content that may require registration and/or purchase.