-
Supplier: Newark, An Avnet Company
Description: ROD COUPLING
-
Supplier: Accuris
Description: Ground Rods and Ground Rod Couplings
-
Supplier: Newark, An Avnet Company
Description: ROD COUPLING 636000015
-
-
Supplier: Newark, An Avnet Company
Description: ROD COUPLING 636000035
-
Supplier: Accuris
Description: Petroleum and Natural Gas Industries - Sucker Rods (Pony Rods, Polished Rods, Couplings and Sub-Couplings) - Specification
-
Supplier: Newark, An Avnet Company
Description: ROD COUPLING AM60099H237
-
Supplier: Accuris
Description: SPECIFICATION for SUCKER RODS (PONY RODS, POLISHED RODS, COUPLINGS, AND SUBCOUPLINGS)
-
Supplier: Accuris
Description: Drill Rod Couplings for Core Drills
-
Description: Specifies the requirements for the dimensional characteristics, chemical and mechanical properties and gauging practice. Requirements are specified in the twenty-forth edition of API Specification 11B (Spec 11B), October 1990, which is adopted as ISO 10428. For the purposes of international
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded and threadless ground rod couplings and clamps commonly used in overhead line construction. It applies to ground rod electrodes and ground
-
Description: This standard provides requirements for materials, test, performance, and manufacture of ground rod electrodes, and threaded & threadless ground rod couplings. It applies to ground rod electrodes and ground rod couplings of copper or steel alloyed materials.
-
Supplier: Radwell International
Description: ROD COUPLING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROD COUPLER, 9/16" DIA, FOR 3/4" AIR CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Festo Corporation
Description: coupling piece KSZ-M6 to compensate for centre offset for cylinders with non-rotating piston rods and their variants. Assembly on the piston rod side. Size=M6, Assembly position=Any, Threaded connection=Female thread M6, Corrosion resistance classification CRC=1 - Low corrosion
- Units: Metric
- Design: One Piece Set Screw
-
Supplier: Elliott Manufacturing Co., LLC
Description: Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3
- Length: 9.38 inch
- Units: English
-
Supplier: National Bolt & Nut Corporation
Description: COUPLING NUTS Regular width across flats Commonly used with Threaded Rod Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Coupling Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethylene (PTFE), this coupling excels in providing exceptional
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Caplugs
Description: The FPN plugs protect sucker-rod threaded couplings. They prevent dirt and debris from entering the coupling and also help protect against foreign objects damaging the threads. Material: Low-density polyethylene Standard Color: Black
- Material: Polyethylene (PE)
-
Supplier: Essentra Components
Description: Polyethylene Sucker Rod Plugs are designed to protect sucker rod coupling ends during shipment, storage, and processing until ready for use in the field. The black polyethylene plug easily pushes into the coupling end and has an innovative pull tab for easy and efficient
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/8 INCH 1/2 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY 100
- Size: 3/8"
- Type: Coupling Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: HG Optronics, Inc.
Description: upon request. 7.1. What is the Rod lens? Rod Lenses are cylindrical lenses are polished on the circumference and ground on both ends. 7.2. What are Rod lens used for? These are used in several applications including laser focusing beam into a line, changing beam shape into
- Diameter / Length: 1 to 15 mm
- Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Surface Flatness: λ/4
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing
- Diameter / Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
-
Supplier: Peco Fasteners, Inc.
Description: HEX ROD TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI ANSI/ASME B18.2.2 APPLICABLE STANDARD ROCKWELL HARDNESS B68-C32 TENSILE STRENGTH 60000 PSI STANDARD PACKAGE 100 PER JAR
- Size: 1/4"
- Type: Coupling Nut
-
Supplier: MPS Micro Precision Systems AG
Description: configured to your requirements. Plug and play solution, easy to integrate 0 backlash (coupling and ball bearings) system to combine any spindle (ball screw, lead screw, gear) with any motor ~Ø16mm Ball screws available : pitch 1-2mm, Ø4-Ø6mm Option : version with leadscrew Motor sub-assembly
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: W.M. Berg
Description: Precision shafts come in many different types and sizes. These include inch shafting, metric shafting, and hardened stainless steel shafting. Our precision shafting is an essential component of many mechanical assemblies that incorporate our other product lines, including couplings, sprockets
- Shaft Diameter or Width: 50.799972568014816 mm
- Maximum Length: 609.5996708161778 mm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Ball lens is used to improve the signal coupling between optical fiber, transmitter and detector, improve the signal quality, and can also be used in endoscopy, bar code scanning, aspherical lens preprocessed materials, sensors, etc. The ball lens has a short focal length, which minimizes the
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Cylindrical Lens
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: Features of the ROD Series:- Incremental measuring method- Solid shaft- Separate shaft coupling for large mounting tolerances- System accuracy does not include the deviation caused by the shaft connectionTypical field of application- Rotational axes
- Resolution (lines per revolution): 9,000 to 18,000 (lines/revolution)
- Rotor Inertia: 0.002832 oz-in-sec²
- Operating Temperature: -4 to 158 F
- Vibration Rating: 10.1936799184506 g
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate coupling that compensates axial motion and misalignment between the encoder shaft and
- Resolution (lines per revolution): 50 to 10,000 (lines/revolution)
- Rotor Inertia: 0.00038232 oz-in-sec²
- Operating Temperature: -40 to 212 F
- Vibration Rating: 30.5810397553517 g
-
Supplier: Weiler Abrasives
Description: Intended to extend flue brushes One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
- Shank / Bore Diameter: 0.5 inch
- Width: 0.5 inch
- Length: 36 inch
- Features: Broom, Specialty / Other
-
Description: couplings and sucker rods. 1.2 This test method describes the procedure for testing sucker rods in field service to compare the performance of different types and grades of sucker rods in the same environment and under essentially the same dynamic conditions. Historical
-
Supplier: AMPP Resources
Description: rod couplings and sucker rods. 1.2 This standard describes the procedure for testing sucker rods in field service to compare the performance of different types and grades of sucker rods in the same environment and under essentially the same dynamic conditions.
-
Description: Applies to string insulator units of the can and pin type and also of the long rod type as well as to the fittings used with such insulators. Defines dimensions of a series of clevis and tongue couplings to permit the assembly of insulators or fittings supplied by different
Find Suppliers by Category Top
Featured Products Top
-
China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
torque motor providing the rotation movement for the z-axis rod. The direct coupling of the motor with the z-axis rod enables high inertia payloads with faster acceleration in comparison to belt drive motors and conventional servo motors. The large inner diameter of (read more)
Browse AC Motors Datasheets for Tecnotion -
Hardy Spicer joint, or Hooke's joint) is a joint or coupling connecting rigid rods whose axes are inclined to each other, and is commonly used in shafts that transmit (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
systems or working in tandem connected by a coupling rod as for example for handling grinding rollers in the cement industry. Two versions, for each of the 75 and 100 tonne lifting capacity products in the EH range are now available in both double trolley as well as the previously available 4 (read more)
Browse Datasheets for J.D. Neuhaus -
platens, heating systems and programmable controls Ground, polished, hard chromed tie rods Sealed guide bushing pairs separated in long housings (total 8 bushings) for improved guidance Self-aligning ram coupling minimizes side loading on ram bushings and seals to (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance – Manufactured in an ISO 9001 certified 90,000 m² (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Rod electrical coupling is controlled by a circadian clock and dopamine in mouse retina
… points Rod photoreceptors play a key role in vision in dim light; in the mammalian retina, although rods are anatomically connected or coupled by gap junctions, a type of electrical synapse, the functional importance and regulation of rod coupling has remained elusive.
-
Rod Couplings - Grainger Industrial Supply
• Rod Couplings .
-
A quantitative analysis of interactions between photoreceptors in the salamander (Ambystoma) retina.
A quantitative description of the electrical properties of the photoreceptor layer in the salamander retina was obtained from earlier data on the characteristics of isolated rods and cones and on rod‐ rod coupling , and from new data on rod‐cone and cone‐cone coupling …
-
Physiological properties of rod photoreceptor electrical coupling in the tiger salamander retina
… dual whole-cell voltage- and current-clamp recording techniques to directly measure the junctional conductance and the coupling coefficient between paired rods in tiger salamander retinal slices, and also to determine at quantitative levels the strength and dynamics of rod– rod coupling .
-
Prediction of Turbulent Friction in Rod-Pumped Wells
The flow is more likely to be turbulent, however, for liquids with low viscosity and for regions near the rod couplings .
-
Current—voltage relations in the rod photoreceptor network of the turtle retina
The transfer resistance, defined as the ratio of potential in the second rod ( coupled potential) to the current injected into the first rod, varied from 0·2 to 13·2 MΩ.
-
Transmission along and between rods in the tiger salamander retina.
ROD COUPLING .
-
Turning horst Constructional number panel
926 14.15.4 Bolzen- and threaded rod compounds .
Indicates content that may require registration and/or purchase.