Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust.
-
Supplier: Allied Electronics, Inc.
Description: to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: HS-1RJ-002 Rotary Joint Technical Parameters: Standard product outline drawing: RF Rotary Joint | High Frequency Slip Ring DHS048-56-1S RF rotary joint is a single-channel rotary joint + electrical hybrid, supporting the transmission of a single high-frequency
-
-
Supplier: Allied Electronics, Inc.
Description: to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust.
-
Supplier: Allied Electronics, Inc.
Description: to 360° of electrical travel. The sensors are programmed at the factory and can be configured to a wide variety of application requirements. The 9360 Series is housed in a compact, lightweight package that includes an integral connector and rotor sealed against water and dust.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Various types of high-frequency slip rings, high-frequency rotary joints, high-frequency rotary joints, coaxial rotary joints, waveguide rotary connectors, etc. can be customized. Applications include radar antennas, military, air traffic control, space and other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment in the turret, while ensuring the normal operation of the sighting system, communication system, etc. Turret rotary base joint ( RBJ) Connector Some Parameter Application Picture
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Pneumatic rotary joint parameters: Standard product outline drawing: Gas-electric hybrid slip ring Pneumatic rotary joint :1channel outer diameter: 120mm DHS120-74-1Q gas-electric hybrid slip ring, 1 channel pneumatic rotary joint + 74 electrical channels. Small torque,
- Number of Circuits: 74
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Littelfuse, Inc.
Description: With round black knob imprinted with SAE variable symbol.Two blade terminals.18 Ohm.Ceramic insulator with embedded electrical coli for effective heat dissipation.
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses
-
Supplier: Condor Electronics, Inc.
Description: INLINE ON/OFF ROTARY SWITCH
- Gender: Male / Plug
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent rotating. Fiber
- Number of Channels: 1 to 48
- Diameter: 0.26771668 to 3.6220492 inch
- Length: 0.8661422 to 9.7244147 inch
- Fiber Connector: FC
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: Alfa Laval Inc.
Description: applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary jet head
-
Supplier: Newark, An Avnet Company
Description: ROTARY ACTUATOR
-
Supplier: TE Connectivity
Description: Configuration Features Electrical Connection : Connector 6 Pin Dimensions Shaft Diameter : 6 MM [.23 INCH ] Electrical Characteristics Power Rating (WATT) : 2 Supply Voltage Range (VDC) : 0 - 30 Housing Features Housing Diameter : 63.5 MM [2.5 INCH ] Operation/Application
- Operating Temperature: -40 to 90 C
- Features: Other
-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including semi-conductor
-
Supplier: Newark, An Avnet Company
Description: ElectricalSwitch Rotary NotOver5Amp
-
Supplier: Celera Motion
Description: in the sensor head. Benefits Miniature footprint; interpolation and AGC in sensor head Mechanical and PCB-mount options Easy installation Simple and flexible cabling/connectivity Durable mechanical and electrical design Multiple linear and rotary grating/scale options Status LED in
- Resolution (counts per revolution): 2,000 to 75,000,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 4.2519708 inch
- Accuracy: 2 arcsec
-
Supplier: Radwell International
Description: LOCKING MODULE, GUARD LOCKING BY SOLENOID FORCE, 2 ILLUMINATED PUSHBUTTONS, EMERGENCY STOP, KEY OPERATED ROTARY SWITCH, UNICODE, RC18 PLUG CONNECTOR, 1 N.O., 30 VOLTS, 1.5KV. FREE 2 YEAR RADWELL WARRANTY
- Configuration: Normally Open (NO)
-
Supplier: TE Connectivity
Description: Body Features Case Material : Aluminum Product Weight (G) : 70 Configuration Features Electrical Connection : 4-Pin Connector Dimensions Product Height (MM) : 8 Product Length (MM) : 20 Product Width (MM) : 10 Electrical Characteristics Input Voltage (VDC) : 4.5 - 5.5 Output
- Operating Temperature: -4 to 158 F
- Encoder Type: Incremental
-
Supplier: OTTO Controls
Description: lighted rotary switch which snaps into a 1.475” x 0.875” industry standard rocker switch panel opening. The rotary knob snaps onto a shaft and can be installed by the panel builder for those desiring that flexibility. The R2 rotary switch provides up to three positions in all
- Mechanical Life: 100,000 cycles
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -40 to 185 F
- Actuator Material: Plastic
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model K8A Rotary Blade Stripper is a precision rotary wire stripper for round, extruded, built-up (solid and stranded), magnet, enamel, film insulated wires and coaxial cables. The K8A can remove tough insulations such as Kapton, silicon rubber and armored polythermaleze.
- Application / Connector Type: Coaxial
- Form Factor: Desktop
- Technology: Electrical Tools, Pneumatic Tools
- Tool Type: Stripper
-
Supplier: TE Connectivity
Description: 2.0 Hysteresis : < 10% Operational Use Specification : Common Industrial Areas Position Detection Method : Inductive Watchdog Behavior : Output De-Energized by Lack of Communication Termination Features Sensor Connection : M12 Connector - 4 Pins Solenoid Connection : M12 Connector - 4
- Operating Temperature: -13 to 158 F
-
Supplier: Eraser Company, Inc.
Description: The Model C100S single blade centrifugal rotary wire stripper and twister will strip most insulations from solid and stranded wires, Teflon, P.T.F.E., PVC, nylon, KEL-F, and many more. Strip length and blade depth adjustments must be made while the machine is running. The C100S can be used to
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Schleifring GmbH
Description: Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your
- Number of Circuits: 4 to 102
- Maximum Voltage: 0 to 630 volts
- Maximum Current: 3 to 25 amps
- Features: Bi-directional Rotation, Dual Signal Transfer, Dust Proof, Electrical Connectors, Military Grade, Moisture Proof
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY 1825008-4 SWITCH, ROTARY DIP
- Voltage Rating: 20 volts
- Current Rating: 0.02 amps
- Features: Other
- Geometry: Right Angle
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY 1-1825007-6 SWITCH, ROTARY DIP
- Voltage Rating: 20 volts
- Current Rating: 0.4 amps
- Features: Other
- Geometry: Straight
-
Supplier: Littelfuse, Inc.
Description: diameter. Delphi (Packard) connector 6288538.
- Actuator Type: Knob Shaft
- Actuator Material: Metallic
- Construction: Single Deck
-
Supplier: BEI Sensors
Description: degrees (10-turns) of rotary motion with redundant outputs for high reliability These devices can be installed on circuit boards or simply mounted to mechanical assemblies. Termination options include integral connectors and surface mount or flying leads that allow customers to more
- Maximum Angular Measurement: 130 degrees
- Mechanical Range: 180 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Description: IEC 60335-2-107:2017 specifies safety requirements and their verification for the design and construction of robotic battery powered electrical rotary lawnmowers and their peripherals with the rated voltage of the battery being not more than 75 V d.c. EMC and environmental aspects,
-
Supplier: CSA Group
Description: IEC 60335-2-107:2017 specifies safety requirements and their verification for the design and construction of robotic battery powered electrical rotary lawnmowers and their peripherals with the rated voltage of the battery being not more than 75 V d.c. EMC and environmental aspects,
Find Suppliers by Category Top
Featured Products Top
-
while reducing reliance on operator-specific skills. The benefits are particularly significant in applications with multicore cables or a large number of wiring connections. For example, hermetic connectors enable the replacement of expensive and complex rotary feedthrough (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
designs Why Choose Our Aviation Connector Slip Ring 1. One Unit for Two Functions Instead of purchasing and installing separate electrical slip rings and pneumatic rotary unions, our (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Fields Test Equipment, Precision Rotary Tables & Comprehensive Test Benches Aerospace simulation turntables, inertial navigation calibration test benches Industrial product durability testing equipment, high (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
includes smart dimmer switches, GFCI outlets, USB outlets, switches, wall plates, plugs and connectors, power devices, portable EV chargers, power strips, power extension cords, and related electrical products. (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance 4-Channel RF Rotary Joint for Seamless High-Frequency Signal Transmission This 4-channel radio frequency (RF) rotary joint is engineered for reliable, high-fidelity signal transfer between stationary and rotating components in demanding industrial (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Dual-Channel RF Rotary Joint (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Comparison of Mercury Slip Rings and Carbon Brush Slip Rings
All of them are all electrical rotary connectors. They are industrial components and are used to transmit current, but they are very different from each other.
-
Positioning Stages and Gantries - New Trends in Integration Approaches
connect electrically and mechanically - and easily network to each other and supervisory control systems such as PCs. Of course, increased need for networked controllers and drives has come with ever-faster communication protocols such as EtherCAT. We also see more demand for complex systems, which
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
up to 4 separate cables (with diameters of 8 to 14 mm). And up to 27 electrical wires must be connected. Wafer inspection systems in the semiconductor industry typically consist of a stack of XYZ linear stages plus a theta rotary unit. So there can easily be perhaps 16 connectors at the final
-
5 Tips for Implementing an Integrated Stepper Linear Actuator System
Stepper motors are commonly used to translate motion from rotary to linear. Selecting the right combination of electrical and mechanical components is complicated by the various options for precision positioning systems. This brief will review key criteria for successful stepper linear actuator
More Information Top
-
Application of fiber optics for deep-sea exploration systems
Whereas the electrical rotary connector is well developed, the optical rotary connector poses unique design problems.
-
Field and Service Robotics
To realize the proposed system, we developed a 3D laser scanner comprising a 2D laser scanner, DC motor, and rotary electrical connector .
-
A compact rotating dilution refrigerator
The first is for 4 He gas recovery at the bottom of the helium dewar, and the second is the single-phase electrical power supply that uses a Merco- tac rotary electrical connector at the top of the upper carousel.
-
Communications Satellites for the 70's: Technology > Development of a Nonsliding, Rotary, Electrical Contact
This bearing/gear configuration (Fig. 4) has been applied in the drive section for the nonsliding rotary electrical connector (Fig. 5) developed for movable solar arrays.
-
Communications Satellite Systems > Anticipated Developments in Communications Satellite echnology
22 Fleming, W. P., "A Non-Sliding Rotary Electrical Connector ," AIAA Progress in Astronautics and Aeronautics; Communication Satellites for the 70's - Technology, Vol. 25, edited by N. E. Feldman, and C. M. Kelly, The M.I.T. Press, Cambridge, Mass., 1971 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84897/868827315-MIT.pdf?sequence=2
… Aberration from scanning at high angle to sheath " Water cannot be used " Image area is spiral strip, covering large area * Larger probe " Sine wave correction " Sensitive to perturbation " Requires rotary and electrical connector * Water cannot be used .
Indicates content that may require registration and/or purchase.