-
Supplier: Accuris
Description: Air Dielectric Rotary Variable Capacitors Part 1: General Requirements for Tests and Measuring Methods
-
Description: Describes tests that establish, as far as possible under laboratory conditions, their suitability for use and their ability to withstand specified conditions of mechanical shock and rigours of normal assembly processes. A guide to the use and testing of air dielectric rotary variable
-
Supplier: Accuris
Description: Plastic Film Dielectric Rotary Variable Tuning Capacitors: Grade 2 Part 1: General Requirements for Tests and Measuring Methods
-
-
Description: This recommendation relates to plastic film dielectric rotary variable capacitors, without trimmers, Grade 2, which can be continuously varied throughout their normal life. It may also be applied to plastic film dielectric tuning capacitors fitted with trimmers.
-
Description: Describes the test methods to be used and the limits to be met in the performance of the impact tests (bump and shock).
-
Supplier: Accuris
Description: Ceramic Dielectric Disc-Style Rotary Variable Pre-Set Capacitors: Grade 2 Part 1: General Requirements for Tests and Measuring Methods
-
Supplier: Accuris
Description: Solid Dielectric Tubular-Style Rotary Variable Pre-Set Capacitors: Grade 2 Part 1: General Requirements for Tests and Measuring Methods
-
Description: Describes the tests on capacitors to establish as far as possible under laboratory conditions: their suitability for use over stated ranges of temperature, air pressure and humidity; their ability to withstand specified conditions of mechanical shock such as are to be expected under transit
-
Supplier: Data Device Corporation (DDC)
Description: The OSC-15802 is a power oscillator with two outputs that are 90° out of phase. These outputs provide both the reference and quadrature signals, simultaneously, making the OSC- 15802 ideally suited for synchro, resolver, Linear Variable Differential Transformer (LVDT), Rotary
- Oscillation Frequency: 0.0004 to 0.01 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 15 V
- Features: Other
-
Supplier: DigiKey
Description: 5 ~ 20pF Trimmer Capacitor 100V Top Surface Mount
- Capacitance Range: 0.0000049999999999999996 to 0.000019999999999999998 microF
- Operating Temperature: -25 to 85 C
- Electrostatic Capacitors: Ceramic
- Applications: General Purpose
-
Supplier: Knowles
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and high voltage applications. The
- Applications: Aerospace, High Voltage Capacitor
- Electrostatic Capacitors: Teflon®
- Capacitance Type: Variable
-
Supplier: RS Components, Ltd.
Description: Vishay BFC280908003
- Operating Temperature: -40 to 125 C
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies, tunable filter
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 3-10PF 500V SMD
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 85 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 5UF/35UF 370V RADIAL
- Capacitance Range: 5.000000000000001 to 35 microF
- DC Rated Voltage Range (WVDC): 370 volts
- Mounting Style: Bolt Mounted
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 100V SMD
- Electrostatic Capacitors: Ceramic
- Features: Other
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 16.5-33PF, SMD; Capacitance Min:16.5pF; Capacitance Max:33pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Capacitance Range: 0.1 to 1.8 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: DIODE VHF BAND, 26 pF, 30 V, SILICON, VARIABLE CAPACITANCE DIODE, PLASTIC, SMD, 3 PIN, Variable Capacitance Diode
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: MACOM
Description: MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces as our 9000 and 9100 Series chip capacitors. By connecting the pads in parallel, the
- Capacitance Range: 0.0000015 to 0.0000225 microF
- Electrolytic Capacitors: Niobium / Niobium Oxide
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: DIODE VARIABLE CAP 6V SSMINI-2P
- Capacitance Range: 0.000019999999999999998 microF
- DC Rated Voltage Range (WVDC): 6 volts
- Operating Temperature: 150 C
- Features: Other
-
Supplier: Oren Elliott Products, Inc.
Description: an air variable’s geometry is the fact that it’s an excellent radiator, as opposed to vacuum variables, which frequently must be water-cooled), and simple durability (as opposed to a vacuum variable, in which such tenuous devices as flexible copper baffles and glass-to-metal
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITANCE DIODE, FULL REEL; Capacitance:21pF; Forward Current Max:20mA; Reverse Voltage:30V; Operating Temperature Max:125°C; Diode Case Style:SOD-323; No. of Pins:2 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
-
Supplier: Utmel Electronic Limited
Description: Capacitor Variable 60pF 50V 0.6x0.6mm
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -30 C
- Features: Other
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Simulink model of an integrated rotary electrostatic energy harvester
The harvester is constructed from small size wind turbine rotor blades, a rotary variable capacitor , an energy transfer unit, a timing control unit and a capacitance monitoring system.
Indicates content that may require registration and/or purchase.