Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ514 Series use a unique digital, non-contact wireless system to supply power to and transmit the signal from the rotating sensor. The digital torque signal is then converted and amplified to a ±5 Vdc analog signal. This system reduces noise and allows for higher operating
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -40 to 185 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: Newark, An Avnet Company
Description: ROTATING TORQUE SENSOR
-
-
Supplier: Newark, An Avnet Company
Description: ROTATING TORQUE SENSOR&ENCODER
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ROTATING TORQUE SENSOR
-
Supplier: Newark, An Avnet Company
Description: ROTATING TORQUE SENSOR WITH ENCODER
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors are
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Transducer Techniques, LLC
Description: RST SERIES CAPACITY RANGES: 10, 20, 50, 100, 200, 500, 1,000, 2,000, 5,000, 12,000, 30,000 in-lb The RST- Series is our low range rotating torque sensors that are available in eleven full scale ranges of 10 through 30K inch pounds. The sensing element incorporates bonded foil
- Maximum Torque: 10 to 30,000 In-lbs
- Operating Temperature: -50 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Kistler Group
Description: Type 4502A... torque sensors operate on the strain gage principle and supply an analog output signal of ±0 ... 5 V which is contactless transferred. Available also with integrated rotational angle/speed measurement. The Mini-Smart torque sensor uses strain gage
- Maximum Torque: 4.42477876106195 to 8,849.55752212389 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s TMS 9250 torque measurement system provides a non-contact torque measurement through digital telemetry on rotating parts. The TMS 9250’s fully digital, wireless design enables higher integrity of the torque data capture through higher resolution, higher
- Maximum Torque: 1,200 In-lbs
- Operating Temperature: -40 to 185 F
- Technology: Strain Gauge
- Features: Temperature Compensation
-
Supplier: Sensor Developments, Inc.
Description: The IRT (infrared rotating torque) sensor is based on our popular 01251 model, and now includes frequency ouput. All setup and configuration settings are completed through a very easy to use USB based GUI package and feature selectable outputs, filter settings and range
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Kistler Group
Description: The robust torque sensor Type 4520A... for measuring torque on rotating shafts offers particularly good value for money and is recommended primarily as an entry-level solution for torque measurement. Frequency modulation is used to transmit the torque signal
- Maximum Torque: 8.84955752212389 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: The torque output of motors and absorbers can often be sensed by measuring the reaction torque required to prevent the housing from rotating. They are also ideal for limited rotation applications such as the measurement of torque required to turn a valve, fastener or
- Maximum Torque: 100 to 10,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: The version with a second measuring range (optional) is ideal for applications with a high peak torque but moderate operating torque. A torque sensor with only one measuring range would have to be chosen to withstand the peak torque. As a result it would, however,
- Maximum Torque: 1.76991150442478 to 44,247.7876106195 In-lbs
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: Sensor Developments Inc. announces a new addition to its custom sensor product family. Our 01294 motor flange torque sensor is designed to measure the reaction torque on the motor housing, without the need to integrate an in-line rotating torque
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals.
- Maximum Torque: 0.6194690265486725 to 12.389380530973451 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: LORD MicroStrain Sensing Systems
Description: The Torque-Link™ -LXRS® is a specialized analog sensor node designed to fit over rotating shafts for wireless strain and torque measurements. Product Highlights One or two differential analog input channels designed for full-bridge strain gauge integration Ideal for
-
Supplier: Mecmesin Corporation
Description: counter-clockwise torque Accuracy ±1% of full scale Maximum 5000 r.p.m. Overload protection feature Rotary torque/angle sensors also available FAST series, 10 capacities from 2N.m to 150N.m (18lbf.in to 111lbf.ft), (available with square or round drives) What's included?
- Maximum Torque: 17.6991150442478 to 1,327.43362831858 In-lbs
- Accuracy: 1 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital Torque Meter PCE-TM 80 meter to determine the “torque moment” up to 147 Ncm / PC interface and software (optional) / Peak-Hold function / external torque sensor / selection of diverse units / selection of resolution The Digital Torque Meter PCE-TM 80 with
- Torque Measurement Range: 13.017699115044243 to 13.00884955752213 In-lbs
- Torque Accuracy: 1.5 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Programmability: Computer Interface, Front Panel, Manual Operation
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TN torque transfer standard variant with a nominal range of 5 kN·m for non-rotating operation.
- Maximum Torque: 44,254 In-lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: 50 to 104 F
- Electrical Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TN torque transfer standard variant with a nominal range of 100 N·m for non-rotating operation.
- Maximum Torque: 885 In-lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: 50 to 104 F
- Electrical Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TN torque transfer standard variant with a nominal range of 500 N·m for non-rotating operation.
- Maximum Torque: 4,425 In-lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: 50 to 104 F
- Electrical Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TN torque transfer standard variant with a nominal range of 2 kN·m for non-rotating operation.
- Maximum Torque: 17,701 In-lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: 50 to 104 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V Calibrator isn’t required, thus, its errors are avoided.
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability slip-rings to transfer
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Powell Electronics, Inc.
Description: ROTATING TORQUE SENSOR
- Device: Sensor Element / Chip
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: conveying systems, rotating turrets, remote control systems, radar antennas, fiber optic sensors and other turntables (rate tables) for high-speed video, digital, and analog signal transmission and control, medical systems, video surveillance systems, submarine operation systems to
- Number of Circuits: 22
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Norbar Torque Tools, Inc.
Description: Rotary transducers are designed to measure the torque from continuously rotating shafts such as non impulse power tools. This new range offers an additional model of 5 N.m capacity and class leading performance with impulse tools and will be supplied with a UKAS calibration certificate
- Maximum Torque: 2,212.38938053097 In-lbs
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Torque Sensor Type: Rotary
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: it is possible to attach a motor or sensor on a rotating platform without the wire winding. ECN038-04P2-03EM with compact size, stable electrical and signal performance, low friction and torque, thicker precious metal plate, longer life. Can be apply for automatic machines which
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 10 amps
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Focused exclusively on torque sensors since 1960, Himmelstein designs and makes the world's best torque sensors, transfer standard, and instrumentation. Products include rotating and reaction sensors (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Ultra-Precise Torque Transfer Standards Series 2300DV Reaction Style Torque Transfer Standards by S. Himmelstein and Company have extreme accuracy and are ideally suited for non-rotating field calibration of production Torquemeters. These sensors will perform as (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The RTM 2000 Series are hollow flanged style reaction torquemeters available in ranges from 60 lbf-in to 100,000 lbf-in. Reaction torque measurements permit accurate determination of static and dynamic torque with a stationary or non-rotating transducer. They are based on Newton's third (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Overview The X-DT-1002 dynamic torque sensor is built on a compact contact structure, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications in space-constrained systems. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The rotor turns with minimal torque variation, preventing mechanical vibration that could otherwise blur video footage or introduce noise into sensitive sensor readings. Customization and Non (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
-
Specifying Nonlinearity and Hysteresis of Rotating Torquemeters
Nonlinearity and Hysteresis definitions were developed to characterize performance of common sensors such as scales and load cells. Those definitions have been widely used to characterize Torquemeters. Despite the similarities between Rotary Torquemeters and modern weighing devices
More Information Top
-
Reliability of Torque and Temperature Feedback for an
Autonomous Glass Monitoring System
As a relatively inexpensive alternative to a rotating torque sensor , the torque was measured through the drive system of the pipe turner by using the current pulled by a DC motor being run at a constant voltage.
-
shaft exporter ( Page 3 ) - shaft manufacturers, exporters, factories, suppliers, China shaft
Rotating Torque Sensor Torque Cells and Force Transducers Rotary ...
-
Synthesis study of magnetic torque sensors
The obtained electrical circuit describes the cases of the differential fully rotating torque sensor .
-
Motion Control :: NASA Tech Briefs
Rotating Torque Sensor .
-
Motion Control :: NASA Tech Briefs
Rotating Torque Sensor .
-
Motion Control :: NASA Tech Briefs
Rotating Torque Sensor .
-
Motion Control :: NASA Tech Briefs
Rotating Torque Sensor .
-
Learning to Visually Predict Terrain Properties for Planetary Rovers
by
Christopher A. Brooks
Bachelor of Science in Engineering and Applied Science
California...
Wheel torque was measured using a rotating torque sensor mounted between the motor and the wheel.
-
Motion Control :: NASA Tech Briefs
Rotating Torque Sensor .
-
Features :: NASA Tech Briefs
Rotating Torque Sensor .
Indicates content that may require registration and/or purchase.