Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: Universal-Input Shaft Speed Measurement with Alarms and DeviceNet Network Interface Features • Compatible with most pulse-output sensors • Provides isolated DC sensor power • Two dual-purpose inputs may be used to measure two speed-only sensors or one speed+direction
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 158 F
- Form Factor: DIN Rail
- Network Options: DeviceNet
-
Supplier: MultiDimension Technology Co., Ltd.
Description: detecting rotational velocity of turbine rotor in turbine meter or impeller in lobed impeller flow meter. The integrated temperature sensor enables real time temperature probing for subsequent compensation process. FSD-TMR1006 provides rotational velocity measurement,
- Operating Temperature: -40 to 212 F
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt scale assembly, the RBSS
-
Supplier: Siemens Process Instrumentation
Description: Milltronics TASS is a compact, low-profile, wheel-driven return belt speed sensor, ideal for use on mobile crushers and in constricted spaces. Milltronics TASS speed sensor operates in conjunction with a conveyor belt scale, providing signals to an integrator which computes the rate of
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous speed signals
-
Supplier: Newport MKS
Description: eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.00006194690265486723 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Newport MKS
Description: eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.00005309734513274334 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Accuris
Description: Paints and varnishes \x96 Determination of viscosity using rotational viscometers \x96 Part 2: Relative measurement of viscosity using disc or ball spindles at specified speeds
-
Supplier: Qioptiq
Description: The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized rotation Perfect for polarizers
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Mount Type: Polarizer Mount
-
Supplier: Newport MKS
Description: eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are
- Load Capacity: 1,461.2 lbs
- Maximum Torque: 0.00006194690265486723 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 13.779535 inch
-
Supplier: Newport MKS
Description: eccentricity of less than 4 µm. High Speed and High Torque DC Motor Versions High speed (CC and HAT) and high torque (CCHL, HAHL and HAHLT) versions of the RV DC motor stages are available. The high speed versions enable speeds up to 80°/sec. The high torque versions are
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00003539823008849556 In-lbs
- Rotary Velocity / Speed: 80 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Paints and varnishes - Determination of viscosity using rotational viscometers - Part 2: Relative measurement of viscosity using disc or ball spindles at specified speeds
-
Supplier: Accuris
Description: Paints and varnishes \x96 Determination of viscosity using rotational viscometers \x96 Part 2: Relative measurement of viscosity using disc or ball spindles at specified speeds (ISO 2884-2:2024)
-
Supplier: Accuris
Description: Paints and varnishes \x96 Determination of viscosity using rotational viscometers \x96 Part 2: Relative measurement of viscosity using disc or ball spindles at specified speeds (ISO/DIS 2884-2:2023)
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type viscometers where
-
Supplier: SAE International
Description: ensured within the whole operation range of the engine. Moreover, a minimum friction has to be achieved. On the one hand engine speeds and loads of the valve train components have increased and the weights of the components have decreased, on the other hand the demands regarding durability
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: ASTM International
Description: 1.1 These test methods cover the use of rotational viscometers to determine the dependence of apparent viscosity of paints, inks and related liquid materials on temperature. The first method uses a standard rotational viscometer with concentric cylinder geometry running at a fixed
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-stroboscope, you can carry out the measurement by infrared
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: ContiTech AG
Description: steering responses. Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions. Benefits and Features Measurement of rotational
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Description: intelligent engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment.
- Operating Temperature: 32 to 167 F
-
Description: engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment.
- Operating Temperature: 32 to 167 F
-
Supplier: SAE International
Description: As the need for super high speed components (pumps, motors, etc) continue to grow rapidly, so does the need to make measurements at speeds higher than ever before. Bearings are a major component in any rotating system. With continually increasing speeds, bearing failure
-
Supplier: ASTM International
Description: performed with Newtonian reference materials using experimental conditions, such as temperature, viscosity range and shear rate (rotational speed), as close as practical to those to be used for measurement of test specimens. 1.3 The values stated in SI units are to be regarded
-
Supplier: CSA Group
Description: ISO/TR 230‑8); - noise measurements (see ISO 230‑5); - rotational speed range and accuracy (see ISO 10791‑6 and ISO 13041‑6); - balancing measurements or methods (see ISO 1940‑1 and ISO 6103); - idle run loss (power loss); - thermal effects (see ISO 230‑3).
-
Supplier: ASTM International
Description: 1.1 This test method describes the calibration or calibration verification of rotational viscometers in which the rotational element is immersed in a Newtonian reference material under ambient temperature conditions. The method is applicable to rotational-type viscometers where
-
Supplier: Enercorp Instruments Ltd.
Description: Precision wind speed measurement The low-inertia light metallic cup star and opto-electronic pick-up combine to give a starting threshold of only 0.3 m/sec (0.7 mph). An electronically regulated heating system keeps the ball bearings and rotating parts frost and ice free down to -35°C
-
Supplier: ABTech, Inc.
Description: Max machine speed (to maintain accuracy): 60 surface ft/min 3.750" precision ground hardened 440C stainless steel wheel Visible reference guide for setting proper wheel pressure Proximity sensor to trigger measurements LED indicators in sensor to assist with trigger alignment Compact
- Mounting / Loading Options: Benchtop / Floor
- Gage / Instrument Type: Custom / OEM Gage
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: ASME Standards and Certification
Description: dynamometer which may supply or absorb shaft power. The other method utilizes a torque meter which measures torque transmitted between a prime mover and a driven machine. There are three general methods available for measurement of rotational speed: (a) Devices which display,
-
Supplier: ASME
Description: dynamometer which may supply or absorb shaft power. The other method utilizes a torque meter which measures torque transmitted between a prime mover and a driven machine. There are three general methods available for measurement of rotational speed: (a) Devices which display,
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Fully automatic roughness measurement on engine components and shafts Ideal for the automated surface measurement of engine components such as cylinder blocks and cylinder heads Designed for quality assurance in volume production Increased productivity through fully automatic, shop
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Tri-Tronics Company, Inc.
Description: of shaft rotation. Both are also available with optional index output (output Z). The Anti-Jitter option was designed for conveyor and web systems that require continuous and accurate measurement of the web's movement even if the system must be stopped and restarted without reset.
- Sensor Technology: Optical Linear Encoder
-
Supplier: CSA Group
Description: to surface finish and accuracy. ISO/TR 17243-1: 2014 does not address vibration severity issues of machine tool spindles operating at speeds below 600 min−1 or exceeding 30 000 min−1 due to lack of supporting vibration data and limitations in many vibration measurement instruments.
Find Suppliers by Category Top
Featured Products Top
-
. Equipped with high-quality piezoelectric acceleration sensors, even the smallest vibrations can be accurately captured. The vibration analyzer has various measurement functions, including acceleration, velocity, displacement, and rotational speed, to (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
ring) Pitch Rotation Range ±90° (with limit protection), ±180° (with limit protection) Rotation Speed 0.05°/s, 1°/s, 10°/s, 500°/s (fully customizable) Positioning Accuracy (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotational speed 2000rpm; service life exceeds 200 million revolutions; axial tension resistance ≤12N; compact weight only 15g. Environmental & Structural Rating: Operating temperature -20°C to +60°C; storage temperature -45°C to +85°C; meets GBJ150 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
advanced control Also featured at the booth will be the new BMX60 interface module capable of streaming torque, rotational speed, angle and power with fieldbus connectivity and data rates up to 5 kHz. Visitors will also be able to (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
the tires hit the road. It can even improve autopilot functionality and low-speed control in dense environments.” Automated and autonomous vehicles require superior wheel rotation information for accurate low-speed control. The A19360 provides high (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
including azimuth & elevation, azimuth & lift, elevation & lift, and azimuth & polarization Provides wide load capacity to accommodate small components up to large antenna and radar systems Delivers high positioning accuracy and adjustable rotation speed for fine (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-talk). Standard Interface: SMA-Female (50Ω) connectors for broad compatibility. Robust Mechanical Design: Maximum Speed: 60 revolutions per minute (RPM). Service Life: 5,000,000 rotations. Low Torque Operation: Smooth, consistent (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Active Plane Control The rotary demonstrator pairs unlimited θZ travel and speeds above 600rpm with active control of the rotor center and plane. Axial position and tip/tilt are stabilized throughout rotation, holding axial error below 5nm and tilt error below 50nrad peak-to-peak to (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Speed Measurement
A new generation of turbocharger rotation speed sensors for test-cell and on-vehicle testing enables more precise measurements on turbocharger blades made from titanium or aluminium.
-
Capturing and Simulating Rotational and Jitter Angle-based Measurements
Capturing and simulating the high-speed rotations involved in automated machines and test rigs often plays a major role in industrial automotive applications. Common requirements are accurate speed measurement over a large range of operation, detection of speed changes, capturing jitter, jitter
-
Vibration Monitoring Phase Measurement And The Tacho Signal
Any vibration signal may be analyzed into amplitude and phase as a function of frequency. The phase represents fifty percent of the information so it is most important to measure phase for vibration monitoring. Most vibrations on a rotating machine are related to the rotational speed so
-
Magnetic Encoders Support the Stabilization Control of a Self-balancing Two-wheeled Robotic Vehicle
In the design of a self-balancing two-wheeled robotic vehicle, accurate high-speed measurement of angular rotation is a key requirement. Furthermore, the minimisation of component weight and size is an equally vital consideration. Engineering students at Tokyo Denki University found the answer
-
High Shear Rate Experiments
) the. maximum rotational speed available from the rheometer, and 2) the measuring system geometric. conversion factor. Since most rheometer manufacturers utilize standard measuring system. geometries, based on acceptable standards like DIN or ASTM, the variable controlling the high shear. rate performance
-
Mixer Viscometry
precision measurements of torque and impeller rotational speed for a given geometry can determine apparent viscosity in the mixing vessel, is well documented at laboratory scale. The trials reported are based upon scale down mixing geometries, relying on traditional off-line rheometer/viscometer
-
Ensuring Better Control of Granulation
liquid is normally required with high- than with low-shear mixers [5]. In addition, impeller rotation speed influences the liquid requirements, as does evaporation of the solvent, usually water, in the binder solution. Especially with high-shear mixers, intense agitation results in a temperature rise
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(magnetic) sensors that enable real-time, accurate measurement of variables such as rotational speed, position, and distance. For example, camera-based sensor ICs capture information from the surroundings, such as proximity to vehicles and obstacles, which then relay the information to functional
-
How a Vortex Flow Meter Works
vortices being shed from a bluff rotate in different directions, the signal being sent from an ultrasonic sensor will speed up or slow down based on the direction of rotation relative to the direction the signal is traveling. This shift in speed, when compared to a constant, can be used to create
-
Viscosity Standards: Mixing For The Right Blend
of spindle and rotational speed. Manufacturers with an array of products find this flexibility helpful, because they can use the same instrument for more than one item. Diligent use of the viscometer ensures that customer acceptance specs will always be satisfied, at least for anticipated flow behavior. When
More Information Top
-
Optoelectronics Engineering and Information Technologies in Industry
The Rotational Speed Measurement of Brushless DC Motor Based on STM32 Microcontroller M. Bing, F.X. Jia and W.J. Yao .
-
Advances in Future Computer and Control Systems
Design of Rotational Speed Measurement System of Engine on UAV Based DSP . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Optimal Control of Wind Energy Systems
Figure 5.1d (upper part) shows that the generator torque reference is obtained using a rotational speed measure and Equation 4.9.
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
However, these approaches require the rotational speed measurement that, in practice, its avail- ability could be expensive or even impossible.
-
Sensors, Measurement and Intelligent Materials
On the other hand, the rotational speed measured by the outcome electromotive force is not accurate.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Design of New Automobile Rotational Speed Measuring Device .
Indicates content that may require registration and/or purchase.