Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:FSD-TMR1005 is a fast frequency response, low power consumption, moisture and water proof rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, signal processing circuit and stainless-steel housing. It is an
- Operating Temperature: -40 to 212 F
-
Supplier: ifm efector inc.
Description: Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import surcharge
- Operating Distance: 0.06692917 inch
- Operating Temperature: -25.6 to 284 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Supplier: VAST STOCK CO., LIMITED
Description: Speed Sensors Rotational speed sensor
-
-
Supplier: ContiTech AG
Description: steering responses. Wheel speed is measured using the anisotropic magnetoresistance (AMR) effect. This method and the integrated information processing feature enable our latest generation of sensors to handle many functions. Benefits and Features Measurement of rotational
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides real-time
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Description: intelligent engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment. 3.Product Dimension (1. The target object shall be 0.2-1.50mm from the sensor( It should be determined by the size and
- Operating Temperature: 32 to 167 F
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no requiring power
- Operating Temperature: 32 to 167 F
-
Description: resistance, compact design and a simple installation method. YUANBEN also provides GVS-02 2-channel rotation speed sensors for measuring gear rotation speed and direction. YUANBEN’s speed sensors are suitable for detecting gear rotation speeds, gear rack
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Pepperl+Fuchs SE
Description: Rotational speed controller 15 mm flush Start-up override time = approx. 30 s
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Micro-Epsilon Group
Description: marks of shafts. The sensor can be mounted in axial and radial direction to the target in order to detect objects such as blades, teeth, rings or nubs. The measuring range from 1 to 400,000 rpm enables the detection of both the startup from the first rotation and high rotational
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Electro-Sensors, Inc.
Description: 4-20 mA Shaft Speed Sensors Features • 2-wire, loop-powered 4-20 mA analog output • No user calibration: works right out of the box • Works with shaft-mounted pulser targets (disc/wrap) • Rugged stainless steel M18x1 housing • Reverse-wiring protected • UL listed, Intrinsically Safe
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 185 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: TLE4943C - Hall based differential wheel speed sensor with AK Protocol Infineon´s XENSIVTM TLE4943C is an integrated, active magnetic field sensor for wheel speed applications based on Hall technology. Its basic function is to measure the speed of a pole wheel or a
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5046SiC-AK-LR high end GMR wheel speed sensor with direction detection, ASIL B(D) TLE5046SiC is a wheel speed sensor with direction detection designed for sophisticated vehicle control systems. TLE5046SiC shows best-in-class jitter performance, thus being the
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the belt scale assembly, the
-
Supplier: AI-TEK Instruments, LLC
Description: Bi-Directional, Dual Channel, Magnetic Hall Effect Speed Sensors - 5/8 and 3/4 Threads AI-Tek Bi-directional, zero velocity sensors are self-calibrating to the specific customer application and provide two independent frequency outputs and a direction signal output to indicate
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Siemens Process Instrumentation
Description: Milltronics TASS is a compact, low-profile, wheel-driven return belt speed sensor, ideal for use on mobile crushers and in constricted spaces. Milltronics TASS speed sensor operates in conjunction with a conveyor belt scale, providing signals to an integrator which
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4921-5U magnetic speed sensor with reduced power consumption Infineon´s differential Hall effect sensor TLE4921-5U provides a high sensitivity and a superior stability over temperature and symmetrical thresholds in order to achieve a stable duty cycle. TLE4921-5U is
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Temperature: -40 to 185 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Littelfuse, Inc.
Description: switching up to 28Vdc and 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically operated position
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner 24 V DC supply Input for 2- or 3-wire sensors Input frequency 10 mHz ... 50 kHz Relay contact output Start-up override and restart inhibit Configurable by DIP switches and software Connection via screw terminals
-
Description: speed and direction From near zero speed up to 15 kHz sensing capability Plastic flange-mount sensor rated to 125 ⁰C RoHS compliant IP67 Typical air gap of 1.5 mm (0.06”)* Typical Applications Wheel speed and direction Hoist speed and direction Transmission
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 257 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The ZH10 Hall-effect Speed Sensors provide a durable, cost-effective solution in most harsh environments. The sensor is available in a 11,9 mm diameter, in a 25,4 mm length. The aluminum package is simple to install and adjust and does not require rotational orientation.
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The LCZ Series Hall-effect Zero Speed Sensors provide a durable, cost-effective solution in most harsh environments. The sensor is available in 9,5 mm [3/8 in/0.375 in] and 15,9 mm [5/8 in/0.625 in] diameters, in both 50,8 mm [2.00 in] and 76,2 mm [3.00 in] lengths. The
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: RainWise, Inc.
Description: These economical wind speed and wind direction sensors are remarkably accurate. They feature the simplest mounting methods, and are made with robust, seawater proof materials. These sensors have internal heating to withstand temperatures from -30°C to 70°C. The wind speed
- Height: 12.8740227 inch
- Weight: 0.77175 lbs
- Operating Temperature: -22 to 158 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: Qioptiq
Description: The Motorized Rotation Mount enables fast rotation of components like polarizers. There are two versions, with servo motor or stepper motor available. The measurement of the rotation speed is possible with the optional photo sensor. For fast motorized rotation Perfect for polarizers
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Mount Type: Polarizer Mount
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) specifies requirements for the interface between a rotational system indexing sensor and its interface electronics. These sensors generate one or more electrical pulses for each revolution of the shaft being monitored. These pulses can be used to
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in rpm, m/min or
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Fargo Controls, Inc.
Description: The CRT30 is a combination of a 30mm diameter inductive sensor and rotation control device. The operating distance of the sensor is between 4 and 6 mm on metallic material. The wide power supply range (18-50 DC and 18-240 AC), various programmable functions, and output relay make this
- Number of Relays: 1
- AC Voltage Rating: 18 to 240 volts
- DC Voltage Rating: 18 to 50 volts
- Operating Temperature: -4 to 158 F
-
Supplier: ROHM Semiconductor GmbH
Description: BM64070MUV is the pre-driver IC of sine wave drive for three-phase brushless motor driver that supports 48V power supply controlling the motor driver constructed in external FETs. The sensor-less drive that the hall devices for the position sensing are unnecessary is adopted. It has a
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
- Features: Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
Find Suppliers by Category Top
Featured Products Top
-
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
rotational speed 2000rpm; service life exceeds 200 million revolutions; axial tension resistance ≤12N; compact weight only 15g. Environmental & Structural Rating: Operating temperature -20°C to +60°C; storage temperature -45°C to +85°C; meets GBJ150 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
signals, with quick response Good temperature characteristics via self-compensated strain gauge Highlight Specifications Rated output: 0.5–1.0 mV/V; maximum rotation speed: 500 r/min Nonlinearity ≤0.2% F.S.; repeatability (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In manufacturing sites and industrial equipment, precise motor control and speed management are essential elements that determine product quality. Crucial to achieving this is a position sensor called encoders. Encoders measure rotational angles or linear displacement with high precision (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
Custom Designs Available: Shaft length, technical specifications, drive PCB & hall sensor, and cable length can be tailored after evaluation (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
in high-power systems Robust Mechanical Design: Max rotation speed 300 RPM, service life over 100 million rotations, tensile strength ≤12N Wide Temperature Compatibility: Operating temperature -20~+60°C, storage temperature -45~85°C, suitable for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
systems. Automatic parameterization and remote configuration further simplify maintenance and operation. Reliable Measurement with Advanced Sensor Technology For multiturn applications, proven Wiegand technology enables rotation counting without the need for (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
during high-speed rotation, preventing loosening. Compact structure with high elastic precision delivers reliable axial control. Versatile & Essential in Electric (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
Speed Measurement
A new generation of turbocharger rotation speed sensors for test-cell and on-vehicle testing enables more precise measurements on turbocharger blades made from titanium or aluminium.
-
Sensorless and Always Without Reverse Rotation: Rapid and Accurate Startup for Blower Fan Motors
In modern fans or pumps, cost savings and power efficiency incentives are pushing motor designs toward sensorless motor drivers. Conventional motor drivers use trapezoidal motor control with three Hall sensors: The Hall sensors give the rotor position, and the motor generates a robust torque
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(magnetic) sensors that enable real-time, accurate measurement of variables such as rotational speed, position, and distance. For example, camera-based sensor ICs capture information from the surroundings, such as proximity to vehicles and obstacles, which then relay the information to functional
-
Resistor Databook
: To control the charge or discharge current and stabilize load. ? Motor: To control the rotation speed, either steady or variable. Re: Current sensor When loading current is low, current flows in direction 1. When loading current is increased to a certain level and turns Tr2 on, current flows
-
Mixer Viscometry
precision measurements of torque and impeller rotational speed for a given geometry can determine apparent viscosity in the mixing vessel, is well documented at laboratory scale. The trials reported are based upon scale down mixing geometries, relying on traditional off-line rheometer/viscometer
-
How a Vortex Flow Meter Works
vortices being shed from a bluff rotate in different directions, the signal being sent from an ultrasonic sensor will speed up or slow down based on the direction of rotation relative to the direction the signal is traveling. This shift in speed, when compared to a constant, can be used to create
-
PT 104: Cooling Towers and Process Cooler Fans
provides early warning of machine degradation and impending disaster. In the past, vibration monitoring was a technical challenge due to slow rotational speeds, a variety of support structures, and wet corrosive environments. Mechanical ball/spring vibration cutoff switches were traditionally used
More Information Top
-
http://www.nxp.com/documents/application_note/AN98087.pdf
Rotational Speed Sensors KMI15/16 .
-
http://www.nxp.com/documents/other/KMI15_1.pdf
Integrated rotational speed sensor .
-
Performance assessment of the rotational speed measurement system based on a single electrostatic sensor
REFERENCES [1] Y. S. Didosyan, H. Hauser, H. Wolfmayr, J. Nicolics and P. Fulmek, “Magneto-optical rotational speed sensor ”, Sensors and Actuators A, vol.
-
Rotational Speed Measurement Through Electrostatic Sensing and Correlation Signal Processing
Didosyan et al. [6] described a magneto-optical rotational speed sensor .
-
Rotational speed measurement using electrostatic sensors with single or double electrodes
Magneto-optical rotational speed sensor ”, Sensors Actuators A: Physical, vol.
-
Gearbox Speed Sensor Design and Performance Optimization
This paper presents a low-cost rotational speed sensor module with high output accuracy and resolution for gear speed sensing in a commercial vehicle gearbox.
-
On-Line Sensor Diagnosis of the Diesel Engine Cold Starting Based on RBFNN
The primary sensor fault detection, such as, electric current sensor, voltage sensor and engine rotational speed sensor under diesel engine cold start condition can be detected.
-
A novel method for sensing rotational speed, linear displacement and current using superconducting BPSCCO magnetic sensor
Magnetic sensor; superconductor; rotational speed sensor ; displacement sensor.
-
New Generation of Intelligent Wheel Speed Sensors for ABS Application
Figure 9 Cross-section of the multi-chip package (new sensor system) 3 PRIOR SENSOR SYSTEM FOR ROTATIONAL SPEED MEASUREMENT To better understand the benefit of using a new concept for the new generation of rotational speed sensor systems, this chapter provides …
Indicates content that may require registration and/or purchase.