-
Supplier: Forbo Siegling, LLC.
Description: Siegling Round belts are used for conveying in the textile, wood-working, ceramic, packaging and chemical industries. Siegling Transilon round belts serve as efficient drive elements in both precision tool and machinery manufacturing. Siegling Round belts
-
Supplier: RS Components, Ltd.
Description: Conveyor slave band
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 0.787402 to 1.4960638 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
-
Supplier: RUD Chain, Inc.
Description: Bucket elevators, scraper conveyors, chain drives RUD conveyor and drive systems offer numerous systems solutions for many applications. Whether for conveying, driving or lifting, RUD can provide the appropriate system. Preferably using round steel chains, forked link chains,
- Conveyor Type: Bucket Conveyor, Chain Conveyor, Drag Conveyor, Flexible Screw (Auger) Conveyor, Low Profile Conveyor, Screw / Auger Conveyor
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 0.787402 to 1.4960638 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: easy-conveyors
Description: by a RollerDrive that is connected to a fixed number of idlers via round belt or PolyVee belts. Each zone is provided with a sensor. Type 53, 400V powered roller conveyor The permanently powered flat belt conveyor serves as a transport conveyor that
- Conveyor Type: Roller Conveyor
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and
-
Supplier: Omni Metalcraft Corp.
Description: Urethane belts, also known as "round belts", "O-Ring belts" and "endless drive belts" are used for transferring power to Lineshaft bed rollers and transition rollers for BDLR, belt conveyor, belt curves and CDLR conveyors.
-
Supplier: Cocker-Weber Brush Company
Description: Description 15.5" long acetyl cylinder Soft nylon fill 2" diameter with pulley for round belt Conveyor wiper
-
Supplier: Dorner Manufacturing Corp.
Description: is needed View the complete Specification Sheet here: FlexMove Alpine Conveyor Spec Sheet Specifications: Products can be round, square, oval or rectangular Chain Widths: 65, 85, 105, 150 mm Chain Lengths: Return Chain up to 23 m (75 ft) Top Running Chain up to 76 m (250 ft) Basic
-
Supplier: Chiorino, Inc.
Description: Chiorino manufactures, in a full production cycle, polyurethane round green belts and V-belts, which are used in various market fields for transmission in light-duty drives, at medium-low speed and for conveying light loads. This new Blue belt round series expands
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 1.1023628 to 4.1338605 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 1.3779535 to 4.5275615 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: US Timing & Conveyor
Description: RPP, HTD, STD series Metric pitch Made according to ISO 1350 Rounded shaped tooth The number following T or AT designates tooth spacing in mm for example RPP8, STD8,and HTD8 are 8 millimeters Softer engagement from rounded teeth reduces noise and improves tooth load capacityover trapezoidal pitches
- Belt Width: 0.9842525 to 4.5275615 inch
- Minimum Pulley Size: 4.8818924 to 7.87402 inch
- Material: Aramid, Steel Cord
- Features: Open-ended
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and
-
Supplier: Forbo Siegling, LLC.
Description: Straight running belts, Pitch 40 mm (1.57 in)Belts for heavy-duty non-food applications Design characteristics Closed-hinge design provides high belt pull capacity Small-pitch relative to belt thickness makes belt suitable for compact, heavily loaded
-
Supplier: Furnace Belt Company Limited
Description: This type of wire belting is actually an assembly of spirals which are made of round wire that has been flattened to provide a flatter belt surface. This wire can be made into any weave to create a very flat belt in order to reduce the belt stretch which can occurs with
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Furnace Belt Company Limited
Description: This type of wire belting is actually an assembly of spirals which are made of round wire that has been flattened to provide a flatter belt surface. This wire can be made into any weave to create a very flat belt in order to reduce the belt stretch which can occurs with
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Furnace Belt Company Limited
Description: This type of wire belting is actually an assembly of spirals which are made of round wire that has been flattened to provide a flatter belt surface. This wire can be made into any weave to create a very flat belt in order to reduce the belt stretch which can occurs with
- Application: High Temperature
- Material: Wire Mesh or Weave
-
Supplier: Precision Pulley, Inc.
Description: Return Idler; 5" Roll Diameter; Single Roll, Round; Steel Roller; CEMA Class C - Medium Duty; For 36" Wide Belt; 0° Trough Angle; Factory Sealed
- Length/Width: 36 inch
- Roll Diameter: 5 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 3.543309 inch
- Roll Diameter: 3.149608 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 3.543309 inch
- Roll Diameter: 3.149608 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 1.3779535 inch
- Roll Diameter: 1.181103 inch
- Application: Conveyor
- Type: Idler Roller
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
- Length/Width: 1.968505 inch
- Roll Diameter: 1.968505 inch
- Application: Conveyor
- Type: Idler Roller
-
Supplier: Hi-Tech Controls, Inc.
Description: equipment, for SIMOVERT drives, they are particularly suitable for use with industrial pumps, ventilators, conveyor belts and air-conditioning installations and similar applications. Installation in hazardous areas. EMI = Electromagnetic Interference To optimize the EMI features we
- Number of Conductors: 6 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Bulk Cable
-
Supplier: Komline
Description: in stainless steel, carbon steel, and various special alloys. Perfect Match With Screw & Belt Feeders The rectangular shape of the Komline-Wyssmont Airlock mates better with the feed and discharge flanges of screw feeders and belt feeders, as well as other types of process equipment.
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Haida International Equipment Co., Ltd.
Description: (adjustable) Drive mode: canvas rubber conveyor belt drive wheel drive, plus a special aluminum alloy conveyor belt drive roller reinforcement Driver hp: supply AC380V × diameter × 3HP Down to adjust the distance: Max. 300mm Effective Width: Max. 1000mm Test count:
- Force / Load Capacity: 100 lbs
- Display / User Interface: Digital Readout / Interface
- Features: Specialty / Other
-
Supplier: MPI Label Systems
Description: conveyor with stainless steel side plates. An 8 foot (2,438.4 mm) trunnion roller conveyor is optional. Other standard features include Automatic Speed Following (ASF) for product surface profiling, Variable Frequency Drive (VFD), and tilt adjustments for maximum versatility. The
- Features: Applicator, Feeder Included, Other, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: 3DT LLC
Description: high voltage levels. Conveyor belt complete with guide system, polyurethane belts, drive and idle rollers and DC drive motor and variable speed control. Electrode assembly with special profiled electrode and counter electrode for high efficiency pre-treatment. Lane jam detection
Find Suppliers by Category Top
Featured Products Top
-
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Best-in-Class Overhung Load: Engineered to handle superior output shaft loading, making it ideal for heavy duty packaging mechanisms, high-tension timing belts, and indexing applications (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
versatility these machines are the ideal solution for every application. Originally designed for compressing air, nitrogen and neutral gases, these all-round geniuses are also developing their strengths in use with special gases, in vacuum operation and in inlet pressure applications. Direct and (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp.
More Information Top
-
Grading and distributing systems
The flat belt conveyors are used in heavy rectangular goods, the round belt conveyors are suitable particularly for cylindrical sorting goods that are carried between the round belt profiles very well.
-
Detection of fruit fly infestation in pickling cucumbers using hyperspectral imaging
The cucumber samples were hand placed on the round belt conveyor without consideration of their orientation.
-
Quality evaluation of pickling cucumbers using hyperspectral reflectance and transmittance imaging: Part I. Development of a prototype
The prototype consisted of a two-lane round belt conveyor , two illumination sources (one for reflectance and one for transmittance), and a hyperspectral imaging unit.
-
Food processing machine.
The invention is characterized in that said conveyor arrangement (6) comprises a round belt conveyor (27, 28) instead of a conventional wire belt conveyor.
-
Processing and packaging automation systems: a review
Conveyed in a vertical position Round belt conveyors .
-
ARS | Publication request: Quality evaluation of pickling cucumbers using hyperspectral reflectance and transmittance imaging – Part 1. Development of a protot...
The prototype consisted of a two-lane round belt conveyor , two illumination sources (one for reflectance and one for transmittance), and a line-scan hyperspectral imaging unit.
-
ARS | Publication request: Development of a Hyperspectral Imaging System for Online Quality Inspection of Pickling Cucumbers
The prototype consisted of a two-lane round belt conveyor , two illumination sources (one for reflectance and one for transmittance), and a hyperspectral imaging unit.
-
Virtual Manufacturing
(h) LeftRoundConveyor3D class description LeftRoundConveyor3D class represents the round conveyor belts curving on left side.
-
Power Transmission Belts - Power Transmission - Grainger Industrial Supply
Keep low tension manufacturing and food processing moving with a cut-to-length, urethane, round conveyor belt .
-
Internal Defect Detection of Whole Pickles Using Hyperspectral Transmittance and Reflectance Imaging
The system mainly consisted of a round conveyor belt assembly, a hyperspectral imaging unit, and two illumination units (Figure 1).
Indicates content that may require registration and/or purchase.