-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Information: Application ABS fire retardant plastic enclosures are designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures where metallic enclosures are not suitable. Modern design with rounded edges & hidden assembly
- Length / Height: 7.87 inch
- Width/Diameter: 4.33 inch
- Depth: 2.36 inch
- Height: 7.87 inch
-
Supplier: Rolec Enclosures Inc.
Description: IP 66 - Optional: IP 67 technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The enclosures have a modern and highly attractive individual appearance with no visible fixing
- Length / Height: 4.33 to 7.48 inch
- Width/Diameter: 3.81 to 7.04 inch
- Depth: 2.16 to 3.54 inch
- Height: 4.33 to 7.48 inch
-
Supplier: OKW Enclosures, Inc.
Description: Ergonomic sloping front plastic enclosures Modern, flat styling characterizes the COMTEC family of plastic enclosures. Rounded surfaces give the users a soft feeling and emphasize the ease of use. ergonomic keypad enclosures with operating face inclined at 10°, a
- Length / Height: 4.72 to 11.42 inch
- Width/Diameter: 5.91 to 7.87 inch
- Depth: 0.787 to 2.972 inch
- Material: ABS
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Ideally suited for mounting printed circuit boards. Can be used in a tabletop configuration or two different wall-mount configurations. Rounded corners and face provide a more modern look while still offering superior water-tight ratings. Available in black or gray ABS plastic
- Length / Height: 4.72 inch
- Width/Diameter: 4.72 inch
- Depth: 2.76 inch
- Height: 4.72 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together
- Length / Height: 5.5 inch
- Width/Diameter: 4.33 inch
- Depth: 1.38 inch
- Height: 5.5 inch
-
Supplier: OKW Enclosures, Inc.
Description: Plastic enclosures with integrated handle CARRYTEC plastic enclosures are unique in offering a functional handle for many different tasks and situations, indoors and outdoors. integrated handle with soft insert for perfect, non-slip grip NEW: CARRYTEC M in a slim
- Length / Height: 8.74 to 13.7 inch
- Width/Diameter: 8.07 to 11.93 inch
- Depth: 1.65 to 4.61 inch
- Material: ABS
-
Supplier: Accuris
Description: ENCLOSURE, PLASTIC, SUBMERSIBLE (15-FOOT) 4-INCHES ROUND, GROUNDED
-
Supplier: Accuris
Description: ENCLOSURE, PLASTIC, SUBMERSIBLE (15-FOOT) 3-INCHES ROUND, GROUNDED
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 6 new sizes added for a total of 14 different sizes available for selection. Small rounded design plastic case ideal for use as IoT devices. Easily attached to, or detached from the wall by using the wall mounting bracket. Made of weather-resistant ASA material. Suitable for devices intended
- Length / Height: 0.8661422 to 1.2598432 inch
- Depth: 2.755907 to 3.543309 inch
- Type: Electronic and Instrument Enclosures, Operator Interface Enclosures
- Shape: Rectangular
-
Supplier: OKW Enclosures, Inc.
Description: Harmonious blend of materials The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award *** 36 enclosure
- Length / Height: 3.94 to 7.87 inch
- Width/Diameter: 3.94 to 5.51 inch
- Depth: 1.57 to 3.94 inch
- Material: ABS, Aluminum
-
Supplier: Accuris
Description: ENCLOSURES-PLASTIC, SUBMERSIBLE, (15 FOOT) 3 AND 4 - INCHES ROUND, GROUNDED
-
Supplier: OKW Enclosures, Inc.
Description: Advanced IP 66 plastic enclosures The rounded ergonomic design of the SMART-BOX series is designed to enhance the visual impact and tactile quality of your industrial electronics. convincing design; hinged flush-fitting trims hide all the case fixings high-quality material ASA+PC (UL
- Length / Height: 4.72 to 11.02 inch
- Width/Diameter: 3.54 to 6.69 inch
- Depth: 1.969 to 2.362 inch
- Height: 4.72 to 11.02 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Rounded shape design plastic enclosure. Suitable for wall-mount communication device usage. Snap on / off cover. No screws are required 2 different sizes in white and light gray colors are available. Protection class : IP40 Operating temperature : -10℃~+60℃
- Length / Height: 5.511814 to 7.086618 inch
- Width/Diameter: 4.330711 to 4.9212625 inch
- Depth: 1.3779535 inch
- Material: ABS
-
Supplier: Accuris
Description: Enclosures-Plastic, Submersible, (15-Foot) 3 and 4 - Inches Round, Grounded
-
Supplier: TelephoneStuff.com
Description: Round Plastic Low Voltage Divider Floor Box is made from PVC material and is required for multi-service applications. Divider Floor Box Features: - Consists of one insulator and one wiring enclosure - Listings: UL Listed File #E92074 - Dimension A: 4.65" - Dimension B: 4.12" -
- Type: Duplex Outlet Cover
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: Miniature Plastic Round Enclosure - Snap
- Length / Height: 3.149608 inch
- Width/Diameter: 3.149608 inch
- Depth: 0.787402 inch
- Height: 3.149608 inch
-
Supplier: Allied Electronics, Inc.
Description: This enlosure features smooth round corners and is ideal for small electronic devices. • ABS (UL94 HB) Plastic • Multiple PCB Guides for High Density • Easy Assembly by 4 Self-Tapping Screws • Light Gray (RAL 9018) • Customization Available - Contact Local Allied Representative
-
Supplier: Radwell International
Description: ENCLOSURE FOR COMMAND DEVICES, 22 MM, ROUND, ENCLOSURE MATERIAL PLASTIC, ENCLOSURE TOP PART YELLOW, 1 CONTROL POINT PLASTIC, WITH PROTECTIVE COLLAR, WITHOUT EQUIPMENT. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Allied Electronics, Inc.
Description: Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of
-
Supplier: Allied Electronics, Inc.
Description: Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of
-
Supplier: Greenlee Textron, Inc.
Description: PUNCH, DIE, DRAW STUD CONTENTS 16 GAUGE MILD STEEL CAPACITY 0.492 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
- Type: Ejector Punch
- Shapes: Round
-
Supplier: Allied Electronics, Inc.
Description: Miniature Switches and Pilot Devices, Gold-Clad Silver Contact Rating: 3 A @ 250 VAC/VDC. Contact Configuration: SPDT, DPDT. Contact Resistance: 50 mΩ max. Insulation Resistance: 100 MΩ min. (500 VDC megger). Dielectric Strength: Switch unit — 2000 VAC, 1 min. between live/dead part and terminal of
-
Supplier: Eldon Enclosures
Description: Round plastic cable entry for a fast, economical and tool-free incoming of cables and/or pneumatic conduits inside the enclosure. Integrated seal. For snap-in mounting. Snap-in system works at wall thicknesses of 1.4 to 2 mm. Installation height: 9 mm outside, and 24-25 inside.
- Cable Diameter: 2.2834658 inch
- Circular Hole Diameter: 1.98819005 inch
- Frame Material: Plastic
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 8 new sizes added for a total of 19 different sizes available for selection. Small rounded plastic case ideal for use as IoT devices. Easy assembly snap-fit construction. Despite the small size, the screwless construction provides ample internal space. Off-white models are made of
- Length / Height: 0.787402 to 1.181103 inch
- Depth: 2.755907 to 3.543309 inch
- Type: Electronic and Instrument Enclosures, Operator Interface Enclosures
- Features: Other
-
Supplier: Automation24, Inc.
Description: The gray plastic surface mounting enclosure 3SU18040AA000AB1 from Siemens has four mounting locations. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Shape: Round
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Radwell International
Description: BLANKING PLUG, CLOSING PLATE-ROUND, 30 MM DIAMETER, FOR USE WITH SCHNEIDER ELECTRIC PUSH BUTTONS, GRAY, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: icotek GmbH
Description: Product description The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable
- Number of Cables: 4 to 78
- Cable Diameter: 0.05905515 to 0.87401622 inch
- Circular Hole Diameter: 1.7322844 to 2.4803163 inch
- Number of Pipes: 4 to 78
-
Supplier: Eric'sons Dura Trench
Description: 3-inch Wide ADA Compliant and Heel-Proof Plastic Grate – 3″ wide x 24″ long x 0.5″ thick – rated for DIN load class B. The standard color is gray but other colors available. This is a very popular 3-inch wide trench drain grate primarily due to cost and quality. This longitudinally slotted
- Width: 3 inch
- Type: Grating
- Features: Plastic
-
Supplier: Southco
Description: Gain a lot of flexibility in applications where you can use these magnetic fastening latches instead of mechanically actuated latches. They have no moving parts, are great for lightweight sheet metal doors and enclosures, tolerate misalignment, and can even be used with non-metallic
- Features: Other
- Materials: Plastic
-
Supplier: Plastifab Industries
Description: Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath
- Features: Acrylic
- Design Units: English
- Type: Plastic Tubing
- Shape: Round
-
Supplier: TEKO Enclosures, Inc.
Description: FEATURES: Practical 15o sloping front enclosures in ABS (UL 94 HB) with rounded corners Ideal for desktop devices Supply: case molding plus a plastic front cover Color: light gray RAL 9018 Internal PCB guides and pillars Easy assembly by four self-tapping screws Machining, printing and
- Length / Height: 3.74 inch
- Width/Diameter: 6.338 inch
- Depth: 2.52 inch
- Material: ABS
-
Supplier: Newark, An Avnet Company
Description: FEET (BUMPERS); Bumper / Feet Mounting:-; Height:10mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; Enclosure Material:Plastic; Pack Quantity:6 RoHS Compliant: Yes
-
Supplier: R. STAHL, Inc.
Description: Enclosure made of glass fibre reinforced polyester resin 3 different sizes available with 4, 5 or 8 terminals as a junction box with integrated miniature fuse: 3 terminals and 1 miniature fuse 7 terminals and 1 miniature fuse 6 terminals and 2 miniature fuses Degree of protection IP66 Series
- Length / Height: 3.3464585 to 5.7086645 inch
- Width/Diameter: 3.3464585 to 5.7086645 inch
- Depth: 2.1653555 to 2.7952771 inch
- Height: 3.3464585 to 5.7086645 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: The VE7 series vent filter protects the enclosure from deformation by equalizing internal and external pressure differences, as well as venting the gas generated within the enclosure. Excellent breathability adjusts the humidity inside the enclosure, suppressing condensation
- Features: Other, Vented
- Shape / Application: Round
-
Supplier: Plastifab Industries
Description: Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath
- Chemical System: Acrylic
- Form / Shape: Rod / Round Stock
Find Suppliers by Category Top
Featured Products Top
-
ROLEC has launched technoDISC – a unique round plastic enclosure for industrial electronics. It is based on the firm’s successful aluDISC diecast aluminum housings. The new technoDISC cases are UV-stable and sealed to IP 66 (IP 67 optional), making them ideal for Industry 4 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Hammond Manufacturing’s 1556 series enclosures are molded in flame-retardant ABS plastic and are ideal for housing printed circuit boards and a variety of electronic devices. Available in black, white, or light gray, the 1556 series features modern rounded edges and 14 (read more)
Browse Industrial Enclosures Datasheets for DigiKey -
Industrial electronic enclosures manufacturer ROLEC now offers two premium ranges of IP-rated plastic housings – technoPLUS and technoDISC. Pole-mountable technoPLUS is ideal for outdoor locations, IIoT, measurement and hubs, while technoDISC is perfect for instrumentation (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
types of metal and plastic enclosures from METCASE and other manufacturers, as well as existing OEM equipment housings that require tough, modern anti-skid feet. Two separate TECHNOFEET kits are available, enabling them to be specified with or without tilt legs for canting the enclosure to a (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
2 smaller sizes, 5-5-2 and 5-5-3, are added for more portability on our IoT PLASTIC CASE! Rounded design small plastic case ideal for use as IoT devices. Easy assembly snap-in construction. Despite the small size, ample internal space (read more)
Browse Pushbutton Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Rounded design small plastic case ideal for use as IoT devices. Easy assembly snap-in construction. Despite the small size, the screwless construction provides ample internal space. Standard type (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Combining your devices with protective features The PFG series is a plastic network enclosure with shockproof corner guards. Simple construction available in 4 sizes and 6 different color combinations. Suitable for industrial tablets, measuring equipment, controllers, and (read more)
Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Growth in the IIoT mobile electronics segment is set to further boost demand for OKW’s BODY-CASE (IP 65) wearable plastic enclosures. Ergonomic BODY-CASE is ideal for IoT/IIoT, automation, measuring and control, data recording/transmission, geo-location, emergency call (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Network plastic box attached with shockproof silicone corner guards. Ensure your industrial tablet, measuring equipment and controller is (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Hammond’s 1591 series offers a simple, multipurpose plastic housing for a variety of electronics and vertically mounting printed circuit boards via integral card guides. A wide range of sizes and colors are available, with or without mounting flanges, and in flame retardant or economy ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
HP TouchPad 16GB WiFi Tablet
The 9.7 inch display HP tablet physical design mimics that of the first generation Apple iPad with is thick rounded plastic enclosure at roughlyg .
-
Filamentous algae in fish ponds of the Třeboň Biosphere Reserve-ecophysiological study
A round plastic enclosure of 40 cm in diameter was used and all vegetation within the enclosure from the bottom to the surface was har- vested.
-
The teardown
The physical design mimics that of the first generation Apple iPad with its thick, rounded plastic enclosure at roughly 14mm-thick against just under 9mm for the latest iPad2 design.
-
Examination of the role of iron deficiency response in the accumulation of Cd by rice grown in paddy soil with variable irrigation regimes
They are small round units, 2.5 cm in diameter, consisting of a plastic mount, with plastic cover enclosing a round window of 2.54 cm2 surface area.
-
R02 SERIES | NTE Electronics | Relays | General Purpose Relays | Product Catalog Search Results | Galco Industrial Electronics
Contacts: DPDT, Nominal Coil Voltage: 12 VDC, Rating @ 120 VAC: 10 Amps, Rating @ 220/240/277 VAC: 8 Amps, Rating @ 24/28/30 VDC: 10 Amps, Max Current: 10 Amps, Mounting: Plug In, Published Coil Voltage: 12 VDC, Termination: Round Pin, Enclosure : Plastic , No. of Electrical Conn.: 8, Contact Material: Silver Cadmium Oxide, Diag.
-
R17 SERIES | NTE Electronics | Relays | General Purpose Relays | Product Catalog Search Results | Galco Industrial Electronics
Contacts: DPDT, Nominal Coil Voltage: 120 VAC, Rating @ 120 VAC: 10 Amps, Rating @ 24/28/30 VDC: 10 Amps, Max Current: 10 Amps, Mounting: Plug In, Published Coil Voltage: 120 VAC, Termination: Round Pin, Enclosure : Plastic , No. of Electrical Conn.: 8, Contact Material: Silver Cadmium Oxide, Gold Diffused, Diag.
-
Relays | General Purpose Relays | Product Catalog Search Results | Galco Industrial Electronics
Contacts: DPDT, Nominal Coil Voltage: 120 VAC, Rating @ 120 VAC: 10 Amps, Rating @ 220/240/277 VAC: 10 Amps, Rating @ 24/28/30 VDC: 10 Amps, Max Current: 10 Amps, Mounting: Plug In, Published Coil Voltage: 120 VAC, Termination: Round Pin, Enclosure : Plastic , No. of Electrical Conn.: 8, Contact Material: Silver, Diag.
-
Magnecraft / Schneider Electric | Catalog Search Results | Galco Industrial Electronics
Contacts: DPDT, Nominal Coil Voltage: 120 VAC, Rating @ 120 VAC: 16 Amps, Rating @ 220/240/277 VAC: 16 Amps, Rating @ 24/28/30 VDC: 16 Amps, Max Current: 16 Amps, Mounting: Plug In, Published Coil Voltage: 120 VAC, Termination: Round Pin, Enclosure : Plastic , No. of Electrical Conn.: 8, Status Ind., Push to Test, Mechanical Latch, Contact Material: Silver Alloy, Circuit Diag.
-
Discrimination among host plants ( Leucaena species and accessions) by the psyllid pest Heteropsylla cubana and implications for understanding resistance
The insect and the plant specimens were enclosed in an upturned round plastic take away container (diameter 12 cm, height 12 cm).
-
RR3PA-U-AC12-IDEC | Product Catalog Search Results | Galco Industrial Electronics
Contacts: 3PDT, Nominal Coil Voltage: 12 VAC, Rating @ 120 VAC: 10 Amps, Rating @ 220/240/277 VAC: 10 Amps, Rating @ 24/28/30 VDC: 10 Amps, Max Current: 10 Amps, Mounting: Plug In, Published Coil Voltage: 12 VAC, Termination: Round Pin, Enclosure : Plastic , No. of Electrical Conn.: 11, Contact Material: Silver, Diag.
Indicates content that may require registration and/or purchase.