-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 45 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 22.2 mm
-
Supplier: Quarktwin Technology Ltd.
Description: 85 ~ 265VAC, 95 ~ 300VDC Panel Mount
- Voltage Range: 85 to 300 volts
- Operating Temperature: 32 to 122 F
-
-
Supplier: Radwell International
Description: PANEL METER FOR RPM'S, RANGE 0 RPM TO 100 RPM, (MOD) M4598-C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 007, RANGE 4-20 MADC, SCALE 0-1500 RPM
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 125, RANGE 0-10 VDC, SCALE 0-3000 RPM, GREEN BAND 90-1800 RPM
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 1329 RANGE 0-200 VDC, SCALE 0-2000 RPM
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 1329, RANGE 0-50 VDC, SCALE 0-200 RPM
-
Supplier: Altech Corp.
Description: Measurement Functions 3 Ø Voltage (True RMS) 3 Ø Current (True RMS) Frequency RPM Run Hour
- Voltage Range: 11 to 519 volts
- Frequency Range: 45 to 65 Hz
- Input Type: AC Voltage
- Display Technology: LCD
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed
- Analog Input Channels: 1
- Depth: 41.91 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: OTEK Corporation
Description: may be added to provide control outputs with the set points programmed by front panel pushbuttons. Its ability to transmit readings makes this digital panel meter ideal for integration with DCS, SCADA and other control system applications. This digital meter has options
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: OMRON Automation and Safety
Description: The K3GN is able to cover a wide variety of applications with its 3 main functions: process meter, RPM processor/tachometer and digital data display for PC/PLC. Configuration is easy and the design is advanced and compact. Process indicator DC voltage/current RPM
-
Supplier: Laurel Electronics LLC
Description: interface. There can be up to five plug-in boards in a 1/8 DIN Laureate. Connecting Laureate Digital Panel Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: ODG (Origin Data Global)
Description: MULTI METER 1/4DIN LCD V I RPM H
-
Supplier: Sifam Tinsley UK
Description: Alpha 10 is a compact multifunction instrument which measures important electrical parameters in 3 phase 4 Wire and 3 phase 3 Wire Network & replaces multiple analog panel meters. Features • 3 Line 4 Digits ultra bright LED Display (up to 9999) • On site Programmable CT/PT Ratios •
- Number of Digits: 12
- Analog Input Channels: 3
- Voltage Range: 290 to 500 volts
- Current Range: 5 amps
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical parameters like AC Voltage,
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Gasboard-8010 is an Engine RPM Sensor based on Cigar Lighter or battery, which can work independently or apply in combination with opacity meter, exhaust gas analyzer or others. It adopts advanced DSP technology together with signal spectrum analysis approach to detect rpm. This
- Rotational Speed Range: 400 to 9,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Global Digital Instruments LLC
Description: STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the
- Number of Digits: 5
- Features: Alarms
- Display Type: Alphanumeric Display
- Input Type: DC Voltage
-
Supplier: Fargo Controls, Inc.
Description: The RS Series are panel mount Tachometers / Line Speed meters. Their programmable scaling makes them capable of displaying RPM, frequency and line speed as well other units of rate or flow. FEATURES: Low cost Easy to read led display Screw terminal connections Small panel
- Number Input Channels: 1
- Maximum Count Frequency: 1 kHz
- Number of Digits (or Characters): 4
- Digit Height: 0.36 inches
-
Supplier: Global Digital Instruments LLC
Description: STS-5000 – Tachometer only that accurately displays up to 20,000 RPMs. Features programmable firing pattern for 1:1, 2:1, or 1:2 firing patterns. Max RPM recall stores the highest RPM registered until cleared by the user. Works on 1 and 2 cylinder applications. FS-500 – All the
- Number of Digits: 5
- Features: Alarms
- Display Type: Alphanumeric Display
- Input Type: DC Voltage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in rpm,
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Dart Controls, Inc.
Description: An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: rpm with a resolution of up to 0.5 (at n <1000 rpm). When setting the speed measurement, the display is rotated by 180 ° so that the values can be easily read. For temperature measurement with the tachometer-stroboscope, you can carry out the measurement by infrared contactless as well
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Allied Electronics, Inc.
Description: Features: 8-Digit Totalizer 1/Tau Ratemeter Scaling Capabilities Remote Reset Terminal 0.43" (10.9 mm) Display Front Panel Reset NEMA 4X Specifications: Power — Internal Battery: 3 V, Lithium, User Replaceable 8-Digit High-Visibility LCD Display Optional Backlighting Panel Cutout — 33
-
Supplier: Automation24, Inc.
Description: The Voltage Current Frequency Meter VAF39A-110V-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Type :LED with no bargraph indication Display Configuration: 3 rows of 3 digits Electrical Connection :3Ø-4 wire, 3Ø-3 wire, 2Ø-3 wire, 1Ø- 2 wire
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: Frequency, RPM, Run Hour Supply Voltage , 110V AC ±20% (50/60Hz) VAF36A-110V-CU from Selec measures 96 x 96mm Mounting Type Panel mount Certification CE, RoHS & UL
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Large, Easy-to-Read (8.6 mm) LCD Display Count Speed — 20 Hz, 30 Hz, 1 kHz — Up Counting NPN/PNP DC, AC/DC Voltage and No-Voltage Inputs Types Available 4-Digit Tachometer: 1000 RPS (1 Pulse/Rev.), 1000 RPM (60 Pulse/Rev.) Key-Protect Switch Prevents Accidental Reset (Count/Time
-
Supplier: Status Instruments, Inc.
Description: unit can be fully programmed from the front panel buttons or via the RS485 comms option. When used as a frequency meter and pulse counter, 5 digit resolution is provided. The totalizer function has an 8 digit resolution displayed in 2 parts. All parameters can be entered by pressing
- Number of Digits: 5
- Response Time: 50 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Electro-Sensors, Inc.
Description: Digital Tachometer Features • Field programmable • Displays rates from 0-9,999 or time-in-process • Simple installation, panel mount meter • Bright 0.3 inch high efficiency LED displays • ETL approved to applicable UL and CSA standards The AP1000 Series Digital Tachometer is a complete
- Rotational Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 140 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: AI-TEK Instruments, LLC
Description: raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front
- Operating Temperature: 32 to 140 F
- Interface / Control: Computer Programmable, Digital Front Panel
- Display Type: Digital
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Restek
Description: and 2 mL tube adaptors (24). Specifications: Motor Speed and Force Rating: 4,130 rpm, 3,000 xg Maximum Capacity with 6-Place Horizontal Rotor: 6 x 50mL tubes, 18 x 15mL tubes, 24 x 2mL tubes Motor: 1/2 H.P. brushless DC Nominal Acceleration Time: 45 seconds Nominal Braking Time: 60 seconds
- Maximum Speed: 4,130 rpm
- Maximum RCF: 3,000 xg
- Acceleration Time: 45 seconds
- Timer Set Points: 1 to 30 minutes
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in memory stores maximum,
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Watson Marlow Pumps Group
Description: VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming function. 403/VM pumps provide extremely accurate multi-channel pumping, having spring-loaded
- Maximum Discharge Flow: 0.0044909248499999995 GPM
- Power Source: AC Powered
- Pump Housing Material: Aluminum
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
one 12 V power supply fit in a single 2U 19” rack mountable enclosure. The controls of the power modules are on the front panel. The back panel contains SHV-type plugs for the high voltage output and 4 mm banana jacks to easy monitor the control voltage with external voltmeter. Low-RPM 60 (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Shopping Cart
PANEL METER , RPM .
-
262-DDVU-MTSS-PQ-10-CMI | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER , RPM .
-
3323 - Simpson - Panel Meter | Galco Industrial Electronics
3323, Simpson, Panel Meter, PANEL METER 0-1500 RPM 50VDC .
-
The Use and Recycling of Waste Tire Rubber Hot Mix at Thamesville Ontario
An RPM meter on the control panel .
-
Simpson - PANEL METER(79)
PANEL METER 0-1500 RPM 50VDC .
-
5035,0-10VDC,0-120RPM - Hoyt Electrical Instrument - Panel Meter | Galco Industrial Electronics
5035,0-10VDC,0-120RPM, Hoyt Electrical Instrument, Panel Meter, Panel Meter , 0-120 RPM , 3.5", 10VDC Input .
-
3PB-DMA-001-1500RPM - Modutec - Jewell Instruments - Panel Meter | Galco Industrial Electronics
3PB-DMA-001-1500RPM, Modutec - Jewell Instruments, Panel Meter, PANEL METER , 0-1500 RPM , 3.5" F.S.D.= 1 MILLIAMP DC .
-
Galco Industrial Electronics | Panel Meters | Product Catalog Search Results | Galco Industrial Electronics
PANEL METER , 0-3600 RPM , 3.5" F.S.D. = 10VDC .
Indicates content that may require registration and/or purchase.