Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sealevel Systems, Inc.
Description: The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating the need for setting jumpers or DIP
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: Aerotech, Inc.
Description: on/off) Offers seamless use of Aerotech's powerful controller features such as PSO (Position Synchronized Output) CADFusion bridges the gap between part drawings and motion control. Users need only import a vector-based DXF drawing into this easy-to-use environment to see the resulting
-
Supplier: AMETEK Brookfield
Description: Capcalc software turns a Brookfield CAP2000+ Viscometer into an accurate rheometer for advanced sample analysis. Your CAP2000+ Viscometer becomes a sensitive, accurate rheometer with Capcalc v3.0 Software! Capcalc allows control of the viscometer from a PC for automated testing,
-
-
Supplier: Sealevel Systems, Inc.
Description: The 3541 provides four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating the need for setting jumpers or DIP switches. The board is designed using the XR16C864
-
Supplier: AMETEK Brookfield
Description: Powerful Rheovision Software is supplied with the PVS Rheometer for full automation and control of all test parameters and comprehensive data collection/analysis. Specifically designed for sophisticated rheological analysis, RheoVision makes viscosity measurement under pressurized and
-
Supplier: Nelson Fastener Systems
Description: PROCESS MONITOR Graphical representation of each weld. Pass/Fail indicator allows operator to verify weld parameters are within acceptable range. Archives weld information. Various print features include automatic document upon welding failure. REMOTE CONTROL Extends control functions
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
-
Supplier: INTEG Process Group, Inc.
Description: Both connections can control the outputs and receive notification of a change in I/O status. The Serial Control software is pre-installed on all JNIORs. A back-up copy is provided on the JNIOR CD. To activate the software so that it runs on boot up, please launch the main
-
Supplier: L-com, Inc.
Description: L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as well as point to multi
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: switch position, or simply query the unit for switch status. Lockout of front panel switching control for secure environment applications. Remote control from device directly connected to common port or a distant device via modem connection. Switch among connected devices via ASCII
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Marposs Corp
Description: DESCRIPTION Merlin Plus allows to handle many part types and to define measure batches to help production control and certification. The user interface has been designed with the purpose of making it easy system configuration, Measure cycles definition and batches management. Merlin Plus
- Operating System: Windows
-
Supplier: L-com, Inc.
Description: 2-wire half duplex operation. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485 Port protection: 600W surge protection, 15Kv static protection Port powered, no external power supply required Automatic Send Data Control, no
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: RS-232 side, 2,500 Volt isolation and 1,500 Watt surge protection. Includes DB9 female to screw terminal block adapter. Order online today! Features Used to convert RS-232 to RS-485/RS-422 Port powered, no external power supply required Automatic Send Data Control, no software drivers
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: only (sold separately) Automatic Send Data Control, no software drivers needed Operating temp: -40C to +85C Application SCADA RS-232 RS-485 Industrial networking Serial communications
- Connector: DB-9
- Network: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: The 7202 PCI serial interface provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The 7202 utilizes 16C850 UARTs that provide 128-byte Tx/Rx FIFOs. Sealevel’s
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: prescalar with 1/8 steps to provide support for the widest range of standard and non-standard baud rates. In RS-485 mode the board provides automatic control of the RS-485 driver in hardware, eliminating the need for application software control. This allows the 7804e to be used
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Advantech
Description: supply (not included, sold separately) DB9 F / TB Automatic Send Data Control – no software drivers necessary
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the RS232 Converter Board for its Proportional Valve and Electronic Precision Pressure Regulator product lines. The RS232 Converter Board accepts ASCII commands via a standard RS232 comport or microprocessor, allowing accurate, proportional,
-
Supplier: ACCES I/O Products, Inc.
Description: RS-485 full-duplex (4-wire) fully supported Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for RS422 or RS-485 applications FACTORY OPTIONS High-speed RS-232 version up to 921.6kbps Extended temperature operation (-40°C
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: P.I. Engineering, Inc.
Description: Replace legacy serial keypads sending ASCII to a COM port Suitable for handheld, desktop, or mounted use Blue and red dual backlighting Create a bump bar or custom control pad with keycaps and key blockers Includes TrueCOM programming software for Windows RS-232 Serial device or USB
- Features: Backlit Options, Has CE Certification
- Mounting: Front Panel
- Keypad Style: Full Travel Keypad Buttons
- Connector Style: Other
-
Supplier: Allied Electronics, Inc.
Description: RS-232, and USB devices. Simplified Connectivity Over GPIB, USB and LAN Easy Access and Control of GPIB Instruments Support of Industry Standards — IEEE 488, USB and Ethernet VISA IO Libraries Provide Industry-Standard Connectivity Software High Throughput Solutions Up to 900 kB/s
-
Supplier: Laurel Electronics LLC
Description: external PC, a serial input remote display, or other device. Connection to a PC allows programming via Laurel's free Windows-based Instrument Setup Software, or to output readings to a PC for display and datalogging using Laurel's free XLOG2 software. RS232 is normally only used
- Connector: RJ-11
- Serial Protocol: RS232
-
Supplier: Embedded Data Systems
Description: DS9097U-E25# communicates with 1-Wire devices at regular speed as well as overdrive speed. The serial port must support a data transmission rate of 9600bps. Under software control, the adapter can be set up for RS-232 data rates of 19200, 57600 and 115200bps. The two higher rates are
- TJ: 0 to 70 C
- Features: Other
- Technology: RS232
-
Supplier: Advantech
Description: power supply required (not included) Automatic Send Data control - no software drivers required
- Number of Ports: 1
- Isolating Voltage: 2 kilovolts
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: control of the serial ports over a local network or the internet using any browser. For Windows our in-house designed (32 bit and 64 bit) driver gives you local COM ports, retaining existing software applications and allowing you to connect across your network to remote devices just as
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Black Box
Description: Async 232 to Parallel Converter DB25 to DB25 Interface Powered HP JetDirect Print Server. Supports both software and hardware flow control Connects to DB25 serial or parallel ports.
- Serial Protocol: RS232
-
Supplier: Brainboxes Limited
Description: ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: ports, retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can access
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB25 to DB25 Interface Powered. Supports both software and hardware flow control Connects to DB25 serial or parallel ports. Select eight different data rates from 300 bps to 38.4 kbps by flipping a DIP switch.
- Serial Protocol: RS232
Find Suppliers by Category Top
Featured Products Top
-
with reduced noise and vibration. The newest CVD RS-485 Communication type driver allows for operational and parameter setting directly to the driver via RS-458 (Modbus RTU) communications. This driver also works with our MEXE02 Support Software and allows for programs to be stored and called (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
exchange and efficient device control. The release reaffirms Oriental Motor's commitment to delivering innovative, high-performance solutions tailored for industrial applications. The RS-485 Communication Type Driver comes with key features designed to simplify operations and enhance performance (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
-1004 Tabulates and plots load vs. time or load vs. travel Calculates statistics One-button data export to Excel Customizable test setups, reports, and report templates Compatible with all Mark-10 instruments and test stands with USB or RS-232 output $560 (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Standard RS232 communication interface, Ethernet interface, Digital I/O and master and slave USB interfaces, can be controlled by remote connection to Ethernet, or through RS232 and USB, with the host computer software to achieve software control. (read more)
Browse Linear Power Supplies Datasheets for Uni-Trend US -
range of chromatic confocal sensor heads, the controller achieves measurement rates up to 11K/s for demanding industrial applications. Designed for semiconductor manufacturing, precision machining, and automated inspection systems, HPS-CF6000 supports Ethernet, RS-232, RS-485, synchronization (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
connections for RS232C and RS485. The 4”, 7”, and 10” display as well as a 10” daylight readable version are panel mountable, with the 10” models also VESA mountable. The fan-less design allows them to fit in most industrial control panels and (read more)
Browse Touch Screen Displays Datasheets for WAGO -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Built-in de-interlacing algorithms Supports square pixels RS-232 and GPIO to control external devices Available as enclosed units and OEM board sets GigE Vision and GenICam compliant, enabling interoperability in multi-vendor environments (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
(0.01~15°/s pan, 0.01~3°/s tilt). Software-controlled acceleration/deceleration ensures smooth starts and stops, eliminating jitter for high-precision imaging and monitoring. Seamless System IntegrationEquipped with an RS485 communication interface (with optional RS422/RS (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Solving a Management Problem: Patton's Monitoring & Control System An Alternative to SNMP
System managers use network management software to monitor, control, and test communication devices. A variety of standardized and proprietary management systems have been deployed. However, Simple Networking Management Protocol (SNMP) has been viewed as the industry standard for the local area
-
A Serial Bootloader for PIC24F Devices
to be read?). Once the operation is performed, reply data is passed The baud rate is detected using the UART module's back to the transmit/receive engine to be transmitted hardware auto-baud functionality. For more information back to the source, closing the software flow control on this feature, refer
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/12913/27905873-MIT.pdf?sequence=2
RS232 CONTROL SOFTWARE MODULES .
-
The trapezoid and S-curve for real-time servomotors control
Control software RS232 Ethernet Microcontroller Stellaris CAN .
-
Design of medical wireless location network based on Zigbee protocol
The information from mobile and reference nodes is received and sent to control software via RS232 interface.
-
Dual Polarity Tracking Power Supplies from Telonic offer up to 900 kW
A wide range of programmability options are available for software control : RS232 , GPIB, Ethernet, USB.
-
An active object recognition system for disassembly tasks
The four drives of the stereo head as well as focus, zoom, and aperture of each camera are software controlled via RS232 interfaces.
-
Optimising of the sensing chamber of an array of a volatile detection system
The mass flow controller was itself controlled via a digital microprocessor control and readout unit (Brooks 0154) connected to an Intel Celeron 333 PC via a RS232 interface to control software (Brooks Smart DDE V1.2 and Testpoint application software).
-
Comparative testing of slurry monitors
… probe head configured as minimum in-line flow sensor Option: probe head configuredinside special in-line fixture or spool piece (add cost instead of above item) Interface electronic module (IEM), wall plug compatible, RS232 interface Operationsand control software ;HPVee executable coderunning under …
-
Photonics Online Newsletter: Researchers Produce Firsts With Bursts Of Light
… integrated unit containing an assembly of highly reliable diode pumped fiber lasers, combined by a state-of-the-art beam combiner, power supply, current control, power monitor, back reflection protection, LCD display, analog and RS232 interface, control software and TTL logic for …
-
Photonics Online Newsletter: Nanoscience Will Change The Way We Think About The World
… integrated unit containing an assembly of highly reliable diode pumped fiber lasers, combined by a state-of-the-art beam combiner, power supply, current control, power monitor, back reflection protection, LCD display, analog and RS232 interface, control software and TTL logic for …
-
The Third International Conference on the Development of Biomedical Engineering in Vietnam
The BK-HDmanager system combine hardware and soft- ware design to extract data from haemodialysis machine and transmit this information to computer, which has installed control software , via RS232 port.
Indicates content that may require registration and/or purchase.