Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: 10 CHANNELS AC CURRENT SENSOR RS
- Measuring Range: 5 amps
- Input Voltage: 23.5 to 24.5 volts
- Accuracy: 2.5 %FS
- Operating Temperature: 32 to 149 F
-
Supplier: Embedded Data Systems
Description: ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired sensors. 1000 feet, 100 devices per CAT-5
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: Win Source Electronics
Description: Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Receiver Max Operating Temperature: 85 °C Nominal Supply Current: 10 mA
- TJ: -40 C
- Pin Count: 16 #
- Data Rate: 250 kbps
- Features: Other, RoHS Compliant
-
-
Supplier: Tri-Tronics Company, Inc.
Description: Block Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: Block Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Newark, An Avnet Company
Description: 10 CHANNELS AC CURRENT SENSOR RS485 OUTPUT / LCOM
-
Supplier: Renesas Electronics Corporation
Description: consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: Other
- Package Type: PDIP, SOIC, SSOP, TSSOP
-
Supplier: Renesas Electronics Corporation
Description: remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Renesas Electronics Corporation
Description: the loads during loopback, where connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (30µA) mode.brbr The ISL3331 is a QFN packaged device
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Renesas Electronics Corporation
Description: the Tx and Rx outputs, disables the charge pumps, and places the IC in a low current (µA) mode. The ISL41334 is a QFN packaged device that includes two additional user selectable, lower speed, and edge rate options for EMI-sensitive designs, or to allow longer bus lengths. It also features a
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: Fredericks Company - Televac
Description: Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Application: Medical / Biomedical, Seismic / Geotechnical, Vehicular
- User Interface: None
-
Supplier: Fredericks Company - Televac
Description: The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor’s range. Fredericks
- Operating Temperature: -40 to 185 F
- Outputs: Current Output, Frequency Output, Voltage Output
- Application: General Lab and Industrial, Medical / Biomedical, Seismic / Geotechnical, Vehicular
- User Interface: None
-
Supplier: Win Source Electronics
Description: Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 4 mA
- TJ: -40 C
- Data Rate: 400 kbps
- Features: Other, RoHS Compliant
- Device Type: Sensor Interface, Storage Interface
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has intergrated isolation module on each interface and DIN rail to
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Tri-Tronics Company, Inc.
Description: Current Requirements: 45 milliamps (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistors Outputs sink or source up to 150 milliamps (current limit) All outputs are continuously short circuit protected Remote AUTO-SET Input/AUX I/O: Opto isolated
- Operating Distance: 118.1103 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: one-push AUTOSET setup, you have a winning combination of high performance with an easy to use sensor. Sensing Range: 60µs: 3m + 125µs: 4.3m 450µs: 4.6m Family Specific Connection Type: Connector, 4-pin M12 Supply Voltage: 10 to 30 VDC Polarity Protected Intended for use in Class 2 circuits
- Operating Distance: 118.1103 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Supply Voltage: 4.5 V Logic Function: Transceiver Nominal Supply Current: 28 mA Max Junction Temperature (Tj): 175 °C
- TJ: -55 C
- Pin Count: 20 #
- Data Rate: 5,000,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Receiver Nominal Supply Current: 1 mA
- TJ: -40 C
- Pin Count: 20 #
- Data Rate: 1,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: This module includes optical proximity sensor, ambient light sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.
- Operating Temperature: -25 to 85 C
- Applications: Consumer
- Sensor Type: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: L-com, Inc.
Description: differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas discharge tubes provides superior common and differential mode protection against conducted transients
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: High voltage transients caused by lightning strikes have the ability to easily destroy semiconductor junctions, and thus, cause equipment failure and loss. A lightning strike close to data lines can also cause induced ground currents that can also do serious damage. The Hyperlink AL-D8W-12
- Device Type: Lightning Arrestor
-
Supplier: ROHM Semiconductor GmbH
Description: This module includes ambient light sensor, optical proximity sensor, and infrared LED. It enables lowering current consumption and/or improving the screen visibility under the bright environment.
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level
- Measuring Range: 600 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Sealevel Systems, Inc.
Description: standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. A metal strain relief bracket is included to secure the cables after installation. The SeaI/O-463S is powered from your 9-30VDC
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: RS232/422/485, TTL
-
Supplier: Festo Corporation
Description: Simple operation Fast commissioning Reliable and stable detection Attractive price/performance ratio
- Operating Temperature: -4 to 140 F
- Electrical Output: Current, Switched / Alarm
- Features: Photoelectric Sensors
-
Supplier: B&Plus USA, Inc.
Description: The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
- Operating Distance: 0.1574804 inch
- Operating Temperature: 32 to 176 F
- Electrical Output: Current
- Body Shape: Cylindrical
-
Supplier: Accuris
Description: Current and future use of the band near 13.5 GHz by spaceborne active sensors
-
Supplier: ROHM Semiconductor USA, LLC
Description: Analog current output type ambient light sensor IC is composed of photodiodes,amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor.
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Sensor Type: Light Sensor
-
Supplier: Embedded Data Systems
Description: Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the necessary level conversion
- Features: Other
-
Supplier: Takex America, Inc.
Description: Features Washable - IP67 Mirrored objects can be detected (Polarised light reflector type) The operation mode is changed by switch. Sensitivity adjustment allows fine detection. The product has the stability output. This is useful for globally used PNP type. Robust protection cover(mounting
- Operating Distance: 0.787402 to 1.968505 inch
- Electrical Output: Current, Voltage
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII protocol commands to set
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal and
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection without abrassion. Stable
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
-1004 Tabulates and plots load vs. time or load vs. travel Calculates statistics One-button data export to Excel Customizable test setups, reports, and report templates Compatible with all Mark-10 instruments and test stands with USB or RS-232 output $560 (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
simplify integration into 3D perception and automation systems. The HPS-3D160 Pro supports up to 16 ROI groups, with multiple ROIs available within each group. USB, RS-232, USB-IO, and LAN interfaces provide flexible system connectivity, and the solid-state IP67 design supports deployment (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Performance 150% Overrange Rating 500% Overload Rating No Manual Adjustments Large Through Bore RS232 Communciation Remote Bi-directional Shunt Calibration PC Interface Software Included 0 to +/-10.000 Volt Analog Output (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
possible to plug the DPM-3 to a computer via an RS-232 connection for reading and editing of the sensor’s EEPROM chip. Transducer Techniques provides data on all its sensors to the Virtual TEDS database developed by National Instruments as an online library of data sheets that contain (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
including 4–20 mA, 0–10 VDC, or RS232 serial communication for integration into industrial systems. Typical applications include combustion control in boilers fired by oil, gas, coal, or biomass, as well as oxygen monitoring in incubators, composting systems, welding equipment, and environmental monitoring. The OXY-Flex oxygen analyser is the ideal solution for industries requiring accurate, reliable, and high-temperature oxygen sensing. (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; ±1cm) (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
More Information Top
-
Electrical Power & Energy Systems
It is consisted of the power supply circuit, MSP430 single chip unit, leakage current sensor , RS232 transmission module, alarm output module, LCD display module.
-
Smart control of road-based LED fixtures for energy saving
One of the three sensors have been envisaged and calculated, it is now necessary to go towards the realization of the PIC- RS232 and temperature-voltage- current sensors boards.
-
Advances in Engineering Design and Optimization III
The straightness measurement device is consisted of eddy current sensor , MCU, function keys, LCD and RS232 , as shown in the figure 3.
-
NEW PRODUCT REVIEW ‐ ATC METEOROLOGY
The hand‐held control/display unit provides an LCD display of sensor data, while an RS232 serial port allows both current and stored data to be sent directly to a host computer.
-
Sensor conditioning unit design for public lighting control
One the three sensors have calculated, it is now necessary to g of the PIC- RS232 (fig. 6 and fig.7) current sensors (fig.8 and fig.9) bo of this paper is the design of a con lighting control a real…
-
An automatic efficiency optimizer for fractional-horsepower appliance motors
The controller is shown in Fig. 3 below where the major sub-circuits (power supply, amplifier, voltage and current sensors , triac with snubber circuit, microprocessor, and RS232 USB interface) are indicated by red squares.
-
Controller Design for Constant Air Pressure
PLC is kernel of this control system, it communicates with inverter via RS485 and communicates with touch panel via RS232 bus, 4 20mA current is sent to PLC from pressure sensor , voltage of 0 10V is sent to inverter from PLC to…
-
Thermally measure Flow Measurement of Highly Viscous, Non‐Newtonian of polymer
The compound between the electronics of the mass flow sensor and the measuring computer for recording of measured values takes place over an RS232 compound.
-
Information Computing and Applications
…power supply module, low-voltage protection circuit, a memory unit, communication module, analog signal conditioning modules and other components, and deployment in the transformer voltage sensors and current sensors through various sensors such … O interface, IIC interfaces, RS232 interface, JTAG interface to…
-
Development of a programmable sensor rnterface for wireless network nodes
Conditioned Sensor Unconditioned Sensor (Wheatstone bridge type) Unconditioned Sensor (Wheatstone bridge type) with significant offset Current Output Sensor Resistive Sensor (Potentiometer type) Digital Sensor (serial interface: RS232 , SPI, Microwire, etc.) .
Indicates content that may require registration and/or purchase.