-
Supplier: RainWise, Inc.
Description: are user selectable 1, 5 10, 15, 20, 30 and 60 minute save intervals. The logger has a two line LCD Display and an RS232 serial port for communications. Other than data logging interval and reporting measurement units, the logger is factory configured for user
- Analog Input Channels: 8 #
- Application: Environmental
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: RainWise, Inc.
Description: ) within TROPOS, and can also be viewed on the LC display in real time. TROPOS has a storage capacity on the CF card for around one year on average. Data transfer is possible by means of the CF card, or via RS 232 to a PC or laptop. Optional items can also be used including
- Application: Environmental
- Application Software Included: Yes
- Connection to Host: RS232/422/485
- Form Factor: DIN Rail
-
Supplier: Kipp & Zonen, Inc.
Description: external battery. These features allow for months of unattended operation in remote locations. LOGBOX SE is supplied with Windows™ software to make configuration and data download fast and simple, using RS-232 serial communication or the internal USB port. Input channels are
- Accuracy: 0.0500 % FS
- Analog Input Channels: 4 #
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
-
Supplier: Automation24, Inc.
Description: data logger provides 8 digital input/output points, as well as 8 analog inputs and 2 relay outputs. The 8812120004 field logger can communicate via Ethernet, RS485 (master or slave), and USB for configuration and monitoring. Configuration and monitoring software are also
- Analog Input Channels: 8 #
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Digital I/O Channels: 8 #
- Form Factor: DIN Rail, Other
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Connection to Host: USB, Other, RS232/422/485
- Digital I/O Channels: 8 #
- Form Factor: DIN Rail, Other
- Operating Temperature: 32 to 122 F
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Digital I/O Channels: 8 #
- Form Factor: DIN Rail, Other
- Operating Temperature: 32 to 122 F
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Application: Environmental, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: RS232/422/485
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, RS232/422/485
-
Supplier: Taylor Precision Products LP
Description: Features Infrared data logger for use with any K-type probe. RS232 interface to perform bi-directional communications with a PC. Laser sighting. Temperature range -20°F to 600°F. Accuracy +/-2% of reading or 3°F/2°C, whichever is greater. Operates on one 9-volt battery
-
Supplier: Rotronic Instrument Corp.
Description: The HygroLog HL-NT humidity, dew point and temperature data logger can be used with any of the HygroClip 2 probes. The HL-NT can monitor up to 7 probes as well as up to two external on/off contacts, such a a door contact. When used together with the validated ROTRONIC HW4 software the
- Application: General Lab and Industrial
- Connection to Host: USB, RS232/422/485
- Data Storage: 32 MB
- Form Factor: Stand Alone
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated
- Analog Input Channels: 1 #
- Connection to Host: RS232/422/485
- Data Storage: 0.1280 MB
- Form Factor: DIN Rail
-
Supplier: Meter Group
Description: calibration. Data stored can be downloaded in EXCEL format using the included software. The ProCheck can also be used to assign SDI-12 addresses to Decagon's digital SDI-12 sensors (5TE, 5TM) for easier SDI-12 programming. A rugged case is also available if you plan on using the ProCheck in
- Application: Environmental
- Connection to Host: RS232/422/485
- Form Factor: Stand Alone
- Operating Temperature: 23 to 122 F
-
Supplier: Meter Group
Description: The Em50R lets you download data without plugging into your data logger as long as you are within radio range*. The Em50R is a self-contained data logger built to power, read, and log data from five sensors. Logged data are transmitted via radio
- Analog Input Channels: 5 #
- Application: Environmental
- Connection to Host: USB, RS232/422/485
- Data Storage: 1 MB
-
Supplier: Meter Group
Description: The Em5b is a five-channel mini-logger for use with select ECH2O sensors*. It is a low-cost, limited-use alternative to the Em50 datalogger. The Em5b uses 4 AAA-size alkaline batteries, which should last 5-6 months, and has 49K of Flash Data memory (145 days at 1 scan
- Analog Input Channels: 5 #
- Application: Environmental
- Connection to Host: RS232/422/485
- Form Factor: Stand Alone
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate data logger to measure air temperature and velocity with calculation of volume of air current and RS-232 interface for data transfer to a computer, software and cable is included This data logger has a good relation between price and quality
- Application: General Lab and Industrial
- Connection to Host: RS232/422/485
- Form Factor: Stand Alone
- Operating Temperature: 32 to 104 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate Data- Logger meter with connection port, memory, software for measuring wind speed, temperature and Data- Logger This Data- Logger meter is very economical. With this Data- Logger meter you can measure wind speed and air temperature.
- Application: General Lab and Industrial
- Connection to Host: RS232/422/485
- Form Factor: Stand Alone
- Operating Temperature: 32 to 122 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: memory of the device. When using the optional RS-232 / RS-485, USB or Ethernet interface, the data can be transferred to a PC. The optional Ethernet interface also allows for remote maintenance. The PCE-KD5 can be operated via its 3.5" touch screen display, but when using
- Analog Input Channels: 48 #
- Application: General Lab and Industrial
- Connection to Host: USB, RS232/422/485
- Form Factor: Stand Alone
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerator s and incubators. A superior alternative to chart recorders and
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Form Factor: Panel / Chassis Mount
-
Supplier: Vaisala
Description: For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features • Measurements are
- Accuracy: 0.5000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Vaisala
Description: For monitoring temperature, humidity, with optional analog input The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog input channel for other parameters and door contacts. Along with
- Accuracy: 1 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: pH, conductivity, salt, oxygen and temperature measuring device / SD card memory (1 ... 16 GB), data is stored as an Excel file / large, easy-to-read display / RS-232 interface and optional software for direct transfer to the PC The data logger PCE-PHD-1-KIT1 is a
- Connection to Host: RS232/422/485
- Operating Temperature: 32 to 122 F
- Specialized & Other Inputs: Other
-
Supplier: ValueTronics International, Inc.
Description: 5 ns minimum bin width 1k to 32k bins per second 100 MHz count rate Built in discriminator Accumulate up to 64k records Menu based user interface On screen data analysis Hardcopy outputs to printers and plotters MSDOS compatible 3.5" drive GPIB and RS-232 interfaces
-
Supplier: ValueTronics International, Inc.
Description: The 3497A is a Data Logger from HP. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TEMP100, OM-CP-TEMP101 and OM-CP-TEMP110 are miniature, battery powered, stand-alone, temperature data loggers. These all-in-one compact, portable, easy-to-use devices will measure and record up to 32,768 temperature measurements. They can be started and stopped directly from
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
- Differential Channels: Yes
-
Supplier: ValueTronics International, Inc.
Description: Accessories: C2009: RS-232/USB adapter Standards: EMC 2004/108/CE Directive CE MARK IEC/EN 61010-1 The XL424 is a meter of a new Data Logger family, which also included XL421, XL422 and XL423 models, that performing
-
Supplier: ValueTronics International, Inc.
Description: Optional: C2009: RS-232/USB adapter Standards: EMC 2004/108/CE Directive CE MARK IEC/EN 61010-1 The XL422 is a meter of a new Data Logger family, which performs measure and recording of TRMS AC current up to
-
Supplier: OMEGA Engineering, Inc.
Description: capacitive sensor and a thermistor temperature sensor. Windows® based software and USB interface cable is included to allow real time or recorded data to be read by a PC through the USB/RS232 port (RS232 interface cable is optional). Probe can extend up to 1.5 m
- Application: General Lab and Industrial, Weather / Meteorology
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
- Form Factor: Other
-
Supplier: CAS DataLoggers
Description: The Expert Logger 100 is among Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it especially powerful. It can process up to 16 analog input channels at both low
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: 32 samples of "pre-trigger" data so that you can learn what caused the trigger in the first place. The OM-CP-PRTRANS is a battery operated unit with a standard 1/4 NPT for easy coupling to your pressure systems. It is also completely submersible and the stainless steel sensor can measure the
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: RS232/422/485
- Sensor Inputs: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: record up to 16,383 temperature measurements. It can stand an oven temperature of 752°F for 10 minutes when properly sealed. The OM-CP-THERMOVAULT is a major leap forward in both cost reduction and performance. Its real time clock ensures that all data is time and date stamped. The storage
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Other, RS232/422/485
-
Supplier: CHINO Works America Inc.
Description: Handy logger MR2041 is a palm size data logger, it capable to store up to 10000 data per each channel. Power supply of logger is selectable from AA battery or AC adaptor, so it is usable as a portable type logger or fixing type logger. Using the
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Connection to Host: RS232/422/485
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Differential Channels: Yes
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Accuracy: 0.1000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: CAS DataLoggers
Description: . Communications features include RS232 with modem support, USB, Ethernet and USB memory stick ports. Connect to the DT85 locally, remotely or over the Internet. The web interface allows users to configure the DT85, access logged data and see current measurements as mimics or in
- Accuracy: 0.1000 % FS
- Analog Input Channels: 48 #
- Application: General Lab and Industrial, Environmental, Weather / Meteorology
- Application Software Included: Yes
-
Supplier: Vaisala
Description: system viewLinc through multiple connectivity options: RS-232 serial, USB, Ethernet, Wi-Fi, and PoE. The Vaisala OPC server software allows compatible non-Vaisala systems to integrate Vaisala's DL-series temperature data loggers. • Stable, accurate measurements
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
"Onboard & Remote" (PC) Data-Logging Time and date stamping of maximum and minimum flow rates Two user-programmable relays for Event or Alarm A 2-line, 16-character display- Rate, Total, Gas & PCB Temperature, Milliwatts, Relay Status Up to four independent Flow Curves RS232, RS485 selectable ASCII or Modbus RTU or BACnet Optional- HART or Profibus DP (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
) Expanded target selection 3/16 and 1/4 in. magnetic target balls 0.045 in. (1.14 mm) 0.026 in. (0.66 mm) diameter wire target Expanded thickness range up to 25.4 mm (1.00 in.) Larger Color VGA display RS-232, USB and VGA (read more)
Browse Thickness Gages Datasheets for Evident Scientific -
facility Data logging facility RS232 Connectivity 0.01 µm display resolution Available with Digital Probes, Linear Encoders and Encoder Input modules Discrete I/O Click Here to see the SI 5500 – Digital Readout in the Interactive Catalog. (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology
More Information Top
-
Intra‐annual variation of the calcite deposition rate of drip water in Shihua Cave, Beijing, China and its implications for palaeoclimatic reconstructions
… June 2006, using a rain gauge (Davis 7852 Rain Collector II, Da- vis, MD; Æ0.2 mm) coupled to an Onset Logger (model Hobo for 8000 events; Æ0.41C) and an Onset Hobo H8 Serial ( RS232 ) Data Logger placed in a thermometer …
-
A dynamic communication approach for data fusion in IEEE 802.15.4 Wireless Sensor Networks
The software used to write the file with the information for later analysis was the RS232 Data Logger from Eltima Software.
-
Ascorbic Acid Retention, Microbial Growth, and Sensory Acceptability of Lettuce Leaves Subjected to Mild Heat Shocks
Bath temper- atures were monitored with a Data Logger ( RS232 Interface, Model 8828P, U.S.A.).
-
System for long-term measurement of cerebral blood and tissue oxygenation on newborn infants by near infra-red transillumination
8 input , 12-bit data logger RS232 microcomputer .
-
The potential use of serpentinite in the passive treatment of acid mine drainage: batch experiments
Continuous measurements of pH and conductivity were made for about 140 h using a WTW multiline P3 meter equipped with a RS232 external data logger .
-
http://www.ndt.net/article/ndtnet/2011/2_Higuera.pdf
RS232 Data - logger .
-
temperature data logger hta 1,China temperature data logger hta 1 Manufacturers, Suppliers - ECOL
• rs232 temperature data logger .
-
3g medicine — Removing the wires of telemedicine
Step 1: Removing the data logger 's RS232 link .
-
Computational Science — ICCS 2002
Step 1: Removingthe data logger 's RS232 link .
-
Selected Spectral Characteristics of Turbulence over an Urbanized Area in the Centre of Łódź, Poland
The data obtained at 10Hz frequency are computer stored in 15-min files connected via a serial port RS232 to the data logger but, as in Kaimal et al. (1972), hourly records were used here to calcu- late the (co)spectra and …