Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LCD DISPLAY MODULE, PANEL MOUNT, RS-232/RS-485 INPUT CONNECTIONS, LED STATUS INDICATORS, 24VDC. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC
- Character Height: 57.15 mm
- Display Type: Matrix
-
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Display Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Programmable User Input Communication (RS-232/485) 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA 4X/IP65
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits Input Ranges: 24mVDC or 240 mVDC Programmable Scaling and Decimal Points Programmable User Input Dual 5 Amp Form C Relay Aluminum Type 4X/IP65 Case Construction Communication (RS-232/RS-485) Crimson® Programming Software Universally Powered 660 x 200 x 58mm Dimension
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
- Viewing Area Width: 70.08 mm
- Viewing Area Height: 52.56 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and
- Viewing Area Width: 222.72 mm
- Viewing Area Height: 125.28 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Display Type: Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to provide
- Viewing Area Width: 70.08 mm
- Viewing Area Height: 52.96 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Lika Electronic
Description: LED Display for SM5 magnetic sensors Compact LED display for magnetic sensors RS485 interface Panel mount Resolution up to 0.01 mm Easy sensor connection with MiniDIN plug. Mm/inch display.
-
Supplier: Hymark/Kentucky Gauge
Description: Compact 5 digit LED display Max. display accuracy 0,01 mm Actual value memory Panel mount housing Reading distance sensor/tape up to 2 mm RS485 interface 5V backup input Works with SM5 magnetic sensors
- Number of Digits: 5
- Width: 72 mm
- Height: 36 mm
- Depth: 73 mm
-
Supplier: Exsenco, LLC
Description: SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in
- Number of Digits: 6
- Voltage Range: 12 to 24 volts
- Frequency Range: 30 to 100 Hz
- Operating Temperature: 32 to 113 F
-
Supplier: Electro Standards Laboratories
Description: Red LED indicates Fiber RX Data Activity, Green LED indicates Fiber TX Activity. Model 4107 Application: The Model 4107 F07 (POF) Fiber/RS232 Converter is used to provide copper/fiber media conversion between an RS232 interface device and a plastic optical fiber (POF)
- Connector: DB-9
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical interface
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Electro Standards Laboratories
Description: 1) The Model 700 display consists of 14 "Tri-State" LEDs, each of which actually can display signal status in three colors (red, green, orange). The LEDs can also be OFF (not illuminated), therefore that means each of the 14 LED's can give you four states of
- Number of Ports: 2
- Equipment Type: Breakout Boxes
- Features: Indicators, Other
- Form Factor: Notebook
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: the Windows device driver. Additionally, the Windows driver provides a software-selectable Slew Rate Limiting feature to minimize electromagnetic interference where high baud rates are not required. For rapid troubleshooting, on-board LEDs display the board heartbeat, electrical
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Visual Sound, Inc.
Description: Toshiba Display Systems Today more than ever, visual communications require multifunctional, dependable, visually striking displays. Fortunately, Toshiba's P32LED is more than up for the challenge. Its superior image quality shows off high-bright, high-contrast images viewable at any
- Features: Flat Panel Monitor, LCD Display
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Modules LCD-TFT;11.6";Panasonic;1920*1080;280cd/?;LED;;VVX12F045J00;eDP 8BIT;;RoHS
-
Supplier: Visual Sound, Inc.
Description: It's a high-impact display that saves space with style. Create Impact with Great Features Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Allied Electronics, Inc.
Description: you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory,
-
Supplier: Electro Standards Laboratories
Description: switching compatible with RS-232 or RS-530 protocols. Remote control of the switch position from a contact closure REMOTE port. Reading of the current switch position from a contact closure remote port. Front panel LED's display position, mode and power status.
- Number of Ports: 4 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: PROCESS-INFINITY METER, 115 VAC POWER AND RED LED DISPLAY, FOUR OPTICALLY ISOLATED OPEN-COLLECTOR OUTPUTS, ISOLATED RS-485 SERIAL ADDRESSABLE OUTPUT* (RS40)
-
Supplier: Sealevel Systems, Inc.
Description: standard COM ports to the host system enabling compatibility with legacy software. The SeaI/O-687U supports data rates to 921.6K bps and is designed with a state-machine architecture that greatly reduces the host CPU overhead when communicating over multiple ports simultaneously. Status LEDs
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Visual Sound, Inc.
Description: maintenance. It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display
- Features: Flat Panel Monitor, LCD Display
-
Serial Adapters - USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2113Supplier: Sealevel Systems, Inc.
Description: installation and service. Optical isolation helps prevent damage caused by surges and ground loops commonly found in industrial environments. Status LEDs display transmit and receive activity, and data rates to 921.6K bps are supported. Sealevel’s SeaCOM USB software drivers and
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Visual Sound, Inc.
Description: It's a high-impact display that saves space with style. Create Impact with Great Features Maximize your impact with a great features. Your message will be heard loud and clear with built-in speakers. The display features RS232C and RJ45 ports that makes display control simple.
- Features: Flat Panel Monitor, LCD Display
-
Supplier: SensorsONE, Ltd.
Description: AC mains or low ac/dc voltage powered digital indicator with inputs for 4 to 20mA, 0 to 20mA, 0 to 5V, 1 to 5V, 0 to 10V or 2 to 10V. The SRP-94 is fullly configurable for any type sensor with an analogue output and the large LED digital display can be scaled to indicate any
-
Supplier: Allied Electronics, Inc.
Description: communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Available in two display sizes, a 2.25" readable to 130’ and a 4" model readable to 180’. Features: 2.25" and 4" High Red LED Displays Universal DC Input Universal Power
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output or frequency output and IO-Link Clearly visible LED display with
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
-
Supplier: OTEK Corporation
Description: OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput.
- Number of Digits: 4
- Width: 64.77 mm
- Height: 36.83 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Electro Standards Laboratories
Description: logic. The front panel LED display indicates the switch position and unit power status. FEATURES: Each channel allows quick connection to any one of two DB25 devices from one COMMON device. Switches all 25 pins of the DB25 interface. Both channels switch simultaneously or
- Number of Ports: 7 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Dataforth Corporation
Description: The LDM35 series of products is designed to allow video display terminals (VDTs) and other RS-232 devices to be connected over distances sufficient to cover any industrial or institutional complex of buildings. These line drivers feature a rugged enclosure small enough to mount on the back
-
Supplier: ifm efector inc.
Description: Precise detection of flow and medium temperature Suitable for water, coolants, oil and glycol solutions thanks to integrated measurement graphs Very fast response time (~10 ms) With switching output, analog output and frequency output Clearly visible LED display with red/green color
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.01058994 to 0.529497 SCFM
Find Suppliers by Category Top
Featured Products Top
-
/us. These DC Loads have a 3.5 inch TFT-LCD display with user-friendly interface and precision performance specifications. The SDL Series provides remote communications and control via RS232, USB and LAN interace types. (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
a particularly precise measuring device. An installation aid is available for installing the sensors of the ultrasonic flow meter. The installation aid graphically displays the signal quality of the ultrasonic flow meter. In addition, it is graphically displayed whether the sensors of the ultrasonic (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Care and Feeding of the PIC16C74 and Its Peripherals
A/D value may float around. The second trimpot is only used to show a method of changing A/D input pins. If you are using the PICDEM 2 board, then the LED and a current limiting resistor must be connected to the PWM output. When the program is run, the RS-232 terminal will display two A/D values
More Information Top
-
Precision Tracking Of Low-Earth Objects With A Modified Astronomical Mount
RS232 LED DISPLAY .
-
Advanced modular communication concepts for data logging and conditioning in photovoltaic inverter systems
Display LED RS232 .
-
An automated remote messaging system using GSM communications
Existing cabled connections for LED displays use RS232 , RS485, .
-
Applied Mechanics and Mechatronics Automation
Keywords: LED electronic display , RS232 , SMS, COM, AT command .
-
A SMS Based LED Electronic Display System
AT Command, COM, LED Electronic Display , RS232 , SMS .
-
A FPGA based Forth microprocessor
A prototype printed circuit board containing MSL16 implemented in a Xilinx 4006E 1 FPGA , static RAM, an Intel 8255 PPI chip, display LEDs and a RS232 interface was developed see Fig- ure 2 .
-
Dynamic loading of peripherals on reconfigurable system-on-chip
In order to test the automatic partial reconfiguration, we built two peripheral boards: A simple LED display board and an RS232 board.
-
Electro Standards Laboratories Announces The New Model 7263 ST Duplex Fiber Optic Switch/Converter
Switch position status may be attained via the front panel LED display or the remote RS232 serial port located on the rear of the unit.
-
Current Trends in the Development of Industry
In addition, most LED dot matrix displaying system use standard RS232 /485 converter module LED displaying system to achieve remote control communication method in the transmission mode[2], although the method more convenient and reliable , using cable transmission will bring inconvenience when…
-
Mechanical Engineering and Intelligent Systems
It includes functional modules such as basic system of 51 series SCM, serial A / D conversion, RS232 /485 interface, LED display , keyboard control, power drive, isolating circuit and port expansion [2], which can satisfy the demands of experimental teaching, course design…
Indicates content that may require registration and/or purchase.