-
Supplier: ValueTronics International, Inc.
Description: The XL422 is a Data Logger from HT Instruments. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: RS PRO TES-1365A Data Logger
- Analog Input Channels: 2 #
- Features: Datalogger / Recorder, Other
- Host Connection: RS232/422/485, USB
-
Supplier: RainWise, Inc.
Description: The EDL is an electronic data logger incorporating non-volatile memory and a low power or "sleep" mode. The logger accepts Rainwise sensors. The RainWise EDL logger incorporates a real time clock, 128K, 256K, 512K and 1MB bytes of Static non-volatile data RAM.
- Analog Input Channels: 8 #
- Digital I/O Channels: 3 #
- RAM / On-board Memory: 1 MB
- Features: Application Software Included, Datalogger / Recorder, Other
-
-
Supplier: CAS DataLoggers
Description: The FieldLogger Data Logger is a versatile, powerful cost effective data logger. The Fieldlogger can handle analog, digital and other types of variables with high resolution and speed. It is a high performance and high connectivity equipment and yet easy to configure and
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812130000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812130000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120000 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. The 8812120000 data logger provides 8 digital input/output points, as well as 8 analog inputs and 2
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Datalogger / Recorder, Other
-
Supplier: Automation24, Inc.
Description: Fieldlogger 8812120004 from NOVUS automation is a dynamic and versatile solution for keeping track of data points simultaneously, while also providing alarm outputs when needed. An exclusive color HMI can be attached or remotely installed for local indication or configuration. The 8812120004
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Kipp & Zonen, Inc.
Description: and a data logger. However, the logger performance should not degrade the measurements made by the instrument. LOGBOX SE is an ideal data logger for many applications in solar energy, meteorology, climatology, hydrology and agronomy. The low-level milli-volt
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Rotronic Instrument Corp.
Description: data logger complies with FDA 21 CFR part 11 regarding electronic data records and electronic signatures (ERES). The HW4 software can display the data from several data loggers on multiple PCs and can centrally record on one of the PCs the measurement
- Data Storage: 32 MB
- Operating Temperature: 14 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Sifam Tinsley UK
Description: Gamma 30 Data logging, data processing, data analysis, data recording, Y(t) recorder XY recorder. Features • Storing Data in Offline /online mode • Transmission of data to PC in Online mode via RS 232 serial interface • Optically isolated transmission from
- Analog Input Channels: 1 #
- Data Storage: 0.128 MB
- Transmission Rate: 38.4 kbps
- Operating Temperature: 32 to 122 F
-
Supplier: RainWise, Inc.
Description: Data logger for receiving and processing meteorological measurment values. The TROPOS is available in 3 different varieties in order to provide maximum flexability. Data is transmitted to TROPOS through the sensors that are linked to it. This data is then stored on a
- Features: Application Software Included, Datalogger / Recorder
- User Interface: Computer Programmable, Front Panel and Display
- Form Factor: DIN Rail
- Application: Environmental
-
Supplier: RainWise, Inc.
Description: The RainWise RainLog data logger provides an economical method of logging rainfall at a remote location where power is not available. This battery operated logger fits inside our polypropylene rain gauge and will log total rainfall at a one minute resolution for up to one year.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder
- Application: Environmental, Weather / Meteorology
-
Supplier: SensorsONE, Ltd.
Description: The DL pressure data logger has been designed to be used in most industrial and process environments benefitting from an all metal construction and IP67 environment protection. To facilitate a wide range of applications different pressure fittings, seal gaskets and pressure capsule
-
Supplier: Meter Group
Description: The Em50R lets you download data without plugging into your data logger as long as you are within radio range*. The Em50R is a self-contained data logger built to power, read, and log data from five sensors. Logged data are transmitted via radio
- Analog Input Channels: 5 #
- Digital I/O Channels: 5 #
- Data Storage: 1 MB
- Operating Temperature: -40 to 140 F
-
Supplier: Vaisala
Description: DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote alarming, and reporting in compliance with global regulations and standards. The data loggers can also be integrated to non-Vaisala systems with our OPC server.
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Datalogger / Recorder, Other, Thermistor Input
- User Interface: Computer Programmable
- Network Options: Ethernet
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: Three Channel Voltage Logger The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger performance and PV (photovoltaic) cell output, as well as many other applications like DC
- Analog Input Channels: 3 #
- Resolution: 10 bits
- Accuracy: 1 % FS
- Data Storage: 0.192 MB
-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest
- Analog Input Channels: 48 #
- Operating Temperature: -4 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Datalogger / Recorder
- Network Options: CANbus, Ethernet
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Accurate Data- Logger meter with connection port, memory, software for measuring wind speed, temperature and Data- Logger This Data- Logger meter is very economical. With this Data- Logger meter you can measure wind speed and air temperature.
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Meter Group
Description: The Em5b is a five-channel mini-logger for use with select ECH2O sensors*. It is a low-cost, limited-use alternative to the Em50 datalogger. The Em5b uses 4 AAA-size alkaline batteries, which should last 5-6 months, and has 49K of Flash Data memory (145 days at 1 scan/hour). The Em5b
- Analog Input Channels: 5 #
- Operating Temperature: 23 to 113 F
- Features: Datalogger / Recorder
- Application: Environmental
-
Supplier: OMEGA Engineering, Inc.
Description: or through an externally accessible push button (push button start/stop only on OM-CP-TEMP100). These data loggers are a major leap forward in both size and performance. The real time clock ensures that all data is time and date stamped. The storage medium is non-volatile solid
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Datalogger / Recorder, Thermistor Input
- User Interface: Computer Programmable
- Differential Channels: Differential Channels
-
Supplier: OMEGA Engineering, Inc.
Description: The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T
- Analog Input Channels: 1 #
- Accuracy: 5 % FS
- Operating Temperature: -40 to 194 F
- User Interface: Computer Programmable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer. The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and
- Operating Temperature: -40 to 932 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Vaisala
Description: accuracy, the DL2000 data loggers record and store data at the point of measurement ensuring that no data is ever lost to power or network downtime. The DL-series loggers connect to Vaisala's viewLinc software to provide historical and real-time data, remote
- Analog Input Channels: 4 #
- Accuracy: 1 % FS
- Operating Temperature: -31 to 185 F
- Features: Application Software Included, DC Voltage Input, Datalogger / Recorder, Isolated Analog Voltage Input, Other, Other Input, Thermistor Input
-
Supplier: Vaisala
Description: For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features • Measurements are traceable to the
- Analog Input Channels: 4 #
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Other Input, Thermistor Input
-
Supplier: OMEGA Engineering, Inc.
Description: nonvolatile solid state memory, providing maximum data security even if the battery becomes discharged. Its small size allows it to fit almost anywhere. Data retrieval is simple. Plug it into an available COM port and our easy to use software does the rest. The software converts your
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Datalogger / Recorder, Other, RTD Input
- User Interface: Computer Programmable
-
Supplier: RS Components, Ltd.
Description: RS Pro Power Supply Accessory - 4 plugs
-
Supplier: Transcat, Inc.
Description: Product Highlights TRMS AC Voltage measure up to 600V Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL 424
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights TRMS AC Voltage measure up to 600V Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL 423
- Features: Datalogger / Recorder
-
Supplier: Taylor Precision Products LP
Description: Features Infrared data logger for use with any K-type probe. RS232 interface to perform bi-directional communications with a PC. Laser sighting. Temperature range -20°F to 600°F. Accuracy +/-2% of reading or 3°F/2°C, whichever is greater. Operates on one 9-volt battery (included).
-
Supplier: Transcat, Inc.
Description: Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT threshold with audible alarm if threshold is exceeded Data hold and Max/Min record Real
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: USB-device interface for configuring, monitoring and download USB-host interface for logged data retrieval through a USB flash drive Up to 32 configurable alarms Up to 128 virtual channels Detachable display Up to 100 channels can be logged at a user configurable rate Data downloading
- Features: Datalogger / Recorder
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, Datalogger / Recorder, RTD Input
- Outputs: Frequency Output
-
Supplier: RainWise, Inc.
Description: Display Console and Data Logger The WeatherLog® System 12 Control/Display Console was developed to meet those applications which require a large number of sensors and/or a number of extra display parameters, such as averaging, daily records, etc. Product Features The System 12 has two
- Height: 9 inch
- Output Options: Analog Current, Analog Voltage
- Mounting Type: Base Mounted
- Features: Battery Powered, Integral Datalogger / Memory
Find Suppliers by Category Top
Featured Products Top
-
The GasLab Pro Multi-Gas Sampling Data Logger (CM-1000) is designed to simultaneously measure multiple gas concentrations through a sampling method. Utilizing a micropump, the device will draw samples into the sensing chambers allowing each sensor to take a fast and accurate measurement (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
readings, set Limits/Alarms, Peak Hold, Track or act as a Data Logger. The screen can be set-up as single channel or multiple channel configurations. Users can construct mathematical formulae and Algebraic Equations to get wide variety of results for their gauging applications. Features (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
in a wide range of units. For example: m³, l, gal, igl, mgl, cf, bal, ib and ob. During a measurement, it is possible to record the measured values via the data logger function of the ultrasonic flow meter. Start and stop conditions and (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Basic Research On Operational Troubles For Ships And Harbours Due to Abnormal Water Levels
Data Logger RS422 C able (80m .
-
On-Orbit Calibration of the EO-1 Hyperion and Advanced Land Imager (ALI) Sensors Using the LED Spectrometer (LSpec) Automated Facility
Once digitized, the measurements are transferred from each remote pod to a central data logger via long-distance RS422 serial packets over Cat5 (i.e., unshielded twisted-pair) cables.
-
A Compact 183-GHz Radiometer for Water Vapor and Liquid Water Sensing
The measured noise power from the four channels together with the instrument temperature readings are time stamped and transmitted to a data logger personal computer (PC) via an RS422 serial bus.
-
Virtual-implemented solar cell system with new cell model
The Data logger has many weather data sensedand storedthrough RS422 communication.
-
183-GHz Radiometer Handbook - November 2006
The measured noise power from the four channels together with the instrument temperature readings are time stamped and transmitted to a data logger PC via an RS232 (or optional RS422 ) bus.
-
A robust acoustic Doppler velocimeter for use in severe environments
Data are delivered in RS232, RS422 , or RS485 protocols for recording on a PC or other data logger .
-
Monitoring Energy Efficiency in a Display Home
The data logger also featured smart serial sensor channels capable of interfacing to RS232, RS485, RS422 and SDI-12 sensors.
-
Temperature and Sterilization Monitoring in a Rice Mill
The data logger also featured smart serial sensor channels capable of interfacing to RS232, RS485, RS422 and SDI-12 sensors.
-
industrial and research news
SI 3535D data logger options include expansion units, various scanner and T/O modules, transducer engergisation, GPIB and RS422 communications.
-
Temperature and Humidity Monitoring During Truck Shipments
Data transfer options via the logger 's extensive communications array included Ethernet, smart serial sensor channels capable of interfacing to RS232, RS485, RS422 and SDI-12 sensors, and Modbus slave and master functionality allowing connection to Modbus sensors and devices and to …
Indicates content that may require registration and/or purchase.