-
Supplier: ACCES I/O Products, Inc.
Description: external breakout box required) RoHS Available. Please contact us for ordering information These are eight-port, asynchronous, serial communication cards designed for use on the PCI bus. They support RS-422 or RS-485 communications. These cards offer the best combination of
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 2106 (RS-422) or 2107 (RS-485). The 3602 PCMCIA serial interface card provides one serial port configurable for RS-422, RS-485, or RS-530. The board is capable of data rates to 115.2K bps and automatically
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
-
Supplier: ACCES I/O Products, Inc.
Description: COM ports by Windows No base address or IRQ switches to set The PCI-COM422/4 is a four-port, asynchronous serial communications card designed for use in PCI-Bus computers. It supports RS-422 communications. The card is 6.1 inches (155 mm) long and may be installed in any 5-volt
- Data Rate: 460 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: original IBM serial port. A crystal oscillator is located on the card and permits precise baud rate capability up to 115,200. Higher baud rates, up to 460,800 baud, are achieved by changing a jumper on the card. The driver/receivers used, type 75ALS180, are capable of driving
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 90 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Sealevel Systems, Inc.
Description: further information. The 3440 ISA serial interface card provides four RS-422 or RS-485 ports. This board features extended interrupt support, individually selectable or sharable interrupts and an on-board interrupt status port for maximum Windows flexibility.
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 3055 ISA serial interface card provides a single RS-422 or RS-485 port for connection to serial devices.
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Connector: DB25
- Serial Protocol: RS232/422/485
-
Supplier: Sealevel Systems, Inc.
Description: or 2223. The 3622 PCMCIA serial interface card provides two RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3622 utilizes 16C850 UARTs to provide
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: TOP-electronics USA
Description: Network via direct connection: 1 serial high-speed port to the network The Com-Server Highspeed Industry UL integrates a serial device into the network via TCP/IP Ethernet. Numerous network services are available for communication. Interfaces: 2x RS422/485 selectable 1x
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: TOP-electronics USA
Description: PCI card 2x RS422/RS485, 1kV isolated As an option all serial W&T PCI interface cards in standard format offer the possibility of providing two additional ports in addition to the two already present on the card. These two interfaces are configured on
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: OMEGA Engineering, Inc.
Description: connector(s). The OMG-ACB-II is also capable of RS-232 for applications requiring shorter distances and RS-232 compatibility. Balanced differential drivers and receivers are utilized to provide RS-422 and RS-485 communications. Selectable interrupts (IRQ levels) increases the card's
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414181-IBM 98Y6849 - IBM RS-485 Serial Interface Card Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: Both converters support data rates up to 19.2 kbps, and require no AC power or batteries for operation. All handshaking lines are looped back. The Model 222NRC is a dual rack card version of the Model 222N, with two converters in one card!
- Data Rate: 19.2 kbps
- Connector: DB25, DB9, RJ-11, RJ-45
- Serial Protocol: RS232, RS422
- Device Type: Serial Data Converter
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM2-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes balanced differential drivers and receivers to provide RS-422 and RS-485 communication.
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: VersaLogic Corporation
Description: No Description Provided
- Operating Temperature: -17.77777777777778 to 18.333333333333332 C
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: L-com, Inc.
Description: full or half duplex). The FRM220-Serial secures data transmission over EMI resistant fiber at speeds up to 460kbps for RS232 or up to 1024kbps for RS485/422. When the FRM220-Serial/485 card is placed in the FRM220 rack with SNMP management, in-band management allows veiwing the
-
Supplier: Moxa Inc.
Description: The VPM-7704 serial device server module for the VPort 700 series provides a 4-port RS-232/422/485 interface to allow for connection of RTU devices such as card readers and payment terminals to an IP-based Ethernet LAN. It provides maximum versatility with different socket
- Operating System: Other
- I/O Ports: Serial
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the UPS
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Brainboxes Limited
Description: ExpressCard providing one port RS232 where absolute compatibility with classic desktop serial COM ports is a necessity. ExpressCard is 34mm wide and fits 34mm or 54mm slots. Guaranteed low latency, memory mapped, no compromise high performance interface. Data transfer rates up to
- Data Rate: 921.6 kbps
- Number of Ports: 1
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: TOP-electronics USA
Description: accessory for Low-Profile housing and for standard housing. Interfaces: 1x RS232/RS422/RS485 interface, selectable 3x serial TTL interfaces without galvanic isolation usable with W&T interface modules as RS232, RS422, RS485 or 20mA interfaces
- Technology: PCI
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02 to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or office, the
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Eaton | Power Quality
Description: Management Card Contacts & RS232/Serial offers possibility to interface with monitoring systems using contact-based status information or offer an additional RS232/Serial link to the U
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: Black Box
Description: Bidirectional operation at speeds up to 64 kbps (sync only). Support 11 active RS-232 leads and 14 active V.35 leads. Feature DB25 male (RS-232) and M/34 female (V.35) connectors. Standalone and card versions available.
- Data Rate: 64 kbps
- Serial Protocol: RS232
-
Supplier: TOP-electronics USA
Description: W&T 13802, Serial PC Card, ISA, 2x RS232, 1 kV-isolated Interfaces: 2x RS232 interface 1x 16-bit ISA bus Galvanic isolation between PC and Ports 1 and 2 Isolation voltage 1kV Management and connectivity: Manual configuration by means of DIL switch Flexible configuration
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Tripp Lite by Eaton
Description: The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Perfect for home or
- Number of Ports: 2
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: Tripp Lite by Eaton
Description: The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its
- Number of Ports: 4
- Network / Bus: PCI
- Serial Protocol: RS232
-
Supplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and
-
Power over Ethernet (PoE) Controllers - Lava PCI Bus 16550 DB9 Single Serial Card -- LV-1-SERIAL-PCISupplier: L-com, Inc.
Description: failure; another reason Lava confidently offers the Lava Lifetime Warranty. The LV-1-SERIAL-PCI features a single DB9 RS232 serial interface, and the LV-2-SERIAL-PCI features dual DB9 RS232 ports. These products support high-speed data transfers of up to 115.2 kbps and
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Acromag, Inc.
Description: Eight RS232 serial ports Extended Temperature PCIe Bus Interface The AP520 modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Allied Electronics, Inc.
Description: and serial networking. Built-in serial ports provide an interface with Opto 22 I/O, radio modems, cellular modems and satellite communications equipment, as well as any third-party serial device. For serial networks, SNAP-LCSX controllers are the cost-effective
-
Supplier: SIE Computing Solutions, Inc.
Description: The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that
- Data Rate: 256 kbps
- Number of Ports: 8
- FIFO Capacity: 128-byte
- Connector: DB25
-
Supplier: SIE Computing Solutions, Inc.
Description: The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V
- Data Rate: 230.4 kbps
- Number of Ports: 4
- FIFO Capacity: 128-byte
- Connector: DB25
Find Suppliers by Category Top
Featured Products Top
-
The Wireless Interface Module (WIM) provides a method of connecting controllers to the Orbit® network where the controller itself runs the network. The interface (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
Solartron Metrology introduces the Wireless Connection Module (WCM). The WCM is an Orbit® module that provides an interface between the Orbit® Digital Measurements (read more)
Browse Network Cards and Network Controllers Datasheets for Ametek Solartron Metrology -
). A distinct PIM is created for each protocol, including: Ethernet/IP™ ProfiNet™ EtherCat™ Modbus TCP Modbus RTU (RS 485 Serial) can be interfaced using Solartron’s standard MODIM Interface. (PSIM required (read more)
Browse I/O Modules and Instruments Datasheets for Ametek Solartron Metrology -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3 (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
is based on point-to-point RS-422 connections with the possibility of daisy-chaining several devices together for more efficient cable layouts. The BiSS C interface uses the same cabling components as the older SSI interface, simplifying upgrades. BiSS interfaces are based on non (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Instruments for Orbit® 3 Sensors SI 1500 ValueRange Single Channel. Serial, Analogue and Digital outputs. Fully programmable via RS232. SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO Tri-Band Wi (read more)
Browse Network Routers Datasheets for Advantech -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc.
More Information Top
-
Astro-Imaging Projects for Amateur Astronomers
The Quantix 6303E is an air and liquid cooled laboratory grade camera with a proprietary PCI interface card and 68 pin RS422 serial cable.
-
Industrial Instrumentation and Control Systems II
In addition,we use PCI 1612 card ,the exported data connected with RS422 interface by the way of asynchronous serial ,the data width of RS422 interface is 5 to 8 bit,with an 8 bit wide data interface.
-
Outline of the design of a cascaded H-bridge medium voltage STATCOM
industrial PC with dual Pentium Xeon processors, a high speed RS422 serial card , and several other parallel digital I/O cards, as well as the normal networking interfaces available in a PC.
-
INDUSTRY STANDARDS
…Interconnection (ISO‐OSI) model for system design; Motorola 680X0 series micro‐processors (currently the 9LV Mk3 uses the 68020 and 68040); the SCSI Secondary Memory Interface ; HDLC synchronous high speed serial communications; RS232, RS422 , and RS485 Asynchronous Serial … and a double Eurocard card format.
-
Modelling and Control of Mini-Flying Machines
Bus or interface types available for radio modems include Type II card, Type III card , CardBus, ISA, PCI, MIC, RJ-45, SC, ISDN BRI S/T interface , ISDN BRI U interface, serial ports (RS232, RS422 , RS485), ST, USB, and PLC slot mount.
-
Computerized audio and video technique
The VTR card controls together the videorecorder that must assess via a corresponding interface with the animation program (here, there are different standards whereat RS422 has generally sold the serial interface however by modern machines).
-
Wireless Modems
Common bus or interface types include Type II card, Type III card , CardBus, ISA, PCI, FireWire (IEEE 1394), MIC, RJ-45, SC, ISDN BRI S/T interface , ISDN BRI U interface, serial ports (RS232, RS422 , RS485), ST, USB, and PLC slot mount.
-
DRS Technologies - CTW multifunction workstations
…32GB, 64GB, 128GB SATA SSD 2GB RAM with 4GB option 32GB, 64GB, 128GB SATA SSD 4GB RAM Up to 128GB Compact Flash Card Interfaces : Power; RS232 (×2); Optional RS422 /485; USB2.0 (×2 … 0, 1 × RS232 serial interface; RGBHV video out…
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Lab-Products-and-Services/Lab-Weighing/Accessories/YCM-Climate-station/Manuals/MAN-Climate_station_YC...
…full scale • Any mathematical linking of all channels • 2 electrically isolated channels for power measurement (0...1A AC/DC, 0...10A AC/DC) • 6 serial interfaces (RS232, RS422 , RS485) • Optionally: accurate … Ethernet Interface • SD- card slot • Modem support…
-
DD-9620T Vehicle Terminal
…GB SSD SATA 1.8in or SD card (DD9620T-5) Graphics card : GMA3150/HD 3000 Screen size … devices: analogue joysticks External interfaces : 1 × FONET port … 5; up to 10 serial ports, 1 × RS232, 9 × RS232/ RS422 /RS485/CAN; up to 6…
Indicates content that may require registration and/or purchase.